Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAE International
Description: The introduction of carbon fiber reinforced polymer (CFRP) composites to structural components in lightweight automotive structures necessitates an assessment to evaluate that their crashworthiness dynamic response provides similar or higher levels of safety
-
Supplier: Embro GmbH
Description: Another field of activity for Embro is the manufacturing of dry preforms using a method called tailored fiber placement. The resulting preforms are then used to manufacture fiber-reinforced composites. As indicated by the name of this production method, carbon
- Applications: Automotive / Transportation
- Features: Other, Specialty / Other
- Type: Roving / Yarn, Strands / Multi-filament, Woven Product
- Material: Synthetic / Polymer
-
Supplier: Raise3D Technologies, Inc.
Description: Carbon fiber 3D printing filaments are composite materials compounded with chopped short carbon fiber in polymer matrix base, such as PLA, ABS, PETG, Nylon, PP, etc. The carbon fibers reduce shrinkage and warpage during cooling. It greatly
-
-
Supplier: Raise3D Technologies, Inc.
Description: A new-generation of industrial fiber-reinforced composite filaments for Hyper FFF® The Hyper Core filament line is oriented towards a new-generation of professional and industrial fiber-reinforced composite filaments for Hyper FFF®.
-
Supplier: ASTM International
Description: unidirectional carbon fiber and glass fiber tape laminates with brittle and tough single-phase polymer matrices. This limited scope reflects the experience gained in round-robin testing. This test method may prove useful for other types and classes of composite
-
Supplier: ASTM International
Description: of continuous fiber-reinforced composite materials. When this test method is applied to multiple specimens at various G-levels, the results may be shown as a G-N curve, as illustrated in Fig. 2. 1.2 This test method is limited to use with composites consisting of
-
Supplier: ASTM International
Description: 1.1 This test method describes the determination of interlaminar fracture toughness, Gc, of continuous fiber-reinforced composite materials at various Mode I to Mode II loading ratios using the Mixed-Mode Bending (MMB) Test. 1.2 This test method is limited to use with
-
Supplier: ASTM International
Description: carbon fibers, processing aids, or other additives, as well as polymer blends which contain PEEK, or reclaimed materials, are not covered by this specification. 1.2.1 This standard does not include continuous carbon-fiber reinforced PEEK composites,
-
Supplier: SAE International
Description: Morphological features of voids were characterized for T300/924 12-ply and 16-ply composite laminates at different porosity levels through the implementation of a digital microscopy (DM) image analysis technique. The composite laminates were fabricated through compression molding.
-
Supplier: Creative Composites Group
Description: CPI manufactures custom pultruded carbon fiber pultrusion to fit your strength, stiffness and geometric requirements. Carbon pultrusions are typically utilized for high stiffness applications that require a modulus of elasticity above that of typical E-glass. Applications
- Industry: Aerospace, General Industrial, Military / Government (MIL-SPEC)
- Reinforcement / Filler: Carbon / Graphite
- Features: Pultruded Profile
-
Supplier: AGC Chemicals Americas, Inc.
Description: Fluon+ Composites are adhesive fluoropolymers combined/laminated with CFRP (Carbon Fiber Reinforced Plastics)/CFRTP (Carbon Fiber Reinforced Thermo Plastics). Now the functionality of fluoropolymers can be added to metals, polymers and other
- Features: Fire Retardant, Other
- Type of Filler: Powder / Granule
- Material: Silica / Quartz / Glass
-
Supplier: CSA Group
Description: Association, Public Works and Government Services Canada, Pultrall Inc., Freyssinet Canada Ltd., BASF Canada Inc., and Sika Canada Inc. Scope 1.1 This Standard covers the manufacturing process and testing requirements of fibre-reinforced polymer (FRP) wet layup composite
-
Supplier: Georgia-Pacific Corporation
Description: Fiber-reinforced polymer (FRP) composites are used to replace typical structural materials of steel, metal, aluminum and wood. GP Chemicals offers a complete line of products that includes GP® and RESI-LAM® resins for this market. In FRP applications with fire safety
- Filler: Aramid Fiber
- Type: Casting Resin, Thermoset
- Features: Composite Material
- Chemical System: Phenolics (Melamine, Furan)
-
Supplier: Victrex PLC
Description: excellent chemical resistance and electrical performance, for use in aircraft components including wing, engine and fuel systems. VICTREX PEEK polymers can be used as a matrix for thermoplastic composite prepregs reinforced with carbon, glass or aramid continuous
- Tensile Strength (Break): 100 to 110 psi
- Tensile Modulus: 3.7 ksi
- Elongation: 15 to 45 %
- Use Temperature: 350 to 365 F
-
Supplier: Ensinger North America
Description: while exhibiting lower density than 30% glass fiber filled peek. Furthermore, carbon fiber composites tend to be less abrasive than glass fibers while simultaneously resulting in improved wear and friction properties. The addition of carbon fibers
- Deflection Temperature (@ 264 psi, 1.8 MPa): 600 F
- Thermal Conductivity: 0.918731723 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.000000000000002 µin/in-F
- Tensile Strength (Break): 17,500 psi
-
Supplier: SAE International
Description: ARP5526. This document is limited to aircraft seat composite parts in the seat primary load path from the occupant to the attachments of the seat to the aircraft. The term "composite" is inclusive of any fiber-reinforced polymer matrix materials such as
-
Supplier: SAE International
Description: such as Polynanomers and in developing next generation structures such as Featherweight Carbon Fiber Reinforced Polymers (CFRP). Polynanomers are further defined by the incorporation of hollow carbon fibers, electrospun nano-fibers, nano-pores and
-
Supplier: Evident Scientific
Description: adjustable immersion wedges Typical Applications Inspection of carbon fiber reinforced polymers (CFRP) corners Composite inspection for delamination
- Features & Format: Differential
- NDT Probe Technology: Eddy Current
- Application: Flaw / Crack Detection
- Probe Style: Inside Diameter (Tubing / Holes)
-
Supplier: Evident Scientific
Description: adjustable immersion wedges Typical Applications Inspection of carbon fiber reinforced polymers (CFRP) corners Composite inspection for delamination
- Probe Frequency: 3,500 to 5,000 kHz
- Features & Format: Array
- Application: Flaw / Crack Detection
-
Supplier: Ensinger, Inc.
Description: while exhibiting lower density than 30% glass fiber filled peek. Furthermore, carbon fiber composites tend to be less abrasive than glass fibers while simultaneously resulting in improved wear and friction properties. The addition of carbon fibers
- Use Temperature: 500 to 572 F
- Deflection Temperature (264 psi, 1.8 MPa): 600 F
- Thermal Conductivity: 0.918731723 W/m-K
- Water Absorption: 0.06 %
-
Supplier: Georgia-Pacific Corporation
Description: The phenolic resole resin systems designed by GP Chemicals are used in a wide variety of applications and industries. GP® resins are used in fiber-reinforced polymer (FRP) applications with fire safety concerns or high-temperature requirements such as mine ventilation and
- Chemical Family: All Aldehydes, Formaldehyde
- Trigger: Base
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: Spring energized seals are normally composed of 2 precision parts: a polymer jacket and a metal energizer spring. They are widely used in range of rotary, reciprocating, oscillating, and stationary fluid power and material process equipments. Our Spring-energized seals are used in the
- Reinforcement / Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Polymer Matrix Type: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: A right material for your seal makes the difference performing. Dechengwang, as fluoropolymer experts, our team can help you choose the right material, PTFE seals, PEEK seals. Continuous in-house research and development in the field of ultra-high-strength thermoplastic composite materials
- Reinforcement / Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Features: Biocompatible
- Polymer Matrix Type: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: A right material for your seal makes the difference performing. Dechengwang, as fluoropolymer experts, our team can help you choose the right material, PTFE seals, PEEK seals. Continuous in-house research and development in the field of ultra-high-strength thermoplastic composite materials
- Reinforcement / Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Features: Biocompatible
- Polymer Matrix Type: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Overall Thickness: 0.125 to 3 inch
- Use Temperature: 335 F
- Water Absorption: 0.1 %
- Tensile Strength (Break): 50,000 psi
-
Supplier: Total Plastics, Inc.
Description: Bluewater 26 is Coosa’s strongest and stiffest composite board. Bluewater 26 is the ultimate high strength-to-weight composite panel. Coosa’s Bluewater 26 consists of polyurethane foam filled throughout with layers of continuous strand fiberglass and woven roving fiberglass. 30% or
- Reinforcement / Filler: Carbon / Graphite
- Polymer Matrix Type: Polyurethane (PU)
-
Supplier: Total Plastics, Inc.
Description: Bluewater 20 is Coosa’s lighter-weight, economical alternative to the Bluewater 26 product, while still maintaining the superior stiffness and strength. Coosa’s Bluewater 20 consists of polyurethane foam filled throughout with layers of continuous strand fiberglass and woven roving fiberglass. 45%
- Reinforcement / Filler: Carbon / Graphite
- Polymer Matrix Type: Polyurethane (PU)
Find Suppliers by Category Top
Featured Products Top
-
Fiber Reinforced Composite Bearings To meet the need for high load, self-lubricating bearings that provide low wear rates, we developed our line of Fiber Reinforced Composite (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Datasheet GAR-FIL® Fiber Reinforced Composite Bearing with PTFE Tape Liner (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
The molding process itself is crucial to reap the rewards of the advantages of thermosets, but the properties of the materials used, like fiber-reinforced polymers or fiberglass-reinforced plastics (FRP), are what make these finished parts a success ... There is a reason so (read more)
Browse Datasheets for Osborne Industries, Inc. -
GGB HPMB - High Precision Fiber Reinforced Composite Bearing Material Datasheet (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Dexmet® Corporation, a part of PPG’s engineered materials division
Protecting Carbon Fiber Aircraft Surfaces
light-weight composite materials. The new generation of aircraft utilizes carbon fiber for major structures including the fuselage, wing, engine nacelles, flaps, wing tips, and even rotary blades and fuselage on helicopters. Composites, however, are poor conductors of electrical current. Without proper (read more)
Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Fiberglass, aramid, and carbon fiber are three of the most common reinforcements used by composite manufacturers, and each reinforcement has a specific use depending on its application. As a leader in custom plastics manufacturing and molding, Osborne (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
Fiberglass, aramid, and carbon fiber are three of the most common reinforcements used by composite manufacturers, and each reinforcement has a specific use depending on its application. As a leader in custom plastics manufacturing and molding, Osborne (read more)
Browse Composite and Fiberglass Molding Services Datasheets for Osborne Industries, Inc. -
GGB FRC Range - Fiber Reinforced Composite Bearings - High Load Self-Lubricating Bearings (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Low outgassing, low particle generation, and inherent purity Enhanced Mechanical Properties with Filled Grades Standard PEEK virgin grade is suitable for laboratory and medical use. After being reinforced with glass fibers and carbon, its expansion (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid® Materials for Wind Applications
susceptible to severe lightning strike damage and catastrophic failure. For two decades, Dexmet has worked with aircraft designers developing precision expanded MicroGrid® foils for lightning strike protection on carbon fiber composite aircraft. Wind Blade Manufacturers are also realizing the (read more)
Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
Conduct Research Top
-
Coconut Husks and Fiber Reinforced Polymers
Fiber reinforced polymers (FRPs) are a relatively new category of composite materials that combine stiffness and strength with weight reduction and corrosion resistance. Known also as polymer matrix composites (PMCs), these fiber-reinforced materials typically contain glass, carbon, basalt, aramid
-
High Performances of Core-shell (Dendrimer) Nanoparticles in Carbon Fiber/Epoxy Composites
It has been shown that the overall damage resistance and tolerance of a fiber reinforced polymer (FRP) composite part do not simply depend on the properties of individual material components but on the integration of these components in the composite. In other words, toughening the polymer
More Information Top
-
Americam Society of Composites: 29th Technical Conference
Carbon fiber reinforced polymer composites have enabled the manufacture of aerospace parts with high strength and low density.
-
Advances in FRP Composites in Civil Engineering
Evaluation of Aramid and Carbon Fibre Reinforced Polymer Composite Tendons for Prestressed Ground Anchors.
-
Characterization of Carbon Nanotube Based Composites under Consideration of Defects
A sample SEM picture of a multiscale carbon nanotube- carbon fiber reinforced polymer composite (Yokozeki et al. 2007) . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
2011 Index IEEE Transactions on Magnetics Vol. 47
… J., see Geldhof, K., TMAG May 2011 1022-1025 Men, H., see Kong, F., TMAG Oct. 2011 3180-3183 Menana, H., and Feliachi, M., An Integro-Differential Model for 3-D Eddy Cur- rent Computation in Carbon Fiber Reinforced Polymer Composites ; TMAG .
-
Mechanics of Composite and Multi-functional Materials, Volume 7
Electrical impedance spectroscopy is an emerging method of interrogating carbon fiber reinforced polymer composite materials subject to cyclic loading to determine the current damage state.
-
Handbook of Manufacturing Engineering and Technology
Carbon Fiber Reinforced Polymer Composites .
-
Composite Materials
153 5.1.4 Carbon Fiber Reinforced Polymer Composites ..............
-
Micromechanical discrete element modeling of fiber reinforced polymer composites
Abstract An analytical model of mechanical behavior of carbon fiber reinforced polymer composites using an advanced discrete element model (DEM) coupled with imaging techniques is presented in this article.
-
Design Guidelines for Durability of Bonded CFRP Repair/Strengthening of Concrete Beams
Fatigue Tests of Reinforced Concrete Beams Strengthened Using Carbon Fiber Reinforced Polymer Composites ”, Proceedings of the Second International Conference on Durability of Fibre Reinforced Polymer Composites for Construction, 575-586.
-
Interlaminar Shear and Electrical Resistance Responses of Woven-Carbon-Fiber-Reinforced-Polymer Composite Laminates at Cryogenic Temperatures From Cyclic Short...
[12] Wen, J., Xia, Z., and Choy, F., “Damage Detection of Car- bon Fiber Reinforced Polymer Composites via Electrical Resistance Measurement,” Compos.
Indicates content that may require registration and/or purchase.