Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Safeguard Analytics
Description: Model SA2-CO smart sensor modules are designed to detect and monitor hydrogen sulfide gas in ambient air. The modules consist of an electrochemical gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits includes
- Operating Temperature: -40 to 122 F
- Operating Humidity: 15 to 95 %
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Toxic Gas
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: The Carbon Monoxide (CO) Fixed Gas Detector w/ Remote Sensor (MSC2 + MC2-0-E1110-A-0-P) is designed to protect individuals near toxic gases like carbon monoxide in commercial and industrial applications. This fixed gas safety monitor measures 0-50ppm
- Operating Temperature: -13 to 140 F
- Operating Humidity: 15 %
- Gas Types: Carbon Monoxide (CO)
- Features: Other
-
Supplier: CO2Meter.com
Description: The COH-A2 Alphasense Dual Gas Sensor (formerly known as the AP-0011) detects both carbon monoxide and hydrogen sulfide in a single sensor. It is designed for OEM manufactures who need to measure both gases as well as a replacement sensor for several models
- Gas Types: Carbon Monoxide (CO)
- Features: Other
- Number of Gases Monitored: Single Gas
-
-
Supplier: CO2Meter.com
Description: overexposure. Fixed carbon monoxide gas detectors are critical in automotive, agriculture, industrial, manufacturing and research applications - or anywhere CO is being used, stored, or produced. Features Modular easy-to-use design 1-3 gas sensor capabilities 3
- Operating Temperature: -13 to 140 F
- Operating Humidity: 15 %
- Gas Types: Carbon Monoxide (CO)
- Features: Other
-
Supplier: Clark Solutions
Description: The FYA600-Series sensors are ideal for monitoring the amount of gases in the ambient environment. The measurement of these critical gases is useful for monitoring air quality, particularly in environmental chambers and incubators in which the development of organisms is critical. Standard
- Measurement Type: %Volume, Trace
- Gas Types: Carbon Monoxide (CO)
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: The Fixed Combustible Carbon Monoxide (CO) Gas Detector (PX2-1-2-E1110-C-01): is designed for continuous monitoring of carbon dioxide gases to prevent leaks in the range of 0 to 150ppm for 24 hours in the confined space or automotive industries. This detector is also
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Carbon Monoxide (CO), Combustible Gas
- Features: Other
-
Gas Chromatographs - Sensor Gas Chromatograph - Hydrogen/Carbon Monoxide/Methane Analyzer -- SGHA-P2Supplier: FIS Inc.
Description: Sensor Gas Chromatograph (SGC) uses a highly sensitive semiconductor gas sensor as a gas detector. The original built-in column is small, enabling the sample gases to be very sensitive and quick separation.
- Oven Temperature Range: 50 to 86 F
- Operating Temperature: 50 to 86 F
- User Interface: Analog Front Panel
- Remote Interface: Application Software Included, Computer Interface, Other, Serial Interface
-
Supplier: Delphian Corporation
Description: The CommonSensor allows the user control over the cost of sensor use. By having the ability to replace sensor elements and flame arrestors, instead of the whole sensor, the user can keep the system operational with less expenditure for spares and labor.
- Operating Temperature: 23 to 104 F
- Operating Humidity: 15 to 90 %
- Electrical Outputs: Analog Current
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Toxic Gas
-
Supplier: GasLab
Description: The AlphaSense CO-AF Carbon Monoxide Sensor provides an accurate and reliable way to measure up to 5,000 ppm CO by volume. The smart board and development kit converts the sensor’s analog output current to a voltage that is measured by a high-resolution analog to digital
-
Supplier: FIS Inc.
Description: The SB-500-12 is a tin dioxide semiconductor gas sensor which has an excellent performance in CO detection. Using a mini-bead type sensing element with a periodic temperature change operation method, high sensitivity, selectively, small effect from humidity and other remarkable
- Operating Temperature: 14 to 140 F
- Operating Humidity: 95 %
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Hydrogen (H2)
- Number of Gases Monitored: Multi Gas
-
Supplier: HVACQuick.com
Description: Greystone - CO detector, electrochem., 3%, c/w analog outputs and relay output. Space ABS enclosure. Environmental, industrial and commercial indoor Carbon Monoxide (CO) gas detector. Available in both a space and duct mount version.
-
Supplier: Sensidyne, LP
Description: Minimum Indicated Concentration .............. 4 ppm Repeatability .............................................. ± 2% of reading Accuracy * ................................................. ± 2% of full scale Zero Drift ................................................... < 5% change per year
- Operating Temperature: -4 to 122 F
- Operating Humidity: 5 to 95 %
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Toxic Gas
- Features: Intrinsically Safe
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Instrument with sensor as specified: Carbon Monoxide (CO) Integral water-resistant IP 66/67 concussion-proof housing Built-in vibrator alarm Field replaceable battery Stainless steel alligator clip Test cap Hose and instructions Datalogging
-
Supplier: DigiKey
Description: Carbon Monoxide (CO) Sensor UART
- Operating Temperature: -22 to 131 F
- Gas Types: Carbon Monoxide (CO)
-
Supplier: FIS Inc.
Description: The SB-500-12 is a tin dioxide semiconductor gas sensor which has an excellent performance in CO detection. Using a mini-bead type sensing element with a periodic temperature change operation method, high sensitivity, selectively, small effect from humidity and other remarkable
- Operating Temperature: 14 to 140 F
- Operating Humidity: 95 %
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Hydrogen (H2)
- Number of Gases Monitored: Multi Gas
-
Supplier: Bacharach, Inc.
Description: maximum measured values, and ability to log a 15-minute CO ambient test. The CO sensor is quickly replaced in the field without down time using B-Smart® pre-calibrated sensors. The Monoxor® Plus can also be used to measure ambient and flue gas temperatures, using optional
- Operating Temperature: 23 to 113 F
- Operating Humidity: 15 to 90 %
- Instrument Type: Analyzer
- Gas Types: Carbon Monoxide (CO), Combustible Gas
-
Supplier: ENMET Corporation
Description: P/N 10022-1200, SDS-97D Series Sensor/Transmitter Carbon Monoxide, CO Features Non-intrusive push button calibration Excellent chemical selectivity 4-20 mA output, 24 VDC powered One-person calibration Digital display Electrochemical sensors RFI/EMI resistant Optional
- Electrical Outputs: Analog Current
- Gas Types: Carbon Monoxide (CO)
- Display: Digital
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1338526-USEQGCCAC8N100 Category: Sensors, Transducers - Gas Sensors Series: QGC Type: Carbon Monoxide (CO) Package: Tube Standard Package: 50 Output: Voltage Voltage - Supply: 2.7V ~ 8V Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99
- Operating Temperature: -40 to 185 F
- Gas Types: Carbon Monoxide (CO)
-
Supplier: Galco Industrial Electronics
Description: Gas Platform Sensor,Carbon Monoxide
-
Supplier: Angst+Pfister Sensors and Power
Description: Plus series offers either one channel or two channel NDIR-detection of carbon monoxide (CO), carbon dioxide (CO2) or methane (CH4). It can also be combined with a paramagnetic Parox 1200 oxygen sensor. Both analyzer series offer wide range of features in combination with
- Electrical Outputs: Analog Current
-
Supplier: RainWise, Inc.
Description: Rainwise offers customized turnkey weather monitoring solution.
- Number of Channels: 1
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Diborane (B2H6), Fluorine (F), Germane (GeH4), Hydrogen (H2), Hydrogen
- Electrical Outputs: Analog Current, Switch
-
Supplier: Acme Engineering Products
Description: The Acme GasPost II toxic gas sensor/transmitter measures CO and NO2 gas concentrations in enclosed areas and transmit its readings to a CEL-series monitor/controller over an addressable RS-485 “Daisy-Chain” sensor network. The GasPost II has an easy 4-wire field
- Operating Temperature: -4 to 104 F
- Operating Humidity: 15 to 90 %
- Electrical Outputs: Analog Voltage
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Nitrogen Dioxide (NO2), Toxic Gas
-
Supplier: InspectorTools
Description: GasAlertClip Extreme 3 CO 3-Year Gas Detection with Event Logging Simply press the START/TEST button and the GasAlertClip Extreme 3 is ready to use, providing three years of continuous, maintenance-free operation from the day of activation. The GasAlertClip Extreme 3 is highly
-
Supplier: Galco Industrial Electronics
Description: Carbon Monoxide Transmitter With
-
Supplier: Electro Optical Components, Inc.
Description: smartGAS gas sensors use infra-red absorption of gases (NDIR technology) and thus are accurate, reliable and cost-efficient. They are suitable for an extremely wide variety of applications in process measuring technology and ambient air monitoring. As a solutions provider for
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Gas Types: Carbon Monoxide (CO)
- Number of Gases Monitored: Single Gas
-
Supplier: Galco Industrial Electronics
Description: Rough Service Carbon Monoxide Sensor
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 480 Series represent Nova's best value in continuous low range CO process analysis. This analyzer utilizes a long-life electrochemical 'fuel cell' sensor for the detection of CO in process gases. The sensor produces a small millivoltage output which is directly proportional to
- Response Time: 6 seconds
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
-
Supplier: Tradeport Electronics Group
Description: Large LCD displays CO levels from 0 to 1000 ppm - Beeper triggers with increasing frequency as CO levels rise (Can be silenced in quiet environments) - MAX Hold function stores and displays the maximum CO level - Automatic sensor zeroing and self-test sequence upon start-up - Bright backlight
-
Supplier: ODG (Origin Data Global)
Description: SMD CARBON MONOXIDE/NITROGEN DIO
-
Supplier: ABB Measurement & Analytics
Description: Accurate measurement of both oxygen and COe is important for the safe, reliable and efficient operation of industrial combustion plant. – carbon monoxide detector – flue gas – combustion analysis – combustion analyzer.
- Operating Humidity: 0 to 95 %
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Hazardous Environments, Other
-
Supplier: InspectorTools
Description: Fast response measurements to 1000ppm Easy to read 1999 count backlit displays CO levels from 0 to 1000ppm 1ppm resolution with ±5% or ±10ppm basic accuracy (whichever is greater) Utilizes a stabilized electrochemical gas specific (CO) fast response sensor Audible alarm starts at 35ppm
-
Supplier: Acme Engineering Products
Description: The Acme WS GasPost Series toxic or combustible gas sensor/transmitter measures the concentration of the target gas in an enclosed area and transmits this value to the control panel via a 900MHz or 2.4 GHz wireless medium. The WS Wireless GasPost Sensor / Transmitter
- Operating Temperature: -4 to 104 F
- Operating Humidity: 15 to 95 %
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen (H2), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Oxygen (O2), Toxic Gas
-
Supplier: Tradeport Electronics Group
Description: that triggers with increasing frequency as CO levels rise (The beeper can be turned off when silent operation is preferred) - Replaceable sensor extends tool life - Includes C50 Soft Carrying Case, battery (installed) and instruction sheet
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Instrument with sensors as specified: Carbon Monoxide (CO) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD Water Resistant! Features Protect Yourself Rugged, ultra-compact
Find Suppliers by Category Top
Featured Products Top
-
Pewatron) has developed a diverse range of over 150 distinct OEM - Amperometric oxygen gas sensor modules, encompassing tailored solutions and personalized products to cater to specific customer needs. Angst Pfister Sensors and Power (APSP), with over 30 years of expertise, offers over 150 OEM (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
the device is no longer able to monitor the area. TruCal technology is found exclusively on XCell Hydrogen Sulfide (H2S) and Carbon Monoxide (CO) gas sensors for the Ultima X5000 and (read more)
Browse Gas Sensors Datasheets for MSA Safety -
The EOC IR Products for your medical device and your industrial gas sensor applications include: High Sensitivity Thermopile and (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
The gas carrier exchanges (either desorbs or absorbs) the gas in the equilibrium gas chamber. The concentration of the gas in the chamber is constant and shown on the LCD display. Unlike a traditional gas detector or sensor calibration system, this device eliminates tubes, valves (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Learn how automated self-checks and blockage monitoring can improve gas detection reliability by helping ensure accurate sensor performance and reducing the risk of undetected failures between calibrations. Routine calibration has long been the standard practice for keeping (read more)
Browse Gas Sensors Datasheets for MSA Safety -
EOC features Gas Sensor Products with minimized environmental impact, no application errors, higher resolutions, increased sensitivity, improved (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Dynament’s advanced dual-gas infrared sensors are engineered to measure methane (CH?) and carbon dioxide (CO?) simultaneously within a single compact sensor unit—while consuming the power of just one standard infrared sensor. This efficient design helps extend battery life (read more)
Browse Gas Sensors Datasheets for Dynament -
High-Performance Infrared CO? Sensors for Diverse Applications Dynament offers an extensive selection of carbon dioxide sensors based on non-dispersive infrared (NDIR) technology, delivering accurate CO? detection across a broad measurement range, from 500 ppm to 100 (read more)
Browse Gas Sensors Datasheets for Dynament -
The Platinum Series Hydrocarbon Sensor is a fully integrated gas-sensing platform designed for accurate measurement of methane and propane across a wide range of industrial applications. Combining optics, electronics, and embedded firmware within a single package, the sensor delivers a (read more)
Browse Gas Sensors Datasheets for Dynament -
Dynament Refrigerant Gas Sensors provide reliable and accurate monitoring of refrigerant gases used in HVACR and industrial applications. Designed to support the industry's transition toward lower global warming potential (GWP) refrigerants, these sensors are available for a (read more)
Browse Gas Sensors Datasheets for Dynament
Conduct Research Top
-
Did You Know? Carbon Monoxide Sensors Do Not Detect Diesel Exhaust?
Popular uses of carbon monoxide sensors in the building automation industry involve monitoring vehicle exhaust. Sensors are commonly installed in parking garages to monitor carbon monoxide levels and provide an input signal for a ventilation control system or building automation system. This system
-
Selecting a Low-Maintenance Sensor for Safety Monitoring of Oxygen and Carbon Monoxide Levels in Industrial Processes and Environments
For safety, legal, and compliance reasons industrial plants must monitor oxygen (O2) and carbon monoxide (CO) levels in processes and structures. Traditional technologies for. detecting these gases include paramagnetic, nondispersive infrared, electro-chemical cell, and zirconium oxide sensors
-
How Does an Electrochemical Carbon Monoxide Sensor Work?
AlphaSense is one of the most popular manufacturers of electrochemical oxygen sensors. Their sensors are used in dozens of 4-gas detectors and portable safety meters used worldwide.
-
Dilution Flow Panels for Combustible Gas Monitoring
the presence of oxygen. Catalytic combustible sensors detect the presence of many. combustible gases, including natural gas (methane), solvent vapors, hydrogen, ammonia, and even carbon monoxide. Due. to its simplicity, rugged design, and versatility, catalytic combustible sensors are employed in many
-
What's Controlling Your Ventilation?
, carbon monoxide sensors, and carbon dioxide sensors. These are understandable, but what is this new VOC sensor we are reading about that senses not a specific gas, but actually monitors "indoor air quality"? How does it work? Does it work? What does it sense? How is it applied?
More Information Top
-
Vanadium‐Tin Oxide Nanoparticles with Gas‐Sensing and Catalytic Activity
The solid solutions (cassiterite) were evaluated as sensing elements in a carbon monoxide gas sensor and as catalysts for methanol oxidation in a fixed‐bed reactor.
-
Electrochemical gas sensors can supplement chromatography-based DGA
High values of k registered for increased water-in-oil concentration mean that there are large amounts of gases in the oil, which the carbon monoxide gas sensor is sensitive for.
-
Mathematical modeling of a solid‐state limiting current carbon monoxide sensor
Okamoto, H., H. Obayashi, and T. Kudo, “ Carbon Monoxide Gas Sensor Made of Stabilized Zirconia,” Solid State Ionics, 1, 319 (1980).
-
Application of Group Sensor for Transformer On-line Monitoring
The carbon monoxide gas sensor used is also an electrochemical fuel cell type sensor.
-
A carbon monoxide sensor based on single-walled carbon nanotubes doped with copper chloride
A carbon monoxide gas sensor based on single-walled carbon nanotube (SWCNT) has been developed for detection of carbon monoxide (CO) at room temperature.
-
Sensors and Microsystems
(2008) A dirhodium(II,II) molecular species as a candidate material for resistive carbon monoxide gas sensors .
-
Environmental Analysis by Electrochemical Sensors and Biosensors
(2013) Low-temperature-operative carbon monoxide gas sensor with novel CO oxidizing catalyst.
-
CATALYSIS BY GOLD
112,113 The target of the last example was to develop a steadily operating and widely available carbon monoxide gas sensor , since conventional sensors had a poor selectivity to ethanol vapour, which co-exists very often in kitchens, causing false alarms; so…
-
Metal oxide gas sensor for high temperature application
Motorola Inc.: MKGS 1100 Carbon Monoxide Gas Sensor , Semiconductor Technical Data, Motorola Inc., 1997 2.
Indicates content that may require registration and/or purchase.