Products/Services for Carborundum Blade
-
Blades (wind turbine) - (19 companies)Wind turbine blades are airfoil-shaped blades that harness wind energy and drive the rotor of a wind turbine. The airfoil-shaped-design (which provides lift in a fixed wing aircraft) is used to allow the blades to exert lift perpendicular to wind...
-
Saw Blades - (702 companies)Saw blades are cutting implements used in conjunction with saws and other cutters. Saw blades are cutting implements used in conjunction with saws and other cutting devices. There are many different types of products. Types of Saw Blades. Examples... -
Blade Servers - (75 companies)Blade servers are self-contained servers embedded in computer boards. Blade servers are self-contained servers embedded in dense, ultra-thin printed circuit boards (PCBs) called blades. A chassis called a razor houses the blades, which are usually... -
Knife Blades - (252 companies)Knife blades are sharp-edged industrial tools for shearing or cutting materials. A blade uses an edge to fracture and slice threw a material. A knife blade can be "toothed" but it still uses pressure against its edge as the primary means of cutting... -
Cutoff Wheels and Abrasive Saw Blades - (471 companies)Image Credit: CS UNITEC | Lapmaster International | Norton Abrasives. Cut-off wheels and abrasive saw blades are used to cut bars, stock, pipes and other materials that are made of metal, concrete, or masonry. These center-mounted devices consist... -
Fan Blades and Propellers - (75 companies)Fan blades and propellers are used to convey power from a source (such as a jet engine) for propulsion or the movement of air. Propellers are an array of fan blades that transmit power by converting rotational motion into thrust. They are sometimes...
-
Mandrels - (102 companies)Specifications. Product specifications for mandrels include: diameter hole size. tool type and series. drill-collar size. length. body diameter. blade length. fishing neck. weight. Materials. Materials of construction include aluminum, steel, and composite...
-
Utility Knives - (64 companies)Utility knives are handheld, bladed cutting tools used to shear various materials during many manufacturing, handling, and construction processes. Utility knives are handheld, bladed cutting tools used to shear various materials during many...
-
Windshield Wipers - (14 companies)Windshield wipers are flexible blades used to push precipitation off of a vehicle's windshield. The blades are pushed over the surface of the windshield in an action that continually sweeps moisture off to improve operator vision. Windshield wipers...
-
Tool Grinders and Sharpeners - (44 companies)Tool grinders and sharpening machines are specialized for tool, die, punch, cutter, blade and drill point sharpening, grinding, honing, finishing, resharpening, refinishing or regrinding. Tool grinders and sharpening machines are versatile...
Product News
-
BigRep
BigRep Blade BLADE, BigRep 's easy to use slicer software, allows for greater control of printing parameters on all BigRep large-format 3D printers. Its integrated estimation engine gives accurate printing time and material use predictions for unmatched planning and productivity. As one of the fastest and most precise slicers on the market, this cutting-edge software is optimized for industrial part slicing to make for a rapid, hassle-free start to printing. Built on industry-standard software with key... (read more)Browse 3D Printers and Additive Manufacturing Machines Datasheets for BigRep -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Blade C-Seal Design Intention: In the demanding fields of ultra-high purity (UHP), ultra-high vacuum (UHV), and cryogenic applications, maintaining reliable seals under extreme conditions is crucial. Traditional metal seals often face challenges such as high load requirements and inadequate sealing on smooth surfaces, leading to performance inefficiencies and higher operational costs. The Sonkit BCSE (Blade Metal C-Ring Spring Energized) seal is meticulously designed to address these challenges, offering... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Pexco
The Switch Blade Concrete Barrier Marker maintenance and help reduce lifecycle costs. Introducing a Smarter Solution with the Switch Blade. Pexco Traffic is proud to introduce the Switch Blade Concrete Barrier Marker to address these real-world challenges with input from State DOTs, transportation professionals, and field installers. Drawing on customer feedback and decades of roadway polymer manufacturing expertise, we focused on designing a barrier marker that would be easier to maintain while continuing to deliver dependable field... (read more)Browse Traffic Safety Equipment Datasheets for Pexco -
Norton Abrasives
New Masonry and Tile Diamond Blades Norton Clipper has two new diamond blades designed for fast, smooth cutting of hard materials: Norton Clipper Slicer Turbo Mesh and the improved Norton Clipper Aero-Jet. Built with a unique mesh segment design and reinforced inner core to minimize chipping, Slicer Turbo Mesh cuts extra hard ceramics and porcelain fast. Featuring large arch shaped drop-down segments and a ventilated steel center, Aero-Jet is made for cool, precision cuts on ceramic and stone tiles, granite, marble, and very hard... (read more)Browse Cutoff Wheels and Abrasive Saw Blades Datasheets for Norton Abrasives -
Sonkit (Shanghai) Industry Technology Co., Ltd.
BCE: Blade Metal C-Ring Because it uses two tiny ridges or blades on the face of the seal, the Blade Metal C-Ring is distinctive. By focusing the compression pressure on the blade, it significantly reduces the load needed to distort the jacket material plastically. The Blade Metal C-Ring seal is a great option for applications requiring extremely low helium leak rates due to the significant contact stress that results in the seal track. Application: * Electronic Enclosures * Satellite Systems * Mass Flow Controllers... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Keystone Electronics Corp.
Color Coded Auto Blade Fuse Holders Identifying Automotive Blade Fuses on PCBs is now "quick and simple " with the colored insulator bodies now available as the latest addition to Keystone Electronics highly-regarded series of low insertion force, compact Auto Blade Fuse Holders. Rated for 20 AMPs, 500VAC continuous usage, these new automotive blade holders are available in Surface Mount (SMT) and Thru-Hole (THM) types. The unique color-coded bodies match those in use for actual automotive fuses: Red for 10Amps, Blue for 15Amps... (read more)Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Blade Metal C-Ring External Pressure Because it uses two tiny ridges or blades on the face of the seal, the Blade Metal C-Ring is distinctive. By focusing the compression pressure on the blade, it significantly reduces the load needed to distort the jacket material plastically. The Blade Metal C-Ring seal is a great option for applications requiring extremely low helium leak rates due to the significant contact stress that results in the seal track. Application: * Electronic Enclosures * Satellite Systems * Mass Flow Controllers... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Keystone Electronics Corp.
UL Recognized Auto Blade Fuse Clips for PCB's Keystone Electronics Corp. offers UL recognized Fuse Clips for Automotive blade fuses. Available for use with Mini (MIN or ATM), Maxi, Low Profile (891 or ATM-LP) and Standard (ATOF,ATC) Automotive blade style fuses. These Low profile, space saving Fuse Clips are UL recognized to make the UL product certification easier. Suitable for applications up to 50 Amps, this full line of fuse clips can be used in a variety of products and environments. These innovative fuse clips are manufactured from... (read more)Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
Pelonis Technologies, Inc.
AC Centrifugal Fans w/ Forward Curve Blades Pelonis Technology - RoHS compliant, forward curve AC centrifugal fans. Sizes from 133mm (5.2") to 320mm (12.6") and 230V. Airflow from 230 CFM to 5,886 CFM. High efficiency inlet designs, lubricated maintenance-free ball bearings, vibration-free operation, compact and rugged rugged construction. IP42 rating w/40,000 hours operation. Insulation class F. (read more)Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
Keystone Electronics Corp.
New SMT & THM Maxi “Auto” Blade Fuse Holders Keystone Electronics full line of fuse clips and holders now includes low insertion force, reliable and compact automotive blade fuse holders for Maxi style automotive blade fuses. Manufactured to ensure secured positioning during soldering, these holders support Voltage up to 500 VAC and 40 Amps current, as well as fully insulated clips to protect fuses and reduce assembly time. Insulators are made of PA9T Black Nylon with Tin Nickel-Plated Copper contacts to withstand shock and vibration... (read more)Browse Fuse Holders Datasheets for Keystone Electronics Corp.
-
Cutoff saws
This is with carborundum blades of course.
-
REPORT ON RETIREMENT OF HALLAM NUCLEAR POWER FACILITY.
Skill saw - equipped with carborundum blade c.
-
Essentials of Medical Geology
Sectioning requires a sharp knife, usually diamond or carborundum blades , to cut the plastic embedded tissues without tearing the crystallites from their organic matrix.
Indicates content that may require registration and/or purchase.