Products/Services for Cargo Pump Steam Turbines

  • Steam and Gas Turbines-Image
    Steam and Gas Turbines - (79 companies)
    ...in terms of product specifications. Steam turbines differ in terms of inlet steam pressure and temperature, exhaust steam pressure, pump power, and pump speed. Speed control is either manual or automatic. Pressure, temperature, and the cleanliness...
  • Turbine Pumps-Image
    Turbine Pumps - (249 companies)
    Turbine pumps are centrifugal pumps that use pressure in combination with a rotary mechanism to transfer fluid. They typically employ blade geometry, which causes fluid circulation around the vanes to add pressure from inlet to outlet. Turbine pumps...
  •  
    Boats, Ships, and Off Shore Vessels - (118 companies)
    ...are unpowered. Freighters are cargo-carrying boats, ships, and offshore vessels that are designed to traverse oceans, seas, canals, waterways, or large inland lakes. Features. In North America, large lake freighters that carry iron ore are used...
  • Gearboxes and Gearheads-Image
    Gearboxes and Gearheads - (1008 companies)
    ...for many applications including machine tools, processing and other industrial equipment, conveyors, mixers, extruders, wind turbines, winches, cranes, pipelines, agricultural equipment and many other rotary motion power transmission applications...
  • Wind Turbines-Image
    Wind Turbines - (270 companies)
    ...for water pumping applications. Where: Drag Force. Coefficient of Drag. Air Density. Air Velocity Squared. Rotor Swept Area. Bertz's Law. In 1919, German physicist Albert Bertz published a theorem that no open flow turbine can be more than 59.3%...
  •  
    Centrifugal Pumps - (1170 companies)
    ...materials to prevent clogging, but are up to 50% less efficient than other designs. Turbine impellers are special impellers designed for regenerative turbine pumps. These pumps generate higher head but have lower flow rates, similar to displacement...
  •  
    Water Pumps - (863 companies)
    ...and the like are best handled by wastewater or sewage pumps, water pumps can handle clear water such as these types: Condensate pumps transport or collect and transport condensate collected from a steam system back into the system for reheating and reuse...
  •  
    Steam Valves - (242 companies)
    It is used for powering turbines to generate electricity and for food, chemical and other product processing. Steam is also used for cleaning, heating, and humidification. Most applications require some control, and steam control valves become...
  •  
    Turbine Repair and Maintenance Services - (114 companies)
    Turbine repair and maintenance services provide maintenance, overhauls and repairs to wind, gas, steam and water turbines. Turbine repair and maintenance services provide maintenance, overhauls, and repairs to wind, gas, steam, and water turbines...
  •  
    Steam Injection Heaters - (26 companies)
    ...for securing the heater. On a much larger scale, a heat recovery steam generator is a type of boiler used in power plants to take advantage of the waste heat generated by a gas-powered turbine. The waste heat from the gas turbine is used to heat water...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire