-
Supplier: NBS Corp.
Description: no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.
- Diameter / Size: 0.75 inch
- Length: 3 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: NBS Corp.
Description: no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.
- Diameter / Size: 0.625 inch
- Length: 3 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: NBS Corp.
Description: no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.
- Diameter / Size: 0.125 inch
- Length: 1 inch
- Features: All Dowel Pins
- Design Units: English
-
-
Supplier: NBS Corp.
Description: no matter the size, is guaranteed to meet IFI requirements. All dowel pins – stocked in grade alloy – have a chamfered end and a mirror polish finish. Case hardened to meet the highest IFI specifications; all dowel pins are prepackaged in small quantities.
- Diameter / Size: 0.75 inch
- Length: 1 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: Jergens, Inc.
Description: Jergens Precision Expanding Dowels allow for fast and accurate location of twin vises on locator plates. The top and bottom half of the dowel expand separately. Aligns (2) holes concentrically and locks them into position. Both locking screws are accessed from the top of the
- Diameter / Size: 0.25 inch
- Length: 0.5 inch
- Features: All Dowel Pins, Expanding Diameter Pin, Other
- Design Units: English
-
Supplier: SPIROL
Description: the host distributes the radial stress in a uniform fashion. • On helical knurled pins, a 30° knurl causes the pin to rotate as it enters the hole creating more surface contact with the host. This results in higher friction forces, greater engagement and improved resistance to back
- Diameter / Size: 0.076771695 to 0.2362206 inch
- Length: 0.2362206 to 1.968505 inch
- Features: All Dowel Pins, Bulk Package
- Design Units: Metric
-
Supplier: SPIROL
Description: the host distributes the radial stress in a uniform fashion. • On helical knurled pins, a 30° knurl causes the pin to rotate as it enters the hole creating more surface contact with the host. This results in higher friction forces, greater engagement and improved resistance to back
- Diameter / Size: 0.0761 to 0.25 inch
- Length: 0.25 to 2 inch
- Features: All Dowel Pins, Bulk Package
- Design Units: English
-
Supplier: R. S. Hughes Company, Inc.
Description: Hardened Tool Cylinder; Tool cylinder is made of case-hardened material, to retain core toughness and prevent cracking. Full-Length Housing Core; Housing core runs the full length of tool, serving as the backbone and providing consistent weight distribution of tool. Comfortable
- Rotary Speed: 5,500 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: Hardened Tool Cylinder; Tool cylinder is made of case-hardened material, to retain core toughness and prevent cracking. Full-Length Housing Core; Housing core runs the full length of tool, serving as the backbone and providing consistent weight distribution of tool. Comfortable
- Rotary Speed: 3,200 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: Hardened Tool Cylinder; Tool cylinder is made of case-hardened material, to retain core toughness and prevent cracking. Full-Length Housing Core; Housing core runs the full length of tool, serving as the backbone and providing consistent weight distribution of tool. Comfortable
- Rotary Speed: 35,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: Hardened Tool Cylinder; Tool cylinder is made of case-hardened material, to retain core toughness and prevent cracking. Full-Length Housing Core; Housing core runs the full length of tool, serving as the backbone and providing consistent weight distribution of tool. Comfortable
- Rotary Speed: 30,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
Find Suppliers by Category Top
Featured Products Top
-
line can be case hardened for wear resistance, or manufactured from heat treated, high carbon steel for improved shear strength. View the specifications for the new GD100 Ground Hollow (read more)
Browse Dowel Pins Datasheets for SPIROL -
Loc™ can be applied to horizontal, vertical, and rotary operations. These low-profile adapters and pallets ensure repeatability of 0.0003″ and provide clamping forces of nearly 14,000 lbs. Manufactured from case-hardened steel for high rigidity, Quick Loc™ is available in multiple (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
fasteners, National Bolt & Nut Corporation offers other fasteners, such as dowels, hose and shaft couplings, nails, pins, rivets, rods, screws, shackles, and studs— as both stock and custom fastening solutions. National (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
fasteners, National Bolt & Nut Corporation offers other fasteners, such as dowels, hose and shaft couplings, nails, pins, rivets, rods, screws, shackles, and studs— as both stock and custom fastening solutions. National (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
cases, magneto-strictive devices MONEL® alloy 400 (UNS N04400) Ni 66.5 Cu 31.5 High strength, good weldability, excellent corrosion (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Materials Handbook: An Encyclopedia for Managers, Technical Professionals, Purchasing and Production Managers, Technicians, and Supervisors, Fifteenth Edition ...
Pin bar is small-diameter rod of case - hardened steel used for dowel pins .
-
Sheet Metal Forming: Fundamentals
dowel A round pin , usually case hardened , that fits into a corresponding hole to align two die members.
-
ZSMFF2012P233
2) A press having one slide within the other, the outer slide usually being toggle or cam operated, resulting in independent parallel slide movements. dowel A round pin , usually case hardened , that fits into a corresponding hole to align two die members …
-
Ring Hoop Tension Test (RHTT): A Test for Transverse Tensile Properties of Tubular Materials
Dowel pins (made of alloy steel and case hardened to a surface hardness of 62 HRC) were used to hold the D-blocks in the grips that were installed in a universal servohydraulic testing system.
-
Surface Hardening of Steels: Understanding the Basics
In contrast, parts that are case hardened primarily for wear resis- tance, such as dowel pins , brackets, and wash- ers, need not be tempered.
Indicates content that may require registration and/or purchase.