-
Supplier: WATTCO
Description: Designed for use in hazardous areas with explosion-resistant cast aluminum terminal enclosure and redundant over temperature protection. Sized to fit the duct. Heavy wall, large diameter finned tubular elements, individually removable for servicing. Tubular and finned
- Maximum Operating (Sheath) Temperature: 1,200 F
- Maximum Operating Temperature: 1,200 F
- Sleeve (Sheath) Material: Aluminum
- Heater Type: Duct Heater, Explosion Proof Heater
-
Description: Explosion-Proof Fire Alarm Pull Station Contacts on the unit are rated 120VAC, 60Hz at 6 amps continuous Highly visible red enclosure Lift cover and pull down ring to activate 2 - 3/4" conduit entry Explosion-Proof pull station CSFM Approved UL and cUL Listed for
-
Supplier: TelephoneStuff.com
Description: Class III, Div. 1 Features: - Fabricated from cast aluminum and is suitable for indoor use - For mounting outdoors, it should be housed in a GAI-Tronics (Model 10444-003) Weatherproof Non-metallic Enclosure - Unit prevents acoustic feedback between stations during paging by
- Application: Telephone / Voice Communication
- Features: Weatherproof / Outdoor Rated
-
-
Description: Multi-voltage design – accepts 24VDC, 120VAC or 240VAC Produces three user-activated tones – wail, yelp, and horn (click "Listen to This Signal" below for tones) Produces 101-108 dBa @ 10' (111-118 dBa @ 1m) Cast copper-free aluminum housing spun aluminum projector
- Operating Voltage: 24 to 240 volts
- Supply Voltage: AC Voltage, DC / Battery
- Features: Explosion Proof, Other, Outdoor Rated / Weatherproof
- Alarm Type: Siren
-
Description: can be simply threaded onto the mounting box, making an electrical connection when the threads are engaged. Model 24XST offers a heavy duty, copper-free cast aluminum housing is sealed with a black powder coat paint. This unit is specifically designed for explosion-proof
- Flash Rate: 60 flashes per minute
- Features: Explosion Proof, Other
- Visual Indicators: Strobe Light
-
Description: (AM25CK or AM70CK) interface with the Vrms of the EVAC panel. The speaker cone and projector are constructed of rugged spun aluminum. The solid-state amplifier circuit is protected in a die-cast aluminum housing. Dust- and moisture-proof gaskets provide protection from
- Sound Pressure Level: 105 dB
- Nominal Input Power: 15 watts
- Speaker Size: 17 inch
- Weight: 7,000 g
-
Supplier: TelephoneStuff.com
Description: Projection horn included - Powder coated cast aluminum enclosure - User selectable output power taps Applications: - This device is designed for use in hazardous areas and harsh environments such as: - Petroleum refineries - Chemical plants - Gas plants - Aerospace sites - Bulk
- Application: Security / Paging
-
Supplier: Allied Electronics, Inc.
Description: enclosure weatherproof but are outside of required flame paths so explosion proof requirements are maintained. Features • Sealing - Applicable Portions of Nema 1, 3, 4, 4x, 6, 6p, 7, 9 and 13 • Watertight and Dust-Tight for Outdoor Use • 4-20 mA Analog Output Available • UL
-
Supplier: DSE HI-BOX
Description: dust or moisture. → This Box has passed the Capacity Approval of stable explosion proof Electric Mechanism enforced by Korea Gas Safety Corporation. Passed IP-66~67, IK-08
- Length / Height: 3.543309 inch
- Width/Diameter: 1.3779535 inch
- Depth: 1.181103 inch
- Height: 3.543309 inch
-
Supplier: Appleton Electric
Description: 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE SOLID COVER TYPE CAST COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITION PROOF, EXPLOSION PROOF FEET
- Material: Aluminum
- Features: Explosion Proof
- Ingress Protection(IP) Rating Against Moisture: Type 4, Type 7
- NEMA Rating: Type 4X, Type 9
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE PANEL, 5.76"X5.84", ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Natural; For Use With:Bud Industries ATX-10509 Die Cast Aluminium Explosion Proof Enclosure RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE PANEL, 2.56"X2.76", ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Natural; For Use With:Bud Industries ATX-10501 Die Cast Aluminium Explosion Proof Enclosure RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE PANEL, 2.76"X6.47", ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Natural; For Use With:Bud Industries ATX-10510 Die Cast Aluminium Explosion Proof Enclosure RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE PANEL, 3.51"X3.43", ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Natural; For Use With:Bud Industries ATX-10503 Die Cast Aluminium Explosion Proof Enclosure RoHS Compliant: Yes
-
Supplier: Hubbell Electrical Products
Description: APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/7B/7C/7D/9E/9F/9G ENCLOSURE (1) 3/8 INCH THK TEMPERED GLASS LENS COVER TYPE CAST COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITION PROOF,
- Material: Aluminum
- Type: Terminal and Junction Boxes
-
Supplier: Transcat, Inc.
Description: Product Highlights Die cast aluminum enclosure is standard with NEMA 7 (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C & D and Class II, Div. 1 & 2, Groups E, F & G). Dual chamber design allows setpoint changes to be made safely even with power
- Pressure Measurement: Gauge
-
Supplier: RAB Lighting
Description: 4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE 1/2 INCH HUB SIZE 8 HUB(S) UL APPROVAL CLASS I GROUP D ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (2) TOP, (2) BOTTOM, (2) SIDE, (2) BACK HUB LOCATION SILVER GRAY BODY
- Length / Height: 4 inch
- Width/Diameter: 4 inch
- Depth: 3.5 inch
- Material: Aluminum
-
Supplier: Hubbell Electrical Products
Description: DEAD END TYPE GREEN COLOR 3/4 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 120 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G
- Voltage: 120 volts
- Features: Explosion Proof
- Panel Type: Power Control
-
Supplier: RAB Lighting
Description: 1/2 INCH HUB SIZE 8 HUB(S) UL APPROVAL BRACKET MOUNTING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PS25 LAMP TYPE 300 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL SILVER GRAY EPOXY POWDER COATED HOUSING FINISH .5 HUB SIZE IN INCH 1/2 HUB SIZE - FRACTIONAL WHITE ACRYLIC FINISHED
- Light Fixture Wattage: 300 watts
- Features: Explosion-proof
- Lamp Type: Incandescent
- Application: Industrial
-
Supplier: Hubbell Electrical Products
Description: 3/4 INCH HUB SIZE UL, CSA APPROVAL 3/4 INCH BRACKET MOUNTING NEMA 3/4/4X, CLASS IDIV1 AND 2 GROUP C D, CLASS I ZONES 1 AND 2 GROUP IIB LLA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS IIIDIV1 AND 2 ENCLOSURE PS25 LAMP TYPE 300 W LAMP WATTAGE COPPER FREE ALUMINUM DIE-CAST HOUSING
- Light Fixture Wattage: 300 watts
- Features: Explosion-proof
- Lamp Type: Incandescent
-
Supplier: O-Z/Gedney
Description: 17 INCH L X 17 INCH W X 11-1/16 INCH D OVERALL SIZE 14 INCH L X 14 INCH W X 8 INCH D INNER SIZE 5 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST
- Length / Height: 17 inch
- Width/Diameter: 17 inch
- Depth: 11.0625 inch
- Height: 17 inch
-
Supplier: RAB Lighting
Description: 14-1/2 INCH D X 10 INCH H SIZE GRAY POLYESTER POWDER COATED FINISH UL 1958/8750/844 APPROVAL ANSI C78.377-2015 APPLICABLE STANDARD WALL MOUNTING IP66 ENCLOSURE HAZARDOUS LOCATION LIGHT FIXTURE LED LAMP TYPE 42 W LAMP WATTAGE 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 42 watts
- Features: Explosion-proof, Other
- Lamp Type: LED
-
Supplier: Hubbell Electrical Products
Description: UL 844, UL 1572, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7C/7D/9E/9F/9G ENCLOSURE MEDIUM BASE METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 50 watts
- Features: Explosion-proof
- Lamp Type: Metal Halide
-
Supplier: Conductix-Wampfler
Description: Removeable doors are provided to access internal wiring. Explosion-Proof Swivel Unit with Air Pass This version of the "XSU" includes a pass-through style shaft to accommodate air or fluids. An explosion-proof junction box is provided to house incoming wire leads. Special
- Operating Speed: 125 rpm
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: Appleton Electric
Description: FULL VOLTAGE TYPE EPOXY POWDER COATED CAST ALUMINUM MATERIAL NEMA 1 SIZE 2 POLE(S) EXPLOSION PROOF, DUST IGNITION PROOF, WATERTIGHT CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9E/9F/9G ENCLOSURE TYPE
- NEMA Size: 1, 3, 4, 7, 9
- Standard Rating: NEMA Rated
-
Supplier: Thermon, Inc
Description: corrosion-resistant protection to the thermostat switch. E7-25325 An aluminum lacquer finished die-cast aluminum enclosure provides NEMA 4X (watertight and dust tight) and NEMA 7/NEMA 9 (explosion proof) protection to the thermostat switch. The
- Temperature Set Point Range: 25 to 325 F
- Thermostat Type: Mechanical
-
Supplier: Appleton Electric
Description: THREADED ENCLOSURE TYPE (4) 1 1/4 INCH HUB SIZE COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL 240 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE 10000 AMPERE AT 240 VAC
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 125 to 250 volts
- Continuous Current Rating: 20 amps
- Rated Breaking Capacity (Icn): 10,000 amps
-
Supplier: Transcat, Inc.
Description: Product Highlights Die cast aluminum enclosure is standard with NEMA 7 (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C & D and Class II, Div. 1 & 2, Groups E, F & G). Dual chamber design allows setpoint changes to be made safely even with power
- Working Pressure Range: 30 psi
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Die cast aluminum enclosure is standard with NEMA 4X (weatherproof, corrosion resistant) NEMA 7 (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C & D and Class II, Div. 1 & 2, Groups E, F & G) Dual chamber design allows setpoint
- Working Pressure Range: 1.08381 psi
- Pressure Measurement: Gauge
-
Supplier: O-Z/Gedney
Description: BOLTED ENCLOSURE TYPE (2) 1/2 INCH HUB SIZE SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 240/480 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA
- Rated AC Voltage: 240 to 480 volts
- Rated DC Voltage: 125 to 250 volts
- Continuous Current Rating: 125 amps
- Rated Breaking Capacity (Icn): 25,000 to 65,000 amps
-
Supplier: Pump Solutions Group
Description: best hydrofoil impeller designs. • Vibration-absorbing pad standard. • Motors are available in TEFC or explosion-proof enclosures (1750 rpm, 56C frame). Air motors also available. • Gears run in grease lubrication. Cannot leak oil. • All JGR mixer shaft bearings are permanently
-
Supplier: Indelac Controls, Inc.
Description: Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy
- Supply Voltage: 12 to 230 volts
- Maximum Torque: 1,500 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 1,500 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
Features Advanced aluminum instrument enclosures Robust and versatile design in six sizes Order with or without a bail arm Internal chassis with horizontal guide positions for slide-in PCBs Four snap-in polyamide PCB guides (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
Cast with thick-wall aluminum, the 1550ZF series offers IP68 protection and a strong welded-on bottom flange for easy surface mounting. Available in natural finish or black powder coat finish, 1550ZF series enclosures come in a wide range of sizes. Boxes include a pre-formed silicone gasket and (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Rising demand for ROLEC’s HMI touch screen enclosures has not diminished the popularly of its conTROL (IP 66, IP 67) housings for buttons and switches. These diecast aluminum enclosures – which feature built-in RFI/EMI shielding – are designed primarily for machine (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
ROLEC has extended its mobilCASE range of handheld extruded enclosures with new case combinations and accessories. It enables these robust and highly attractive aluminum cases to be used in even more applications. ROLEC mobilCASE enclosures can be used for either cable connected or (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
CASE: Elegant diecast aluminum enclosures for electronic and electrical control equipment Designed for mounting on a wall, bulkhead, machine housing or suspension arm Available in three versions: Standard (hinged lid and snap closures), Version I (hinged lid and screw (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
primarily machining method used for plastic, aluminium extrusion, and aluminium die-cast type enclosures. Additionally, counterbore and chamfered milling is also possible with CNC machining. (read more)
Browse Industrial Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
within a cab still need high levels of ingress protection against all the moisture and dust in farming and civil engineering. Other applications for rugged profiCASE include mechanical engineering and underground mining. These diecast aluminum HMI enclosures can house touch screens, displays and (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
and tractors, tankers, and underground mining. Handle strips make it suitable for mobile applications. These diecast aluminum enclosures can be mounted directly on a machine or vehicle, attached to a suspension arm – such as ROLEC’s profiPLUS 50 or taraSMART – or bolted to (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
paint finish. On both enclosures, the new bezel is assembled to a fabricated aluminum main case with a removable U-shaped top. Both also feature a removable rear panel that is recessed to protect connectors and switches. Other features common to both models include four non-slip rubber (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
Growing demand for defense electronics has increased the requirement for ROLEC’s latest aluminum enclosures. ROLEC’s IP-rated diecast enclosures are suitable for electronics in tracked and wheeled vehicles, warships and fleet auxiliaries, training/simulation technology (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
Low-voltage circuit protection in hazardous locations — A comparison of codes and standards within IEC, CEC and NEC
The concept used is a standard industrial electrical panel installed in a cast aluminum explosion - proof enclosure , which requires the use of seals for conduit or cable entries.
-
CR4 - Thread: The Wire that Controls my Pump Has Gone Bad. Any Good Ideas on How to Fix it?
Electronics Enclosure : explosion proof , copper free, cast aluminum .
-
Plant Maintenance Product | Adalet's HV4X and XHVX high-voltage termination enclosures are designed for explosion-proof/flameproof applications | Plant Services
Using Adalet’s standard cast aluminum explosion - proof junction boxes, the XHVX enclosures include the same connection options as the HV4X enclosure and are approved for use in Division 1 and Zone 1 applications that require explosion-proof/flameproof ratings.
-
Plant Maintenance Product | Adalet's HV4X and XHVX high-voltage termination enclosures are designed for explosion-proof/flameproof applications | Plant Services
Using Adalet’s standard cast aluminum explosion - proof junction boxes, the XHVX enclosures include the same connection options as the HV4X enclosure and are approved for use in Division 1 and Zone 1 applications that require explosion-proof/flameproof ratings.
-
Surge protection for explosion hazard areas: Principles for ex-proof device
The material used to build the explosion - proof enclosure is generally metallic ( cast iron, aluminum , welded steel).
-
Cole Parmer Loop Powered Explosion Proof Panel Mount Meter Reed Switch from Cole-Parmer
Meters are housed in a rugged explosion - proof , cast aluminum NEMA 4X (IP66/68) enclosure and have two threaded conduit holes.
-
Panel mount explosion proof with loop powered backlight from Cole-Parmer
Meters are housed in a rugged explosion - proof , cast aluminum NEMA 4X (IP66/68) enclosure and have two threaded conduit holes.
-
K -TEK Announces AccuTrak AT100 And AT200 Are First Magnetostrictive Level Transmitters To Be Certified For IEC 61508 SIL 2 Environments
The AccuTrak transmitters are housed in explosion - proof , power coated cast aluminum or 316L stainless steel, dual compartment enclosures .
-
Flow Measurement
Designed in robust die- cast aluminum Transmitter MAG 6000 I/6000 I Ex enclosure for demanding applications • Remote and compact mounting with all and where explosion proof protection is necessary. sensors .
-
The acceptance, within N. America of IEC 79/0-19 (Cenelec 50 014 039) and the potential global impact in hazardous area electrical engineering
As stated, under NEC Class 1 Division 1 a great many cast aluminium enclosures have been, and are being, used as junction boxes to house only terminals, the concept being “anything electrical should be housed in an explosion - proof enclosure”.
Indicates content that may require registration and/or purchase.