-
Supplier: Newark, An Avnet Company
Description: CAST IRON JUNCTION BOX
-
Supplier: Newark, An Avnet Company
Description: CAST IRON JUNCTION BOX CSV CVR
-
Supplier: O-Z/Gedney
Description: FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9 ENCLOSURE GASKETED, SCREW ON COVER TYPE APPLICATION HAZARDOUS LOCATION CONSTRUCTIONAL FEATURE DUST TIGHT, WATER TIGHT MAXIMUM TAPPABLE CONDUIT SIZE 2 INCH YG MODEL
- Features: NEMA / IP Enclosures, Other, Screw-on Cover, Terminal and Junction Boxes
- Ingress Protection(IP) Rating Against Moisture: Type 4
- NEMA Rating: Type 9
-
-
Supplier: Appleton Electric
Description: 8 INCH L X 6 INCH W X 4 INCH D INNER SIZE CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE SCREW ON COVER TYPE CAST IRON BODY MATERIAL CAST IRON COVER MATERIAL 0.5 INCH WALL THICKNESS HOT DIP GALVANIZED BODY FINISH HOT DIP GALVANIZED COVER FINISH APPLETON[R]
- Features: Explosion Proof, Other
-
Supplier: Hubbell Electrical Products
Description: ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 18 CU INCH CAPACITY NOT INCLUDED MOUNTING HARDWARE (1) SIDE, (1) END HUB LOCATION FSL
- Length / Height: 4.625 inch
- Width/Diameter: 2.875 inch
- Depth: 2 inch
- Features: Terminal and Junction Boxes
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CAST IRON JUNCTION BOX. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Receptacle / Outlet
-
Supplier: Galco Industrial Electronics
Description: 1/2in. DEAD END DEEP IRON
-
Supplier: Legrand
Description: brass look. The 525 Series Service Fitting can be used with the 800 Series Floor Box to offer a die-cast aluminum pedestal activation. All activation covers are interchangeable for stamped steel and cast iron boxes. FEATURES Meets requirements for above grade
- Features: Other, Screw-on Cover, Terminal and Junction Boxes
- Shape: Round
- Material: Steel
-
Supplier: Legrand
Description: The 880 Series Floor Box provides an excellent solution for the low density power or communication requirements in open space areas. The 880 Series brings the power or communication service directly to the workstation. The 880 Series comes in a cast iron version for on grade
- Features: Other, Terminal and Junction Boxes
- Shape: Rectangular
- Material: Steel
-
Supplier: Legrand
Description: "slab-on-grade" version. Special fusion-bonded epoxy corrosion resistant paint finish allows for slab-on-grade use without the weight of cast iron material. The new RFB2 Series Floor Box accepts the Floorport Activation Covers. Allows a consistent aesthetic finish for both the RFB4 and
- Features: Hinged Cover, Other, Terminal and Junction Boxes
- Shape: Rectangular
- Material: Steel
-
Supplier: VAST STOCK CO., LIMITED
Description: Electrical Enclosure Accessories Cast Iron Base for Suspension System
- Features: RoHS Compliant
-
Supplier: Conductix-Wampfler
Description: rpm (1.5" bore); higher speeds attainable with optional carriage ball bearings. Explosion-Proof Swivel Unit (XSU) The "XSU" is a rugged cast iron enclosure with painted finish that completely encloses the slip ring. Available in single and double housing configurations with 1.5" O.D.
- Operating Speed: 125 rpm
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: Goulds Water Technology, a xylem brand
Description: reversible for extended service. Impeller: Silicon bronze, semi-open, two-vane design with pump-out vanes for mechanical seal protection. Balanced for smooth operation. Casing: Cast iron, volute type for high efficiency. Motor: Fully submerged in oil-filled chamber. High grade turbine
- Pump Type: Wastewater Treatment Pumps
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a cast iron pump
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Caterpillar Oil & Gas
Description: tested in accordance with the recommendations of EN 1834-1; wet and dry exhaust flexibles; ship-loose ATEX-compliant spark arresting muffler Flywheel and Flywheel Housing SAE No. 1 cast iron housing; flywheel for SAE-1 housing, pilot bore for 100 mm diameter bearings; provides LH and
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: flexibles; ship-loose ATEX-compliant spark arresting muffler Flywheels and Flywheel Housing SAE No. 1 cast iron housing, industrial-style flywheel for SAE-1 housing, provides LH starter bore location Fuel System Electronic injection, upward-angled fuel priming pump, fuel transfer pump,
- Horse Power: 340 HP
- Displacement: 8.815577881077479 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
Find Suppliers by Category Top
Featured Products Top
-
the position to be installed is not limited. 4. High strength, compact: the box body is made of high strength cast iron. Gear and gear shaft adapts the gas carbonization, quenching and fine grinding process, therefore the bearing capacity of unit volume is high. 5 (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
square providing three sizes: 3/4", 1", 1-1/8". The socket is made of cast-iron for durability and painted fluorescent orange for easy visibility and tracking. The other end is a ratcheting box hex with a low-profile for use in tight spots. The two hex sizes are 9/16" and 3/4". The latter will also (read more)
Browse Wrenches Datasheets for Lowell Corporation -
enter the pump, thereby reducing the flow of vacuum gas being removed from the process. With cast iron pumps in operation, the iron oxide (rust) that forms on the rotor and cone surfaces is physically worn away with use, increasing the clearance between the rotary vanes and the seal segment (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Gard testing and report writing service basis for operating costs for a number of years. • Seal water, volume per year • Electrical energy, kw per year • Maintenance • Rebuild Rusty. Worn. Vaneslip. With cast iron pumps in operation, the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
utility pole hardware. The ratcheting socket end of each wrench is a triple square providing three sizes: 3/4", 1", 1-1/8". The socket is made of cast-iron for durability and painted fluorescent orange for easy (read more)
Browse Wrenches Datasheets for Lowell Corporation -
addition to being ready for tough duty, the wrenches can also generate the torque necessary for loosening and tightening utility pole hardware. Each wrench’s ratcheting socket end is a triple square providing three sizes: 3/4″, 1″, 1-1/8″. The socket is made of cast iron (read more)
Browse Wrenches Datasheets for Lowell Corporation -
needs increased capacity, there is not always enough headroom to add taller steel or cast iron counterweights. Lead helps solve that problem because it is approximately 45% denser than steel, allowing contractors to replace existing weights with heavier lead counterweights in the same available (read more)
Browse Weights Datasheets for MarsMetal
More Information Top
-
Features :: NASA Tech Briefs
The T-frame and TC-frame TEFC motors feature ribbed cast iron frames and are equipped with solid full-frame-length cast iron mounting feet, a cast iron junction box with rubber gasket, and a rubber dust cover.
-
Features :: NASA Tech Briefs
The T-frame and TC-frame TEFC motors feature ribbed cast iron frames and are equipped with solid full-frame-length cast iron mounting feet, a cast iron junction box with rubber gasket, and a rubber dust cover.
-
Features :: NASA Tech Briefs
The T-frame and TC-frame TEFC motors feature ribbed cast iron frames and are equipped with solid full-frame-length cast iron mounting feet, a cast iron junction box with rubber gasket, and a rubber dust cover.
-
Products :: NASA Tech Briefs
The T-frame and TC-frame TEFC motors feature ribbed cast iron frames and are equipped with solid full-frame-length cast iron mounting feet, a cast iron junction box with rubber gasket, and a rubber dust cover.
-
AC Motors - Nasa Tech Briefs :: NASA Tech Briefs
The T-frame and TC-frame TEFC motors feature ribbed cast iron frames and are equipped with solid full-frame-length cast iron mounting feet, a cast iron junction box with rubber gasket, and a rubber dust cover.
-
Role of Iron in the Inhibition of Corrosion of Marine Heat Exchangers — A Review
This consisted of cast iron water boxes joined together by glass tubes into which brass tubes of vanous lengths and composition could be inserted.
-
Plant Maintenance Product | AutomationDirect's IronHorse AC motor line includes cast-iron three-phase motors | Plant Services
They are equipped with solid full frame-length cast-iron mounting feet, cast - iron junction box with rubber gasket and rubber dust cover.
-
Plant Maintenance Product | AutomationDirect's IronHorse AC motor line includes cast-iron three-phase motors | Plant Services
They are equipped with solid full frame-length cast-iron mounting feet, cast - iron junction box with rubber gasket and rubber dust cover.
-
Some notes on electrical installations in large chemical factories
Galvanized cast - iron watertight junction boxes and switches appear to last best.
-
American Electricians' Handbook, Sixteenth Edition > UNDERFLOOR-RACEWAY WIRING
An underfloor-raceway system consists of ducts laid below the surface of the floor and interconnected by means of special cast - iron floor junction boxes .
Indicates content that may require registration and/or purchase.