-
Supplier: Hi-Tech Seals, Inc.
Description: Piston cups are molded packing that have a single sidewall, complete with a sealing lip. The sealing is done by the outer lip, which is beveled and holds pressure unidirectionally. Piston cups can be used in hydraulic or pneumatic applications. Piston cups are used on the head
- Shaft O.D. or Seal I.D.: 2 to 6 inch
- Operating Temperature: -450.4 to 550.4 F
- Features: Back-up Ring, External / Piston Seal, Hydraulic / Pneumatic Seal, Piston Ring, Single Acting
-
Supplier: Accuris
Description: VOID - Gray Cast Iron, Piston Ring Carrier
-
Supplier: Accuris
Description: PISTON RINGS, CAST IRON
-
-
Supplier: Accuris
Description: High Grade Cast Iron for Piston Rings
-
Supplier: Accuris
Description: PISTON RINGS, CAST IRON As Cast
-
Supplier: SAE International
Description: This specification covers piston rings made from individual castings of cast iron.
-
Supplier: SAE International
Description: This specification covers piston rings made from individual castings of cast iron.
-
Supplier: SAE International
Description: This specification covers piston rings made of centrifugally cast iron.
-
Supplier: SAE International
Description: This specification covers a centrifugally-cast, alloyed iron in the form of piston rings.
-
Description: Internal combustion engines -- Piston rings -- Scraper rings made of cast iron
-
Description: Internal combustion engines -- Piston rings -- Part 1: Keystone rings made of cast iron
-
Supplier: CSA Group
Description: ISO 6623:2013 specifies the essential dimensional features of scraper rings made of cast iron, types N, NM, E, and EM, having diameters from 30 mm up to and including 200 mm, used in reciprocating internal combustion engines for road vehicles and other applications.
-
Description: ISO 6622-1:2003 specifies the essential dimensional features of rectangular rings made of cast iron, types R, B, BA and M, having diameters up to and including 200 mm, used in reciprocating internal combustion piston engines. It is also applicable to piston
-
Supplier: CSA Group
Description: ISO 6622-1:2003 specifies the essential dimensional features of rectangular rings made of cast iron, types R, B, BA and M, having diameters up to and including 200 mm, used in reciprocating internal combustion piston engines. It is also applicable to piston
-
Supplier: CSA Group
Description: ISO 6624-1:2017 specifies the essential dimensional features of keystone rings made of cast iron, types T, TB, TBA, TM, K, KB, KBA and KM, having diameters from 70 mm up to and including 200 mm, used in reciprocating internal combustion piston engines.
-
Supplier: CSA Group
Description: ISO 6624-2:2016 specifies the essential dimensional features of half keystone rings made of cast iron, types HK, HKB and HKBA, having nominal diameters from 38 mm up to, and including, 160 mm, used in reciprocating internal combustion piston engines for road vehicles and
-
Description: ISO 6624-2:2003 specifies the essential dimensional features of half keystone rings made of cast iron, types HK and HKB, having diameters of from 38 mm up to and including 160 mm, used in reciprocating internal combustion piston engines.
-
Supplier: Hallite Seals International Ltd.
Description: cast iron piston bearings, reducing the problem of cylinder bore scoring to a minimum and allowing the designer to use compact, strong, cost effective steel pistons. The inherent nature of the material enables it to settle to the bore size once it has been pressurized,
- Shaft O.D. or Seal I.D.: 0.9842525 to 6.299216 inch
- Housing Bore Diameter or Seal O.D.: 1.574804 to 7.086618 inch
- Axial Cross Section or Thickness: 0.53149635 to 0.7086618 inch
- Maximum Operating Speed: 98.4251968503935 ft/min
-
Supplier: Hallite Seals International Ltd.
Description: plastic anti-extrusion rings and a nitrile synthetic rubber sealing member. Under pressure, the seal exerts a wedging action on the anti-extrusion ring, reducing the clearance between the cylinder bore and the piston, thus minimising the possibility of extrusion of the seal.Wear
- Shaft O.D. or Seal I.D.: 1.125 to 7.25 inch
- Housing Bore Diameter or Seal O.D.: 1.5 to 8 inch
- Axial Cross Section or Thickness: 0.452 to 0.78 inch
- Maximum Operating Speed: 90 ft/min
-
Supplier: Radwell International
Description: PISTON RING KIT, 6 INCH BORE, 4 CAST IRON PISTON RINGS, 2 NITRILE O-RINGS, APPLICATION: PARKER H/HD/2HL/L/2L/3L SERIES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Prince Manufacturing Corp.
Description: 2500 PSI Universal Mountings Bore sizes 2.5" to 4" Stroke sizes 8" to 60" Honed tubing Welded construction Chromed, ground & polished piston rod Ductile iron piston & gland Crosstube end fittings with grease zerks Urethane u-cup & urethane wiper in gland O-ring with
- Stroke: 8 to 60 inch
- Operating Pressure: 2,500 psi
- Bore Size: 2.5 to 4 inch
- Shaft Diameter: 1.375 to 2 inch
-
Supplier: Prince Manufacturing Corp.
Description: Steel externally threaded gland caps Urethane wiper in gland cap Homogenous alternating hytrel and nylon vee sets Glass filled nylon gland bearing rings Glass filled nylon piston bearing rings One piece threaded construction pistons Interlocking step-cut cast
- Stroke: 55 to 225 inch
- Operating Pressure: 1,000 to 3,000 psi
- Bore Size: 2.5 to 9.75 inch
- Shaft Diameter: 2 to 9 inch
-
Supplier: Prince Manufacturing Corp.
Description: Steel externally threaded gland caps Urethane wiper in gland cap Homogenous alternating hytrel and nylon vee sets Glass filled nylon gland bearing rings Glass filled nylon piston bearing rings One piece threaded construction pistons Interlocking step-cut cast
- Stroke: 75 to 220 inch
- Operating Pressure: 1,000 to 3,000 psi
- Bore Size: 2.5 to 9.75 inch
- Shaft Diameter: 2 to 9 inch
-
Supplier: Continental Blower, LLC
Description: The Continental Advantage Rugged cast iron or cast aluminum modular construction designed for continuous, dependable operation year after year Uniform delivery of pulse free, oil free air Quiet performance in compliance with OSHA regulations without the need for silencing
- Air Flow Rate: 45,000 SCFM
- Material of Construction: Aluminum, Cast Iron
- Product Form: Bare (No Motor, Controls)
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Accessorie Air Compressor Systems
Description: high performance and low oil carry-over. Rings - Long-life industrial design compression and oil control rings for maximum performance. Cast Iron High Tensile Strength Rods - With replaceable rod bearings and pin bushings. Machined to close tolerances for many years of
- Discharge / Operating Pressure: 95 to 125 psi
- Flow Capacity: 1.9 SCFM
- Horse Power: 0.5 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: for liquid extracting. Vacu-Plus Series Piston Displacement 6.6 to 86.0 CFM 27 1/2" HG maximum vacuum at sea level conditions: Heavy, close grained, cast iron construction Air cooled, cast iron cylinders come with deep radial fins providing 360 degree heat
- Pumping Speed: 6.6 to 86 CFM
- Motor Power: 5 HP
- Configuration: Individual Vacuum Pump
- Mechanical: Reciprocating Piston
-
Supplier: DeZURIK, Inc.
Description: 225°F and can withstand maximum working pressures of 250 psi. Inside the actuator walls are polished and impregnated with molydisulfide for reduced friction and wear. The piston seal is a long-lasting O-ring. The piston rod is sealed with a lip seal, which is protected by a rod
- Primary Material: Cast Iron, Stainless Steel
- Valve Type: Gate / Knife Valves
-
Supplier: FS-Curtis
Description: connecting rods, and crankshaft - All cast-iron where it counts for longer life with less maintenance. Some pumps claim 100% cast-iron yet still have aluminum cylinders, cylinder heads, connecting rods and crankshafts – not FS-Curtis Ductile cast-iron
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Aerzen USA Corp.
Description: radial seal ring-piston ring labyrinth seals are available. Driving shaft seal by radial seal ring. In case of gastight design of the driving shaft 2 radial seal rings are used with an intermediate grease trap.
- Air Flow Rate: 17.6499 to 38,241.45 SCFM
- Static Pressure: -200.73310820162206 to 401.4662164032441 in H2O
- Material of Construction: Cast Iron
- Environment: Clean Air / Gas
-
Supplier: Central Air Compressor Co.
Description: 25-125 HP / Up to 250 P.S.I.G. FSCURTIS has taken world-class compressed air power to a new level with our low speed, heavy cast iron, Large Industrial air compressor packages. The Large Industrial Series gives you unsurpassed reliability by featuring low speed compressor pumps and
- Discharge / Operating Pressure: 250 psi
- Horse Power: 25 to 125 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Ingersoll Rand Air Compressors
Description: balanced, opposed layout reduces unwanted vibration Double-acting pistons with heavy-duty Class 40 cast iron cylinder construction Piston rings and packing rated for 16,000 hours Protective features such as rod drop position wear indicators available
-
Supplier: Aerzen USA Corp.
Description: radial seal rings with grease barrier. DIRECTION OF FLOW Vertical, from top to bottom. DRIVE Direct coupling with motor or via spur gear resp. narrow v-belt drive up to size 19 for all loads. Special material Available in nodular graphite cast iron (EN-GJS-400-15 resp.
- Air Flow Rate: 35.316 to 26,487 SCFM
- Static Pressure: -321.0894898552329 to 0 in H2O
- Material of Construction: Cast Iron
- Environment: Clean Air / Gas
-
Description: type the following standard elastomers are used: - Type DO - Cast Iron and Acrylonitrile Butadiene Rubber (NBR) - Type DO - Bearing Steel (1.3505) Acrylonitrile Butadiene Rubber (NBR)
- Shaft O.D. or Seal I.D.: 3.543309 to 16.89764692 inch
- Axial Cross Section or Thickness: 1.0629927 to 1.574804 inch
- Maximum Operating Speed: 433.070866141731 ft/min
- Maximum Operating Pressure: 21.7555259035795 psi
Find Suppliers by Category Top
Featured Products Top
-
Jergens Cast Iron Tooling Columns Brochure Cast Iron Cross (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
A client contacted THE LAB at Ambrell looking to use induction to prepare cast iron assemblies for shrink fit assembly. THE LAB determined that an Ambrell EASYHEAT 5.0 kW, 150-400 kHz induction heating system with a four-turn helical coil would be optimal for this induction shrink fitting (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
Jergens inc. launches american-made cast iron tooling column additions Jergens Cast Iron Tooling Columns now with Ball Lock® and QLS top tool mounting systems for even greater possibilities for a (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
the pump, thereby reducing the flow of vacuum gas being removed from the process. With cast iron pumps in operation, the iron oxide (rust) that forms on the rotor and cone surfaces is physically worn away with use, increasing the clearance between the rotary vanes and the seal segment of the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
DOLPHIN VL 0100–0270 A TOTAL RECIRCULATION Robust Proven technology, reliable operation, corrosion-free stainless steel impeller, extremely high vapor and particle tolerance, choice of cast iron (EN-GJL-200) or 316 grade stainless (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
enter the pump, thereby reducing the flow of vacuum gas being removed from the process. With cast iron pumps in operation, the iron oxide (rust) that forms on the rotor and cone surfaces is physically worn away with use, increasing the clearance between the rotary vanes and the seal segment (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Attachments(1,2,3) F.Malleable cast iron chains (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
security. Replace your existing cast iron cover bolts or modify your ring and cover to accept our bolt. Terrorists don’t have a chance once you install these ultra high security locks. The Intimidator ManLocks are used to satisfy the security requirements of the Federal Aviation (read more)
Browse Locks Datasheets for McGard Special Products Division -
The cast malleable iron 40 Series wrenches are available from 24” to 43” long with square, hex, or round/keyed openings from 3/4” to 4-1/2”. They have reversing controls in the head and (read more)
Browse Wrenches Datasheets for Lowell Corporation -
gearboxes. These gear products are available in a variety of materials including alloy steel, carbon steel, stainless steel, aluminum bronze, brass, cast bronze, nylon, acetal, and cast iron. Designed for use in industrial automation applications, KHK's broad selection of gears offers the most convenient selection of power transmission components in North America. (read more)
Browse Gears Datasheets for KHK USA, Inc.
More Information Top
-
Comparative tests of sintered piston rings in a tractor engine
However, this material is not sufficiently wear- and heat-resistant, and cast iron piston rings are difficult to run-in in the cylinder sleeve.
-
Critical Component Wear in Heavy Duty Engines
Cast iron piston rings were supplied by Tarabusi (CIE Automotive) in Spain and nitrided by means of a plasma deposition process by ELTRO, UK.
-
Structure and Properties of Iron Piston Rings Manufactured by Continuous Cyclic Casting
Variation of the dislocation density r in the surface layer of secondary structures (h is the distance from the surface) of cast iron piston rings of a locomotive diesel: 1 ) casting into dry sand-clay molds; 2 ) continuous cyclic casting. .
-
Structure of sulfocyanided layer on cast iron
Diffractographs. a) Sulfocyanided cast iron piston rings witha sulfide structure; b) with a nitride structure.
-
ASTM MNL62 - Automotive Lubricants and Testing
Different plasma-sprayed triboreactive coatings have been deposited on cast iron piston rings and the tribological properties were studied [100].
-
Corrosive wear of cast iron in lubricating oil in presence of sulphuric acid added by drip feed method
The pin specimens were machined from a pearlitic, grey cast iron piston ring material containing considerable quantities of relatively small graphite flakes and 1·2 vol.-% of a hard, light etching, phosphide eutectic/alloy carbide phase (Fig. 1a).
-
Plasma-sprayed coatings for the piston rings of automobile and tractor engines
The most widely used method of increasing the wear resistance of automobile and tractor cast iron piston rings consists in electroplating their outside cylindrical surfaces with chromium.
-
The Japanese Automotive Supplier Report
Senmaya Plant – operated byNPR Iwate Co., Ltd., (NPRI) casting and pre-fabrication of materials for cast iron piston rings , for cars and marine engines.
-
The Japanese Automotive Supplier Report
Senmaya Plant – operated by NPR Iwate Co., Ltd., (NPRI) casting and pre-fabrication of materials for cast iron piston rings , for cars and marine engines.
Indicates content that may require registration and/or purchase.