Products/Services for Cbf Bearing

  • Bearing Isolators-Image
    Bearing Isolators - (47 companies)
    Bearing isolators are dynamic seals designed to protect bearings from outside contaminants. They are comprised of a rotor (rotating) and stator (stationary) member. Bearing isolators are dynamic seals designed to protect bearings from outside...
  • Bearing Rings, Housings, and Flanges-Image
    Bearing Rings, Housings, and Flanges - (141 companies)
    How to Select Bearing Rings, Housings and Flanges. Image Credit: GGB and Basco. Bearing rings, housings and flanges are bearing components that are used in the assembly of many different types of bearings. Bearing rings, which are sometimes referred...
  • Bearing Retainers and Cages-Image
    Bearing Retainers and Cages - (19 companies)
    Bearing retainers or bearing cages are used in rotary and linear bearings to separate and maintain a specified distance between rolling elements, whether they are balls, needle rollers, or rollers. Bearing retainers, also referred to as bearing...
  •  
    Bearing Heaters - (39 companies)
    Bearing heaters facilitate assembly or disassembly of bearings by heating the bearing or work piece. The heat introduced causes thermal expansion, which allows the bearing to be mounted or dismounted without damage. Bearing heaters use heat...
  • Bearing Pullers-Image
    Bearing Pullers - (56 companies)
    Bearing pullers are devices for assembling and disassembling bearings. They are often hand-held and manually-powered devices, but this area also includes mountable and powered devices like bearing heaters used before assembly. A bearing puller...
  •  
    Bearing Rollers - (29 companies)
    Bearing rollers are the functional components of friction-reducing roller bearings. Common types of bearing rollers are tapered rollers, cylindrical rollers, spherical rollers, needle rollers, cam follower rollers, and rollers for crossed roller...
  •  
    Bearing Repair Services - (45 companies)
    Bearing repair services refurbish bearings to original specifications, which can be a cost effective solution for expensive bearings. Bearing repair services refurbish the large, custom bearings that are used in heavy industries such as mining...
  •  
    Linear Bearing Rails - (219 companies)
    Linear guides and rails provide a smooth, precision, guiding surface on which the rolling element of a linear bearing rides. Linear bearing rails provide a smooth, precision, guiding surface on which the rolling element of a linear bearing rides...
  •  
    Angular Contact Bearings - (335 companies)
    Angular contact bearings are designed so that a contact angle between the races and the balls is formed when the bearing is in use. Image Credit: Emerson Bearing | ABT Bearing | SKF North America. Angular contact bearings are designed...
  •  
    Babbitt Bearings - (40 companies)
    Babbitt bearings are rotary bearings (no rolling elements) with special alloys poured into place in the bearing housing. Babbitt bearings are rotary bearings (no rolling elements) made from special alloys poured into place in the bearing housing...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.