-
Supplier: Allied Electronics, Inc.
Description: Lamp, 40 V Voltage Rating, 1.75 in. Length CC-6 filament type. 150 W power rating
-
Supplier: Allied Electronics, Inc.
Description: Audio Visual Lamp, MR16 Bulb Type, CC-6 Filamant Type, 50 hr Lamp Life 250 W power rating For 3M, Dukane and All Other Overhead Equipment Typical Usage In Slide Projections, Overheads, Film Readers
-
Supplier: Allied Electronics, Inc.
Description: Miniature Halogen Lamp, Audio Visual, 12 Volt, 35 Watts, CC6 filament, GX5.3 Base C-8 filament Miniature halogen lamp in audio visual have CC6 filament, GX5.3 base.
-
-
Supplier: Allied Electronics, Inc.
Description: Miniature Halogen Lamp, Audio Visual, 12 Volt, 20 Watts, CC6 Filament, GX5.3 Base C-8 filament Miniature halogen lamp in audio visual have CC6 filament, GX5.3 base.
-
Supplier: BigRep
Description: BigRep's PA6/66 is a highly durable 3D printing filament for industrial applications. It is a light-weight thermoplastic material with high rigidity, and has high resistance to heat and chemicals. Its high compatibility with machining and mechanical strength make it an excellent candidate for
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape™ brand filament and MOPP (monoaxially-oriented polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope of applications.
- Thickness: 0.012598425196850394 inches
- Peel Strength / Adhesion: 3.375 lbs/in
- Backing: Filament, Glass / Fiberglass, Paper
- Adhesive: Pressure Sensitive (PSA), Rubber
-
Supplier: Umicore Metal Deposition Solutions
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 400 Average power and current values for source at 1600°C (A) 45 Quantity 100 pcs Wire diameter 3 x Ø 0.6 mm Windings 10
- Type: Cathodic Emitters / Filaments
-
Supplier: Umicore Metal Deposition Solutions
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 160 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 6
- Type: Cathodic Emitters / Filaments
-
Supplier: Umicore Metal Deposition Solutions
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 190 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 6
- Type: Cathodic Emitters / Filaments
-
Supplier: Umicore Metal Deposition Solutions
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 400 Average power and current values for source at 1600°C (A) 45 Quantity 10 pcs Wire diameter 3 x Ø 0.6 mm Windings 10
- Type: Cathodic Emitters / Filaments
-
Supplier: Custom Made Boxes, Inc.
Description: High tensile strength allows use of less tape and lowers cost per application. Tough Scotchpro film backing protects filaments and adhesive to provide longer performance. Good handling characteristics save time through ease of dispensing and tape application. 6.0 Mil. 55 ounces per
- Width: 2 inches
- Materials of Construction: Filament
-
Supplier: Custom Made Boxes, Inc.
Description: adhesion and long term holding power. 6.6 Mil. 50 ounces per inch of width adhesion to steel. 3% elongation at break. Polyester backing and rubber adhesive. Data Sheet Filament Tape Dispensers
- Width: 1 inches
- Materials of Construction: Filament
-
Supplier: Custom Made Boxes, Inc.
Description: High tensile strength allows use of less tape and lowers cost per application. Tough Scotchpro film backing protects filaments and adhesive to provide longer performance. Good handling characteristics save time through ease of dispensing and tape application. 6.0 Mil. 55 ounces per
- Width: 1 inches
- Materials of Construction: Filament
-
Supplier: Custom Made Boxes, Inc.
Description: adhesion and long term holding power. 6.6 Mil. 50 ounces per inch of width adhesion to steel. 3% elongation at break. Polyester backing and rubber adhesive. Data Sheet Filament Tape Dispensers
- Width: 0.75 inches
- Materials of Construction: Filament
-
Supplier: Budnick Converting, Inc.
Description: A 6.0 mil. high performance transparent tape reinforced with continuous high strength glass filaments.
- Thickness: 0.006 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: McClean Anderson
Description: The Cyclone is the ultimate advanced multi-axis production filament winder... so expansive the possibilities are only limited by the imagination. The Cyclone is also driven by the Windows® based Flexwind machine control and Composite Designer pattern development software and is well optioned
-
Supplier: Newark, An Avnet Company
Description: 3D PRINTER FILAMENT, 1.75MM, PA6, WHITE
-
Supplier: Newark, An Avnet Company
Description: 3D PRINTER FILAMENT, 1.75MM, PA6, BLACK
-
Supplier: Newark, An Avnet Company
Description: 3D PRINTER FILAMENT, 2.85MM, PA6, BLACK
-
Supplier: Newark, An Avnet Company
Description: 3D PRINTER FILAMENT, 2.85MM, PA6, WHITE
-
Supplier: Umicore Materials
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 230 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 6
-
Supplier: Umicore Materials
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 190 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 6
-
Supplier: Umicore Materials
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 160 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 6
-
Supplier: Umicore Materials
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 400 Average power and current values for source at 1600°C (A) 45 Quantity 100 pcs Wire diameter 3 x Ø 0.6 mm Windings 10
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 2.56 INCH OVERALL LENGTH 12 STANDARD PACKAGE 200 W WATTAGE GY9.5 BASE TYPE 1000 LIFE IN HOUR T13 SHAPE DESIGNATION 5200 LUMEN INTENSITY CC6 FILAMENT TYPE APPLICATION RUNWAY, TAXIWAY
- Lamp Power: 200 watts
- Rated Average Life: 1,000 hours
- Maximum Overall Length: 2.56 inch
- Filament Type: CC-6
-
Supplier: Weiler Abrasives
Description: Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 400% greater edge cutting action compared to traditional
- Outer Diameter (OD): 0.043 inch
- Shank / Bore Diameter: 1.05 inch
- Width: 5.95 inch
- Length: 5.9 inch
-
Supplier: Weiler Abrasives
Description: Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 400% greater edge cutting action compared to traditional
- Outer Diameter (OD): 0.055 inch
- Shank / Bore Diameter: 1.1 inch
- Width: 9.05 inch
- Length: 5.95 inch
-
Supplier: Weiler Abrasives
Description: Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 400% greater edge cutting action compared to traditional
- Outer Diameter (OD): 0.026 inch
- Shank / Bore Diameter: 1.15 inch
- Width: 5.95 inch
- Length: 5.9 inch
-
Supplier: Weiler Abrasives
Description: Combine the High Density and Superior Filament Retention of Composite Hub Wheels with the Dimensional Stability and Shock Resistance of metal Hub Construciton Higher fill density compared to traditional metal hub construction brushes
- Outer Diameter (OD): 0.035 inch
- Shank / Bore Diameter: 1.1 inch
- Width: 6 inch
- Length: 6 inch
-
Supplier: TransPak
Description: adhesion and long term holding power. 6.6 Mil. 50 ounces per inch of width adhesion to steel. 3% elongation at break. Polyester backing and rubber adhesive. Data Sheet Filament Tape Dispensers
-
Supplier: TransPak
Description: High tensile strength allows use of less tape and lowers cost per application. Tough Scotchpro?äó film backing protects filaments and adhesive to provide longer performance. Good handling characteristics save time through ease of dispensing and tape application. 6.0 Mil. 55 ounces per
-
Supplier: TransPak
Description: High tensile strength allows use of less tape and lowers cost per application. Tough Scotchpro?äó film backing protects filaments and adhesive to provide longer performance. Good handling characteristics save time through ease of dispensing and tape application. 6.0 Mil. 55 ounces per
-
Supplier: Accuris
Description: Plastics - Glass filament reinforced plastics (GRP) - Methods of test, Method 6: Determination of hoop tensile modulus of elasticity of wound glass filament reinforced plastics pipes
-
Supplier: Small Quantity Boxes, Inc.
Description: 893 - (6 PK) 2' x 60 3m Filament Tape
-
Supplier: Ushio America, Inc.
Description: compared to the old lamp design. Competing HPL lamp products are limited to larger filament dimensions than the USHIO HPL geometry. Working in close cooperation with ETC’s engineers, USHIO has matched the “innovation” of the Source Four fixture by making a more compact (6.0mm x 9.5mm)
- Lamp Power: 550 to 750 watts
- Rated Average Life: 300 to 2,000 hours
- Maximum Overall Length: 4.0944904 inch
Find Suppliers by Category Top
Featured Products Top
-
See the latest addition to the Agilent active gauges family - the new FRG-705/707: full-range Pirani inverted magnetron gauges. These gauges combine Pirani and inverted magnetron technologies to deliver accurate measurement from atmosphere down to 7.6 × 10-10 Torr, all in a single (read more)
Browse Vacuum Gauges and Instruments Datasheets for Agilent Technologies - Vacuum Products -
designed to handle very few filaments – from 10 to 20 filaments up to 6k, and operates at about .15 meters per minute or .005kg per hour, as shown here (right) in this R&D system installed at the Georgia Institute of Technology. Harper designs with the end in mind to help facilitate the (read more)
Browse Laboratory Furnaces Datasheets for Harper International Corporation
More Information Top
-
EIKO - EKZ - Optoelectronics & Lighting - Lamps (Light Bulbs) - Allied Electronics
LAMP, AUDIO VISUAL, 24 VOLT, 250 WATT, GX5.3 BASE, CC - 6 FILAMENT .
-
EIKO - ENX - Optoelectronics & Lighting - Lamps (Light Bulbs) - Allied Electronics
LAMP, AUDIO VISUAL, 24 VOLT, 250 WATT, GX5.3 BASE, CC - 6 FILAMENT .
-
EIKO - EFR - Optoelectronics & Lighting - Lamps (Light Bulbs) - Allied Electronics
Lamp, Audio Visual, 21 Volt, 150 Watts,GX5.3 Base, CC - 6 Filament Type .
-
Honeywell - 111SM2-T - Switches - Basic - Allied Electronics
Lamp, Audio Visual, 21 Volt, 150 Watts,GX5.3 Base, CC - 6 Filament Type .
-
EIKO - ELD/EJN - Optoelectronics & Lighting - Lamps (Light Bulbs) - Allied Electronics
CC - 6 filament type.
-
Panasonic - JQ1-5V - Sensors, Switches & Relays - Relays - Allied Electronics
Lamp, Audio Visual, 21 Volt, 150 Watts,GX5.3 Base, CC - 6 Filament Type .
-
Bussmann by Eaton - 41206ESDA-TR1 - Diodes - TVS Diodes - Allied Electronics
Lamp, Audio Visual, 21 Volt, 150 Watts,GX5.3 Base, CC - 6 Filament Type .
-
3M - 1245 1/2X18 - ESD & Prototyping - Tapes - Allied Electronics
Lamp, Audio Visual, 21 Volt, 150 Watts,GX5.3 Base, CC - 6 Filament Type .
-
CHERRY - 0E72-40HT - Switches - Basic - Allied Electronics
Lamp, Audio Visual, 21 Volt, 150 Watts,GX5.3 Base, CC - 6 Filament Type .
-
Essentra Components - LEDS2-6-26 - LED (Light Emitting Diode) - LED Mounting Hardware - Allied Electronics
Lamp, Audio Visual, 21 Volt, 150 Watts,GX5.3 Base, CC - 6 Filament Type .
Indicates content that may require registration and/or purchase.