Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BAE Systems - Fairchild Imaging
Description: output amplifier is located at the end of the readout register. This output amplifier consists of a reset transistor and a dual stage source follower. The CCD chip is buttable on two sides. The chip design is produces a dead zone between two-butted CCD of less than 100µm.
- Horizontal Pixels: 1,704
- Vertical Pixels: 242
- Pixel Size: 27 µm
- Data Rate: 3 MHz
-
Supplier: SPIE - Education
Description: illuminated arrays for UV, EUV and x-ray applications; high QE frontside illuminated sensors; deep depletion CCDs, ultra large CMOS and CCD arrays; high speed/ low noise parallel readout sensors. We describe the photon transfer technique in measuring performance and
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Electronics, Photonics / Optics, Signal Integrity / EMC
- Delivery: Internet / Online, On-site / In Plant
-
Supplier: VAST STOCK CO., LIMITED
Description: Image Sensors Chip_NanEyeRS_B&W SQR SE
-
-
Supplier: BAE Systems - Fairchild Imaging
Description: The CCD 10121 is a 12K (12,288) pixel x 128 line, high speed TDI sensor. With eight outputs, each running at 20MHz, the CCD 10121 can provide a total data rate of 160MHz enabling the CCD to run at better than 12KHz line rate. Utilizing Fairchild Imaging proprietary buried
- Horizontal Pixels: 12,288
- Vertical Pixels: 128
- Pixel Size: 8.75 µm
- Data Rate: 20 MHz
-
Supplier: BAE Systems - Fairchild Imaging
Description: The CCD 21241 is a 24,000 by 64 pixel high speed TDI sensor. With 16 outputs, each running at 18MHz, the CCD 21241 can provide a total data rate of 300MHz enabling the CCD to run at better than 12KHz line rate. Utilizing Fairchild Imaging proprietary buried
- Horizontal Pixels: 24,000
- Vertical Pixels: 64
- Pixel Size: 8.75 µm
- Data Rate: 18 MHz
-
Supplier: Hamamatsu Photonics Europe
Description: Image sensor with a long, narrow photosensitive area for X-ray imaging (FOS type) The S7199-01 is a front-illuminated FFT-CCD image sensor developed for X-ray imaging. An FOS (Fiber Optic plate with Scintillator) sensitive to X-rays is directly coupled to the
- Horizontal Pixels: 3,072
- Vertical Pixels: 128
- Pixel Size: 48 µm
-
Supplier: Teledyne DALSA
Description: Teledyne DALSA is pleased to offer new and expanded VNIR (visible to near infrared) hyperspectral image sensor capability for remote sensing applications, such as environmental observation, defense and security and other earth observation applications. Capabilities Monolithic
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: Win Source Electronics
Description: Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888242-OVM7695-RYEH Series: CameraCubeChip™, OmniBSI™ Operating Temperature Range: -30°C ~ 70°C (TJ) Features: CMOS with Processor Image Sensor 656H x 496V 1.75µm x 1.75µm Package: Bulk Family Name: OVM7695 Categories:
-
Supplier: Win Source Electronics
Description: Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888241-OVM7692-RACA Series: CameraCubeChip™, OmniPixel3-HS™ Operating Temperature Range: -30°C ~ 70°C (TJ) Features: CMOS with Processor Image Sensor 640H x 480V 1.75µm x 1.75µm Module Package: Reel - TR Package: Module
-
Supplier: Win Source Electronics
Description: Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888222-OV02680-H47A Series: CameraChip™ Operating Temperature Range: -30°C ~ 85°C Features: CMOS Image Sensor 1616H x 1216V 1.75µm x 1.75µm Package: Module Package: Tray Part Status: Obsolete Family Name: OV02680
-
Supplier: Win Source Electronics
Description: Manufacturer: OmniVision Technologies Inc Win Source Part Number: 929734-OV07950-C48N Series: CameraChip™, OmniPixel2™ Operating Temperature Range: -20°C ~ 70°C (TA) Features: CMOS Image Sensor 656H x 492V 6µm x 6µm Package: Tray Part Status: Obsolete Categories: Sensors ECCN:
-
Supplier: Hamamatsu Photonics Europe
Description: High-speed operation, back-thinned FFT-CCD The S9037-1002 FFT-CCD image sensor was developed for high-speed line scan cameras. Since an on-chip amplifier having a wide bandwidth is used to an image sensor, a pixel rate of 10 MHz can be obtained. The
- Horizontal Pixels: 1,024
- Vertical Pixels: 4
- Pixel Size: 24 µm
- Spectral Response: 200 to 1,100 nm
-
Supplier: IC Realtime, LLC
Description: 0.0001. S/N ratio. The XL-8 has a sensitivity improvement of a minimum of +4dB, a significant improvement when compared to the current HAD technology sensors. 1/3" SONY 960H WD Double Scan CCD II Effective Pixels: 960(H) X 494(V) True ICR Mechanical Day/Night feature 650TV Lines in Day
- Horizontal Resolution: 650 to 700 lines
- Width / Diameter: 2.44 inch
- Height: 2.2834658 inch
- Length: 5.511814 inch
-
Supplier: Lingto Electronic Limited
Description: CCD LINEAR IMAGE SENSOR
- Device Type: Sensor Interface
-
Supplier: Acme Chip Technology Co., Limited
Description: CCD LINEAR IMAGE SENSOR
- Device Type: Sensor Interface
-
IC Interfaces - Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces -- UPD8833D-A
Description: CCD LINEAR IMAGE SENSOR
- Device Type: Sensor Interface
-
Supplier: Hamamatsu Photonics Europe
Description: Back-thinned FFT-CCD The S7034-0907S is families of FFT-CCD image sensors specifically designed for low-light-level detection in scientific applications. The S7034-0907S features large full-well capacity in horizontal CCD register. By using the binning operation,
- Horizontal Pixels: 512
- Vertical Pixels: 122
- Pixel Size: 24 µm
- Spectral Response: 200 to 1,100 nm
-
Supplier: Cirrus Logic, Inc.
Description: The WM8255 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 12 MSPS. The device includes a complete signal processing channel containing reset
- Resolution: 16 bits
- Input Voltage Range (Vpp): 3 to 3.75 volts
- Features: Other
- Interface Type: Serial
-
Supplier: Cirrus Logic, Inc.
Description: The WM8196 is a 16-bit analog front end/digitizer IC that processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 12MSPS. The device has three separate analog signal processing channels. Each channel
- Resolution: 16 bits
- Input Voltage Range (Vpp): 4.8 to 5.2 volts
- Package Type: SSOP
- Interface Type: Serial
-
Supplier: Cirrus Logic, Inc.
Description: The WM8234 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 23MSPS. The device has six analog signal processing channels each of which contains
- Resolution: 16 bits
- Input Voltage Range (Vpp): 3.3 volts
- Features: Other
- Interface Type: Serial
-
Supplier: Cirrus Logic, Inc.
Description: The WM8235 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 23MSPS. The device has nine analog signal processing channels each of which contains
- Resolution: 16 bits
- Input Voltage Range (Vpp): 3.3 volts
- Features: Other
- Interface Type: Serial
-
Supplier: Quarktwin Technology Ltd.
Description: CCD LINEAR IMAGE SENSOR
- Features: RoHS Compliant
- Device Type: Storage Interface
-
Supplier: ODG (Origin Data Global)
Description: CCD LINEAR IMAGE SENSOR
-
Supplier: Rochester Electronics
Description: MAX1101 Single-Chip, 8-Bit Ccd Digitizer With Clamp and 6-Bit Pga
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VISION SENSOR, 18-30 VDC, 200 MA, 9.6 W, IMAGE CHIP CCD-MONO, BASIC SOFTWARE, TYP. CYCLE TIME OBJECT DETECTION 50-100 MS, 522-91135. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Evident Scientific
Description: The XM10 monochrome camera offers dependable gray scale value and fluorescence microscopy images: high resolution, extremely fine sensitivity, a cooled CCD chip, variable exposure times and an optional external trigger function. Olympus Camera Control All functions of the XM10
- Horizontal Resolution: 1,032 lines
- Maximum Frame Rate: 15 to 80 fps
- Shutter Speed: 0.00009999999999996 to 160 seconds
- Width / Diameter: 3.3858286 inch
-
Supplier: Palomar Technologies, Inc
Description: illumination Common Applications Accelerometers Automotive sensors Flip chip Gated light arrays MEMS devices Miniature crystals Night vision IR sensors Uncooled microbolometers
- Maximum Wafer / Part Size: 100 to 200 mm
- Technology: Optical / Imaging System
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CCD LINEAR IMAGE SENSOR Product overview: UPD8833D-A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- Features: Other
- Device Type: Transceiver
-
Supplier: Richardson RFPD
Description: The AD80066 is a complete analog signal processor for imaging applications. It features a 4-channel architecture designed to sample and condition the outputs of linear charged coupled device (CCD) or contact image sensor (CIS) arrays. Each channel consists of an input clamp,
- Resolution: 16 bits
- Sample Rate: 24,000 kSamples/Sec
- Features: Other
-
Supplier: Security Camera Warehouse
Description: SONY SCR501 Product Description Here is our best performing c-mount camera. It is a true day/night security camera. It has a 1/3" Sony Super HAD CCD chip-set. This chip-set allows this c-mount camera to see color in low light situations. The Super HAD CCD Sensor
- Camera Function: Video
-
Supplier: Fiberscope.net by MEDIT
Description: lights and high-resolution camera (new generation CMOS chip with similar CCD quality) – will guarantee you great maneuverability even in a tight spot. 3.5x zoom and advanced “chip on the tip” image sensor capture high-quality, crisp color images. Plus, you
- Tube or Sheath Diameter: 4 to 6 mm
- Working Length: 1.5 to 7.5 m
- Field of View: 90 degrees
- Operating Temperature: -13 to 176 F
-
Supplier: Fiberscope.net by MEDIT
Description: to reach structures and objects. It comes with a 50mm (2") diameter pan-and-tilt camera head in completely waterproof aluminum housing and scratch proof sapphire lense that protect the sensor from damage and image impairment. The camera head with integrated, high-output LED lights pans
- Tube or Sheath Diameter: 50 mm
- Working Length: 120 m
- Field of View: 120 degrees
- Flexibility: Flexible
-
Supplier: IC Realtime, LLC
Description: of +4dB, a significant improvement when compared to the current HAD technology sensors. 1/3" SONY 960H WD Double Scan CCD II Effective Pixels: 960(H) X 494(V) True ICR Mechanical Day/Night feature 650TV Lines in Day Mode / 700TV Lines Night Mode 3.3-12mm WDR Mode (dual stage for
- Horizontal Resolution: 650 to 700 lines
- Width / Diameter: 6.46 inch
- Length: 4.78346715 inch
- Operating Temperature: 14 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
to expand test coverage or increase throughput, ProMetric I delivers the required performance for highly accurate color and luminance measurements in an automated manufacturing environment. High-Resolution, Scientific-Grade Image Sensors Each ProMetric I Imaging (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
Hamamatsu Photonics unveils the G1682x series, an advanced, non-cooled InGaAs linear image sensor specifically engineered for near-infrared applications. With its compact design and high-performance capabilities, the G1682x series is poised to transform the field of multichannel (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe -
The CCD54 is an intelligent, calibrated and amplified OEM pressure sensor. Its offset correction, sensitivity, temperature drift and linearity are stored in the on-chip EEPROM (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
. To address these challenges, Marposs developed the VTS (Visual Tool Setter) line, a contactless optical measurement system based on a CCD sensor in a proprietary camera. By projecting the tool’s shadow onto the camera, the VTS instantly captures key parameters such as tool length, diameter, TIR (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
size and weight to a minimum. LIDAR surveillance systems on board satellites as well on autonomous weapons are used for more difficult imaging such as hyperspectral analysis and geophysical mapping. Charge coupled devices, (CCD), and CMOS chips are rapidly improving their (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
points are inside the sensor chip (see number 3 in image below). By using the already established PW technology, a very good performance on the characteristics curve is achieved (according to IEC 60751) - the class F0.15 can be guaranteed in a temperature range of -200 ° C to +600 ° C (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
- 180° screen rotation - 3.5" LCD display - CMOS chip image sensor - 1600 x 1200 pixels JPEG image / 640 x 480 pixels AVI video resolution - Micro SD card memory - Micro USB 2.0 and TV outputs Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro. (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
machine vision applications. The multi-array TDI sensor architecture allows the camera to be configured for superior image quality with maximized line rate, dynamic range, or full well, according to specific application requirements. This makes it particularly ideal for inspecting semiconductor (read more)
Browse High Speed Cameras Datasheets for Teledyne DALSA -
, preventing the image from experiencing glare and ghosting, thereby ensuring the clarity and color accuracy of the imaging. Miniature sensor packaging shell, chip base: In MEMS sensors, optical sensors, or high-precision microelectronic modules, black alumina ceramics can be used as packaging (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Specially-designed lens option for high-resolution imaging of small light source and display features The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as individual LEDs, display pixels, and (read more)
Browse Datasheets for Radiant Vision Systems
Conduct Research Top
-
Luminescence Lifetime Imaging with Transparent Oxygen Optodes
of the MOLLI imaging system is determined by a) the area size of the view field that is imaged onto the amount of pixels of the CCD-chip (640x480 in our case) and b) by the spatial limitations of the sensing layer. The latter means in case of the planar optode the thickness of the sensing layer
-
Transparent Oxygen Optodes in Environmental Applications at Fine Scale as Measured by Luminescence Lifetime Imaging
of the MOLLI imaging system is determined by a) the area size of the view field that is imaged onto the amount of pixels of the CCD-chip (640x480 in our case) and b) by the spatial limitations of the sensing layer. The latter means in case of the planar optode the thickness of the sensing layer
-
Smart Computing Article - Focusing On Digital Cameras
. This type of array serves as the light-detecting component in many digital cameras, video cameras, and optical scanners. CCDs and CMOS (complementary metal-oxide semiconductor) components are the light-sensitive sensors used to capture digital images. Some manufacturers prefer CCDs, while others use
-
CMOS Cameras Rise to Speed Challenge
Advances in CMOS image-sensor technology are making it possible for a new breed of highspeed cameras to capture events previously impossible to image by conventional CCD cameras. Improvements in chip design and manufacturing have enabled CMOS cameras to become a cost-effective, high-performance
-
SPECTRACAM™ - Random Access Charge Injection Device Cameras for Spectroscopy
Charge Injection Device (RACID) imager is a solid-state imaging device similar to CCD and CMOD image sensors. RACID84/86 imagers are silicon CMOS integrated circuits with large area RACID pixel arrays and the associated on-chip operating circuitry.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
to face the music MA/Com puts SPDT switches in ultra-small packages CMOS image sensor approaches CCD quality Plasma-Therm expects 65% increase in sales next year TranSwitch, Datum join forces on Sonet/SDH designs for
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
-all competition sponsored by the Defense Advanced Research Projects Agency. Sanyo to ship smallest CCD module In a race to shrink images sensors for use in camera phone applications, Sanyo Electric Co. Ltd. said it has developed a megapixel CCD image sensor with the industry's smallest pixels
More Information Top
-
Smart Cameras
It used the then-new solid state CCD image sensor chips developed by Fairchild Semiconduc- tor in 1973 [419].
-
University NSERC research and technology transfer-the DALSA corporation case
The company sellsto the international market CCD image sensor chips and CCD Image sensorcameras intended for the industrialhigh performancemarket segments.Fig.
-
64 x 64 InSb Focal Plane Array With Improved Two Layer Structure
The small inset photograph in the upper right side is the 64 x 64 element IR - CCD image sensor chip bonded on an A1N chip carrier.
-
Dedicated hardware processor and corresponding system-on-chip design for real-time laser speckle imaging
In future work, we will modify the function of this CCD camera controller module and directly control a high speed analog-to-digital converter chip to acquire image data from a high frame rate CCD image sensor chip rather than a commercial…
-
Polymer microlens array integrated with imaging sensors by UV-molding technique
The UV molding technique was used to molding of a polymer film carring microlens array on the surface of an experimental CCD imaging sensor chip in this paper to enhance its fill factor and sensitivity.
-
A 2 million pixel FIT-CCD image sensor for HDTV camera systems
2 million pixels FIT- CCD image sensor chip .
-
Study on the technology of detecting and tracking an object based on the moon
The object-detecting and automatic image-tracking system based on the Moon must be aided by the optical system so that objective images can be shaped in the CCD image sensor chip .
-
Considerations concerning an image transceiver system design
The second is a three-chip system configuration that can be realized using Off-The-Shelf components, namely commercially available CMOS or CCD image sensor chips and image processor chip (fig.4).
-
Adaptive hybrid mean and median filtering of high-ISO long-exposure sensor noise for digital photography
Fig. 1 The CCD imaging sensor chip used in the ‘‘Kodak Profes- sional .
Indicates content that may require registration and/or purchase.