Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Biochrom, Ltd.
Description: instrument dedicated to the measuring of the density of cells in suspension such as E.coli, yeast, cells and other cell cultures. This hand held instrument has an integral battery allowing it to be taken to where the cell cultures are growing e.g. in incubation
-
Supplier: Mettler-Toledo Technologies GmbH
Description: 0.0001 g/cm3 Product Type Portable Density Meter Resolution (g/cm³):0.0001 g/cm3Resolution (g/cm³):0.0001 g/cm3Built-in Measurement Scales:Density / Specific Gravity;Brix / Sugar tables;Acids / bases and chemical tables;Alcohol tables;User programmable tables / functionsBuilt-in
- Temperature Range: 14 to 122 F
- Instrument Type: Density Instruments
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Resolution 3-digit: 0.001 g/cm3 4-digit: 0.0001 g/cm3 Product Type Portable Density Meter Built-in Measurement Scales Density / Specific Gravity Brix / Sugar tables Acids / bases and chemical tables Alcohol tables User programmable tables / functions Resolution (g/cm³):0.0001
- Temperature Range: 32 to 122 F
- Instrument Type: Density Instruments
-
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Supported measuring units include: density, density at reference temperature, specific gravity, alcohol, API, °Baumé, °Brix, and ten programmable custom functions to ensure your measurement requirements. Benefits Accuracy: 99.999%, tests density and temperature simultaneously
- Temperature Range: 104 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Computer Interface / Networkable, Data Storage Options, Laboratory Style (Benchtop or Handheld), Temperature Compensated, Temperature Measurement
- Instrument Type: Density Instruments, Hydrometer
-
Supplier: Biochrom, Ltd.
Description: The CO 8000 is an easy-to-use instrument to measure the density of cells in suspension (i.e. yeast cells and bacterial cultures) by measuring Absorbance(OD) at 600nm. Completely portable, this hand-held instrument has a rechargeable battery so it can be used in incubation
- Wavelength Range: 600 nm
- Spectral Resolution: 40 nm
- Stray Light: 1 %
- Absorbance: 1.99 (#)
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the density or relative density of petroleum distillates and viscous oils that can be handled in a normal fashion as liquids at test temperatures between 15 and 35°C. Its application is restricted to liquids with vapor pressures below
-
Supplier: ASTM International
Description: cell cannot be established with certainty. For the determination of density in crude oil samples use Test Method D5002. 1.4 The values stated in SI units are regarded as the standard, unless stated otherwise, such as the “torr” units of pressure in Eq 1. The accepted units of measure
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the density or relative density of engine coolant concentrates and aqueous engine coolants. 1.2 This test method should not be applied to samples so dark in color that the absence of air bubbles in the sample cell cannot be
-
Supplier: ASTM International
Description: density cells as they are utilized to make measurements of fluids primarily in the compressed-liquid state. Examples of substances for which the density can be determined with a calibrated U-tube density meter include: crude oils, gasoline and gasoline-oxygenate
-
Supplier: SCHURTER Inc
Description: Description Coin Cell Supercapacitor Radial design THT-terminals Unique Selling Proposition Very compact design High power density Low leakage current Long lifetime Applications Sensors Small mobile devices Smart Meter Computers and peripherals Office equipment Real-time clock
- Capacitance Range: 100,000.00000000001 to 1,500,000 microF
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -25 to 70 C
- ESR: 50,000 milliohms
-
Supplier: AlphaLab, Inc.
Description: This is an extremely sensitive meter which can accurately measure RF background even in rural areas far from any transmitters. The meter reads true power density directly on the display. Unlike other low-cost field strength meters, this meter's frequency response
- Options & Features: Battery Powered
- Display Type: Digital
- Form Factor: Handheld
-
Supplier: Contour Energy Systems
Description: Density Longevity Durability Service Life Advantages Compared to legacy primary lithium and rechargeable lithum ion batteries these cells offer numerous advantages. Significantly longer battery life Superior gravimetric and volumetric energy density Extremely low self-discharge
- Features: Disposable (Primary) Batteries
-
Supplier: Bronkhorst USA
Description: General mini CORI-FLOW™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to 300 kg/h (full scale values), each
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000735 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: AccuRate/Schenck AccuRate
Description: change in torque which is detected by a strain gauge load cell. The output of the load cell is electronically processed to produce flow rate and total weight values at accuracies of +/- 0.5%. Best of all, unlike other flow meters on the market, Multicor®'s performance is not
-
Supplier: Yingli Solar
Description: YLM 60 Cell Series Dimensions 1640mm / 990mm / 40mm Module Type Choosing the best P-type monocrystalline cells, YLM series modules are making the best out of your system. Trust in the expertise of Yingli and well proven technology. High Power Density High conversion efficiency
- Power: 269.9999999999997 to 290.00000000000017 watts
- Efficiency: 16.6 to 17.9 %
- Open Circuit Voltage: 38.6 to 39.9 volts
- Short Circuit Current: 9.31 to 9.45 amps
-
Supplier: Contour Energy Systems
Description: Density Longevity Durability Service Life Advantages Compared to legacy primary lithium and rechargeable lithum ion batteries these cells offer numerous advantages. Significantly longer battery life Superior gravimetric and volumetric energy density Extremely low self-discharge
- Features: Disposable (Primary) Batteries
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS WF200 and WF250 are medium- to high-capacity flow meters for various product sizes, densities and fluidities. SITRANS WF200 and WF250 flowmeters are medium to high capacity flowmeters for various product sizes, densities, and fluidities. Operating with a microprocessor based
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye SG-Ultra digital hydrometer/density meter offers 99.999% accurate, temperature-compensated specific gravity, density, and density-related values. Select from multiple units of measure to suit your measurement needs or create custom user-defined requirements.
- Temperature Range: 32 to 104 F
- Density Range: 0 to 2 g/cm³
- Specific Gravity (Relative Density): 0 to 2 #
- Display & Special Features: Computer Interface / Networkable, Data Storage Options, Graphic / Video Display, Insertion Type, Laboratory Style (Benchtop or Handheld), SPC / Application Software, Temperature Compensated, Temperature Measurement
-
Supplier: Bronkhorst USA
Description: Meters/Controllers are suitable for applications in industrial environment (incl. ATEX Cat.3 Zone 2 as an option), laboratories and OEM installations in the following markets (typically): pilot plants fuel cell technology semiconductor processing food & pharmaceutical industries
- Pipe Diameter: 0 to 0.5 inch
- Media Temperature Range: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
- Mass Flow Rate: 0.00003675 to 0.0735 lbs/min
-
Supplier: Terra Universal, Inc.
Description: A powerful tool for the laboratory that requires a dedicated instrument for the determination of nucleic acid purity and concentration, protein concentrations or cell density measurements. Free Shipping!
- Spectral Range: 190 to 900 nm
- Resolution: 5 nm
- Features: Portable
- Instrument Type: Spectrophotometer
-
Supplier: Maxell Corporation of America, Inc.
Description: calculators and can be used in all types of electronic devices mainly as memory and RTC backup. Features • Optimum for Memory and RTC Backup (Fig.1) Displays long-term stable operating voltage at low load discharge. • High 3 volt energy density High energy density. At 3 volts (nominal
- Voltage: 3 volts
- Capacity, Amp Hours (AH): 0.025 to 0.61 ampere-hr
- Operating Temperature: -4 to 185 F
- Width / Diameter: 0.49212625 to 0.96456745 inch
-
Supplier: Contour Energy Systems
Description: Density Longevity Durability Service Life Advantages Compared to legacy primary lithium and rechargeable lithum ion batteries these cells offer numerous advantages. Significantly longer battery life Superior gravimetric and volumetric energy density Extremely low self-discharge
- Features: Disposable (Primary) Batteries
-
Supplier: Contour Energy Systems
Description: Density Longevity Durability Service Life Advantages Compared to legacy primary lithium and rechargeable lithum ion batteries these cells offer numerous advantages. Significantly longer battery life Superior gravimetric and volumetric energy density Extremely low self-discharge
- Features: Disposable (Primary) Batteries
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Applicable for: Microbial culture - growth of bacteria, yeast and fungi Cell culture - growth of animal, insect and plant cells Transition from shaker or tissue culture flask Small scale protein expression Inclusive Notebook PC for operation and data storage Interchangeable culture
- Number of Vessels: 1 #
- Vessel Volume: 0.39999999999999997 to 4.999999999999999 liters
- Stirrer Speed: 20 to 1,200 rpm
- Temperature Range: 60 C
-
Supplier: Seedburo Equipment Company
Description: The GAC2100BSA, blue in color, combines all of the features of the standard. Simply fill the hopper, press the load button and the test is performed automatically. Moisture percentage, test weight or density, and temperature are displayed on a large LCD backlit display. It has a built-in
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Optimize Your Workflow.Increase your workflow efficiency with automation through FillPalMini. Easily pump samples safely into the flow cell. It can also be used for sample recovery and cuvette cleaning. Automatic Sampling Easily pump samples safely into the flow cell. It can also be
- Pump Type: Peristaltic Pumps
-
Supplier: Richardson RFPD
Description: supercapacitor electrode. Consequently, their energy densities are closer to those of conventional batteries and up to 10 times higher than standard supercapacitors. Each hybrid cylindrical cell offers between 30 F and 220 F of capacitance with a maximum working voltage of 3.8 V, an operating
- Capacitance Range: 50,000,000 microF
- DC Rated Voltage Range (WVDC): 3.8 volts
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
-
Supplier: Richardson RFPD
Description: challenges and comprises ultracapacitor cells designed specifically for reliable performance in applications operating in adverse conditions. The XP Series includes all the benefits of the Standard Series with the added advantages of: Advanced structure and sealing to provide the additional
- Capacitance Range: 50,000,000 microF
- DC Rated Voltage Range (WVDC): 3 volts
- Features: Other
- Lead Style: Radial Leads
-
Supplier: Anton Paar
Description: eliminates the influence of particle size on the turbidity value Highly accurate Peltier-thermostatted cell Combinations for up to 7 parameters possible Up to 7 parameters in one measuring cycle if used in combination with PBA-B (density, alcohol, beer color, pH, CO2, O2, turbidity)
- Turbidity Range: 0 to 400 NTU (Nephelometric Turbidity Units)
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: In-Situ / Field, Lab / Benchtop
-
Supplier: Eagle Eye Power Solutions, LLC
Description: premier digital hydrometer in Eagle Eye's SG-Series digital hydrometer/density meter line. Configured to work with the IBEX-Ultra, the SG-Ultra Max is used to test the specific gravity and temperature of your electrolyte providing essential state-of-charge battery information. All the
- Voltage Test Range: 0.01 to 60 volts
- Features: Alarm / Relay, Other, Power Management / Control, Self-calibration / Test Verification, Test Software / Computer Interface
- Test Capability: Charge, Current, Resistance, Voltage
- Form Factor: Portable / Handheld Tester
-
Supplier: Plansee SE
Description: cells. But how to produce molybdenum thin films? In the magnetron sputtering method tiny metal particles are vaporized from the sputtering targets and are then deposited as a thin film on the glass substrate. In this fast, economical coating process, all the materials must meet the highest
- Type: Sputtering Target
-
Supplier: InspectorTools
Description: information along with all the other environmental readings in its 1400 data point memory. Pair the 4500 Wind Meter with the Kestrel Vane Mountand you have a data-logging weather station that sets up in seconds and rotates in the slightest of breezes. Did we mention that the whole kit is the
Find Suppliers by Category Top
Featured Products Top
-
Cornell Dubilier’s 3-cell DSF & DGH supercapacitors deliver superior energy storage and fast discharge, making them ideal for high-energy applications. With capacitance values from 0.33 to 5 Farads, they offer excellent power density and efficiency, thanks to their low ESR and high (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
Smoke Density Toxicity 10-meter guided-wire drop tower 2 Computer-controlled universal test machines Coordinate Measuring Machine (CMM) ROMER Arm (portable CMM) Optical Comparator Hydrostatic test equipment (read more)
Browse Material Testing Services Datasheets for General Plastics Manufacturing Co. -
. In industry, it can be used as a clean combustion fuel, replacing natural gas. It may also be used in primary metal production, manufacture of semiconductors and fuel cells, along with a wide range of other manufacturing processes. In transport, hydrogen is a viable fuel for road vehicles, and is (read more)
Browse Flow Computers, Totalizers, and Indicators Datasheets for ABB Measurement & Analytics
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
arisen, including density. gradient-based centrifugation or filtration,2 fluorescent. and magnetic activated cell sorting, cell surface. markers,3 and laser tweezers.4 Although each. of these techniques is unique in its inherent advantages. and disadvantages, all are forced to compromise. between high
More Information Top
-
GE Healthcare Life Sciences "Ultrospec 10 Cell Density Meter, classic"
80-2116-30 Ultrospec 10 Cell Density Meter , classic .
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1314735988470/litdocUltrospec10_df_20110830233413.pdf
Ultrospec 10 Cell Density Meter .
-
Raman spectroscopic monitoring of the growth of pigmented and non-pigmented mycobacteria
The growth curves were deter- mined by measuring the optical density of the bacterial sus- pensions (Amersham Biosciences/Ultrospec 10- Cell density meter ).
-
Using dielectrophoresis to study the dynamic response of single budding yeast cells to Lyticase
The optical density (OD600) of the cell suspension is measured by using a cell density meter (Ultrospec 10, GE Healthcare Life .
-
Effects of Lactobacillus johnsonii and Lactobacillus reuteri on gut barrier function and heat shock proteins in intestinal porcine epithelial cells
ETEC OD595 % 6.4) of each bacterial strain was measured by a cell density meter (Nordic Biolabs, T€aby, Sweden).
-
The impact of sample preparation of the macroalgae Laminaria digitata on the production of the biofuels bioethanol and biomethane
It was added from a suspension of absorbance 0.45±0.05 in a 1,000-fold dilution using a cell density meter (CD8000 Cell density meter, WPS Biowave, UK).
-
Innovative sol–gel route in neutral hydroalcoholic condition to obtain antibacterial cotton finishing by zinc precursor
A suspension of E. coli bacteria was prepared using LB broth with a concentration of 0.02 of optical density measured with a spectrophotometer a WPA CO-8000 Cell Density Meter at 600 nm.
-
Proteomic insights into the temperature responses of a cold-adaptive archaeon Methanolobus psychrophilus R15
Growth was monitored by measuring optical den- sity (OD600) of the cultures with an Ultrospec 10 Cell Density Meter (Amersham Biosciences, Piscataway, NJ, USA).
-
Cytochrome c ‐based domain modularity governs genus‐level diversification of electron transfer to dissimilatory nitrite reduction
Growth was monitored by measuring the optical density at 600 nm (OD600) in a WPA biowave CO 8000 Cell Density Meter .
-
pREPORT: a multi‐readout transcription reporter vector for fission yeast
Routine optical density (OD) measurements of liquid cell cultures were taken using the WPA CO 8000 Cell Density Meter (Biochrom).
Indicates content that may require registration and/or purchase.