-
Supplier: United Grinding Technologies Inc.
Description: standstill times. Therefore, small volume production can be produced without any problems on the KRONOS L. Features: 6 CNC-controlled axes enable complex processing Regulating spindle with bearings on both sides Automatic movement of the coolant nozzle to compensate the wear on the
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece construction No internal parts Sizes for all applications Male connection Spray Characteristics High impact Uniform distribution with tapered edges for overlapping sprays Extra-wide angles available Spray pattern: Fan and Straight Jet Spray angles: 0° to 120° Flow rates:
- Maximum Pressure: 400 psi
- Maximum Flow: 636 to 5,694 GPH
- Orifice Size: 0.422 mil
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Water
-
Supplier: BETE Fog Nozzle, Inc.
Description: No Description Provided
- Maximum Pressure: 55 psi
- Maximum Flow: 26.4 to 222 GPH
- Media: Adhesives / Resins, Chemicals, Coatings / Inks, Coolant, Oil, Water
- Technology: Air Assist / Pneumatic
-
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features Dovetail joint guarantees alignment of interchangeable tips Dimensionally compatible with standard dovetail systems Tips offset 5° or 15° for overlapping spray patterns Tapered overlapping spray provides uniform coverage Male, female and welded connections Other sizes available upon
- Maximum Pressure: 400 psi
- Maximum Flow: 29.4 to 184.8 GPH
- Orifice Size: 0.087 mil
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Steam, Water
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: Full cone spray pattern, with uniform distribution throughout the cone. TYPICAL APPLICATIONS: - Chemical Processing - Cooling Sprays - Foam Breaking - Continuous Casting
- Maximum Pressure: 150 psi
- Maximum Flow: 18 to 834 GPH
- Orifice Size: 57 to 144 mil
- Material: Brass, Steel - Stainless
-
Supplier: Pneumadyne, Inc.
Description: To provide the stream of air required by your application, Pneumadyne offers Air Nozzles with six configurations and an inside diameter of 1/32. Install the Nozzle on the Air Jet Base with the Retaining Nut to complete the assembly.
- Orifice Size: 31.25 mil
- Media: Air / Gases, Coolant
- Material: Brass
- Application: Cleaning / Blowoff
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features Three-piece construction Interchangeable spray tips Integral strainer available (please refer to the Accessories PDF for more information) Male and female connections Spray Characteristics Relatively coarse atomization Uniform distribution with tapered edges for use in overlapping
- Maximum Pressure: 500 psi
- Maximum Flow: 0.48 to 4.86 GPH
- Orifice Size: 0.013 mil
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Oil
-
Supplier: Reid Supply
Description: tools. Waste from cuts, especially in industrial shops, can build up and get in the way of the machining process. Reid offers industrial quality adjustable hoses and everything to connect them, including valves, reducers, fittings, nozzles, shields and end caps. Vacuum lines can also be added
- Media: Coolant
- Features: Other
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: A hollow cone spray pattern with larger flow rates and smaller droplet sizes. Durable, one-piece, anti-clog design has no internal vane to clog or wear out. TYPICAL APPLICATIONS: - Air & Gas Washing - Dust Suppression - Spray Ponds - Cooling Tunnels - Medical Treatment -
- Maximum Pressure: 300 psi
- Maximum Flow: 29.4 to 15,420 GPH
- Orifice Size: 94 to 750 mil
- Material: Brass, Steel - Stainless, Thermoplastic
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: Full cone spray pattern, with uniform distribution throughout the square cone. TYPICAL APPLICATIONS: - Chemical Processing - Cooling Sprays - Continuous Casting
- Maximum Pressure: 150 psi
- Maximum Flow: 18 to 13,740 GPH
- Orifice Size: 57 to 531 mil
- Material: Brass, Steel - Stainless, Thermoplastic
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: The ZHNS series vaneless full-cone nozzle projects a medium to coarse full-cone spray in a direction perpendicular to the nozzle inlet axis. The maximum free passage in this nozzle is substantialy larger than most full-cone nozzles due to the
- Maximum Pressure: 125 psi
- Maximum Flow: 21 to 1,500 GPH
- Orifice Size: 78 to 359 mil
- Material: Brass, Steel - Stainless
-
Supplier: Lechler, Inc.
Description: The Series 136 AirMist nozzles are most appropriate when there is a need to finely atomize low viscous fluids, such as water. This series provides the finest atomization any of our nozzles can provide. AirMists are therefore most suitable for applications such as humidifying, cooling,
- Maximum Pressure: 52 to 87 psi
- Maximum Flow: 7.9 to 18 GPH
- Orifice Size: 98 mil
- Media: Air / Gases, Coatings / Inks, Coolant, Water
-
Supplier: Pneumadyne, Inc.
Description: 1/16 Id Air Nozzle are offered to accommodate application requirements. Simply use the Retaining Nut to attach the Nozzle to the Air Jet Base to complete the assembly.
- Orifice Size: 62.5 mil
- Media: Air / Gases, Coolant
- Material: Brass
- Application: Cleaning / Blowoff
-
Supplier: Reid Supply
Description: tools. Waste from cuts, especially in industrial shops, can build up and get in the way of the machining process. Reid offers industrial quality adjustable hoses and everything to connect them, including valves, reducers, fittings, nozzles, shields and end caps. Vacuum lines can also be added
- Media: Coolant
Find Suppliers by Category Top
Featured Products Top
-
Finish Centerless ground finishing is a technique that offers a similar appearance to stainless steel as polished finishes do. The main difference is that the ground finish shows visible circumferential scratch lines as a result of the grinding stone. The finishing details may vary from smooth to (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
osmosis membranes. Chemical Manufacturing & Processing: Filtering solvents, acids, alkalis, polymers, resins, catalysts, intermediates, and final chemical products. Protecting pumps, valves, spray nozzles, and sensitive (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
Out-of-zone pressure-jet feed of lubricant — Coolant in centerless grinding of rollers for oil chains
Hydrokinematie layout of device designed to feed lubricant- coolant fluid by out-of-zone pressure- jet method on centerless grinder. The fixture 24 for moving the nozzle is mounted and fixed on the cover of the grinding wheel head.
-
Descriptions of reference LWR facilities for analysis of nuclear fuel cycles
The pel l e t s are mechanically unloaded and conveyed s i n g l e - f i l e through a centerless grinder f o r surface g r i n d i n g (using a water coolant ). A high-velocity a i r stream (from nozzles ) then passes over the ground p e l l e t s and d r i e s them.
-
ABRASIVE TECHNOLOGY: CURRENT DEVELOPMENT AND APPLICATIONS I - PROCEEDINGS OF THE THIRD INTERNATIONAL CONFERENCE ON ABRASIVE TECHNOLOGY (ABTEC '99)
Real Time Monitoring of Centerless Grinding Process Using Wavelet Transformation Development of New Coolant Nozzle for Profile Grinding — Effect of Floating Nozzle to Superabrasive Wheel .
-
ZASMHBA0003189
Table 2 gives typical coolant flow requirements. Nozzles should direct fluid flow so that fluid is not thrown off the workpiece or tool by … … heads: 60-152 mm (2.37-6 in.) diam 152-305 mm (6-12 in.) diam 305-457 mm (12-18 in.) diam 457-610 mm (18-24 in.) diam Honing: Small Large Broaching: Small Large Centerless grinding : Small Large Other grinding .
-
ZASMHBA0002151
Pressurized nozzles are used to ensure wheel cleaning and may be used to introduce the coolants to the wheel face at a velocity similar to the wheel surface speed to aid coolant transfer to the grinding interface (Fig. 10). Other operations, such as centerless and weld grinding, may not be as clear cut .
-
http://www.ctemag.com/pdf/2008/0802-GridingCoolant.pdf
Formed nozzles are usually created by crush- ing the tube in a press with an internal shim … coolant : grinding : … squared surfaces); cylindrical grinding (for external cylindrical and tapered shapes, fillets and undercuts); centerless grinding; chamfering; thread …
-
CNC Handbook > Computer Numerical Control Machine Tools
In cylindrical grinding , clamping is performed either between centers, in chucks, or centerless using bearing rails and support rollers. At the same time, the associated coolant nozzles are picked up and connected.
-
Efficiency of Manufacturing Processes
It is also a versatile process, offering different types of operations, i.e. surface, cylindrical, internal, and centerless grinding . … amount of heat is generated at the contacting zone necessitating the use of cutting fluids or coolant . … the coolant was applied as a part of stream lubrication through a tangential nozzle into the contact …
-
An Adaptive Control of Machine Table Reciprocation Using a Hydrophone - A Method for Improving the System Efficiency and Reliability -
• Effect of Ultrasonic Elliptic Vibration on Friction between Shoe and Workpiece in Ultrasonic Elliptic-Vibration Shoe Centerless Grinding p.33 In order to improve the efficiency and reliability of the system, a fluid-flow stabilizer and a new coolant -supply nozzle have been developed and their performances were experimentally investigated.
-
FUEL ELEMENT STRUCTURAL DESIGN AND MANUFACTURE FOR THE CONSOLIDATED EDISON THORIUM REACTOR PLANT
The transition is designed for a minimum resistance to flow of coolant from the fuel bundle to the nozzle seal assembly. The fuel element spring is made from 0.625 inch diameter, Inconel "X" centerless ground rod, and has the following dimensions: .
Indicates content that may require registration and/or purchase.