-
Description: The TURBO-GAS 2040 & 6040 centrifugal compressors are great for handling landfill gas, digester gas, carbon monoxide, carbon dioxide, nitrogen, and natural gas.
- Discharge / Operating Pressure: 610 psi
- Flow Capacity: 1,500 to 6,000 SCFM
- Horse Power: 500 to 1,700 HP
- Features: 2 Stage, 3 Stage, Integral Cooler, More Than 3 Stages, Multistage Compressor, Other
-
Description: MSG compressors are custom designed and built for individual customer needs for a variety of applications. MSG style compressors are manufactured with a highly engineered air flow components, designed for easy, low-cost installation and operation.
- Discharge / Operating Pressure: 600 psi
- Flow Capacity: 45,250 to 135,000 SCFM
- Horse Power: 22,000 HP
- Compressor Technology: Centrifugal
-
Supplier: Howden
Description: Howden ČKD Multi-stage Centrifugal Compressors ČKD Multi-stage Centrifugal Compressors are available in a wide range of configurations with capacities between 50m3/h and 480 000m3/h, and discharge pressures of up to 45MPa. Howden ČKD centrifugal compressors
- Discharge / Operating Pressure: 145.036839357197 to 6,526.65777107386 psi
- Flow Capacity: 29.4165 to 282,398.4 SCFM
- Gases Handled: Carbon Dioxide (CO2), Hydrocarbon Gas, Natural Gas / Methane
- Compressor Technology: Centrifugal
-
-
Supplier: Dresser-Rand
Description: ISOPAC centrifugal compressors are field-proven machines featuring an OEM design, heavy-duty materials and a long history of reliability. Now, Dresser-Rand offers high-efficiency, low maintenance remanufactured ISOPAC centrifugal compressors that represent the most
- Compressor Technology: Centrifugal
-
Supplier: Dresser-Rand
Description: Compact compressor line is suitable for a wide range of process gases and meets customers’ requirements in all types of industries, especially for the most severe conditions in on/offshore oil and gas, downstream applications and LNG. These compressors feature a versatile,
- Compressor Technology: Centrifugal
-
Description: At Johnson Controls, we have designed the YORK® M TurboMaster multistage compressor for heavy industrial use since 1955. Featuring a rugged between-the-bearings design, one to eight stages of compression and modular lube systems, this multistage centrifugal compressor has proven
- Flow Capacity: 2,600 SCFM
- Horse Power: 15,000 HP
- Gases Handled: Ammonia, Carbon Dioxide (CO2), Natural Gas / Methane
- Compressor Technology: Centrifugal
-
Supplier: Dresser-Rand
Description: Upgrading the gas seals on your centrifugal compressors to Dresser-Rand dry gas seals will allow your operation to benefit from our product’s unique anti-hang-up and high reliability features. Dresser-Rand gas seals are available in a range of dimensions (2 in /
- Shaft O.D. or Seal I.D.: 2 to 13.5 inch
- Maximum Operating Pressure: 2,900 psi
- Features: Other
-
Supplier: Dresser-Rand
Description: Siemens and Dresser-Rand provide a range of highly efficient compressors and compressor packages for pipeline applications. This product line combines cost efficient and optimal technical solutions for your transmission and distribution needs.
- Compressor Technology: Centrifugal
-
Supplier: Accuris
Description: Petroleum, Chemical and Gas Service Industries - Centrifugal Compressors
-
Supplier: Accuris
Description: Petroleum, petrochemical and natural gas industries - Axial and centrifugal compressors and expander-compressors - Part 3: Integrally geared centrifugal compressors
-
Supplier: CSA Group
Description: ISO 10439-3:2015 specifies minimum requirements and gives recommendations for axial compressors, single-shaft and integrally geared process centrifugal compressors, and expander-compressors for special purpose applications that handle gas or process air in the
-
Supplier: Sullair Corporation
Description: Sullair Centrifugal Compressors are designed to be installed — and run. The compressor is equipped with many features that are packaged as standard — minimizing installation time. Features: Non-contacting internal components Anti-reverse rotation main shaft oil pump Carefully
- Compressor Technology: Centrifugal
- Lubrication Style: Oil-free
-
Supplier: Accuris
Description: Petroleum, petrochemical and natural gas industries \x97 Axial and centrifugal compressors and expander-compressors Part 3: Integrally geared centrifugal compressors
-
Supplier: Accuris
Description: AXIAL AND CENTRIFUGAL COMPRESSORS AND EXPANDER-COMPRESSORS FOR PETROLEUM, CHEMICAL AND GAS INDUSTRY
-
Supplier: CSA Group
Description: ISO 10439-2:2015 specifies minimum requirements and gives recommendations for axial compressors, single-shaft, and integrally geared process centrifugal compressors and expander-compressors for special purpose applications that handle gas or process air in the
-
Description: ISO 10439 specifies requirements and gives recommendations for the design, materials, fabrication, inspection, testing and preparation for shipment of centrifugal compressors for use in the petroleum, chemical and gas service industries. It is not applicable to machines that
-
Supplier: Royal Purple, Ltd.
Description: Hydrocarbon gas compressor oil, with Synerlec®. A long life, high film strength, synthetic lubricant specifically designed to increase the service life of rotary screw, centrifugal, rotary vane and reciprocating gas compressors in hydrocarbon service.
- Kinematic Viscosity (@ 40°C): 46 cSt
- Viscosity Index: 98
- Pour Point: -50 F
- Flash Point: 385 F
-
Supplier: CSA Group
Description: ISO 10439-4:2015 specifies minimum requirements and gives recommendations for axial compressors, single-shaft, and integrally geared process centrifugal compressors and expander-compressors for special purpose applications that handle gas or process air in the
-
Supplier: CSA Group
Description: ISO 10439 specifies minimum requirements and gives recommendations for axial compressors, single-shaft, and integrally geared process centrifugal compressors, and expander-compressors for special purpose applications that handle gas or process air in the petroleum,
-
Supplier: ASME
Description: the different thermodynamic processes and parameters of head, efficiency, and power Explain the relationship between compressor and system curves Explain the effect of inlet gas density on compressor performance Diagnose fouling and the effect of flow on thrust load Measure
- Type: Course
-
Supplier: ASME Learning & Development
Description: the different thermodynamic processes and parameters of head, efficiency, and power Explain the relationship between compressor and system curves Explain the effect of inlet gas density on compressor performance Diagnose fouling and the effect of flow on thrust load Measure
- Type: Course
-
Supplier: ASME Standards and Certification
Description: the different thermodynamic processes and parameters of head, efficiency, and power Explain the relationship between compressor and system curves Explain the effect of inlet gas density on compressor performance Diagnose fouling and the effect of flow on thrust load Measure
- Type: Course
-
Description: ISO 10442:2002 specifies requirements and gives recommendations for the design, materials, fabrication, inspection, testing and preparation for shipment of constant-speed, packaged, integrally geared centrifugal air compressors, including their accessories, for use in the petroleum,
-
Supplier: ASME
Description: This Code provides test procedures to determine the thermodynamic performance of an axial or centrifugal compressor doing work on a gas of known or measurable properties under specified conditions. The scope of this Code includes instructions on test arrangement and
-
Supplier: ASME Standards and Certification
Description: This Code provides test procedures to determine the thermodynamic performance of an axial or centrifugal compressor doing work on a gas of known or measurable properties under specified conditions. The scope of this Code includes instructions on test arrangement and
-
Supplier: Gardner Denver, Inc.
Description: Compressors Gardner Denver is a global leader in the design, manufacture, installation and service of innovative compressor technologies for a diverse range of industries. From manufacturing to construction, mining to pharmaceuticals, our compressors work hard to increase
-
Supplier: John Crane, Inc.
Description: Type 28AT: The original gas seal, with a design pedigree stretching back over 30 years and evolving gradually, installed and proven in thousands of compressors all around the world and remaining the preferred seal choice for many customers. Type 28 compressor dry-running
- Shaft Diameter (Nominal): 12.125 inch
- Alternate Shaft or Rubbing Speed: 393.99999999999994 ft/min
- Operating Pressure: 1,450 psi
- Operating Temperature: -4 to 392 F
-
Supplier: Celeroton AG
Description: With the launch of the turbo compressor series CT-NG, Celeroton is further extending its product portfolio of ultra-high-speed, gas bearing turbo compressors with a turbo compressor specifically optimized for noble and inert gases. As a first variant of the turbo
- Flow Capacity: 0 to 247.175141242938 SCFM
- Horse Power: 2.68044076980564 HP
- Power Source: AC Single Phase
- Gases Handled: Argon, Helium, Nitrogen (N2), Oxygen (O2)
-
Supplier: Schutte & Koerting
Description: digester in chemical processing. Steam Jet Exhausters are widely used for priming centrifugal pumps.
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: Tecsia Lubricants USA
Description: your compressor with assurance of cost saving and prolonged equipment life. Compressors and Vacuum Pumps Oils Select Compressor / Vacuum Pump Type Centrifugal Compressor Food Processing Compressor Hydrocarbon Compressor Lobe Blower Process Gas
- Kinematic Viscosity (@ 40°C): 100 cSt
- Functions: Compressors / Piston Pumps
- Features: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: Celeroton AG
Description: market. The new compressor is based on a common platform, which supports a modular extension that provides different aerodynamic characteristics. As with the lower compressor series from Celeroton, the new turbo compressor is supplied with their own converter electronics.
- Air Flow Rate: 0 to 158.898305084746 SCFM
- Static Pressure: 0 to 481.7594596838929 in H2O
- Material of Construction: Aluminum, Stainless Steel
- Design: Centrifugal
-
Supplier: ASME
Description: primarily piston aeroengine superchargers - developed in Germany during the Second World War (WWII) - which are centrifugal compressors driven either by the main engine crankshaft or by an exhaust gas turbine. The core of the book is an unpublished manuscript by Karl Kollmann,
-
Description: air compressors, water injected air compressors, oil-free air compressors, compressors for handling hazardous gases (gas compressors), compressors for handling oxygen, compressors for handling acetylene, high pressure compressors (over
-
Supplier: Siemens Energy Sector
Description: drive of pumps, usually a speed reducing gearbox is used, while most compressor drive applications can be met without the need for a speed-changing gear between the power turbine and gas compressor. The twin-shaft SGT-200 gas turbine is designed for applications where
-
Supplier: Siemens Energy Sector
Description: IF180 Drive solution for centrifugal compressors used in the oil and gas industry Simple cycle power generation Combined cycle power generation Combined heat and power (CHP) Power generation for the oil and gas industry - Onshore power generator for oil field service,
Find Suppliers by Category Top
Featured Products Top
-
Water in natural wells is not pure water. It is full of other minerals and gases that have dissolved into it over time. Vacuum solutions from Busch are used to degas water before it makes its way into the bottle. Natural mineral water: Although this might be (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Busch Vacuum Solutions -
SCREW COMPRESSOR UNITS DELTA SCREW WITH BELT DRIVE FOR COMPRESSING AIR, NITROGEN AND OTHER NEUTRAL GASES. (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
biogas (BGTP) or as an essential part of biogas injection plants (BGIP) for the compression of biomethane to inject into gas grids. Ranges of application are compression of biomethane acc. to DVGW 260 and compression of Biogas acc. to DVGW 262. The Biogas compressor is available as stage and as unit (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
can be supplied complete with inlet and exhaust filters. A special vacuum tight version is available for gas analyzer equipment. Dry Vane Technology The dry vane compressors are 100% oil free (eco-friendly), easy to plug in and ready to work thanks to the pressure (read more)
Browse Air Compressors Datasheets for Vooner FloGard LLC -
Chemical and process technology The chemical industry is completely dependent on reliable supplies of process gas. But each process is different and requires specialised (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Hydrogen compression can be achieved with several different technologies – we can help you select the one that is best suited for your application. Aerzen offers oil-free, oil-flooded, and water-flooded screw compressor packages suitable for a range of gases, including (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
CEMENT SOLUTIONS BLOWERS AND COMPRESSORS DESIGNED FOR BETTER SOLUTIONS IN CEMENT APPLICATIONS Cement blowers and compressors are vital in several cement plants operations. For instance, at the (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
compression. And an almost unlimited spectrum of possible adaptations and accessories. Designed for the compression of air, nitrogen, and other neutral gases, the Delta Screw compressors are perfect for almost any possible application. The spectrum of the extended Delta Screw series additionally includes 7 (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Pumps are used in industrial and fleet applications to move liquids and gases. Most pumps used in industrial applications are either positive displacement or centrifugal. In both cases bearings are the component that must be lubricated and monitored. Rotary positive displacement pumps have (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Cement and Lime Industry Blowers and Compressors designed for better Solutions in Cement Applications Depending on your cement plant’s operations, the specialists at AERZEN can tailor make a (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp.
More Information Top
-
Tutorial On Modeling of Gas Turbine Driven Centrifugal Compressors
Sapiro, L., “ Centrifugal Gas Compressors Basic Aero- Thermodynamic Concepts for Selection and Performance Evaluation,'' T28C/482, Solar Turbines Incorporated, 1982.
-
A Practical Guide to Compressor Technology 2nd Edition
Mechanical Dry Seal Applied to Pipeline (Natural Gas ) Centrifugal Compressors , ASME Paper 84-GT-3, 1984.
-
Federal Register > Thursday, August 16, 2012 > [77 FR 49490] Oil and Natural Gas Sector: New Source Performance Standards and National Emission Standards for H...
One commenter noted that some large natural gas customers (who are not in the Crude Oil and Natural Gas Production, Transmission, and Distribution sector) have natural gas centrifugal compressors that are used to increase the pressure of natural gas for use in …
-
Transmission Lines in Digital and Analog Electronic Systems: Signal Integrity and Crosstalk
But these methods are a far better alternative to erecting a giant new coker fractionator tower or installing a new oversized wet gas centrifugal compressor equipped with a huge new motor, requiring a new electrical substation.
-
The Physics of Centrifugal Compressor Performance
I NTRODUCTION The working principles of centrifugal gas compressors can be understood by applying some basic laws of physics.
-
Handbook of Fluid Dynamics and Fluid Machinery Volume 3 Applications of Fluid Dynamics Complete Document
In multistage centrifugal gas compressors , the vaneless space may extend around the stage crossover to the deswirl vanes of the next stage.
-
Operational Experience of Running Multicasing Gas Compression Trains on a North Sea Platform
The Statfjord B platform features one of the most complex gas-compression systems in the world for an offshore platform and uses some of the most advanced centrifugal gas compressors and aeroderivative gas turbines currently available.
-
2011 Annual Progress Report: DOE Hydrogen and Fuel Cells Program (Book)
It will identify the key technological challenges for development of a full-scale hydrogen/natural gas centrifugal compressor .
-
2009 Annual Progress Report: DOE Hydrogen Program, November 2009 (Book)
This project will identify the key technological challenges for development of a full-scale hydrogen/natural gas centrifugal compressor .
-
Proceedings of the 9th IFToMM International Conference on Rotor Dynamics
A standard commissioning program for three centrifugal gas compressors was undertaken and normal vibration and process parameters were acquired indepen- dently over the course of approximately 1 week as part of this.
Indicates content that may require registration and/or purchase.