-
Supplier: Champion
Description: CWSA Liquid Separator For compressed air systems where excessive free liquid and solid contamination is a problem, choose Champion's CWSA Liquid Separators. Our unique design combines the techniques of centrifugal action and other mechanical separation principles (Impingement,
- Function: Oil Filtering / Removal
-
Supplier: Accuris
Description: OIL/WATER SEPARATOR (OWS), CENTRIFUGAL, 38-LITER (10-GALLON) PER MINUTE
-
Supplier: Alfa Laval Inc.
Description: PureVent 2.0 is a radical new approach to cleaning the gas vented from engine crankcases by using centrifugal separation technology to remove oil mist and other particles, and help protect the environment. An estimated 3500 m3 of lube oil ends in the world's oceans every year by
- Total Flow: 1,761.1466666666668 GPM
- Technology: Centrifuge
- Function: Oil Recovery
-
-
Supplier: Alfa Laval Inc.
Description: The AlfaPure range comprises purpose-built centrifugal separator systems for removing oil, grease and solid particles from water and oil based liquids, such as coolants, lubricants and wash liquids. Efficient cleaning of service fluids pays off Utilizing
- Total Flow: 500 to 2,000 GPM
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Alfa Laval Inc.
Description: This mobile centrifugal separator effectively removes both particles and water from oils widely used in industry. This dramatically increases oil service life, and reduces wear on all kinds of equipment. The Emmie.2 mobile centrifugal separator system
- Total Flow: 200 GPM
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Alfa Laval Inc.
Description: The emmie comprises a trolley-mounted centrifugal separator and electrical oil heater for use on ships. Moved between marine hydraulic systems, it removes water and 99% of all 2-5 μm particles from oil, increasing oil service life and system reliability.
- Total Flow: 80 to 120 GPM
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Centrifugal action filtration for the removal of sand, silt, and scale. Engineered to protect irrigation equipment, pumps and water supply systems.
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: A low flow rate separator designed to remove sand, silt, grit, and scale. Models are available in carbon and stainless steel.
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Description: The Donaldson Torit Centrifugal is compact, direct machine-mountable mist collector designed to collect, filter, and reclaim mist generated from machines using oil-based, synthetic, semi-synthetic, or water-soluble coolants.
- Efficiency: 99.97 %
- Minimum Particle Size Filtered: 0.3 µm
- Airflow: 1,000 SCFM
- Separation / Filtration System: Cartridge-type Units, Cyclone (Centrifugal) Separators, Impinger System
-
Supplier: Reid Supply
Description: Polycarbonate Moisture Separators filter contaminant water, dirt, and oil out of shop air using a centrifugal spinning action. The polycarbonate bowl includes an automatic float drain to expel built up liquids inside the bowl. . 2.992 inL x 6.000 inH x 3.000 inW Aluminium
-
Supplier: Sanborn Technologies
Description: Turbo T60 Automatic Centrifuge Maximum Sludge Volume Separator The Turbo T60 separator has a maximum solids capacity of over 2 gallons per cycle. The Turbo T60 has the largest sludge capacity in our automatic discharge design. The T60 includes proprietary nozzles that allow solids
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Sanborn Technologies
Description: or combined with additional process equipment in one of our Custom Turbo Systems. Typical Applications Metal Cutting and Grinding Ceramic and Glass Grinding Paint Booth Water Curtains Waste Oil Clarification Zinc and Iron Phosphate Baths Vibratory and Tumbling Wastes Features and
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Sanborn Technologies
Description: Turbo T6 Separator The "Easy Clean" High Performance Centrifuge The Turbo T6 separator combines high speed performance with easy clean features like our quick opening cover and self-draining bowl. Turbo T6 Separators are in service on a wide range of applications from classical
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Sanborn Technologies
Description: Turbo T14 Separator The "Easy Clean" High Performance Centrifuge The Turbo T14 separator combines high speed performance with easy clean features like our quick opening cover, self-draining bowl and easy to change bowl liner. This high performance centrifuge is available with a
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Nex Flow Air Products Corp.
Description: Newly developed "Liquid Super Separator" is a new concept of a pneumatic mist remover without filter element. The "Element Free Pneumatic Water Separator" uses a special centrifugal technique with "radial multi-nozzles" that is world patent pending and makes it possible
- Drying Capacity: 22 SCFM
- Maximum Pressure: 172 psi
- Features: Automatic Condensate Drain
- Dryer Technology: In-line
-
Supplier: Eaton
Description: Eaton Exhaust Heads are designed to separate entrained water and oil from exhaust air, gas or steam prior to being discharged directly into the atmosphere. They will remove more than 99% of liquids and solids over 10 microns in size from the discharged flow, reducing maintenance costs
- Filter Size Rating: 10 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Eaton
Description: through either a quick opening body closure or body flanges. Engineering Specification All gas/liquid separators shall be of fabricated carbon steel construction with two stage coalescer/separator design with flanged connections. Separators shall have ASME Code Steam.
- Filter Size Rating: 4 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Flottweg SE
Description: configuration comprises a stationary disc that is immersed in a liquid (e.g. degassed water) thus creating an exclusion from the surroundings. The Following Applies To Both Configurations (2 Phase Separator And 3 Phase Separator): Solids are emptied from a Flottweg
- Technology: Centrifuge
-
Supplier: Caterpillar Oil & Gas
Description: — LH Crankcase fumes disposal — with integrated service indicator, LH Oil cooler — RH Oil filter — RH Oil pan — front sump Oil filler — top mounted Oil level gauge — LH side Oil pump — gear-driven Oil valve sampling Preservation of turbocharger,
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: Crankcase fumes disposal — RH Oil cooler — RH Oil filter — RH Oil pan — front sump, 31 L (33 qt) oil change capacity Oil filler — front top valve cover Oil level gauge — LH rear Engine oil pump — gear-driven Oil valve sampling, RH Power
- Horse Power: 205 to 275 HP
- RPM: 2,200 rpm
- Displacement: 7.2430764804748415 liters
- Length: 43.8 inch
-
Supplier: Filtertech, Inc.
Description: In various clarification processes involving water, water-soluble and viscous liquids such as lubricating oils, the solids generated can cause excessive wear on tooling and adversely affect product quality. To provide efficient low cost liquid-solid separation, Filtertech offers
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
-
Supplier: Ingersoll Rand Air Compressors
Description: 37-300 kW / 50-400 hp Looking for a rugged and reliable oil-free air compressor? Ingersoll Rand's Sierra Oil-Free rotary screw is just the unit for you. With Ingersoll Rand’s unmatched reputation for reliability and performance to count on, oil-free customers can enjoy the peace
-
Supplier: National Oilwell Varco
Description: management solution. Centrifuges are just one of the many solids control and waste management offerings that NOV supplies to the oil and gas industry. The BRANDT Quality Management System is certified to ISO 9001-2000. Centrifuges are used to process unweighted and weighted,
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
-
Supplier: RS Components, Ltd.
Description: Vertical steam separator for the removal of moisture from steam and compressed air pipelines. Particles with heavier specific gravity, such as water and oil droplets, are separated from the steam and compressed air by centrifugal forces. The condensate collects at the
- Material: Steel - Forged
-
Supplier: Flottweg SE
Description: Environmental protection and recycling are ever greater concerns for companies. As a result, there is a need for new and innovative solutions. This prompted Flottweg to develop the Sorticanter® for processing plastics. Naturally occurring raw materials such as plants, coal, natural gas and crude
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Our high temperature air dryers consist of an integrated air-cooled after cooler, refrigerated dryer, centrifugal moisture separator, and electronic adjustable drain valve. An optional extra is an oil/dirt removing filter (coalescer). Eliminates water, oil and dirt
- Drying Capacity: 60 to 75 SCFM
- Maximum Pressure: 232 psi
- Minimum Output Dew Point: 39 to 50 F
- Motor Power (Refrigerated Style): 2.26497245048577 HP
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: individually metered high-pressure, direct injection of fuel for maximum efficiency. Large Engine Oil Cooler The large engine oil cooler reduces oil deterioration and varnishing of internal components. It allows for 500 hour engine oil change intervals. Low-mounted
- Horsepower: 83 HP
- Travel Speed: 5.5 miles/hr
- Type: Compactor / Roller
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: varnishing of internal components. It allows for 500 hour engine oil change intervals. Low-mounted Oil Pump The low-mounted oil pump allows for quicker start-up lubrication. Combination Fuel Filter and Water Separator The combination fuel filter and water
- Horsepower: 83 HP
- Travel Speed: 5.5 miles/hr
- Type: Compactor / Roller
-
Supplier: Proceco Ltd.
Description: fine metallic abrasive combined with a water-based alkali hot cleaning solution to mechanically remove oxides, scale, carbon deposits, oils and grease from a metal surface. The slurry blast technology can process wet, oily and greasy parts, making it an ideal cleaning technology for
- Blast Pressure: 70 psi
- Power: 40 HP
- Features: Abrasive Injector, Automatic / CNC Controlled, Blast Wheel, Heated Water / Steam, Hopper / Tank, Media Separator / Reclaimer, Other, Pressure Generator
- Part Loading: Belt / Roller Conveyor Loaded, Tumbler / Tumble Belt Loaded
-
Supplier: Caterpillar Oil & Gas
Description: oil Oil drain and valve Oil filler and dipstick Oil filter — cartridge-type, LH Oil pump — gear-type MOUNTING SYSTEM Engine and generator three-point mounted into outer base Oil drain extension Oil drip pan PROTECTION SYSTEM A-III Electronic
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: fuel system, rigid wiring harness COOLING SYSTEM Auxiliary fresh water pump, centrifugal non-self-priming auxiliary sea water pump, gear driven centrifugal jacket water pump, expansion tank, engine oil cooler, thermostats and housing EXHAUST SYSTEM Dry
- Volt-Ampere: 1,938,000 to 2,125,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
Greasy wastewater causes pipe blockages, foul odors, and environmental pollution. Improper disposal of waste oil represents a lost resource and a potential hazard. Our Solid-Liquid-Oil Separator efficiently separates solids, water, and (read more)
Browse Oil and Water Separators Datasheets for KINTEP NEW POWER -
4100-PRO Full Display Tank Profiler The 4100-PRO provides continuous profiling of oil/water interface and emulsions in tanks. A profile of the emulsion location and thickness will be obtained using multiple capacitance probes staggered in an oil/water (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
separators, oil/water knock-out tanks, treater trains and decanting tanks. The 2880-OWI sensing probe monitors the capacitance field around the probe. A calibration is performed against the an oil condition and a water condition. The active portion of the probe is fully submerged into the liquid (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
Display Oil Water Profiler Transform your oil-water separation process with our advanced continuous profiling technology! Our solution utilizes multiple capacitance probes strategically placed in the separator to deliver real-time data on oil-water interfaces and (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
4100-PRO provides continuous profiling of oil/water interface and emulsions in tanks. A profile of the emulsion location and thickness will be obtained using multiple capacitance probes staggered in an oil/water separator. The 4100-PRO uses multiple sensing probes to measure the capacitance (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Oil-Water Separators — Polishing stage for improved water quality Marine & Environmental Spill (read more)
Browse Filter Media Datasheets for Harbory Filtration -
presence or absence of hydrocarbons in groundwater, wastewater, cooling water and oil/water separator effluents. Solvent Extraction To optimize the accuracy of the readings or to correlate the FluoroCheck II to a specific analytical method, solvent extracted samples can be (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
water contamination in lube oils, and on-site results correlate extremely well with laboratory techniques. Particle Counting Particle counting measures the cleanliness of a fluid, and is a critical test for centrifugal pumps, where sleeve bearing or rolling element bearings are being (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
2852-OWS Remote Mounted Oil Alarm The 2852-OWS Remote Mounted Oil Alarm provides reliable interface monitoring of oil/water separators, sump pits and containments for pump control and alarm. The (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
. Oil/Water Separator Monitors Monitor the oil levels in your above or below ground separator to alert when pumpout is required. Models available with multiple setpoints for warning and system shut (read more)
Browse Liquid Leak Detectors Datasheets for Arjay Engineering
More Information Top
-
marine oily water separator,China marine oily water separator Manufacturers, Suppliers - ECOL
• centrifugal oil water separator .
-
Scientific.Net: Materials Science
Abstract:Calculation of a centrifugal water oil separator is shown.
-
Frontiers of Chemical Engineering, Metallurgical Engineering and Materials II
… order to solve the problem of high water cut wells in some oil field in Daqing that it could not get the large-scale application because of the bad separating effect of down hole centrifugal oil - water separator , we optimize the design …
-
Sustainable Development of Natural Resources
In the last few years, pipe separator has become a new generation of centrifugal oil - water separator , and has been successfully used in waste water treatment.
-
http://dspace.mit.edu/bitstream/handle/1721.1/92667/898188652-MIT.pdf?sequence=2
an unusual cross-application ofhis design, de Laval was able to adapt a centrifugal oil / water separator he designed for his engines for use in the dairy industry, filing a patent in 1894.
-
RESEARCH AND DEVELOPMENT OF AN INTEGRAL SEPARATOR FOR A CENTRIFUGAL GAS PROCESSING FACILITY
Gravitational and Centrifugal Oil - Water Separators with Plate Pack Internals, Delft University press, Delft, May, 1994 .
-
Gravitational and centrifugal oil-water separators with plate pack internals :: TU Delft Institutional Repository
Gravitational and centrifugal oil - water separators with plate pack internals .
-
Editors Page | Look on the Positive Side | Chemical Processing
I didn't realize he co-owned a company, Ocean Therapy Solutions, that's developed an oil / water centrifugal separator ; he reportedly has been involved in this venture for 15 years and has invested $24 million in it.
-
High volume centrifugal oil-water separation
A NEW CENTRIFUGAL OIL - WATER SEPARATOR DESIGN .
-
CR4 - Thread: Transocean Oil Spill - Backup plan for containment dome?
Here is the image of the Oil & Water centrifugal separator so you don't have to become a member of the drilling club to view it.
Indicates content that may require registration and/or purchase.