-
Supplier: Alfa Laval Inc.
Description: Head required). Low energy consumption Making pump energy use more efficient presents huge potential for energy savings. The optimized pump design and premium motor of Alfa Laval LKH centrifugal pumps often deliver greater energy efficiency than similar premium
- Horsepower: 0.75 to 125 HP
- Maximum Discharge Pressure: 87.02262 to 145.0377 psi
- Media Temperature: -10 to 140 F
- Pump Type: Centrifugal Pumps
-
Supplier: APV, An SPX Brand
Description: Designed for CIP EHEDG approved Simple and cost-effective maintenance Simplified shaft seal replacement Shaft seals are identical to those of the premium W+ pumps Easy conversion from single to double mechanical shaft seal High level of flexibility in pipe
- Discharge Size: 1 to 4 inch
- Maximum Discharge Flow: 32 to 2,300 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: ARGAL s.r.l.
Description: transmission with impeller rigidly keyed to the shaft and sealed with mechanical seal with sliding rings. MECHANICAL SEALS QGN pump can be fitted with mechanical seals constructed with different materials and layouts depending upon the physical and
- Maximum Discharge Flow: 352.22933333333333 to 1,056.6879999999999 GPM
- Pump Type: Centrifugal Pumps, Dosing Pumps, Injection Pumps
- Pump Housing Material: Plastic
- Features: Water Pumps
-
-
Supplier: Savino Barbera Srl
Description: mechanical seals to eliminate any sliding parts. This mechanically and hydraulically advanced construction allows for the use of the BS vertical pumps where wear from abrasion (due to crystallization or calcareous deposits) combined to the chemical aggression of the liquid
- Horsepower: 0.335055096225705 HP
- Maximum Discharge Flow: 2.2014333333333336 to 19.372613333333334 GPM
- Pump Type: Cantilever Pumps, Centrifugal Pumps, Sump Pumps
- Pump Housing Material: Plastic
-
Supplier: ARGAL s.r.l.
Description: ZMR pumps are foresen with single mechanical seals, lubricated by the pumped liquid or with double mechanical seals flushed with liquid of externchemically compatible to the liquid pumped of external supply. With casings and impeller made of of GFR PP (Glss
- Discharge Size: 1.25 to 2 inch
- Maximum Discharge Flow: 74.84873333333333 to 220.14333333333335 GPM
- Media Temperature: -4 to 212 F
- Water Temperature: -4 to 212 F
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The CGD pump range, centrifugal horizontal normalized to DIN 24256, ISO 2858, NFE 44-121, has been designed in order to face strong applications. Easy to handle, the pumps of this range are strong, produced in their components with high thickness to give a product with the
- Discharge Size: 16 to 20 inch
- Horsepower: 1.00516528867711 to 268.044076980564 HP
- Maximum Discharge Flow: 44.028666666666666 to 4,402.866666666667 GPM
- Media Temperature: -58 to 302 F
-
Supplier: Dickow Pump Company, Inc.
Description: safety, especially when handling toxic, explosive or other dangerous liquids which react on contact with the atmosphere. For all these services the containment shell replaces double acting mechanical seals, along with external fluid reservoirs and the necessary control
- Horsepower: 201.033057735423 HP
- Maximum Discharge Flow: 1,000 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Alfa Laval Inc.
Description: Suction Head required). Low energy consumption Making pump energy use more efficient presents huge potential for energy savings. The optimized pump design and premium motor of Alfa Laval LKH centrifugal pumps often deliver greater energy efficiency than similar premium
- Horsepower: 2.01033057735423 to 115.258953101643 HP
- Maximum Discharge Pressure: 72.51885 to 145.0377 psi
- Media Temperature: 14 to 284 F
- Pump Type: Centrifugal Pumps
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The centrifugal close coupled range CDM, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum
- Discharge Size: 16 to 20 inch
- Horsepower: 2.9484848467862 to 100.516528867712 HP
- Maximum Discharge Flow: 44.028666666666666 to 1,100.7166666666667 GPM
- Media Temperature: -58 to 302 F
-
Supplier: Price Pump Company
Description: Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE
- Discharge Size: 2 inch
- Maximum Discharge Flow: 200 GPM
- Maximum Discharge Pressure: 75 to 150 psi
- Media Temperature: 300 F
-
Supplier: Dickow Pump Company, Inc.
Description: General The DICKOW pump series KM are sealless centrifugal pumps. The static containment shell forms a closed system with hermetically sealed liquid end. Model AMB pumps match ANSI casing dimensions. Applications Magnetic driven KM-pumps are designed to improve
- Horsepower: 22.78374654334794 HP
- Maximum Discharge Flow: 308.2006666666667 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 86 F
-
Supplier: Dickow Pump Company, Inc.
Description: other dangerous liquids which react on contact with the atmosphere. For all these services the containment shell replaces double acting mechanical seals, along with external fluid reservoirs and the more necessary control equipment. NM-pumps therefore offer exceptional
- Horsepower: 15.41253442638243 HP
- Maximum Discharge Pressure: 362.59425 psi
- Media Temperature: 464 F
- Pump Type: Centrifugal Pumps
-
Supplier: Price Pump Company
Description: Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame
- Discharge Size: 2 inch
- Maximum Discharge Flow: 500 GPM
- Maximum Discharge Pressure: 125 psi
- Media Temperature: 300 F
-
Supplier: Dickow Pump Company, Inc.
Description: safety, especially when handling toxic, explosive or other dangerous liquids which react with the atmoshpere. For all these services the containment shell replaces double acting mechanical seals with external fluid reservoirs and the necessary control equipment. NMR-Pumps
- Horsepower: 265 HP
- Maximum Discharge Flow: 4,400 GPM
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 464 F
-
Supplier: ASTM International
Description: This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. Mechanical seals shall be classified by type, grade, and class. Types: type A - inside single mounted seals, type B - outside single
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The horizontal centrifugal range CGO, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, built in their components with high thikness to give a product with the maximum reliability. The motor is connected
- Discharge Size: 1 inch
- Horsepower: 0.737121211696551 to 24.7940771207022 HP
- Maximum Discharge Flow: 22.014333333333333 to 528.3439999999999 GPM
- Media Temperature: -4 to 230 F
-
Supplier: APV, An SPX Brand
Description: double seals. Double mechanical shaft seals fitted for sterile flushing Double O-ring sealing of pump housing fitted for sterile flushing Special aseptic fittings fitted for sterile flushing So, Wa+ pumps ensure absolutely aseptic production
- Discharge Size: 1 to 4 inch
- Maximum Discharge Flow: 32 to 2,300 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Cornell Pump Company
Description: mechanical seals mounted back to back Inboard seal prevents escape of refrigerant from the pump casing Outboard seal acts as a fail-safe or backup, and provides containment of a system compatible barrier fluid Characteristics are enhanced throughout entire
- Pump Type: Centrifugal Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: 8300 features internally self-flushing mechanical seals for maximum lubrication, debris removal and heat dissipation. The internally flushed seals allow for a shorter shaft for reduced deflection for longer seal life. Closed-end steel baseplate with full seam welds for
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: seals are standard features on this series. The pump bearings and mechanical seals can be serviced without disturbing the piping connections or electrical motor connections. Its base plates are fabricated steel with drip pan. An ANSI-OSHA-compliant coupling guard shields
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: ARGAL s.r.l.
Description: wet end supported by the motor are compact and of overall small dimensions. MECHANICAL SEALS Pump can be fitted with mechanical seals from several suppliers with combination of execution materials and layouts to resist to several type of liquids: single
- Discharge Size: 1.25 to 2 inch
- Maximum Discharge Flow: 57.23726666666666 to 220.14333333333335 GPM
- Media Temperature: -22 to 230 F
- Water Temperature: -22 to 230 F
-
Supplier: Serfilco, Ltd.
Description: faces and is the most durable and longest lasting mechanical seal available. The double mechanical seal models require water lubrication of the seal faces and allows the pump to be used for solutions containing abrasives high salt concentrations and
- Pump Type: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: improved corrosion resistance over similar welded styles. The Series 'RC' pump is available with a choice of mechanical seals, Type 21 single or double. The seal is mounted "in-board" and, thus tends to be self-cleaning. It is available as a single seal
- Pump Type: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: efficiency. These pumps feature external single seal or double water-flushed mechanical seal with choice of EPDM or FKM elastomer materials. Available close-coupled to minimize size or long-coupled with bearing pedestal base plate and motor. All closecoupled
- Pump Type: Centrifugal Pumps
-
Supplier: Crane Pumps & Systems
Description: Cast Iron Construction Two vane, ductile iron open impeller High carbon steel shaft Corrosion resistant hardware Single mechanical seal, grease lubricated-buna/carbon/ceramic Options Double mechanical seals Oil lubricated seals V-belt for base mounting
- Discharge Size: 2 to 10 inch
- Maximum Discharge Flow: 2,750 GPM
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Self-Priming Pump
-
Supplier: Hydraulic Institute (HI)
Description: general service Vertical turbine, mixed-flow and propeller, single and multistage diffuser type Learn how surface roughness and internal pump clearances affect pump efficiency Understand the power consumption and efficiency loss created by bearings, lip seals, mechanical
-
Supplier: Serfilco, Ltd.
Description: efficiency. These pumps feature external single seal or double water-flushed mechanical seal with choice of EPDM or FKM elastomer materials. Available close-coupled to minimize size or long-coupled with bearing pedestal base plate and motor. All closecoupled
- Pump Type: Centrifugal Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Discharge can be installed for either vertical or horizontal installation using only 2 screws Diffuser: Polyurethane for wear and corrosion resistance Mechanical Seal: Dual seals for double leakage protection, outer seal – silicon carbide Rubber Liner: Protects
- Pump Type: Centrifugal Pumps, Submersible Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: ARGAL s.r.l.
Description: CENTRIFUGAL PUMPS STANDARD ANSI/ASME B73.1 Pump with impeller keyed to shaft and shaft fitted with mechanical seal with sliding rings. MECHANICAL SEALS SATURN ZGS pumps can be fitted with various types of mechanical seals,
- Discharge Size: 1.968505 to 5.905515 inch
- Maximum Discharge Flow: 184.9204 to 4,623.009999999999 GPM
- Pump Type: Centrifugal Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
- Pump Housing Material: Plastic
-
Supplier: Cornell Pump Company
Description: Cornell's SP Series Slurry pump brings patented Cycloseal® technology to the mining process industry. Adding to the diverse range of mine dewatering pumps, The SP Series Slurry pump offers a Cornell solution to abrasive applications throughout the mill process. SP Series The SP
- Discharge Size: 2 to 12 inch
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Wastewater Treatment Pumps
- Features: Wastewater
-
Supplier: Radwell International
Description: PUMP / CENTRIFUGAL, MODEL GP22, CLOSE-COUPLED, MECHANICALLY SEALED, 2 FNPY SUCTION X 2 MNPT DISCHARGE, 5-1/2" IMPELLER DIA, FKM O-RINGS, DOUBLE WATER FLUSH MECHANICAL SEAL, W/ MOTOR / NEMA 184JM / TEFC / 5 HP 3450 RPM / 3 PHASE / 230/460 VAC / 60 HZ. FREE 2 YEAR
- Pump Type: Hydraulic Pumps
-
Supplier: Cornell Pump Company
Description: per minute. Standard Turbine Construction: Cast Iron, Bronze fittings -optional, Ductile Iron, Steel, Bronze, Stainless Steel Mechanical shaft seal is standard, packing is optional Standard ODP generator-optional TEFC Hydro blue, double applied paint Reaction Runner Wide Range
- Discharge Size: 1.25 to 10 inch
- Maximum Discharge Flow: 90 to 6,600 GPM
- Pump Housing Material: Brass / Bronze, Cast Iron, Stainless Steel
- Pump Type: Centrifugal Pumps, Turbine Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: sensor – Protects the motor by shutting down if internal temperature exceeds operating range Motor moisture float switch – Alerts the operator if moisture is detected inside the motor housing Double mechanical seals – Safely operate in oil chamber away from pumped slurry
- Discharge Size: 2 to 6 inch
- Horsepower: 7.5 to 30 HP
- Maximum Discharge Flow: 1,200 GPM
- Maximum Discharge Pressure: 322.932218 psi
Find Suppliers by Category Top
Featured Products Top
-
. Applications Magnetic driven NMR-pumps are designed to improve plant and personal safety, especially when handling toxic, explosive or other danderous liquids which react with the atmoshpere. For all these services the containment shell replaces double acting mechanical seals with (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
designed to improve plant and personal safety, especially when handling toxic, explosive or other dangerous liquids which react with the atmoshpere. For all these services the containment shell replaces double acting mechanical seals with external fluid reservoirs and the necessary control equipment (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
HZMR Multistage Centrifugal Pumps DICKOW®-pumps of series HZMR are sealless multistage horizontal centrifugal pumps, driven by a synchronous permanent magnetic coupling. The containment shell is sealed by a confined gasket and separates the pumped liquid from the atmosphere (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
mechanical seals, along with external fluid reservoirs or barrier fluid circulating systems. Due to the fact that 90% of pump failures and required service base on leaking mechanical seals, the sealless design will save maintenance and spare parts costs remarkably (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
, or at a minimum reduce it to sustainable or regulated levels. The weakest link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from mechanical seals. The average emission rate (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
second mechanical seal required. The performance range is subdivided: HZ Multi-Stage Centrifugal Pump (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
of facilities. Equipment designers, engineers, and suppliers must offer solutions which will eliminate any adverse environmental impact, or at a minimum reduce it to sustainable or regulated levels. The weakest link with respect to centrifugal pumps is the shaft seal, when considering (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
of facilities. Equipment designers, engineers, and suppliers must offer solutions which will eliminate any adverse environmental impact, or at a minimum reduce it to sustainable or regulated levels. The weakest link with respect to centrifugal pumps is the shaft seal, when considering (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
. These pumps feature a double-floating, self-aligning oil-lubricated mechanical cartridge seal, ensuring a longer operational life and ease of maintenance. Additionally, the rotating assembly is interchangeable with most Super T Series models, allowing for quick and easy in-field conversions and (read more)
Browse Centrifugal Pumps Datasheets for Gorman-Rupp Pumps -
. These multi-stage centrifugal mechanically sealed pumps have one side channel impeller that allows for the handling of entrained vapors reducing the likelihood of vapor lock. The HZS top-suction top-discharge design offers self-priming capabilities once the pump is initially primed (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Inherently Safer Chemical Processes: A Life Cycle Approach, 2nd Edition Complete Document
If a pump is needed, centrifugal pumps with double mechanical seals , diaphragm pumps, jet pumps, eductors, and various types of seal-less pumps may be good choices.
-
Guidelines for Engineering Design for Process Safety
If a pump is needed, centrifugal pumps with double mechanical seals , diaphragm pumps, jet pumps, and various types of sealless pumps maybe good choices (Grossel 1990).
-
Photoautotrophic Cell and Tissue Culture in a Tubular Photobioreactor
The suspension is circulated by means of a sterilizable centrifugal pump with double mechanical seal (Euro-Hygia- AD-tronic I/25, Hilge). pH (Easyferm 120, Hamilton) and pO2 electrodes (2P, Applicon), as well as a temperature sensor (PT100) are installed immediately after the …
-
Guidelines for Design Solutions for Process Equipment Failures
Centrifugal pumps with double mechanical seals , dia- .
-
Direct-contact condensers for open-cycle OTEC applications: Model validation with fresh water experiments for structured packings
The bearings of the centrifugal pumps have double mechanical seals and a stuffing box that is flooded with water to minimize air leakage.
-
CR4 - Thread: Operating Conditions for Mechanical Seals
I´m pumping monomer using centrifugal pumps with double cartridge mechanical seal .
-
Guidelines for Safe Storage and Handling of Reactive Materials
Pumps and pump seals Centrifugal pumps - tandem seals / double mechanical seals with barrier fluid - mechanical seals with flush Magnetic drive pumps - where leaks are not tolerable - most-preferred option Canned pumps - double mechanical seals or canned pumps on most Simple pusher …
-
Anionic polymerization of styrene: Integration with styrene monomer production
The reboiler was a water-jacketed coil, which was recirculated by a Gould centrifugal pump fitted with a double - mechanical seal .
-
Horizontal Pumping System-High Pressure Injection Pipeline Booster in New High Intake Pressure Application
The pump uses one double mechanical seal as opposed to two single seals between bearing used on most centrifugal pumps .
Indicates content that may require registration and/or purchase.