Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hyperion Materials & Technologies
Description: Components for process equipment manufactured to custom dimensions. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements.
-
Supplier: GN Solids control Co., Ltd.
Description: GN Decanter Centrifuge is designed for the drilling mud solids control and oilfield waste management.GN VFD drive decanter centrifuge with variable speed allows drilling contracor or mud service company to do the barite recovery, fine/ ultra fine solids separation,dewatering
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
-
Supplier: Flottweg SE
Description: Flottweg Decanter Centrifuges for Wastewater and Sewage Sludge Requirements for the quality and efficiency of sewage treatment plants increase year after year, driven not least by the increasing costs of energy and disposal. As a result, the state of the art is now to use decanter
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
-
Supplier: Heinkel USA
Description: V 630 – 1250 BP Vertical peeler centrifuges Special properties for the benefit of the customer Small footprint cGMP compliant Automatic opening, respectively closing of the process casing Optimised product discharge Automatic CIP cleaning Easy accessibility of all machinery parts in
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Sanitary / Pharmaceutical
-
Supplier: Heinkel USA
Description: parts in contact with the product Excellent washing and extraction effect Simple centrifuge design
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
- Application / Industry: Sanitary / Pharmaceutical
-
Supplier: Flottweg SE
Description: control water. But What Does Partial Or Full Discharge Actually Mean? In a partial discharge, only part of the content of the solids space is discharged. The product supply is not interrupted in this case. The discharge quantity can be varied simply by changing the parameters on the operating
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
Supplier: Hettich Instruments, LP
Description: centrifuge. DIN 58933-1: Hematology - Procedure for determining the volume fraction of erythrocytes (packed cell volume) in blood - Part 1: Reference method based on centrifugation At 16,060 g sedimentation is completed in just a little over 6 minutes. At any rate, a run time of 10
- Maximum Speed: 13,000 rpm
- Maximum RCF: 16,060 xg
- Configuration: Benchtop
-
Supplier: Heinkel USA
Description: V 425 TT Vertical dip coating centrifuges 0.20 m² filter area 20 L nominal volume Technical description of the centrifuge The outer casing of the machine is made of two parts. The bottom casing section is made of die-cast GGG 40 supporting the bearing of the centrifuge.
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
-
Supplier: Alfa Laval Inc.
Description: renewable energy sector a tailored match. The complete range of separators consist of five models with different centrifuge capacities. The range provides separation with minimum product loss during discharge and low energy and utility consumption. The BD centrifuges comes complete
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel
-
Supplier: Alfa Laval Inc.
Description: conventional multi-purpose nozzle centrifuges, specially developed to meet starch processing requirements. These involve high solids loads and continuous discharge, combined with a need to avoid nozzle blockages. Merco nozzle centrifuges are now widely used in the starch industry for
- Features: All Centrifugal Separators, All Clarifiers
- Equipment Type: Centrifuge
-
Supplier: Nordson EFD
Description: Quickly and efficiently remove entrapped air from fluid packaged in syringes with the benchtop ProcessMate™ 5000 Universal Centrifuge. Centrifuging prior to air-powered or mechanical dispensing dramatically improves process control and reduces rejected parts. The ProcessMate 5000
- User Interface: Analog Front Panel
- Sample Introduction: Batch
- Configuration: Benchtop
- Display: Digital Readout, None
-
Description: Paints and varnishes -- Determination of pigment content -- Part 1: Centrifuge method
-
Supplier: Accuris
Description: Paints and varnishes - Determination of pigment content - Part 1: Centrifuge method
-
Supplier: Accuris
Description: UL Standard for Safety Electrical Equipment for Laboratory Use; Part 2: Laboratory Centrifuges
-
Supplier: Accuris
Description: Methods for the calibration of vibration and shock transducers - Part 17: Primary calibration by centrifuge
-
Supplier: Accuris
Description: Calibration of Vibration and Shock Pick-Ups Part 7: Methods for Primary Calibration by Centrifuge
-
Supplier: NuAire, Inc.
Description: while the centrifuge is in operation and the rotor has come to a halt ensuring lab safety. Warranty 5 Year Parts and Labor (United States and Canada) 4 Year Parts (Global) Standard Features InSight Electronic Control System (ECS) 100 Programs with Title ClickSpin™ Compliant
- Maximum Speed: 12,100 rpm
- Maximum RCF: 16,660 xg
- Rotor Capacity: 4
- Configuration: Benchtop
-
Supplier: NuAire, Inc.
Description: NuWind Centrifuges offer larger capacity in a smaller footprint. The ability to change rotors within seconds allows for multi-application use in cell culture, bioproduction, blood separation, microbiology and more. The NuWind™ General Purpose Bench Top 3 Liter Refrigerated Centrifuge
- Maximum Speed: 12,100 rpm
- Maximum RCF: 16,660 xg
- Rotor Capacity: 4
- Configuration: Benchtop
-
Supplier: NuAire, Inc.
Description: Model NU-C300V is a general purpose benchtop centrifuge used in scientific and medical research featuring touchscreen controls to simplify operation and digitize your protocol list. NuWind model NU-C300V is a 3-liter capacity ventilated bench top general purpose centrifuge designed to
- Maximum Speed: 10,700 rpm
- Maximum RCF: 13,000 xg
- Rotor Capacity: 4
- Sample Volume: 1.5 to 50 cc
-
Description: This Part 2 is applicable to electrically powered LABORATORY CENTRIFUGES.
-
Supplier: CSA Group
Description: ISO 16063 comprises a series of documents dealing with methods for the calibration of vibration and shock transducers. ISO 16063-17:2016 lays down detailed specifications for the instrumentation and procedure to be used for primary calibration of accelerometers using centrifuge calibration.
-
Description: Lays down detailed specifications for the instrumentation and procedure to be used for primary calibration of accelerometers using centrifuge calibration. Applies to rectilinear accelerometers with zero-frequency response, mainly of the strain gauge or piezoresistive type, and to primary
-
Supplier: CSA Group
Description: Lays down detailed specifications for the instrumentation and procedure to be used for primary calibration of accelerometers using centrifuge calibration. Applies to all types of rectilinear accelerometers, primary standards and working pick-ups. Is applicable for a frequency range from 0,7
-
Description: Lays down detailed specifications for the instrumentation and procedure to be used for primary calibration of accelerometers using centrifuge calibration. Applies to all types of rectilinear accelerometers, primary standards and working pick-ups. Is applicable for a frequency range from 0,7
-
Supplier: UL Standards & Engagement
Description: 1.1 Scope Replacement: This Part 2 is applicable to electrically powered LABORATORY CENTRIFUGES . This group safety publication is primarily intended to be used as a product safety standard for the products mentioned in the scope, but shall also be used by technical committees in the
-
Supplier: CSA Group
Description: foreword affect this Part 2, too. b) The language has been updated to reflect current terminology for LABORATORY CENTRIFUGES used in the industry today. It has the status of a group safety publication in accordance with IEC Guide 104. This publication is to be read in conjunction with
-
Description: ISO 2004:2010 gives specifications for natural rubber latex concentrate types which are preserved wholly or in part with ammonia and which have been produced by centrifuging or creaming.
-
Supplier: CSA Group
Description: ISO 2004:2017 gives specifications for natural rubber latex concentrate types which are preserved wholly or in part with ammonia and which have been produced by centrifuging or creaming.
-
Supplier: Stoelting Cleaning Equipment
Description: Aqueous industrial conveyorized/monorail parts washer. Designed for your difficult cleaning applications. Recirculatory wet stages and blowoff heat available in electric, gas, or steam. Available in a wide variety of belt widths, or monorail construction. Energy efficient solution tanks and
- Internal Length: 54 inch
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Machine Mounting: Floor / Skid
-
Supplier: Sanborn Technologies
Description: Turbo T14-3AQ Separator Portable System for Parts Washer Fluid Recycling The Turbo T14-3AQ separator is designed to remove oil and solids from aqueous parts washer baths. This 3-phase Turbo separator combines high speed performance with easy clean features, found in the standard T14,
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
Supplier: Alfa Laval Inc.
Description: nozzles the concentration of discharged solids phase can be kept at a high and even level irrespective of fluctuations in the feed flow or feed concentration. The centrifuge can thus be operated closer to the clogging point without increasing the risk of clogging. The light and heavy phase
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Sanitary / Pharmaceutical
-
Supplier: Alfa Laval Inc.
Description: spare parts costs.
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
-
Supplier: Advantage Engineering, Inc.
Description: by centrifugal force, no moving parts Optional pump and valve assembly No back flushing Low maintenance Small footprint - compact physical size
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids
-
Supplier: AENOR
Description: Paints and varnishes - Determination of pigment content - Part 1: Centrifuge method (ISO 14680-1:2000)
-
Supplier: AENOR
Description: SAFETY REQUIREMENTS FOR ELECTRICAL EQUIPMENT FOR MEASUREMENT, CONTROL AND LABORATORY USE. PART 2-020: PARTICULAR REQUIREMENTS FOR LABORATORY CENTRIFUGES.
Find Suppliers by Category Top
Featured Products Top
-
Today’s Precision Optics Industry processes require a constant flow of clean coolant at a specific pressure and temperature. During these processes, the coolants used require a certain clarity level to provide a stable process. Filtertech’s centrifuge (read more)
Browse Filtration Equipment Datasheets for Filtertech, Inc. -
phones, tablets and display devices. The unique characteristics of Sapphire glass also make it more challenging to process, but our centrifuges have successfully been installed in operations that are grinding and fabricating Sapphire glass. If you are (read more)
Browse Process Centrifuges Datasheets for Filtertech, Inc. -
US Centrifuge Systems, a devision of Filtertech, offers an extremely cost-effective single-component solution for glass operations that throws out outdated methods for cleaning coolant tanks to guarantee increased glass fabricators increased profits, decreased labor, decreased disposal and (read more)
Browse Process Centrifuges Datasheets for Filtertech, Inc. -
More than Separation. Better Performance. American- Made Industrial Centrifuge Systems. (read more)
Browse Filtration Equipment Datasheets for Filtertech, Inc. -
Challenges in Municipal Sludge/Wastewater Treatment: High energy consumption & operating costs (e.g., centrifuges, belt (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Bodine Electric Company supplies custom versions of stock model 3317 for use in a high-pressure pump for hydrosurgery and for use in a high-speed centrifuge for blood donation systems. In both cases, Bodine Electric designed a special winding to produce the needed speed at the desired voltage (read more)
Browse Brushless Motors Datasheets for Bodine Electric Company -
-ray imaging, spinning blood samples in a high-speed centrifuge, positioning a mammography scanner, stirring laboratory samples for diagnosis, and more. The different applications require different motor types and Bodine makes high-speed Brushless DC motors, quiet Brush DC gearmotors, and reliable AC inverter-duty gearmotors in many different configurations. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
fluctuates widely (0.2–>4% solids). Traditional equipment clogs easily and fails on dilute streams. High energy cost – Centrifuges (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
• Centrifuges • Rotating fluid machinery Improve sealing reliability where continuous performance matters. (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
(ECU) to cool an electrical cabinet that houses several variable frequency drives for a large centrifuge machine. These drives generate a significant amount of heat that needs to be removed from the cabinet. Centrifuges are typically used to remove slurry during drilling for oil and gas operations (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC
Conduct Research Top
-
Solid-bowl Classifying Centrifuges
Overview, advantages, and applications of the Tiocent centrifuge.
-
A Guide to Centrifuge Selection
Solid-Liquid separation through centrifugation is often. a crucial step to obtain the desired product after. L.. precipitation or crystallization. thhere are two types. of centrifugation (also called dewatering or deliquoring): filtering and sedimenting. This guide focuses mainly on. filtering
-
Say Goodbye to Old School Centrifuges
Many chemical processes in. the U.S. that use centrifuges. were established between. the 1950s and the 1980s. As a result, most of these machines. employ technology that was outdated. literally generations ago. In addition,. many processes have changed since. installation, and doing more with less
-
Four Questions to Guide Your Laboratory Centrifuge Selection
A centrifuge is an integral component of a laboratory and is critical to the success of analysis. However, choosing the correct centrifuge for a particular application can be a daunting task. Centrifuges are available in a wide range of sizes, capacities, and capabilities. Options range from
-
Turbidity Adjustment Using a Disc Stack Centrifuge
this is a technical paper involving turbidity adjustment of naturally cloudy beer using a disk stack centrifuge.
-
AC Drives for Mobile Centrifuge Control Application
Fuji Electric AC Drives and HMI are integral parts of the Mobile Centrifuge Control application designed by AEC Industrial Solutions in Red Deer Canada.
-
Centrifuge Manufacturer Relies on GGB Metallic Bearings
Ferrum AG, Rupperswil, Switzerland, manufactures centrifuges for separating solids from liquids in a wide range of industrial processes, such as extracting de-icing and table salt from concentrated brine slurry.
-
Copper Crud Treatment, concentration dependent pond depth adjustment for decanter centrifuges, DControl (R)
treatment of crud with a 3-phase decanter centrifuge is extremely effective in. combating this problem. This technology splits all three phases from each other and they. are continuously separated. All subsequent process steps exhibit a stable, uniform. effectiveness. The main advantage for the customer
-
Using Centrifuges in Catalyst Recovery
Catalysts are chemical substances that speed up the rate of a reaction and without undergoing any change themselves. They can be recovered and recycled. This is important because catalysts like platinum, cobalt and manganese for instance are simply too valuable to be used just once. Additionally,
-
Processing Fish with Centrifuges
Separators and decanters have been used for the recovery of fish meal and fish oil for over 50 years. Over the years, the processes used have been adapted to the demands on the product and raw materials.
-
Centrifuge Module Success Story
Our customer needed us to build, integrate, and deliver 13 qualification units within 14 weeks, while implementing a very high level of engineering change affecting >50% of the original bill of materials. We provided design expertise to minimize future design changes and conducted weekly VA/VE
More Information Top
-
Expansion of U. S. uranium enrichment capacity. Final environmental statement
CENTRIFUGE PARTS ) BURIAL .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1834 - Environmental Impa...
Centrifuge parts , piping, and excess equipment from the former Gas Centrifuge Enrichment Plant .
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/89182
Because of the need to demonstrate a working plant at an early date, the British program bootstrapped the mass production of centri- fuges by hiring unskilled laborers to make and assemble centrifuge parts in a production line.
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Centrifuge Parts Used sharples 7 1/2 HP eddy curre .
-
http://dspace.mit.edu/bitstream/handle/1721.1/62473/712019349-MIT.pdf?sequence=2
In September 2003, American and British intelligence officers met in Tripoli with Libyan officials to discuss inspections.628 Then in October 2003, the United States intercepted the BBC China, a German ship carrying a cargo of centrifuge parts from Dubai to Libya.
Indicates content that may require registration and/or purchase.