-
Description: as manufacturing facilities, schools, and beverage plants. Suitable for use in USDA inspected facilities 100% acrylic Accepts high performance topcoats RECOMMENDED USAGE For use over prepared: Concrete and masonry wall surfaces Poured or precast concrete Concrete masonry
- Use Temperature: 50 to 100 F
- Chemical System: Acrylic / Polyacrylate, Ceramic / Inorganic Cement
- Industry: Building / Construction, Marine, Medical / Food (Sanitary / FDA), OEM / Industrial
- Substrate Compatibility: Concrete / Masonry
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: Type ZIRCAL-18 Refractory Board is a high temperature calcium silicate block insulation with excellent mechanical properties and stability up to 1100°C(2000°F). Its high thermal insulating value makes it ideal for many fireproofing and heat processing equipment applications. ZIRCAL-18 is
- Shrinkage: 0 to 1 %
- Max Use: 1,100 C
- Compressive / Crushing Strength: 203 psi
- Max Use Temperature: 1,100 C
-
Supplier: Weiler Abrasives
Description: Easily sweeps between school bus seats Lacquered hardwood block with one threaded handle hole Rectangular shape head For dust and fine dirt on smooth surfaces tile, wood, linoleum, marble, ceramic tile and smooth concrete Ideal for Sweeping Between School Bus Seats
- Shank / Bore Diameter: 1.55 inch
- Width: 3.65 inch
- Length: 10 inch
- Trim Length: 3 inch
-
-
Supplier: Hi-Tech Controls, Inc.
Description: for normal environment and protected outdoor connecting terminal made from ceramic with resistance to high temperatures Intrinsic fire resistance in accordance with DIN 4102 part 12 in combination with function-retaining cables The enclosed screw anchors can be used for concrete
- Length / Height: 9.53 inch
- Width/Diameter: 6.61 inch
- Depth: 3.34 inch
- Height: 9.53 inch
-
Supplier: InspectorTools
Description: structures Search behind ceramic tile, fine finishes, water stains, tile and vinyl floor coverings, wood, drywall, plaster, masonry, concrete and concrete block. Non-invasive pinless radio frequency finds moisture up to 3/4 in (19 mm) below surface Search mode not
-
Supplier: InspectorTools
Description: structures Search behind ceramic tile, fine finishes, water stains, tile and vinyl floor coverings, wood, drywall, plaster, masonry, concrete and concrete block. Non-invasive pinless radio frequency finds moisture up to 3/4 in (19 mm) below surface Search mode not
-
Supplier: Titebond
Description: cementious materials and have a compressive strength equal to or greater than 3000 psi when cured. Use of adhesive over light weight concrete and all gypsum based materials requires the use of Titebond Concrete Primer or equivalent prior to application of adhesive. For further
- Viscosity: 125,000 cP
- Features: Specialty / Other
Find Suppliers by Category Top
More Information Top
-
Progress in New Materials and Mechanics Research
Because this test has measured the splitting tensile strength of ceramic concrete block , the above equation can be converted to its compressive strength, and with the relative bond strength τ u / f pt as an indicator to measure the bonding properties…
-
Engineering, Manufacturing, and Servicing of Shaped and Unshaped Refractories Based on Highly Concentrated Ceramic Binding Suspensions
Trial batches of dinas ceramic - concrete blocks made at the PDZ and at the pilot plant of the Eastern Institute of Refractories were successfully tested in soaking pits at the Chelyabinsk Metallurgical Plant and Nizhniy Tagil Metallurgical Plant (NTMK) [21, p. 249…
-
PCM-Enhanced Building Components
Impregnated Concrete Blocks and Ceramic Masonry . . . . . . . .
-
Architecture, Building Materials and Engineering Management
This paper focus on lightweight, high strength development of aerated concrete blocks and aerated concrete blocks and ceramic concrete as a load-bearing masonry structure, and applied to an eight-story residential building, from basic mechanical properties, energy-saving point view to…
-
Case Studies of Building Pathology in Cultural Heritage
Mechanically fixed anchors are not used in hollow brick supports or in building blocks (either concrete or ceramic blocks ).
-
Preliminary Reconnaissance Report of the 2011 Tohoku-Chiho Taiheiyo-Oki Earthquake
The investigated residential buildings do not include any of the types classified as box-shaped reinforced concrete block wall construction and reinforced masonry constructions with concrete block or ceramic shell.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/23302/metalbuildingsys00miku.pdf?sequence=1
Masonry-Anything constructed of materi- als such as bricks, concrete blocks , ceramic blocks, and concrete.
-
Effective thermal conductivity of ceramic blocks with inner ducts
The technical means of diminishing the losses are: 1) use of modern building materials and building elements like porous concrete and ceramic blocks with ducts and 2) absence of cooling bridges.
-
Thermal Treatment and Ultimate Disposal of Sewage Sludge in Japan
should be noted that for many of these products, such as clay pipes, porous concrete blocks or ceramic tiles, only part of the product (10% or less) is from incinerator ash.
-
IR thermography as a tool for the pest management professional
Termatrac® will detect activity through a variety of materials such as brick, wood, stucco, concrete block , ceramic tile, marble, terracotta tile, mica, plastic veneers, vinyl and many other materials.
Indicates content that may require registration and/or purchase.