-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 10Kvac 1000PF WL (JIS) HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding
- Capacitance Range: 0.001 microF
- DC Rated Voltage Range (WVDC): 10,000 volts
- AC Rated Voltage (WVAC): 10,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 50KV 910PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment, high
- Capacitance Range: 0.00091 microF
- DC Rated Voltage Range (WVDC): 50,000 volts
- AC Rated Voltage (WVAC): 50,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 15KV 2700PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment,
- Capacitance Range: 0.0027 microF
- DC Rated Voltage Range (WVDC): 15,000 volts
- AC Rated Voltage (WVAC): 15,000 volts
- Operating Temperature: -25 to 100 C
-
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 15KV 3000PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment,
- Capacitance Range: 0.003 microF
- DC Rated Voltage Range (WVDC): 15,000 volts
- AC Rated Voltage (WVAC): 15,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: DigiKey
Description: 2700pF ±5% 630V Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 630 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1359408-RF03N2R2B500CT Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Walsin Technology Corporation Series: RF Product
- Capacitance Range: 0.0000022 microF
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
- Operating Temperature: -55 to 125 C
-
Supplier: RS Components, Ltd.
Description: KEMET CAN06C681JAGACTU
- Capacitance Tolerance: 5 (+/- %)
- Electrostatic Capacitors: Ceramic
- Technology: Multilayer
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery
- Capacitance Range: 6.800000000000001 microF
- Capacitance Tolerance: -20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: CAP KIT CERAMIC 120PF-1000PF 120PC
- Electrostatic Capacitors: Ceramic
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 0.22UF 50V 20% X7R 1210 0.22¦F 50V ¦20% X7R Surface Mount MLCC -55¦C ~ 125¦C Bypass Decoupling - 1210 (3225 Metric) 0.126"" L x 0.098"" W (3.20mm x 2.50mm) - - 0.067"" (1.70mm) - Low ESL (X2Y) Tape & Reel (TR)
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Knowles
Description: Margin caps have the topside electrode withdrawn from the edges in order to increase the distance between electrodes and dramatically decrease the possibilities of shorting when epoxy die-mounting. This style is also widely used for optical recognition-based assembly. Increased margin sizes and
- Capacitance Range: 0.00000004 to 0.0033000000000000004 microF
- Applications: Bypass Capacitors, RF / Microwave Capacitors
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Description: Miniaturized, surface mounted. Single layer ceramic disc dielectric. Humidity robustness grade: IIIB. Good insulation, high dielectric strength. Comply with IEC 60384-14. With UL, VDE, ENEC, CQC and KC. Safety certification. Applications: New energy, communications, industrial, power,
- Capacitance Range: 0.000009999999999999999 to 0.0033000000000000004 microF
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -40 to 125 C
- Electrostatic Capacitors: Ceramic
-
Supplier: Richardson RFPD
Description: AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination
- Capacitance Range: 0.01 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094435-SMK316AB7333KL-T Capacitance: 33 nF Tolerance: 10 % Height: 1.8 mm Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 35 pct.
- Capacitance Range: 0.033 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for
- Capacitance Range: 0.0047 microF
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 0.022UF 50V 20% X7R 0805 0.022¦F 50V ¦20% X7R Surface Mount MLCC -55¦C ~ 125¦C Bypass Decoupling - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.037"" (0.95mm) - Low ESL (X2Y) Digi-Reel«
- Capacitance Range: 0.022 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Knowles
Description: installation. Free Form Capacitors The Free Form capacitor allows any size geometry and shape for utilization in custom fit applications. Vertical Capacitor Assemblies Novacap is capable of stacking capacitors on the side for applications of limited height.
- Electrostatic Capacitors: Ceramic
- Applications: High Current, High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- Technology: Multilayer
-
Description: Nonlinear temperature coefficient of capacitance. Large capacitance in small sizes. Good insulation, high dielectric strength. Applications: New energy, communications, industrial, power, consumer electronics and more.
- Capacitance Range: 0.0001 to 0.022 microF
- Operating Temperature: -40 to 125 C
- Electrostatic Capacitors: Ceramic
- Features: Other
-
Supplier: Win Source Electronics
Description: Category: OEM Souring Win Source Part Number: 1468245-CL10C221GB8NNNC Manufacturer: Samsung
- Electrostatic Capacitors: Ceramic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT KAS21BR72A102KT NW G LOB PN 100V .001uF X A 581-KAS21BR72A102KT Product overview: FS051C102K4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 100 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 5600PF 50V 20% X7R 0603 5600pF 50V ¦20% X7R Surface Mount MLCC -55¦C ~ 125¦C Bypass Decoupling - 0603 (1608 Metric) 0.063"" L x 0.034"" W (1.60mm x 0.85mm) - - 0.030"" (0.75mm) - Low ESL (X2Y) Tape & Reel (TR)
- Capacitance Range: 0.0056 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Knowles
Description: High Performance and High Frequency Single Layer Capacitors for RF Microwave and Millimeter-Wave Applications. The Border-Cap is a conventional parallel plate capacitors with recessed metallization on one or both sides. Benefits: Recessed metallization reduces potential of shorting
- Capacitance Range: 0.00000003 to 0.0024000000000000002 microF
- DC Rated Voltage Range (WVDC): 25 to 100 volts
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM15ACG2A120JT NEW GLOBAL PN 100V 12pF A 581-KAM15ACG2A120JT Product overview: 06031A120J4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is
- Capacitance Range: 0.000012 microF
- Capacitance Tolerance: 5 (+/- %)
- AC Rated Voltage (WVAC): 100 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: ASAP Semiconductor LLC
Description: CAP ARRAY 4CH 68PF 50V 1206 68pF 50V Ceramic 4 Isolated C0G NP0 ¦5% Surface Mount 1206 (3216 Metric) Wide (Long Side) 0612 (1632 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) 0.035"" (0.90mm) Tape & Reel (TR)
- Capacitance Range: 0.000068 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Knowles
Description: A range of ultra-stable Hi Q, low ESR porcelain capacitors with high self-resonance combined with established reliability. Description High Q Porcelain Capacitors SMD Compatibility Positive TC “P90” Low ESR, High Q Capacitance range 0.1 - 5100 pF Operating Range -55° to +125°C High
- Capacitance Range: 0.00000010000000000000001 to 0.0051 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 to 7,200 volts
- Operating Temperature: -55 to 125 C
-
Description: Reinforced insulation. Dielectric strength: AC4000V. Impulse peak voltage: 8kV. Failure rate less than 0.12FIT. Humidity robustness grade: IIIB. Comply with IEC 60384-14. With UL, VDE, ENEC, CQC and KC. safety certification. Applications: New energy, communications, industrial, power, consumer
- Capacitance Range: 0.000009999999999999999 to 0.0047 microF
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -40 to 125 C
- Electrostatic Capacitors: Ceramic
-
Supplier: AVX Corporation
Description: Automotive AVX produces a wide range of multilayer ceramic capacitors technologies that meet or exceed the requirements of AEC-Q200. Surface mount MLCCs offered include Flexiterm, Flexisafe, high voltage, ESD-Safe(TM) for circuit protection, RF/Microwave, high temperature , arrays,
- Capacitance Range: 0.000001 to 4.7 microF
- DC Rated Voltage Range (WVDC): 50 to 3,000 volts
- Applications: Aerospace, Automotive
- Lead Style: Axial Leads, Radial Leads
-
Supplier: EPCOS AG
Description: The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics.
- Capacitance Range: 0.000009999999999999999 to 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 to 50,000 volts
- Operating Temperature: -55 to 125 C
-
Supplier: TDK Corporation
Description: General (Up to 50V)
- Capacitance Range: 0.022 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Insulation Resistance: 10,000 Mohms
- Dissipation Factor: 3 %
-
Supplier: EPCOS AG
Description: TDK's ultra high voltage ceramic capacitors have over 40 years of development and sales history. They are used in various devices such as switches in distribution networks, circuit breakers in substations, and medical and industrial x-ray imaging devices.Due to the use of paraelectric
- Capacitance Range: 0.0004 to 0.00108 microF
- AC Rated Voltage (WVAC): 20,000 volts
- Operating Temperature: 10 to 85 C
- Dissipation Factor: 0.2 %
-
Supplier: AVX Corporation
Description: techniques, this device will allow bypass filtering of a floating shield to ground. * Discoidal capacitors are available in two (2) temperature coefficients (C0G, X7R) and a variety of shapes and sizes. * Custom designed capacitor arrays are available in an unlimited number of
- DC Rated Voltage Range (WVDC): 50 to 1,000 volts
- Applications: Aerospace, RF / Microwave Capacitors
- Electrostatic Capacitors: Ceramic, Ceramic COG (NPO), Ceramic X7R
- Technology: Multilayer
-
Supplier: TDK Corporation
Description: High Voltage (1000V and over), Low Dissipation
- Capacitance Range: 0.000033 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 6,000 volts
- Insulation Resistance: 10,000 Mohms
-
Supplier: KEMET Electronics Corporation
Description: factors have accelerated the progression of readily available ceramics into markets and applications previously occupied by tantalum, aluminum and film capacitors, lowering the risk of material shortages. MLCCs are monolithic devices that consist of laminated layers of specially
- Capacitance Range: 0.0000005 to 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 to 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ODG (Origin Data Global)
Description: CAP CER 1.5PF 50V R2H AXIAL
- Capacitance Range: 0.0000015 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR CERAMIC, 470PF, 16V, X7R, 10%, 0603; Capacitance:470pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant:
Find Suppliers by Category Top
More Information Top
-
Investigation Of Preionisation Processes In Nitrogen Laser
The channel system contains 40 doorknob cera- mic capacitors having a total capacitance of 12 nF.
-
UV excimer laser for medical and biological research
The primary energy storage capacitor bank Cl contains at the most 12 doorknob ceramic capacitors each of capacitance 3,3 nF, .
-
Theoretical studies on energy loss processes in a discharge-pumped ArF excimer laser
The storage capacitors C1 are corn- posed of4O doorknob ceramic capacitors of 1 .7 nF, having a total capacitance of 68.0 nF.
-
An X-ray preionised self sustained discharge HF/DF laser
It was made up of a combination of 50 kV rated ceramic doorknob capacitors arranged in series and parallel.
-
Development of a compact and reliable repetitively pulsed Xe Cl (308 nm) excimer laser
The storage capacitor is in the form of an array of 19 doorknob ceramic capacitors of 2.7 nF each whereas the peaking capacitor consists of 23 doorknob capacitors (each 0.7 nF).
-
CR4 - Thread: Who Know Where To Buy Good RF Power Capacitor Like Morgan But In Cheaper?
We need to build a Radio Station ,and need some 50pcs RF power ceramic capacitor ( doorknob type), we have find that Morgan and HEC item very expensive, we don't have too much budget, .
-
Long-life 2kHz x-ray preioniser
The capacitor value used in the testbed was 4nF (2 x 2nF ceramic doorknob capacitors ) which at 30kV stored 1.8J.
-
Development of a long life, 2 kHz repetition rate X-ray preionizer
4 nF (2 x 2 nF ceramic doorknob capacitors ) was com- mand charged to 30 kV in 250 gs and then switched into the single turn primary of a pulse transformer of turns ratio 1 : 3 on triggering a thyratron switch.
-
A low impedance 500kV 2.7kJ Marx generator as testbed for vacuum diodes
… the rated voltage of the capacitors the energy density of the complete generator with case, spark gaps, insulation, etc., is 19.2 mJ/cm3; this is roughly the energy density of a typical ceramic doorknob capacitor without any supporting structure …
-
A new fast rise time kicker system for antiproton injection into the Tevatron
The second design uses commercially available E.I.A. Class I ceramic doorknob capacitors .
Indicates content that may require registration and/or purchase.