Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: According to a certain ratio of mixed inorganic adhesive into ceramic fiber bulk, processing into a board shaped high temperature product. ■Characteristics ○Excellent heat resistance and thermal insulation. ○Great performance in sound absorption. ○Easy to be cut and processed.
-
Description: hanging furnaces. ○Can be processed into ceramic fiber special shaped parts. Specification Range 标准规格(Standard Spec)
-
Description: Ceramic fiber bulk to be cut according to specified length.This kind of product is mainly used in manufacturing ceramic fiber board,ceramic fiber special shaped parts,fireproof coating of buildings(mixed with fire resistance material and sprayed to
-
-
Description: Using Al2O3 and SiO2 as the main material,through the processes of resistance melting ,blowing or spinning, to make it high quality refractory material. The blowing bulk has short fiber,can be used to make vacuum products,board,paper,etc.The jilting bulk has long fiber and can
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: components Thick film and thin film circuit boards Microcrystalline zirconium outer parts Stainless steel and other metals
- Laser Type: Fiber Lasers
- Features: Fiber Pigtailed
- Laser Output: Pulsed
-
Supplier: Morgan Advanced Materials
Description: Our RCF Board products made from RCF wool (Cera® and Kaowool®) used to help reduce greenhouse gas emissions, reduce energy waste and improve the efficiency of furnaces and process equipment. Our boards are refined ceramic fibres, pure fillers and binders in conjunction with a
- Features: Ceramic
-
Supplier: Radwell International
Description: MINI-COM MODULE, WITH LC SR/SR, MINI DUPLEX FIBER OPTIC ADAPTER (BU), CERAMIC SPLIT SLEEVES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Westech Aerosol Corporation
Description: will effectively bond include fiberglass, metal, particle board, plywood, polyurethane foam, fabrics, insulation for holding tanks, insulation panel construction and many other materials.
- Use Temperature: -30 to 190 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Morgan Advanced Materials
Description: A wide range of insulating boards is available in varying densities to provide effective rigid core material in fire protection applications. Morgan Thermal Ceramics are able to offer a range of high strength, durable and easy to install fire insulation products. Densities range from
- Features: Ceramic, Flame Retardant, Specialty / Other
- Applications: Fire Proofing / Thermal Protection
-
Supplier: Morgan Advanced Materials
Description: A wide range of insulating boards is available in varying densities to provide effective rigid core material in fire protection applications. Morgan Thermal Ceramics are able to offer a range of high strength, durable and easy to install fire insulation products. Densities range from
- Features: Ceramic, Flame Retardant, Specialty / Other
- Applications: Fire Proofing / Thermal Protection
-
Supplier: Morgan Advanced Materials
Description: A wide range of insulating boards is available in varying densities to provide effective rigid core material in fire protection applications. Morgan Thermal Ceramics are able to offer a range of high strength, durable and easy to install fire insulation products. Densities range from
- Features: Ceramic, Flame Retardant, Specialty / Other
- Applications: Fire Proofing / Thermal Protection
-
Supplier: Thermal Ceramics
Description: The refractory ceramic fibre manufactured by Thermal Ceramics is a highly versatile material. It can be spun or blown into bulk, air-laid into a blanket, folded into modules, converted into papers, boards, and shapes, die-cut into gaskets, twisted into yarns, woven into rope and
- Features: Specialty / Other
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: serve as a backup insulation for any refractory construction, such as insulating fire brick, dense refractory brick, castable, gunning mix, plastic refractory or ceramic fiber. ZIRCAL-18's high refractoriness and strength help prevent catastrophic failure of the refractory system.
- Shrinkage: 0 to 1 %
- Max Use: 1,100 C
- Compressive / Crushing Strength: 203 psi
- Max Use Temperature: 1,100 C
-
Supplier: Thermal Ceramics
Description: Thermal Ceramics offers a complete line of vacuum formed ceramic fibre insulating products. Kaowool® organic boards, chambers, sleeves, and shapes Inorganic boards, shapes, and wet felt These dependable products are complemented by our strong, responsive development team
- Features: Specialty / Other
-
Supplier: Thermal Ceramics
Description: needs. Thermal Ceramics bulk fibre offer a maximum temperature range of between 1260 - 1549°C (2300 - 3000°F). needled into a blanket converted into boards and shapes die-cut into gaskets woven into rope and cloth blended into liquid binders for coatings and cements Kaowool® bulks are
- Features: Specialty / Other
-
Supplier: Thermal Ceramics
Description: Pyro-Log® is an uncompressed monolithic mass of ceramic fibre. Pyro-Log fibre is available in 152mm to 203mm (6in and 8in) thicknesses with densities up to 240 kg/m3 (15 pcf). Manufactured in three temperature grades, R, ZR and C, the Pyro-Log fibre can be used in a wide range of
- Features: Specialty / Other
-
Supplier: Aremco Products, Inc.
Description: An acidic, colloidal alumina binder developed for mixing with sized refractory flours and grains to produce high temperature refractory coatings for ceramic fiber boards. Used as a superior standalone system to rigidize refractory fiber
- Applications: Adhesives / Sealants, Coatings / Paint
- Function: Binding Agent
- Form & Features: Colloid / Dispersion
- Features: Other
-
Supplier: OSI Optoelectronics
Description: fiber ribbon with a 250µm pitch. The FCI-GaAs-XXM comes standard on a wraparound ceramic sub mount. Board level contacts have a 0.5mm pitch. Product Applications Fiber Optic DWDM Monitor SM or MM Fiber Ribbon Parallel Interconnects Product Features High Speed High
- Sensitivity: 0.63 A/W
- Spectral Response Range: 1,100 to 1,650 nm
- Active Area Diameter or Length: 0.07 mm
- Operating Temperature: -40 to 85 C
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-1200 is a high strength composite designed for use as thermo-mechanical and electrical insulation in applications with temperatures as high as 1300°C(2372°F). RS-1200 is a combination of strong reinforcing fibers tightly bound in an alumina ceramic
- Electrical Resistivity: 720,000,000,000 ohm-cm
- Length: 36 inch
- Width / O.D.: 36 inch
- Thickness / Wall Thickness: 1 inch
-
Supplier: Georgia-Pacific Corporation
Description: available in convenient sizes, including a 5/8" Type X board (per ASTM C 1178) for use in appropriate fire-rated assemblies. With millions of square feet installed, DensShield has a long and successful track record. Easier to handle than cement board, it cuts and installs like drywall,
- Application: Building & Construction
- Skin Type: Concrete / Fiber Cement
- Core Type: Fiberboard / Particle Board
-
Supplier: OSI Optoelectronics
Description: sub mount, is designed for multichannel fiber applications based on standard 250nm pitch fiber ribbon. Also, board level contacts of 500mm make it easy to connect to your circuit. Upon request, 55µm active area 2 channel arrays are available.
- Sensitivity: 0.5 A/W
- Spectral Response Range: 400 to 1,000 nm
- Operating Temperature: -20 to 70 C
- Photodiode Spectral Response: IR
-
Supplier: Paragon Industries, L.P.
Description: section is blank, you won’t worry about damage to a heating element from a crucible “incident.” The Vulcan comes with a 2”-thick ceramic fiber board retaining ring insert that fits into a recess at the top of the walls. Cut a hole in the center of the fiber board
- Temperature Range: 2,350 F
- Capacity: 1.3 cubic feet
- Application: Industrial
-
Supplier: KRÜSS Scientific
Description: The wettability of very small surfaces can have a great influence on product quality, e.g. for contact points on circuit boards or in microfluidics. The DSA30M Drop Shape Analyzer enables drops in the picoliter range to be accurately positioned and analyzed. The resulting contact angle is
- Test Media: Adhesives / Coatings, Ceramics / Glass, Metals, Polymers (Plastics, Elastomers), Wood / Wood Product
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Surface Energy / Tension, Wettability / Contact Angle
-
Supplier: Henkel Corporation - Industrial
Description: and cloth-backed vinyl to various board stocks, polyolefin plastics and ABS Bonds having good heat-resistance Meets the requirements of General Motors Specification 998 5676 Widely used to bond fiber glass insulation to metal in the heating, ventilating and air conditioning (HVAC)
- Viscosity: 10,000 cP
- Use Temperature: 339 to 359 F
- Substrate Compatibility: Ceramic / Glass, Plastic, Textiles / Fabrics
- Cure / Technology: Single Component System
-
Supplier: OMEGA Engineering, Inc.
Description: greater emissivity. A 2.5 cm (1") thick ceramic fiber refractory board is grooved out to support the precision resistance coils. The resistance coil is then housed into the grooved-out refractory board. A layer of durable, high temperature, cement is used to bond the
- Maximum Operating Temperature: 1,600 F
- Heating Capacity: 0.72 to 12.9 kW
- AC Voltage Required: 120 to 480 volts
- Watt Density: 10 to 25 W/in²
-
Supplier: Serfilco, Ltd.
Description: Material: Cast iron Performance: 50-400 gpm Features • Flows to 420 gpm or 82 ft. TDH @ 60 Hz (1325 LPM or 17.4m @ 50 Hz) • SS 316 shaft, cast iron mounting bracket • Single or double mechanical seal Carbon/ceramic EPDM or FKM elastomers • Centrifugal, quiet, vibration-free • Motors are
- Pump Type: Centrifugal Pumps
-
Supplier: Acme Engineering Products
Description: Superheaters have inlet and outlet flanged connections oriented to suit local conditions for simplified field installation. A pressure safety valve is standard. The casing of the Superheater could be in Carbon Steel or Stainless Steel as required. It is further insulated with H.T Ceramic
- Maximum Temperature: 1,200 F
- Maximum Pressure: 800 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: FX PCB Co., Ltd.
Description: traditional PCBs, including improved signal integrity, improved thermal management, and higher reliability. IMS PCB VS FR4 printed circuit board FR-4 is a type of glass fiber-reinforced epoxy laminate used for printed circuit boards (PCBs). FR-4 has high temperature and chemical
-
Description: microgenerators • polyvinylidene fluoride (PVDF) nanoscale/microscale fiber • piezo-micro-generators Presents innovative technologies including LTCC (low temperature co-fire ceramic) processes, and PCB (printed circuit board) processes Uses an interdisciplinary approach crossing
-
Supplier: Newport MKS
Description: The NPXYZ100-D Three Axis Nanopositioning Linear Stage is a 100 µm travel piezo-based linear stage providing nanometer resolution motion in XYZ. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples.
- Stroke or X-Axis Travel: 0.00393701 inch
- Axis Configuration: X-Y-Z Axes
-
Supplier: Newport MKS
Description: The NPXY100-D Two Axis Nanopositioning Linear Stage is a 100 µm travel piezo-based linear stage providing nanometer resolution motion in XY. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples.
- Stroke or X-Axis Travel: 0.00393701 inch
- Axis Configuration: X-Y Axes
-
Supplier: FX PCB Co., Ltd.
Description: board/Double-sided printed board Max.Board Size 1200mm*480mm Min.Board Size 5mm*5mm Trace width/Space 0.1mm/0.1mm Warp and twist <=0.5%(Thickness:1.6mm,Board Size:300mm*300mm) Board Thickness 0.5mm-5.0mm Copper Thickness 35um/70um/105um/140um/175um/210um
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
-
Supplier: Douglas Electrical Components
Description: Hermetically seal the connector of your choice for bulkhead mounting. CircuitSeal™ Series Hermetic Circuit Board Seals Water-proof and hermetic electronic encapsulation of circuit board assemblies. BPC Series Hermetic Backpotted Connector Industry-leading made-to-order hermetic
- Features: Automotive Connector, Coaxial Connector, D-Sub, Military Connector, USB Connector
- Connector Type: BNC, MHV, SMA
Find Suppliers by Category Top
Featured Products Top
-
designed for high-temperature environments where structural stability and energy conservation are critical. Material: Available in ceramic fiber boards, blankets, and custom-formed components made from high-performance materials like silica and alumina. Applications: Used in (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
designed for high-temperature environments where structural stability and energy conservation are critical. Material: Available in ceramic fiber boards, blankets, and custom-formed components made from high-performance materials like silica and alumina. Applications: Used in (read more)
Browse Gaskets and Gasketing Datasheets for Mid-Mountain Materials, Inc. -
products are designed for high-temperature environments where structural stability and energy conservation are critical. Material: Available in ceramic fiber boards, blankets, and custom-formed components made from high-performance materials like silica and alumina (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Thermal Millboard - 412-Millboard
412-Millboard is a ceramic fiber board with inorganic fillers. It is an exceptional thermal insulator and is used for high temperature roll coverings and in fire protection areas where high strength properties are required. It is intended for applications with maximum continuous operating
More Information Top
-
ceramic fiber board - offers from ceramic fiber board manufacturers, suppliers, exporters & wholesalers
ceramic fiber board .
-
Ceramic Fiber Boards - China Ceramic Fiber Boards Manufacturers, Suppliers, Buyers, Sellers, Products Directory
Home > Products > Minerals & Metallurgy > Ceramic Fiber Products > Ceramic Fiber Boards .
-
ceramic fiber - offers from ceramic fiber manufacturers, suppliers, exporters & wholesalers
1400C 1600C 1800C Ceramic Fiber Board .
-
ceramic board ( Page 5 ) - offers from ceramic board manufacturers, suppliers, exporters & wholesalers
High Density Insulation Ceramic Fiber Board for Furnace Liner .
-
Ceramic Fiber - Ceramic Fiber Manufacturers, Suppliers
Category Picks : Ceramic Fiber Cloth, Ceramic Fiber Boards , Ceramic Fiber Blankets, Ceramic Fiber Paper, Other Ceramic Fiber Products .
-
refractory ceramic fiber blanket - offers from refractory ceramic fiber blanket manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : ceramic fiber paper, ceramic fiber board , ceramic fiber blanket, ceramic fiber tape ] .
-
Safety evaluation report related to the operation of Watts Bar Nuclear Plant, Units 1 and 2 (Docket Nos. 50-390 and 50-391): Supplement No. 19
… Blockout 2 of t e j t CTP-1001A is filled with 9-inch-thick foam seal w i t h a density of 14.4 l b / f t and a 1-inch ceramic fiber board dam on the fire …
-
high quality ceramic fiber,China high quality ceramic fiber Manufacturers, Suppliers - ECOL
High quality ceramic fiber board .
-
fire board ( Page 12 ) - offers from fire board manufacturers, suppliers, exporters & wholesalers
Ceramic Fiber Board for Industrial Furnace .
-
Other Ceramic Fiber Products Manufacturers, Other Ceramic Fiber Products Product Catalogs Directory
The strength of fiber felt is higher than ceramic fiber blanket and lower than ceramic fiber board , and the density is about 220kg/m³, so it can be used in...
Indicates content that may require registration and/or purchase.