-
Supplier: JBC Technologies, Inc.
Description: Flexible, lightweight and able to perform in continuous temperatures up to 1200º C, low bio-persistent ceramic blankets such as Morgan Advanced Material’s Superwool® and Kaowool™ families, Nutec’s SuperMag-HI™, Unifrax’s Insulfrax®, are ideal for high
- Applications: Fire Proofing / Thermal Protection
- Material Type: Ceramic
- Performance Features: Flame Retardant, Chemical / Fuel Resistant
- Type: Blanket / Batt
-
Supplier: Morgan Advanced Materials
Description: Our Superwool® Fibre blankets offer an alternative to traditional solutions due to its high refractoriness and excellent non-wetting characteristics with molten Aluminum. They also provide stability and resistance to chemical attack, however, exceptions include hydrofluoric acid, phosphoric
- Material Type: Ceramic
- Type: Blanket / Batt
-
Supplier: Steel Guard Safety Corp.
Description: Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide
- Applications: Fire Proofing / Thermal Protection, Other
- Fabric Weight: 1147 gsm
- Material Type: Quartz / Fused Silica, Specialty (Hafnia, Yttria, Ceria, REO, etc.)
- Overall Length: 1.33 to 3 yd
-
-
Supplier: Steel Guard Safety Corp.
Description: Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide
- Applications: Fire Proofing / Thermal Protection, Other
- Fabric Weight: 524 to 1147 gsm
- Material Type: Quartz / Fused Silica, Specialty (Hafnia, Yttria, Ceria, REO, etc.)
- Overall Length: 1.33 to 3 yd
-
Supplier: Morgan Advanced Materials
Description: FireMaster® Blanket is a range of advanced fire protection materials. The low weight and non-combustibility make it suitable for many applications across a wide range of industries. The Morgan Thermal Ceramics FireMaster® blanket range provides fire protection materials capable
- Applications: Fire Proofing / Thermal Protection
- Material Type: Ceramic
- Performance Features: Flame Retardant
- Type: Blanket / Batt
-
Supplier: Morgan Advanced Materials
Description: FireMaster® Blanket is a range of advanced fire protection materials. The low weight and non-combustibility make it suitable for many applications across a wide range of industries. The Morgan Thermal Ceramics FireMaster® blanket range provides fire protection materials capable
- Applications: Fire Proofing / Thermal Protection
- Material Type: Ceramic
- Performance Features: Flame Retardant
- Type: Blanket / Batt
-
Supplier: Darco Southern, Inc.
Description: TETRAGLAS® 3000 is a high temperature fabric for service temperatures to 2300°F with short excursions to 3000°F. Cloth available in a plain or satin weave and is silica cloth.
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
- Material Type: Ceramic, Quartz / Fused Silica
- Overall Length: 8.33 yd
- Overall Thickness: 1 inch
-
Supplier: Morgan Advanced Materials
Description: FireMaster® Blanket is a range of advanced fire protection materials. The low weight and non-combustibility make it suitable for many applications across a wide range of industries. The Morgan Thermal Ceramics FireMaster® blanket range provides fire protection materials capable
- Applications: Fire Proofing / Thermal Protection
- Material Type: Ceramic
- Performance Features: Flame Retardant
- Type: Blanket / Batt
-
Supplier: Darco Southern, Inc.
Description: (.090 THICK) is manufactured from texturized silica yarns. Tetraglas® 3000 blankets will withstand temperatures to 2300°F in continuous service.
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
- Material Type: Ceramic, Quartz / Fused Silica
- Overall Length: 2 to 5 yd
- Overall Thickness: 0.0900 inch
-
Supplier: Thermal Ceramics
Description: easy to install. Superwool Plus Blanket is specially manufactured to provide optimum insulation performance at high temperature. Its thermal conductivity is uniquely lower than standard blankets made by Thermal Ceramics.
- Type: Specialty / Other
-
Supplier: Nutec Bickley, Inc.
Description: Nutec Bickley's reputation as world leader in insulation systems is well deserved. Our patented ceramic fiber Jointless™ modules (US Patent 6,422,862 B1) for temperatures up to 1350°C (2462°F), and our retained brick –floating anchoring system for temperatures up to
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000°F
- Applications: Fire Proofing / Thermal Protection, Other
- Felt / Nonwoven Product: Yes
- Material Type: Alumina, Quartz / Fused Silica
- Overall Thickness: 0.1250 inch
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000°F
- Applications: Fire Proofing / Thermal Protection, Other
- Material Type: Mineral / Glass Wool, Ceramic, Quartz / Fused Silica
- Overall Thickness: 0.2500 to 2 inch
- Overall Width / OD: 24 to 48 inch
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000°F
- Applications: Fire Proofing / Thermal Protection, Other
- Fabric Strength: 75 to 100 lbs/in
- Material Type: Mineral / Glass Wool, Glass / Fiberglass, E-glass, Ceramic, Quartz / Fused Silica
- Overall Thickness: 0.1250 to 0.2500 inch
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000°F
- Applications: Fire Proofing / Thermal Protection, Other
- Material Type: Ceramic, Quartz / Fused Silica
- Overall Length: 11.15 to 38.89 yd
- Overall Thickness: 0.2500 to 1 inch
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type
- Applications: Fire Proofing / Thermal Protection, HVAC
- Material Type: Alumina, Quartz / Fused Silica
- Overall Length: 0.6667 yd
- Overall Thickness: 0.2500 inch
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type
- Applications: Fire Proofing / Thermal Protection, HVAC
- Material Type: Alumina, Quartz / Fused Silica
- Overall Length: 1.67 yd
- Overall Thickness: 0.5000 inch
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type
- Applications: Fire Proofing / Thermal Protection, HVAC
- Material Type: Alumina, Quartz / Fused Silica
- Overall Length: 1.67 yd
- Overall Thickness: 0.2500 inch
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type
- Gasket Type: Sheet / Die-cut, Custom Gasket, Other
- Material: Other
- Operating Temperature: Up to 2300 F
- Thickness: 0.2500 inch
-
Supplier: CoorsTek
Description: components combine our rich heritage with over a century of advanced ceramics expertise. Since our humble origin in fine art pottery, CoorsTek has been dedicated to perfecting our designs in functional and aesthetic beauty. This spirit continues, combined with the pursuit of perfection that
- Applications: Aerospace, Apparel / Clothing, Battery / Fuel Cell, Electrical / Electronics, Fire Proofing / Thermal Protection
- Material Type: Synthetic / Polymer, Acrylic / Modacrylic, Polyester
- Type: Roving / Yarn, Blanket / Batt, Woven Product, Knitted Product
-
Supplier: Darco Southern, Inc.
Description: Silicone Impregnated Tetraglas® Cloth General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 15 are: welding blanket,
- Applications: Architectural / Construction, Chemical Process, Fire Proofing / Thermal Protection, Industrial OEM, Other
- Fabric Weight: 508 gsm
- Fabric Strength: 250 to 275 lbs/in
- Material Type: Glass / Fiberglass, Ceramic, Quartz / Fused Silica
-
Supplier: Darco Southern, Inc.
Description: Silicone Impregnated Tetraglas® Cloth General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 3220 are: welding blanket,
- Applications: Architectural / Construction, Chemical Process, Fire Proofing / Thermal Protection, Industrial OEM, Other
- Fabric Weight: 1085 gsm
- Fabric Strength: 250 to 275 lbs/in
- Material Type: Glass / Fiberglass, Ceramic, Quartz / Fused Silica
-
Supplier: Thermal Ceramics
Description: Thermal Ceramics fibre modules are a unique solution to high temperature insulation needs in industrial heaters, boilers and furnaces as well as many other applications. Thermal Ceramics manufactures a complete line of fibre module products featuring Pyro-Bloc®,
- Type: Specialty / Other
-
Supplier: Thermal Ceramics
Description: Superwool meets the requirements requested under NOTA Q. All Superwool® fibre products are exonerated from classification & labelling regulation in Europe. The Thermal Ceramics Superwool family of products offers a versatile alternative to traditional insulation solutions for
- Type: Specialty / Other
-
Supplier: Nelson Fastener Systems
Description: Nelson RXX Fiberlok? studs and washers are a designed system to retain high temperature ceramic fiber blanket insulation to furnaces. Installation of the retaining clips or washers is accomplished by compressing the blanket and turning the clip 90? at the bottom of
- Length: 3.5 inch
- Metallic: Inconel® / Incoloy®, Stainless Steel
- Stud Attachment: Welded
- Stud Shape: Other
-
Supplier: Paragon Industries, L.P.
Description: on 120 volts. The kiln fires rapidly up to 2000°F. It uses space-age ceramic fiber insulation, noted for energy efficiency. It is large enough to fire 10” china plates. The digital controller fires to pyrometric cones with 3 key simplicity. For raku firing, purchase the optional
- Application: Industrial
- Capacity: 0.7800 cubic feet
- Temperature Range: 2000 F
Find Suppliers by Category Top
Featured Products Top
-
THE BENEFITS OF REMOVABLE INSULATION BLANKETS Removable insulation blankets are used in applications with high temperatures and require an insulation barrier to prevent heat from escaping (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
Fabricated Parts for Light Aircraft: Firewall Blankets, Insulation & More Lightweighting is a critical part of the mandate for aeronautic engineers, who constantly tread a (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
combination of fibers, fillers, and binders makes CERMEX® products mechanically stable under temperatures ranging from 1000°F to 2000°F. CERMEX® insulation blankets, mats, and papers can be modified for use as thermal insulation (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
WHY CHOOSE CERAMIC INSULATION BLANKETS? Ceramic insulation blankets are used across several industries in many heat processing applications. These blankets are produced with ceramic fibers of various chemical (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
insulation barriers and environmental protection products that reduce emissions, conserve energy, and protect the environment. The vertical integration means that Mid-Mountain can fabricate blankets, curtains and seals from many different types of material, tailored to specific applications. These will act (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
CERMEX® Needled Blankets and Mats Comprised of high purity, highly resilient fibers, CERMEX® Needled Blankets and Mats are very efficient as thermal insulation between hot side (read more)
Browse Insulation Fabrication Services Datasheets for Mid-Mountain Materials, Inc. -
fabrics stand at the forefront of thermal insulation technology. We offer an extensive selection of coatings, including: Silicone coatings Ceramic coatings Refractory coatings (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Coated Fabrics, available with fiberglass base fabrics with a use temperature of 538°C • 1000°F and coated with silicone that has a use limit of 315°C • 600°F. CERMEX® Thermal Insulation Materials, based on needled fiberglass and ceramic fiber mats (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
, mats, or blankets and fabrics are usually ceramic, fiberglass, silica and vermiculite. The insulation fabric used will depend on the requirements of the engineers. Advanced Ceramics Ceramics cover a range of materials that are high (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
Innovacera provides a series of laser ceramic products. Including a variety of lamp-pumped ceramic cavities for laser welding machines, laser cutting machines, laser marking and medical industries, ceramic sleeves for optical fiber connectors, ceramic rings for laser cutting machines, capacitor (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.