-
Description: ceramic materials. It is an ideal choice for bearing parts, especially those parts that need to work under high temperature and high pressure. Therefore, silicon nitride ceramic products are an ideal choice for many industries, such as: Rotating ball & rollers
- Density: 3.1999979803934133 to 3.2499979488370605 g/cc
- Thermal Conductivity: 23 to 25 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.95 to 3 µm/m-C
- Applications: Electrical / HV Parts
-
Supplier: OMEGA Engineering, Inc.
Description: Nextel 312 is an Alumina-Borica-Silica fiber that is braided without the aid of organic, glass or metal inserts. This sleeving retains strength and flexibility at continuous exposure to 1200°C (2200°F). Short exposures to 1425°C (2600°F) can be tolerated. Most common metals (except molten
- Overall Thickness: 0.0625 to 0.5 inch
- Overall Length: 3.3333333333333335 to 33.333333333333336 yd
- Use Temperature: 2,800 F
- Material: Alumina, Quartz / Fused Silica
-
Description: It is a kind of sleeve shaped refractoty product made from ceramic fiber yarn.Ceramic fiber sleeve can be categorized into extension type and non-extension type. ■Characteristics ○Excellent abilities of heat resistance and thermal insulation. ○Strong tensile strength. ○Easy to be
-
-
Supplier: 3X Ceramic Parts Company Limited
Description: High Temperature Resistant 99 Alumina Ceramic Tube Sleeving Alumina ceramic tube sleeving is a kind of ceramic material with alumina (Al2O3) as the main body, which can be used in aerospace. Military equipment is a kind of ceramics with a wide
- Density: 3.8999975386044725 g/cc
- Thermal Conductivity: 27.5 W/m-K
- MOR / Flexural Strength: 47,862.15698787501 psi
- Compressive / Crushing Strength: 290,073.678714394 psi
-
Supplier: OMEGA Engineering, Inc.
Description: High Temperature Ceramic Tubes, Beads, Sleeving, metal tubes, and insulators aid in protecting your sensor in a high temperature process.
- Diameter: 0.05905515 to 0.43700811 inch
- Length: 0.109842579 to 0.9842525 inch
- Material: Fiberglass
- Features: Other
-
Supplier: 3X Ceramic Parts Company Limited
Description: excellent wear resistance, corrosion resistance, high strength and good toughness. Ceramic cylinder liners instead of metal cylinder liners can not only adapt to high temperature, high pressure, corrosion and The sand abrasion material has harsh environment, and
- Density: 6.019996200615109 g/cc
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramics
- Specialty Ceramic Type: Zirconia
-
Description: What are Mg-PSZ ceramic sleeves? The Magnesium Oxide Stabilized Zirconia Ceramic Sleeves exhibit high strength, toughness, and wear & corrosion resistance. The magnesium oxide addition stabilizes the high-temperature tetragonal zirconia phase and prevents
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Description: resistance and high wear resistance, it is widely used in mechanical parts. Alumina is an excellent high temperature ceramic material due to its high temperature stability. It is the most commonly used type of advanced ceramic and is available in
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Description: has excellent properties such as high hardness, high strength, corrosion resistance and high temperature resistance. Advantages of SiC Ceramic Internal Sleeves Silicon carbide ceramic internal sleeves has many good properties, such as high strength in
- Length: 78.7402 inch
- Diameter: 47.24412 inch
- Density: 3.139998018261037 g/cc
- Width / O.D.: 47.24412 inch
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: Precision ceramic piston is composed of two parts of the piston sleeve and the piston rod. It is formed by imported high purity raw powder by static pressing, sintered by 1700 degrees temperature, and then precision machining. Reasonable control of the piston sleeve and the
- Material Type: Alumina / Aluminum Oxide, Alumina-Zirconia, Aluminum Nitride, Carbide Materials, Silicon Carbide, Zirconia
- Shape / Form: Fabricated / Custom Shape
- Features: Other
-
Supplier: 3X Ceramic Parts Company Limited
Description: main problems of SiC ceramic seals are high brittleness, low toughness, hardness to be further improved, wear resistance and service life to be increased, high sintering temperature, high energy consumption and high production cost. The reasons for the above
- Density: 3.0299980876850134 g/cc
- Thermal Conductivity: 90 to 110 W/m-K
- MOR / Flexural Strength: 50,762.89377501895 psi
- Compressive / Crushing Strength: 290,073.678714394 psi
-
Supplier: Bunting Bearings, LLC
Description: Bunting VESPEL® Plain Bearings VESPEL® -Top of the line machined and Vespel® bearings provide capabilities of high speed, load, and temperature. Bunting Bearings offers a wide range of sizes as standard off-the-shelf, along with a full range of special, made to order sizes. Vespel®
- Inside Diameter: 0.1875 to 1 inch
- Outside Diameter: 0.3125 to 1.25 inch
- Length: 0.25 to 1.5 inch
- Operating Temperature: -400 to 900 F
-
Supplier: Mid-Mountain Materials, Inc.
Description: Comprised of 96% amorphous silica fibers, SILTEX® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals,
- Overall Thickness: 0.031 to 0.125 inch
- Overall Width / OD: 0.25 to 4.5 inch
- Features: Ceramic, Thermal Insulation / Fireproofing
- Type: Fabric / Cloth, Sleeving / Wrap, Woven Product
-
Supplier: GP:50 Melt Pressure
Description: The Model T1 from GP:50 Melt Pressure is a precision accuracy melt temperature sensor, capable of supporting high-temperature measurements up to +750°F. Units feature an advanced ceramic insulated sleeve for high resistance to thermal extremes.
- Sensed Temperature: 0 to 750 F
- Diameter or Width Range: 0.5 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: AL-Hard Refractory Sheet RS-MS become "rock hard" for greater strength. The many uses for Type RS-MS Sleeving include: cover for rings and saddles used in the annealing of hand blown glassware; asbestos sleeving replacement metal tube and pipe insulation; hose line and cable
- Overall Thickness: 0.0625 inch
- Overall Width / OD: 2 inch
- Overall Length: 8.333333333333334 yd
- Use Temperature: 2,372 F
-
Supplier: 3X Ceramic Parts Company Limited
Description: Product Name: Silicon Carbide Tube / Bush / Sleeve for Pump - Material: SiC / Silicon Carbide - Typical Characteristics: 1. High Hardness, Out Standing Wear Resistance 2. High Strength Over A Wide Temperature Range 3. Excellent Thermal Shock Resistance 4. Excellent Oxidation
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 120 to 150 W/m-K
- MOR / Flexural Strength: 50,762.89377501895 to 55,113.99895573486 psi
- Compressive / Crushing Strength: 319,081.0465858334 psi
-
Supplier: CoorsTek
Description: range of thin-walled bearings, including: Thrust Washers Bushings or Plain/Sleeve Bearings Flange Bearings We do not manufacture entire ball or roller bearing assemblies. Ceramic Bearing & Bushings Ceramic bushings and bearings are used for their wear, high temperature,
- Bushing Type: Flanged, Sleeve
- Features: Other
-
Description: Blend a small amount of organic fiber into caramic fiber bulk,using fiberglass filament as the core.we can add stainless steel wire or FeCrAl wire as the reinforced material.The yarn which added with metal wire can still have super tensile strength in high temperature atmosphere.The
-
Supplier: Top Seiko Co., Ltd.
Description: machines such as high precision 5-Axis Control Vertical Machining Center and high speed Linear-Motor Machining Center, we offer precision fabrication of almost any kind of Ceramics. Even CMC (Ceramic Matrix Composites)*2, one of the hardest ceramics, can be
- Materials: Alumina (Al2O3), Composite, Glass Ceramic, Metal Carbide / Hard Metal (WC, TiC), Nitride (AlN, BN), Porous Ceramic, Sapphire, SiAlON (Al2O3-Si3N4), Silicate / Fused Silica, Silicon Carbide (SiC), Silicon Nitride
- Services: Ceramic Part Fabrication, Material Selection, Materials Development / R&D, Testing / Inspection
- Features: East Asia / Pacific Only
- Process: Grinding, Machining
-
Supplier: Morgan Advanced Materials
Description: Morgan Thermal Ceramics offers a complete line of vacuum formed ceramic fibre insulating products. Morgan Thermal Ceramics offers a wide range of insulating products which are made from a mixture of refractory ceramic fibre by vacuum forming. This process allows the
- Features: Ceramic
-
Supplier: Mid-Mountain Materials, Inc.
Description: a wide variety of textiles used as thermal insulation seals and barriers across numerous industries. Made with a wide variety of substrates, HYTEX® High-Temperature Resistant Textiles have a continuous operating temperature from 400°F • 204°C to 5000°F • 2760°C (no oxygen
- Overall Thickness: 0.031 to 0.125 inch
- Overall Width / OD: 0.0625 to 3 inch
- Use Temperature: 2,201 F
- Features: Braided Product, Ceramic, Chemical / Fuel Resistant, Other, Thermal Insulation / Fireproofing
-
Supplier: 3M Advanced Materials Division
Description: most challenging environments on earth – and beyond. - High temperature resistance up to 2372ºF (1300ºC) - High strength and stiffness - Thermal shock resistance - Fire resistance - Chemical resistance - Electrical resistance at elevated temperatures - Abrasion and impact
- Overall Thickness: 0.007086618 to 0.072834685 inch
- Overall Width / OD: 3.93701 to 62.99216 inch
- Diameter: 3.93701 to 62.99216 inch
- Applications: Aerospace, Industrial OEM
-
Supplier: DBK USA, Inc.
Description: dissipation primarily through radiation High service temperatures Design features Tube diameter 12; 15; 17; 20; 23; 28.5mm Head diameter 12.5; 15,2; 17,2; 21; 28.5mm Single-sided connection: glass fibre yarn sheathed nickel wires, maximum temperatures up to 250°C, length as
- Maximum Operating (Sheath) Temperature: 482 F
- Nominal Diameter: 0.4724412 to 1.12204785 inch
- Maximum Operating Temperature: 482 F
- Heater Type: Cartridge Heater
-
Supplier: Specialty Seal Group
Description: Ceramic-to-Metal End Seals Give Top Performance in Harsh Industrial Environments Specialty Seal Group (SSG) offers ceramic-to-metal seals a wide range of uses. Single- & Dual-Lead Seals Typical Applications: Industrial Heaters Terminating Power Cables Isolating Other High Heat
-
Supplier: CoorsTek
Description: CoorsTek provides industrial-grade valves and valve components that excel in even the most punishing conditions. Made to outperform conventional plastic, metal, carbide-coated, and diffusion alloy materials in corrosive, high-temperature, and high-pressure applications our
- Features: Ball / Disk Check Valves, Other
- Valve Type: Ball Valves, Check Valves, Gate / Knife Valves, Needle Valves, Plug Valves
- Media: Water
-
Supplier: Thermal Ceramics
Description: Thermal Ceramics offers a complete line of vacuum formed ceramic fibre insulating products. Kaowool® organic boards, chambers, sleeves, and shapes Inorganic boards, shapes, and wet felt These dependable products are complemented by our strong, responsive development team company-wide
- Features: Specialty / Other
-
Supplier: Protavic America, Inc.
Description: PNS-56225™ is a two-component clear ONE TO ONE MIX RATIO room temperature cure silicone encapsulant. It is designed for clear LED potting, encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, and high
- Viscosity: 400 cP
- Thermal Conductivity: 0.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 3,055.5555555555557 µin/in-F
- Dielectric Strength: 635.0000000000014 kV/in
-
Supplier: Protavic America, Inc.
Description: PTS-46313 is a one-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include
- Viscosity: 8,000 to 10,000 cP
- Use Temperature: -55 to 200 F
- Thermal Conductivity: 1.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 111.11111111111111 µin/in-F
-
Description: Blend a small amount of organic fiber into bio-soluble fiberbulk,using fiberglass filament as the core.we can add stainless steel wire or FeCrAl wire as the reinforced material. The yarn which added with metal wire can still have super tensile strength in high temperature
-
Supplier: Mid-Mountain Materials, Inc.
Description: a wide variety of textiles used as thermal insulation seals and barriers across numerous industries. Made with a wide variety of substrates, HYTEX® High-Temperature Resistant Textiles have a continuous operating temperature from 400°F • 204°C to 5000°F • 2760°C (no oxygen
- Overall Thickness: 0.06 to 0.25 inch
- Overall Width / OD: 0.125 to 40 inch
- Use Temperature: 698 to 5,000 F
- Features: Braided Product, Ceramic, Chemical / Fuel Resistant, Knitted Product, Other, Thermal Insulation / Fireproofing
-
Supplier: Bunting Bearings, LLC
Description: Bunting VESPEL® Bearings VESPEL® -Top of the line machined and Vespel® bearings provide capabilities of high speed, load, and temperature. Bunting Bearings offers a wide range of sizes as standard off-the-shelf, along with a full range of special, made to order sizes. Vespel® bearings
- Inside Diameter: 0.1875 to 0.75 inch
- Outside Diameter: 0.3125 to 1 inch
- Length: 0.25 to 0.775 inch
- Operating Temperature: -400 to 900 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Widest flow turndown ranges available in a custody transfer grade turbine flowmeter. Designed to be compliant with API Standard Chapter 5.3. Rim rotor design offered in sizes 4″-12″ provides for high pulse resolution. Bearing types include self-lubricating, ceramic
- Pipe Diameter: 4 to 12 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 120 to 15,000 GPM
- Operating Pressure: 5,000 psi
-
Supplier: Goulds Water Technology, a xylem brand
Description: sleeve. Mechanical Seals: Standard John Crane Type 21 seal with carbon versus ceramic faces, Viton elastomers and 316 stainless steel metal components. Options are available for high temperature and mild abrasives. Drive Motors: NEMA standard JM frame (close coupled) or T frame
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Industrial Magnetics, Inc.
Description: These powerful cylindrical magnet assemblies are available in Ceramic, Alnico and Rare earth magnet material with diameters ranging from 1/4" to 2" and with holding values as high as 172 pounds. Rare earth magnets are extremely powerful yet compact. Alnico magnets are ideal for
- Holding Force: 0.025 to 172 lbs
- Number of Poles: 1 to 4
- Length: 0.787 to 2.4375 inch
- Outside Diameter: 0.236 to 2.5 inch
Find Suppliers by Category Top
Featured Products Top
-
Offers high wear and corrosion resistance, and is compatible with medical fluids. Niimi's technical ceramics feature wear resistance, chemical resistance, thermal stability, and a non^porous structure. Niimi's precision manufacturing technology enables customized (read more)
Browse Industrial Ceramic Materials Datasheets for Niimi Ceramics Co., Ltd. -
Niimi’s technical ceramics are designed to provide exceptional wear resistance, chemical resistance, thermal stability, and a non-porous structure, making them suitable for demanding applications. Backed by more than 20 years of mass-production experience, the company offers proven (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
Advanced High-Temperature Porous Ceramics are engineered for extreme conditions, offering high strength, chemical stability, and (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
Altech High Temperature Ceramic Terminal Blocks are designed for demanding, high-heat environments where secure and durable connections matter. They are offered in 3 sizes with 1, 2, 3, and 4 pole configurations, along with free-floating and panel mount options for (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
Keystone Electronics Corp. offers a comprehensive line of Commercial and Military Ceramic Standoffs. These insulating standoffs are ideally suited for high temperature applications. They are manufactured from grade L5 ceramic, then (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
Watch>>>Precision Fabrication by Design High Precision Machining of Hard Materials Since 1947 Insaco® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and (read more)
Browse Datasheets for Insaco, Inc. -
In the field of high temperature furnaces, they includes: vacuum furnaces, hot pressing sintering furnaces, hot isostatic furnaces, Innovacera can provide a series of boron nitride precision machined components such as boron nitride sleeves, BN bushings, BN tubes, BN (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
durability for tools, bearings, and industrial valves Chemical resistance, capable of withstanding acids, solvents, and high-temperature chemical processes (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper. When shielded, pure Nickel shielding per MIL-N-46026A rated for 100 Volts RMS*, for dry locations. Type 1: (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
exotic sheath materials are used which include: Refractory metals such as molybdenum, tantalum and tungsten Ceramic sheath materials such as alumina, silicon carbide, mullite, etc. Other high temperature thermocouple considerations include the internal (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies