-
Supplier: CoorsTek
Description: In automobile fluid controls, advanced ceramic seals provide long-life, high-reliability performance. Hard face seal components are used in critical-duty applications such as: Fuel pump seals Water pump seals Engine and drivetrain suppliers are using
- Metal Carbide & Metal Oxide (Ceramic): Aluminum-Oxide, Metal Carbide, Other Metal Carbide / Oxide
- Seal Application: Gas Seal (Spiral Groove Seal), Pump
-
Supplier: CoorsTek
Description: In automobile fluid controls, advanced ceramic seals provide long-life, high-reliability performance. Hard face seal components are used in critical-duty applications such as: Fuel pump seals Water pump seals Engine and drivetrain suppliers are using
- Metal Carbide & Metal Oxide (Ceramic): Aluminum-Oxide, Metal Carbide, Other Metal Carbide / Oxide
- Seal Application: Gas Seal (Spiral Groove Seal), Pump
-
Supplier: Berliss
Description: Berliss is a proud manufacturer of high quality low cost replacement seals for submersible pumps. We offer a variety of replacements of upper & lower seals, double component seals and plug-in seals. Submersible pump replacement seals offered by
-
-
Supplier: 3X Ceramic Parts Company Limited
Description: rate. Comparison of pump parameters: - Stainless Steel Pump - Glass Pump - Ceramic Piston Pump Hardness: 5-7 8-10 >13 Porosity : 1.5 5 0 Max Working temperature : 300 250 1000 Acid Resistance Properties: No Yes Yes Alklain Resistance Properties: Yes No Yes Surface
- Maximum Discharge Pressure: 11.603016 psi
- Media Temperature: 1,832 F
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: 3X Ceramic Parts Company Limited
Description: Pressureless Sintered Pump SSiC Shaft Seal Sleeve Silicon carbide shaft sleeve and seal for silicon carbide ceramic kettle can be used for sliding bearing,It is mainly used in shielded pump and magnetic pump for conveying medium, and can also be used in
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 120 to 150 W/m-K
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: 3X Ceramic Parts Company Limited
Description: 3X supply Ceramic Pump Shaft below regular Dimension : Diameter2.5mm/3mm/3.5mm/4mm/4.5mm/5mm/6mm/8mm/10mm/12mm/14mm/16mm/18mm Ceramic Water Pump Shaft Alumina Ceramic Pump Shaft : Alumina ceramic Pump shaft can be divided into two categories:
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Applications: Wear Parts / Tooling
- Specialty Ceramic Type: Zirconia
-
Supplier: 3X Ceramic Parts Company Limited
Description: Corrossion Resistant Liquid Dispensing Dosing Ceramic Valves Ceramic Dispensing Valves, Liquid Dispensing Dosing Ceramic Valves are normally made of zirconia ceramic material and stainless steel . It has the properties of high strength , corrossion resistance , abrasion
- Pump Type: Dosing Pumps
-
Supplier: Niimi Ceramics Co., Ltd.
Description: Material: High-purity alumina ceramic (Al2O3 >= 99.5%); suitable for medical device applications High wear and corrosion resistance; compatible with medical fluids Non-contact drive mechanism using magnetic force reduces seal wear and fluid leakage risk Customizable surface roughness
- Material Type: Alumina / Aluminum Oxide
- Features: Other
-
Supplier: Witte Pumps & Technology GmbH
Description: Many of our pump solutions are designed tailored and produced in close cooperation and coordination with our customers. In addition to the pump program, WITTE supplies optimized shafts, bearings and seals for various Witte pumps, as well as for pumps from other
- Media Temperature: 550 F
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps, Sanitary Pumps
- Power Source: None, Pump Only
- Pump Housing Material: Stainless Steel
-
Supplier: Goulds Water Technology, a xylem brand
Description: composite. Mechanical Seal: Standard John Crane type 6 seal with carbon ceramic faces, BUNA elastomers and stainless steel metal parts. Motors: NEMA standard 48Y and 56Y open drip proof enclosures with optional single phase, three phase or 575 volt TEFC configuration.
- Pump Type: Booster Pumps, Centrifugal Pumps
- Features: Water Pumps
-
Supplier: CoorsTek
Description: Designed for Reliability in Extreme Environments CoorsTek engineers and manufactures a wide range of heavy-duty hard face seal components for a variety of applications including centrifugal pumps. Each hard faced seal is manufactured out of high-quality, long-lasting
- Metal Carbide & Metal Oxide (Ceramic): Aluminum-Oxide, Metal Carbide, Other Metal Carbide / Oxide
-
Supplier: Goulds Water Technology, a xylem brand
Description: Horizontal mounting capabilities. Close-coupled, space saving design Standard carbon/ceramic faced mechanical seal with BUNA elastomers, 300 series stainless steel components. Optional seals available. Enclosed impeller design for high efficiencies. Motor is a close-coupled
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Price Pump Company
Description: Compact close coupled design. Standard NEMA 56C motor. Mechanical seal: 3/4" Type 21 Buna, carbon vs. ceramic standard on cast iron pumps; 3/4" Type 21 Fluorocarbon, ceramic vs. carbon is standard on 316SS pumps. Self priming pump. Optional seal face
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 41 psi
- Media Temperature: 250 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial Multi-Stage Centrifugal Pump Specifically designed for the following uses: Water circulation Booster services Liquid transfer Spraying systems General purpose pumping Jockey pump service Features and Benefits Close-coupled, space-saving design provides easy
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Description: Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride
- Specialty Ceramic Type: Silicon Carbide
- Features: Specialty Ceramic
-
Supplier: Goulds Water Technology, a xylem brand
Description: Standard John Crane type 21 mechanical seals with carbon versus ceramic faces and viton elastomers. Optional high temperature and chemical duty seals available. The NPO can be installed in either a horizontal or vertical position. An optional seal chamber vent is
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: ARGAL s.r.l.
Description: Compact "Chemical pumps" The magnetic drive pumps TMP serie have been developed on previous AM pump to better meet current and future market needs. These pumps are centrifugal, horizontal, short coupled, entirely made of reinforced thermoplastic polymers. Internal
- Discharge Size: 0.75 to 1.25 inch
- Maximum Discharge Flow: 5 to 14 GPM
- Media Temperature: -4 to 212 F
- Water Temperature: -4 to 212 F
-
Supplier: U.S. Plastic Corporation
Description: For residential and light commercial use, the Model 6 Series sump pumps provide efficient and reliable service. Pumps feature a 1 1/2" discharge with a maximum lift of 18/. Polycarbonate cover and polypropylene volute-base. Fluid systems design parameters include the following. Cast
- Pump Type: Submersible Pumps
-
Supplier: Niimi Ceramics Co., Ltd.
Description: High-precision operation with ultra-fine clearance (2.0-4.0 um) Seal-less design compatible with reagents and cleaning solutions Material: High-purity alumina ceramic (Al2O3 >= 99.5%) Applications: Hemodialysis machines and in vitro diagnostic (IVD) analyzers Wear resistance, corrosion
- Material Type: Alumina / Aluminum Oxide
- Features: Other
-
Supplier: Wacker Neuson SE
Description: pump is ideal for the contractor with the need for temporary water removal. Cast iron impeller and volute are wear resistant for long life and minimal service. Pump out vanes on back of impeller reduce debris accumulation and downtime while allowing greater productivity. Carbon
- Maximum Discharge Flow: 158 to 256 GPM
- Maximum Discharge Pressure: 226.0525526 to 232.9725287 psi
- Discharge Size: 2 to 3 inch
- Pump Type: Dewatering Pumps
-
Supplier: Niimi Ceramics Co., Ltd.
Description: Material: High-purity alumina ceramic (Al2O3 >= 99.5%); suitable for medical device applications High wear and corrosion resistance; compatible with medical fluids Mirror polishing finish to reduce friction Non-contact drive mechanism using magnetic force reduces seal wear and fluid
- Ring: Ceramic Races
- Features: Thrust Washer
-
Supplier: Price Pump Company
Description: Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE
- Discharge Size: 2 inch
- Maximum Discharge Flow: 200 GPM
- Maximum Discharge Pressure: 75 to 150 psi
- Media Temperature: 300 F
-
Supplier: Industrial Flow Solutions
Description: Fahrenheit® High temperature slurry pump HIGH TEMPERATURE up to up to 200°F (93°C) Abrasive resistant chrome iron components Heads to 170’ Built-in agitator Built in thermal protection Double mechanical seals – SiC/SiC lower and carbon ceramic Top discharge Jacketed pumps
- Maximum Discharge Flow: 501 to 650 GPM
- Discharge Size: 4 to 6 inch
- Media Temperature: 200 F
- Horsepower: 7.5 to 15 HP
-
Supplier: General Pump
Description: HTW Series Features patent-pending “high tech” packings: dynamic low-pressure seal retainer, superior low-pressure seal, innovative intermediate ring, superior high-pressure seal Ceramic plungers Patent-pending inlet/outlet valve cage Nickel-plated inlet/outlet valve
- Maximum Discharge Flow: 18 GPM
- Maximum Discharge Pressure: 1,200 psi
- Discharge Size: 0.75 inch
- Media Temperature: 185 F
-
Supplier: ARGAL s.r.l.
Description: The KGK series Argal pumps of G3 group of dimensions , are centrifugal pumps designed for vertical installations, with column and volute casing submerged, dedicated mechanical support, motor mounted above the liquid to be pumped. These pumps generate semi axial flow, have single
- Discharge Size: 1.574804 to 3.93701 inch
- Horsepower: 4 to 60 HP
- Maximum Discharge Flow: 264.17199999999997 to 1,320.8600000000001 GPM
- Media Temperature: -4 to 194 F
-
Supplier: Myers by Pentair
Description: The MPB Booster Pumps are the most durable booster pumps available. The floating impeller design minimizes thrust loads, allowing for continuous operation without damage to motor bearings, mechanical seal or pump hydraulic components True back pull-out design allows
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 300 psi
- Discharge Size: 0.75 to 1.25 inch
- Horsepower: 0.5 to 3 HP
-
Supplier: Myers by Pentair
Description: quality proven pressure switch with adjustable on/off pressure settings, 20 PSI differential Heavy-duty motor with double ball bearing design and voltage selection device Mechanical shaft seal with ceramic face and stainless steel construction for long seal life Optional
- Discharge Size: 1 inch
- Horsepower: 0.5 to 1.5 HP
- Maximum Discharge Flow: 18 to 960 GPM
- Maximum Discharge Pressure: 30 to 70 psi
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 60 head 34 feet Motor - 115/230V, 50/60 Hz1⁄3 hp, open, drip-proof, capacitor start Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Phenolic Impeller - Phenolic Seal - Carbon and Ceramic faces with 302
- Discharge Size: 1.25 inch
- Horsepower: 0.333 HP
- Maximum Discharge Flow: 60 GPM
- Maximum Discharge Pressure: 14.73988439304 psi
-
Supplier: Witte Pumps & Technology GmbH
Description: Single mechanical seal (ED), Single mechanical seal with buffer fluid (AD) Double mechanical seal with buffer fluid (DD), Magnetic coupling, stuffing box, Heating System: Steam, water, heat transfer oil, electrical Operating Parameters Viscosity: 0,5 to 1.000.000 mPas
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: Hydromatic by Pentair
Description: save space and money. When space is expensive or just not available, the V-belt configuration allows the motor to be mounted above the pump or to the side of the pump. Standard seals: Carbon Ceramic, heavy-duty ball bearing design, oil or grease lubricated bearings. Rail
- Discharge Size: 3 to 10 inch
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Self-Priming Pump, Trash Pumps, Wastewater Treatment Pumps
- Features: Wastewater
-
Supplier: MP Pumps, Inc.
Description: balanced to improve efficiency and bearing life. Standard carbon / ceramic / Viton mechanical seal is self-adjusting and corrosion resistant to handle almost any liquid. Stuffing box packing is special graphite type with lantern ring. Tested pumps are available with or without
- Discharge Size: 3 to 4 inch
- Horsepower: 40 HP
- Maximum Discharge Flow: 900 GPM
- Pump Housing Material: Cast Iron
-
Supplier: MP Pumps, Inc.
Description: sizes than similar sized enclosed impellers. Several mechanical seal options are available in addition to the standard type 2100 carbon / ceramic / Viton mechanical seal. ChemFlo® 2 pumps are offered in two configurations, pump (with motor) and PumPAK® (without
- Discharge Size: 1 to 1.5 inch
- Horsepower: 3 HP
- Maximum Discharge Flow: 108 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 31 head32 feet Motors - 115V, 50/60 Hz;230V, 50/60 Hz1⁄5 hp, thermally protected, PSC, ventilated Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Phenolic Impeller - Noryl®Seal - Carbon and Ceramic faces
- Discharge Size: 0.88 inch
- Horsepower: 0.2 HP
- Maximum Discharge Flow: 31 GPM
- Maximum Discharge Pressure: 13.87283236992 psi
-
Supplier: Crane Pumps & Systems
Description: Cast Iron Construction Two vane, ductile iron open impeller High carbon steel shaft Corrosion resistant hardware Single mechanical seal, grease lubricated-buna/carbon/ceramic Options Double mechanical seals Oil lubricated seals V-belt for base mounting
- Discharge Size: 2 to 10 inch
- Maximum Discharge Flow: 2,750 GPM
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Self-Priming Pump
Find Suppliers by Category Top
Featured Products Top
-
: Application: Pump for Fuel Coke Transfer Static Sealing, Requirement: Metal Seal in Big size (Metal U-Ring) Media: Coke Liquid Working Pressure: 3 (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
: Application: Pump for Fuel Coke Transfer Static Sealing, Requirement: Metal Seal in Big size (Metal U-Ring) Media: Coke Liquid Working Pressure: 3.85 MPa Pressure Direction (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
: Application: Pump for Fuel Coke Transfer Static Sealing, Requirement: Metal Seal in Big size (Metal U-Ring) Media: Coke Liquid Working Pressure: 3 (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
valued for outstanding hardness, high thermal conductivity, wear resistance, chemical stability, low thermal expansion, and performance in extreme environments. These characteristics make SiC a practical material option for components such as mechanical seals, pump and fluid-handling parts, semiconductor (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Installed at the pump’s inlet, an inlet stabilizer acts as an accumulator to store fluid and release it back into the line as needed. Virtually all acceleration head loss is eliminated because the pump draws fluid from the dampener and not the pipeline, avoiding the risk of cavitation and (read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
Product Overview Used in chemical metering pumps, precision dispensing systems, and fluid handling equipment in semiconductor wet processing and analytical instruments. Fountyl high-precision ceramic pistons are manufactured from alumina (Al2O3 99 (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
The extremely hard surfaces of ceramic/cermet bearings can handle corrosive materials, contaminated lubricant and temperatures beyond the limits of polymers and traditional materials. About Waukesha Bearings (read more)
Browse Ceramic Bearings Datasheets for Waukesha Bearings -
PTFE lip seals are widely used in demanding environments where conventional elastomer seals (such as NBR or FKM) cannot perform effectively. Typical applications include (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
There are often misconceptions surrounding the availability of contacting, polymeric rotary shaft seals. Much of this misunderstanding comes from assumptions made by comparing contacting, polymeric rotary shaft seals to hard-faced mechanical pump seals. Pump seals are readily available as (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
High-Performance Metal Seals for Extreme Environments When proven engineering and unrivaled reliability matter, Technetics Group metal seals make a difference. Our unique metal seal sealing solutions (read more)
Browse Metal Ring Seals Datasheets for Technetics Group
More Information Top
-
News
Ceramic pump seals (silicon car- bide and alumina) now constitute a large established market.
-
Active cooling control of the CLEO detector using a hydrocarbon coolant
farm
…a coolant, but its utility was limited by its ozone-depleting potential, its reac- tivity with beryllium, a propensity to leak without straightforward detection, cost, and a tendency to modify non-metal fittings such as ceramic pump seals , elastomers, and plastic sensor…
-
Evaluation of a rapid headspace analysis method for analysis of volatile constituents in soils and sediments
InOctober 1975, over 1200 gallons of tetrachloroethylene(PCE) leaked from acracked ceramic pump seal connected to one of the solvent tanks.
-
Commercialization plan for Argonne's lubricious coatings
In addition, ceramic pump seals need a lubricious .
-
CR4 - Thread: MECHANICAL SEAL
In High corrosive pumps ceramic Seal are used in case of blower carbon to tungston carbide can be used .
-
Science and Technology Highlights of ORNL's Energy Efficiency and Renewable Energy Program, Number 2, 1999
Many of the patents held by other organizations as the result of cost-shared research have led to successful commercial products such as high-efficiency compressors for refrigerators; ceramic water pump seals ; vacuum insulation panels; and low-comosivity, low-toxicity working fluids…
-
Businessline
Standard Oil Engineered Materials Company (Niagara Falls. New York) will construct a $7 million facility for the production of Hexcloy" SA sintered silicon carbide ceramic water pump seal faces for the automotive industry.
-
News & Update
Standard Oil Engineered Materials Company (Niagara Falls. New York) will construct a $7 million facility for the production of Hexcloy" SA sintered silicon carbide ceramic water pump seal faces for the automotive industry.
-
Cool running | News | The Engineer
Improvements include a long-life ceramic pump shaft seal and an increase in flow to 110 litres/min.
-
Ceramic Centrifugal Pumps for the Chemical and Petroleum Industries
In Japan, hermetically sealed ceramic centrifugal pumps with a drive through a magnetic coupling are used increas- ingly to pump poisonous and toxic liquids.
Indicates content that may require registration and/or purchase.