-
Supplier: 3X Ceramic Parts Company Limited
Description: Precision Machining Zirconia Cearamic Ring Washer Spacer Zirconia Ceramic Ring Spacer is mainly composed of zirconium dioxide. At room temperature, it is a material with high mechanical strength and strong fracture toughness among all major precision ceramics. It can be
- Density: 5.99999621323765 g/cc
- Features: Specialty Ceramic
- Applications: Structural
- Specialty Ceramic Type: Zirconia
-
Supplier: 3X Ceramic Parts Company Limited
Description: Pressureless Sintered Silicon Carbide Thrust Ring Silicon carbide thrust ring has corrosion resistance, high temperature resistance, wear resistance, non-magnetic, non-conductive and good self lubrication. It has excellent chemical corrosion resistance, wear resistance, high
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 120 to 150 W/m-K
- MOR / Flexural Strength: 58,014.7357428788 psi
- Compressive / Crushing Strength: 290,073.678714394 psi
-
Description: Products of Silicon Nitride (Si3N4) Ceramic Seal Rings, Bearings and Sealing Technology Ceramic Rollers and Guide Elements Ceramic Forming Rings and Large Components Ceramic Rollers and Drawing Cones Ceramic Bearing Rollers Centering Pins
- Shape / Form: Fabricated / Custom Shape
- Specialty Ceramic Type: Silicon Nitride
- Features: Specialty Ceramic
- Applications: Wear Parts / Tooling
-
-
Description: content of zirconia and alumina ceramics, etc. Metal powder industry Setter plate, Gas atomizing nozzle, etc. Precious metal smelting industry Ceramic Crucibles, etc. Artificial/Laser Crystal Ceramic Temperature Field Rare earth composite oxide solid solution ceramic
- Specialty Ceramic Type: Aluminum Nitride, Zirconia
- Features: Other, Specialty / Other, Specialty Ceramic
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: PTFE Products The Kempchen range of plastic products at a glance: Gaskets Piston rings Guide rings Guide belts Control floats V-packing rings Solid O-rings Coated O-Rings with elastomer insets Balls All types of structural elements PTFE bearings and sliding support
-
Supplier: 3X Ceramic Parts Company Limited
Description: the phenomenon that the silicon carbide sleeve is broken is overcome, and the application range of the pump is increased, The utility model improves the service life and overcomes the shortcomings of the prior art. Silicon carbide seal ring is an inorganic non-metallic material with high
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 120 to 150 W/m-K
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: 3M Advanced Materials Division
Description: Silicon carbide has come a long way since its use in sandpaper. Today, this versatile ceramic material is used to manufacture components that won’t deform in the blast of a hot furnace ... sliding bearings that can operate in caustic and acid process fluids ... seal rings for
- Applications: Abrasive / Erosive Wear Protection, Foundry / Metal Processing
- Material Type: Carbide Materials, Silicon Carbide
- Shape: Fabricated / Custom Shape, Hollow Stock / Shape, Spout / Nozzle (Launder Pouring / Atomization), Tube Stock
- Features: Preforms
-
Supplier: 3X Ceramic Parts Company Limited
Description: temperature resistance, high mechanical strength, good self-lubricating performance, high temperature creep resistance, low friction coefficient, high thermal conductivity and low thermal expansion coefficient. Silicon carbide all ceramic bearing rings and rolling elements are made of
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 120 to 150 W/m-K
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: Total Plastics, Inc.
Description: additives, TIVAR ® Ceram P® is a shatter-resistant alternative to sintered ceramics, reducing parts wear and machine maintenance downtime. Sheet Size: 48" x 120" Gauge Sizes: Range from 1/16" to 2" Lengths: Up to 20' Bearing pads Bushings CAMS for fruit pitting machines Conveyor components
- Overall Thickness: 0.0625 to 2 inch
- Overall Width: 48 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Precision Surfacing Solutions
Description: to permit loading and unloading to be carried out without the need to lift pressure weights manually. However they can be used to supply additional loading to the components within the conditioning ring should this be required. Operator safety is a primar y concern in the design. Movement of
- Power: 5 to 7.5 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Polishing and Buffing Machines - 4-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 20Supplier: Precision Surfacing Solutions
Description: specifications. The LSP-20 is driven by four, variable speed motors for maximum process control flexibility. All four rotating machine components, the ring gear, sun gear, top plate and bottom plate, are independently controlled. Process down pressure requirements are pneumatically regulated
- Power: 20 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
Find Suppliers by Category Top
Featured Products Top
-
for flow control of other molten metal solutions. 2. The ladle slide plate inlaid with zirconia plates and rings uses a high-temperature adhesive to embed them in the central working area and casting hole of the slide plate. Utilizing the excellent corrosion resistance and erosion (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Product Overview Used in semiconductor processing chambers and high-temperature industrial equipment where mechanical strength must be retained above 1000 C. Fountyl silicon nitride (Si3N4) ceramic parts are sintered to full density with flexural strength exceeding 800 (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Fountyl Technologies Pte. Ltd.
More Information Top
-
Detection of toxic metabolites in the hemolymph ofBeauveria bassiana infectedSpodoptera exigua larvae
Fifty microliter aliquots of hemolymph dilution were applied to the wells of ceramic ring slides (1.3cm diameter, Clay Adams).
-
Infection due to Cryptococcus neoformans of unusual morphology in a patient with AIDS
The supernatant was mixed with an equal volume of Cryptococcus COA reagent, Can- dida COA reagent or normal rabbit serum COA reagent in separate rings on a ceramic ring slide .
-
Septoria Leaf Spot of Stevia rebaudiana in Canada and Methods for Screening for Resistance
… sus! pended in 0) potato dextrose broth "PDB# "w:v# to provide 0 × 094 conidia:ml[ Aliquots were placed either in sterile 59 mm diameter plastic dishes "4 ml per dish# or in sterile ceramic ring slides "39 ml per ring# …
-
UV laser ablation of alumina ring faces for mechanical seal applications
The faces (raw and polished) of ceramic sliding rings for me- chanical seals were processed with an excimer laser in order to evaluate the possibility of replacing conventional abrasive mechanical treatments.
-
An electron‐microscope study of the effects of lysolecithin on BP8 ascites‐tumour cells and phagocytes of mice, compared with the effects of a specific anti‐tu...
Drops containing 2500 cells in 0.025ml Hanks’ solution were dispensed on to siliconed, ceramic - ring slides , and titrated with antiserum and complement in doubling dilutions using the chequer-board principle.
-
News & Views
and wear will develop when ceramic piston rings slide against ceramic cylinder walls 2000 times/min in engines operating .
-
DDT Inhibition of active chlorophenol red transport in goldfish (Carassius Auratus) renal tubules
WitB fine tweezer~ the kidney ~as teased into loose masses of tubules approximating 0.5 mg and 2-6 such mas- ses were placed in each depression of a multiple ceramic - ring slide (No. A-175, Clay-Adams).
-
UV laser ablation of silicon carbide ring surfaces for mechanical seal applications
Characteristics of the ceramic material constituting the sliding rings .
-
High-temperature tribological properties of plasma-sprayed metallic coatings containing ceramic particles
Fig. 1 Schematic of the tribometer modified to accommodate sliding rings and a preheated ceramic counterpiece .
-
Zerspan technique
Sliding rings, sealing rings , pump slide , ceramics discs, indexable inserts and carbide tips are often of hard materials that can be processed only with diamond grains.
Indicates content that may require registration and/or purchase.