-
Supplier: Littelfuse, Inc.
Description: This product is not recommended for new designs For 12V DC systems.8 ohm.Ceramic insulator with embedded coil for effective heat dissipation.7/16” -28 thread mounting stem, 15/32” (11.9mm) long.Plated steel case,1.32” (33.5mm) diameter, 0.88” (22.4mm) long.Black plastic knob with metal insert
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic
- Construction: Single Deck
-
Supplier: Littelfuse, Inc.
Description: With round black knob imprinted with SAE variable symbol.Two blade terminals.18 Ohm.Ceramic insulator with embedded electrical coli for effective heat dissipation.
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic
- Construction: Single Deck
-
Supplier: Ohmite Manufacturing Co.
Description: It can be difficult controlling high current levels. Ohmite makes it easy with Power Tap Switch line of rotary switches. Ohmite power Tap Switches are constructed to provide dependable, convenient operation. All Ohmite tap switches, from 15 to 100 amps, have ceramic arc-proof
- Angle Between Positions: 15 degrees
- Maximum Current Rating: 30 amps
- Maximum AC Voltage Rating: 300 volts
- Maximum DC Voltage Rating: 20 volts
-
-
Supplier: Littelfuse, Inc.
Description: OBSOLETE For 12V DC systems.8 Ohm.Ceramic insulator with embedded coil for effective heat dissipation.7/16” -28 thread mounting stem, 15/32” (11.9mm) long.Plated steel case, 1.32” (33.5mm) diameter, 0.88” (22.4mm) long.Black plastic knob with metal insert and set screw.With round/bar black
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic
- Construction: Single Deck
-
Supplier: FineTek
Description: surroanding the paddle, motor will stall and cause the Micro switch to change state. (indicating an alarm or control) Product Introduction. SE Rotary Paddle Level Switch, Solid Level Switch, Bulk solids handling (Food Grade) The purpose of the rotary paddle level
- Level Measurement Type: Point Level / Multi-Point Levels
- Meter Technology Type: Rotation Paddle
- Device Classification: Sensor-Only
-
Supplier: Allied Electronics, Inc.
Description: Rotary Switch, 28 VDC⁄115 VAC Rated Voltage, Non-Shorting Contact, Solder Lug Terminal D7 Series 25000 cycles (Min.) mechanical life The D7 Series, constructed with a dual-ball, hill and valley index, has increased the physical size of the switch conductors allowing for
-
Supplier: Allied Electronics, Inc.
Description: Switch, Solder Lug Termination Number of poles 2 Glass epoxy insulation material Standard designs utilize glass epoxy or ceramic insulations, solder lug terminals, and 30° adjustable stop indexing.
-
Supplier: Allied Electronics, Inc.
Description: Switch, Solder Lug Termination Number of poles 2 Ceramic insulation material The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This series offers the quality feel of a ball and spring index mechanism and is available
-
Supplier: Allied Electronics, Inc.
Description: Switch, Solder Lug Termination Number of poles 2 Ceramic insulation material The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This series offers the quality feel of a ball and spring index mechanism and is available
-
Description: bio-medical reagent filling and other high precision low volume fluid application. FSH-SK08 includes a digital controller, a single end or dual end high precision digital controlled automated volume change mechanism, and special high precision ceramic pump modules. The system has solved the
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Description: intelligent factory production lines. FSH-SK10 includes a digital controller, a single end or dual end high precision digital controlled automated volume change mechanism, and special high precision ceramic pump modules. The system has solved the traditional issue of variable volume change
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Description: Dispense volume per stroke 0-0.2ml Intelligent digital volume control Extremely high hardness(Mohs hardness rating of 9---next to diamond)and high density special ceramics. Multi stage high precision polishing processing. High efficiency and high precision. (±0.3% CV). Maintenance free
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Micro-Epsilon Group
Description: adjustable rotary switch supports the rotation output of objects which have several measuring points per rotation, e.g., rotor blades. Data output is via a voltage output or a digital interface. The CST6110 rotation speed system consists of a compact industrial sensor which is
- Measurement Range: 0.009842525 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Nikon Metrology
Description: The MF-1001 is a compact digital micrometer offering flawless contact measurements of dimensions, thickness and depth. It features a measuring length equal to 100mm and accuracy of 1µm at 20° C. Stands are available in ceramic, steel or granite for added stability and a wide variety of probe
- Range: 3.93701 inch
- Mounting / Loading Options: Benchtop / Floor
- Gage / Instrument Type: Depth Gage
- Display: Digital Display
Find Suppliers by Category Top
Featured Products Top
-
We are excited to announce the launch of the Series FD01 and FD02 Ultra-Thin DIP Rotary Switches. The Series FD01 and FD02 stand out with their compact dimensions of 7.2mm and 7.7mm square, respectively, combined with a low-profile height of just 3.1 to 3.3mm. These ultra-thin dimensions make (read more)
Browse Rotary Switches Datasheets for NKK Switches -
efficient components in electronics design. Technical Excellence and Durability: Electrical Capacity: With a rating of 0.4VA maximum at 20V maximum, AC/DC, these switches are designed for optimal electrical performance (read more)
Browse Rotary Switches Datasheets for NKK Switches -
Electromagnetic Induction Type Rotary Resolver Model RR series are the angular position sensor by (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Exsenco, LLC -
AutomationDirect has added IDEM Skorpion rotary trapped key systems. These safety systems control access to running equipment with locks and rotary keys. To disable power to machinery and unlock a gate, the key is turned and removed from (read more)
Browse Safety Sensor Switches Datasheets for Automationdirect.com -
NKK Switches expands its rotary switch lineup with the launch of the ultra-thin FD01 and FD02 Series, engineered to meet the demands of today’s compact electronic designs. With profiles as low as 3.1mm and footprints of just 7.2mm (FD01) and 7.7mm (FD (read more)
Browse DIP Switches Datasheets for New Yorker Electronics Co., Inc. -
EAO's new Series 09 Rugged Rotary Cursor Controller (RCC) and Rotary Pushbutton (RPB) deliver maximum reliability for safety-critical applications in construction vehicles, agricultural machinery, and commercial vehicles. Built to IATF 16949 automotive standards with IP6K9K sealing, these CAN (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
Extended Rotary Why might you need a custom rotary? When do extensions and custom fittings come into play? To extend a roof mounted rotary down into a bin for high level detection There’s corrosive (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
-
-
Precision, safety, and traceability are essential in the food and beverage (F&B) industry to ensure consistent product quality and meet stringent regulatory standards. NKK switches are designed to excel in the challenging environments of F&B production (read more)
Browse Toggle Switches Datasheets for NKK Switches
More Information Top
-
http://www-pub.iaea.org/MTCD/publications/PDF/TRS457_web.pdf
The four resistors are mounted on a ceramic rotary switch .
-
Electrical Testing of Mockup of 15-mW RTG from Laboratory RFNC-VNIIEF, Russia
The variable load resistor was fabricated using a ceramic rotary switch and ten 10042metal-film 1% resistors.
-
Notes on the design, adjustment and calibration of spectrophotometers
An adjustableresistance chain is connected in series with the h.t. line to the photomultiplierand mounted on a two-bank ten-position ceramic rotary switch , with good double contacts for each switching position (Fig. 6).
-
A Comparison of the Noise and Voltage Coefficients of Precision Metal Film and Carbon Film Resistors
Ceramic rotary switches were used.
-
A device for measuring the segmental voltages along electrofocusing gels
A digital voltmeter (see below) is connected across any set of two platinum wire termini by means of two miniature rotary ceramic switches (Centralab No. PA-2000) (Fig. 2g).
-
A Method for Evaluation of the Thermal Aging Stability of Flexible Sheet Insulation
Swr-Sitt—3P3T rotary ceramic switch .
Indicates content that may require registration and/or purchase.