-
Supplier: Chatham Components, Inc.
Description: The SEFUSE brand SF-E and SF-R series thermal fuses are designed for high current applications. The thermal sensitive pellet in the SEFFUSE brand TCO liquefies when the temperature rises to the melting point of the thermal element. This, in turn, allows a spring action to
- Cutoff Temperature: 115 C
- Rated Voltage: 250 volts
- Rated Current: 2 amps
- Maximum Width of Case: 2.5000000000000004 mm
-
Supplier: Chatham Components, Inc.
Description: The SEFUSE brand SF-E and SF-R series thermal fuses are designed for high current applications. The thermal sensitive pellet in the SEFFUSE brand TCO liquefies when the temperature rises to the melting point of the thermal element. This, in turn, allows a spring action to
- Cutoff Temperature: 144 C
- Thermal Cutoff Style: Axial Leads
-
Supplier: Portage Electric Products, Inc.
Description: These one-shot mounted thermal fuses operate when the operating or ambient temperature rises above a pre-set level. At that point the organic pellet melts causing the barrel spring to expand from the contacts and opening the circuit. Features Series D thermal fuse custom
- Cutoff Temperature: 72 to 240 C
- Maximum Width of Case: 22.22498799850648 mm
- Case Assembly Length: 33.350181990901724 mm
-
-
Supplier: SCHURTER Inc
Description: to ATEx and IECEx requirements. Unique Selling Proposition Combines a Standard Fuse characteristic with an additional ambient temperature sensitivity Ceramic glase fiber inforced material Excellent inrush current withstand capability High melting I²t-values Applications Secondary
- Rated Voltage: 32 volts
- Rated Current: 12 amps
- Voltage Type: DC Voltage
- Lead Material: Other, Tin Plated Copper Wire
-
Supplier: Portage Electric Products, Inc.
Description: perform like a thermal fuse with the reliability of a 100% tested bimetallic thermal control. Features Snap action devices; quick make/quick break switching action. Single Operation type devices. Reset temperature is less than -35°C. This prevents the thermostat from resetting
- Cutoff Temperature: 200 to 260 C
- Rated Voltage: 250 volts
- Rated Current: 15 amps
- Maximum Width of Case: 11.683993690643408 mm
-
Supplier: Portage Electric Products, Inc.
Description: These Snap Action Thermostats operate as a high limit, single operation (non-resettable) type control. The ceramic case isolates them from the electrical circuit and allows them to operate at temperatures up to 280°C. As single operation thermostates they perform like a thermal
- Cutoff Temperature: 280 C
- Rated Voltage: 250 volts
- Rated Current: 15 amps
- Maximum Width of Case: 7.800000000000001 mm
-
Supplier: Portage Electric Products, Inc.
Description: wires customized to fit the needs of your application. General Available with either a plastic (Model KB) or ceramic (Model CB) housing. Available with nominal calibration temperatures of -35ºC to 200ºC. Other temperatures available upon request. Manual Reset Thermostats must be manually
- Cutoff Temperature: 200 C
- Cutoff Temperature Accuracy: 2.999999999999999 to 10 C
- Rated Voltage: 250 to 400 volts
- Rated Current: 16 amps
-
Supplier: HVR Advanced Power Components, Inc.
Description: graceful failure and opening of the thermal cutoff upon electrical fault. The thermal cutoff can interrupt 10A @ 250vac. Two configurations are offered, a two-lead device with integrated series fuse, and a four-lead device with 5kV isolation between the fuse
- Resistance Range: 47 to 2,200 ohms
- Tolerance: 10 to 20 +/- %
- Power Rating: 7.500000000000037 watts
- Operating AC Voltage: 250 volts
-
Supplier: Mersen
Description: DIII. The range of applications for D flink fuse-links is the protection of equipments. The D flink fuse-links, not standardized by the IEC, are fast fuse-links whereas D gG fuse links are considered in comparison as slow fuse-links. Features Insulated body
- Voltage Rating: 500 volts
- Current Rating: 63 amps
- Fuse Material: Ceramic
- Features: Other
-
Supplier: Mersen
Description: The D fuse-system is the first generation of screw fuse-system in the german DIN standard. It is still used in many installations. Applications are low voltage ditribution units, where non trained persons are allowed to change the fuse-links. The D fuse range comprises
- Voltage Rating: 500 volts
- Current Rating: 200 amps
- Fuse Material: Ceramic
- Features: Other
-
Supplier: Schott Japan
Description: NEC SCHOTT works closely with our customers to develop innovative new products. Two examples of this are the SEFUSE® D6 Type and SEREB® SB Type. These premium quality battery protection and thermal cutoff components serve as a crucial means of protection for lithium ion (Li-ion)
-
Supplier: Altech Corp.
Description: Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
- Voltage Rating: 660 volts
- Current Rating: 16 amps
- Fuse Material: Ceramic
- Approvals / Standards: IEC (UMF) Approval, UL Approval, VDE Approval
-
Supplier: RS Components, Ltd.
Description: Eaton 30LR85 Cartridge Fuse
- Fuse Material: Ceramic
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: SCHURTER Inc
Description: Description Low Breaking Capacity Directly solderable on printed circuit boards Applications Telecom Household appliances
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Rated Breaking Capacity: 150 amps
- Operating Temperature: -55 C
-
Supplier: Interpower
Description: NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: 10A Voltage Rating: 240VAC Temperature Rating: 35ºC Max* Fuse Type: BS 1362 Fuse Size: 25.4mm Breaking Capacity: 6000A General Material: Tube Ceramic Color: Brown CE Marking: no REMARKS:
- Voltage Rating: 240 volts
- Current Rating: 10 amps
- Rated Breaking Capacity: 6,000 amps
- Operating Temperature: 35 C
-
Supplier: Altech Corp.
Description: Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
- Voltage Rating: 380 volts
- Current Rating: 2 amps
- Fuse Material: Ceramic
- Approvals / Standards: IEC (UMF) Approval, UL Approval, VDE Approval
-
Supplier: SCHURTER Inc
Description: Description IEC Standard Fuse H = High Breaking Capacity (Ceramic Tube) Applications Primary Protection in Equipment Power Supply Adapter for e.g. laptops SMPS (Switching Mode Power Supply) for TV's and DVD's
- Voltage Rating: 300 volts
- Current Rating: 16 amps
- Rated Breaking Capacity: 1,500 amps
- Operating Temperature: -55 C
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 750A General Material: Brass Ceramic Color: White CE Marking: no
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Rated Breaking Capacity: 750 amps
- Operating Temperature: 70 C
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Surface mount fuse suitable for primary and secondary circuits Ceramic case provides excellent mechanical strength Suitable for flow and reflow soldering Stable fusing characteristics due to the original technology Excellent Anti-Surge characteristics Products with lead-free
- Voltage Rating: 160 volts
- Current Rating: 0.4 amps
- Fuse Material: Ceramic
- Approvals / Standards: RoHS Compliant
-
Supplier: Altech Corp.
Description: Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
- Voltage Rating: 660 volts
- Current Rating: 10 amps
- Fuse Material: Ceramic
- Features: Fast Acting, Indicating
-
Supplier: SCHURTER Inc
Description: Description Robust 6.3x32 fuse for high power and inrush current requirements Unique Selling Proposition High I²t at high breaking capacity rating Current Range up to 50 A Applications Single-phase high current applications up to 50 A
- Voltage Rating: 250 volts
- Current Rating: 50 amps
- Rated Breaking Capacity: 10,000 amps
- Operating Temperature: -40 C
-
Supplier: Altech Corp.
Description: Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
- Voltage Rating: 660 volts
- Current Rating: 80 amps
- Fuse Material: Ceramic
- Approvals / Standards: IEC (UMF) Approval, VDE Approval
-
Supplier: Interpower
Description: NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: 1A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 35A General Material: Brass Ceramic Color: White CE Marking: no
- Voltage Rating: 250 volts
- Current Rating: 1 amps
- Rated Breaking Capacity: 35 amps
- Operating Temperature: 70 C
-
Supplier: Heilind Electronics, Inc.
Description: 250V 10A 6X32 MINI FUSE FAST ACTING CERAMIC
- Fuse Material: Ceramic
- Features: Fast Acting
- Fuse Type: Miniature
-
Description: PTC RESET FUSE 230V 90MA 4SMD
- Current Rating: 2.5 amps
- Operating Temperature: -40 to 125 C
- Fuse Material: Ceramic
-
Supplier: Acme Chip Technology Co., Limited
Description: PTC RESET FUSE 265V 105MA RADIAL
- Current Rating: 0.8 amps
- Operating Temperature: 0 to 60 C
- Fuse Material: Ceramic
-
Supplier: Allied Electronics, Inc.
Description: Ceramic Tube with Nickel-Plated Endcap Construction UL Listed Up to 15 A UL Recognized 20 A to 30 A CSA Certified Mount with Cooper Bussmann Fuse Clip or Holder
-
Supplier: Littelfuse, Inc.
Description: The 3AB Fast-Acting Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings. Idealfor applications where high current loads are expected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming
- Voltage Rating: 250 volts
- Approvals / Standards: CSA Certification, UL Approval
- Fuse Material: Ceramic
- Features: Fast Acting, Other
-
Supplier: SOC America, Inc.
Description: SOC Fuse Technology Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The
- Voltage Rating: 250 volts
- Current Rating: 18 amps
- Rated Breaking Capacity: 10,000 amps
- Approvals / Standards: CSA Certification, RoHS Compliant, UL Approval
-
Supplier: Chief Enterprises LLC
Description: Fuses, TCD, IEC 5x20mm Ceramic - Slow, 250V 15A
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Fuse Material: Ceramic
-
Supplier: Newark, An Avnet Company
Description: FUSE, 6A, 500V; Product Range:Class aM Series; Fuse Current:6A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:-; Body Material:Ceramic
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Ceramic Tube Fuse 5A D5.2xL20mm Fuses ROHS
- Current Rating: 5 amps
- Fuse Material: Ceramic
- Approvals / Standards: RoHS Compliant
-
Supplier: Radwell International
Description: CYLINDRICAL FUSE, 2 AMP, 500 VAC, 100 KA , W/O BLOW INDICATOR, CERAMIC BODY, SLOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 500 volts
- Current Rating: 2 amps
- Fuse Material: Ceramic
-
Supplier: Utmel Electronic Limited
Description: FUSE BOARD MOUNT 20A 32VDC 1206
- Voltage Rating: 32 volts
- Current Rating: 20 amps
- Rated Breaking Capacity: 150 amps
- Operating Temperature: -55 C
-
Supplier: Littelfuse, Inc.
Description: 876 Series are real 3.6 x 10mm fuses. The more compact footprint was made possible by doing away with conventional over-capping (single pigtail). This series also offer higher I2T values than similar over-capped offerings in the market.876 series is a fast acting type fuse, designed in
- Voltage Rating: 250 volts
- Operating Temperature: -55 to 125 C
- Fuse Material: Ceramic
- Features: Fast Acting, Other
Find Suppliers by Category Top
Featured Products Top
-
The VICFUSE VF465 Series is a slow blow (time-delay) surface mount ceramic fuse designed for electronic circuits requiring protection against overload and short-circuit conditions while allowing temporary inrush currents (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The VICFUSE VF476 Series is a fast acting surface mount ceramic fuse designed for compact electronic applications requiring reliable overcurrent protection. The fuse provides rapid response during overload and short (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
1206 (3.1 × 1.55 mm) package, the 12SF Series supports automated SMT assembly and space-efficient PCB layouts for modern electronic products. The fuse features a ceramic body, silver fuse element, and silver/nickel/tin termination (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The ceramic construction and durable terminal materials provide enhanced thermal stability, mechanical strength, and long-term operational reliability. Certifications & Compliance The VF451/VF453 fuse series complies with (read more)
Browse Fuses Datasheets for VICFUSE -
These Snap Action Thermostats operate as a high limit, single operation (non-resettable) type control. Ultra fast thermal response times due to the unique positon of the bimetal element. The ceramic case allows them to operate at temperatures up to 260°C. As single operation thermostates (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
. Reset, Self-Hold, and Manual Reset Type) Adjustable Temperature Type Devices Solid State & Electronic Type Devices Thermal Fuses Each of these control devices does some things better than others. There are no hard and fast rules and many (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
) Adjustable Temperature Type Devices Solid State & Electronic Type Devices Thermal Fuses Each of these control devices does some things better than others. There are no hard and fast rules and many application factors need to be considered. In many (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
Since every thermal control application is unique in one form or another, we do not offer what is considered a "standard" product. We offer a wide range of options allowing you to specify precisely the thermal control that will provide the best combination (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
There is a cost-saving, less power-drawer solution to protecting batteries and battery packs from the dangers of runaway thermal events. Read the Whitepaper (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
The ambient environment surrounding a thermal control can have a big effect on how the device operates. No two application environments are exactly alike, even though the applications may share a similar function. The materials used for an appliance as well as many other design (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc.
More Information Top
-
Manual of the Technical temperature measurement
… 910 melting pressure helium, melting pressure curve, 29, 500, 519 enamel solder fuse , 1107 cutting tool, 25 … … 289, 296, 304 strength limit values, 268 lift-oscillation, 303 Mechanically- thermal load, 268 Metallic, 263 … … 292, 303, 306 materials ceramics , metal, 259 protection tube …
-
Electronic components
Ceramic PTC resistors can be used [21] as overcurrent fuses for electronic circuits as well as as thermal overloading protection. … only on raised currents, but also by the exceeding a - over the reference temperature predetermined - temperature limit .
-
Advanced Manufacturing Technology, ICMSE 2012
On the other hand, alloy thermal fuse will gradually become hot and eventually cutoff as the operating current reaches or exceeds its rated current. Fig.3 Structure schematic of organic thermal fuse ①A lead ②sealing resin ③insulating ceramic ④fine spring ⑤star …
-
Lead-free Electronics
… hybrid ICs, resistors, resistor networks, RC networks, capacitor networks, resistor arrays, magneto-resistive elements, ceramic heaters etc. Fuse resistor, thermal cut off , tantalum electrolytic capacitor with fuse etc.
-
Development Of A New Family Of Improved Infrared (IR) Dome Ceramics
How- ever, variants of the material containing alumina have been formulated using a fusion process followed by … The zinc- alumino- germanate so formed has a long cut - off (i0 6 um), a reason- ably low coefficient of thermal expansion and is amenable to low cost production techniques. Previous work (Ref. 9 -11) had demonstrated that glass ceramic compositions in which the predominant phase was …
-
Hut, The engineer knowledge
… of ferrous materials D21 systematic designation, D24 ice point of water B89 protein fibers D41 elastic bed E93 elastic clutches K58 elastic shafts B229 of elasticity D58 elastic limit D64 modulus of elasticity … … B163 electrographite C69 electrical ceramics D34 electrolysis C64 of … … elementary mechanism E142 elementary reaction C42 elementary particles B219 stable, B220 conversion, B208 elementary shafts B270 of unit cell C26 elements of a matrix A9 elements for position fuse K49 elements, chemical C6 … … forms of energy F87 thermal forms of energy F76 …
-
Materials Engineering and Automatic Control
In this paper, the fusing resistor is designed to have a compact structure with integrated thermal cutoff and WWR together in a tubular case, thus form a new smaller and easy installation type WWR. The original solid WWR was changed to be hollow ceramic matrix, in which to built a TCO …
-
Advanced Optical Ceramics For Sensor Windows
However, variants of the material containing alumina have been formulated using a fusion process followed by recrystallization thus forming a glass ceramic . The zinc- alumino- germanate so formed has a long cut - off (' 6.5/im) and is amenable to low cost production techniques. Aluminum nitride has the best thermal shock resistance of all the candidates because of its exceptionally high …
Indicates content that may require registration and/or purchase.