-
Supplier: 3X Ceramic Parts Company Limited
Description: Ceramic Thermocouple Protection Tube Introduction : Alumina protection tube, also known as closed end tube, corundum protection tube, thermocouple protection tube . Ceramic Thermocouple
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
-
Description: Alumina ceramic thermocouple protection tubes are used to protect thermocouples from severe conditions. It serves as a barrier between the thermocouple and the environment, shielding the thermocouple from contamination and damage. It also helps to
- Density: 3.5999977279425903 to 3.9499975070481197 g/cc
- Max Use / Curie Temperature: 1,500 to 1,650 C
- Dielectric Strength: 17,000,000 V/m
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Newark, An Avnet Company
Description: Ceramic Thermocouple Protection Tubes
-
-
Supplier: OMEGA Engineering, Inc.
Description: • Maximum Service Temperature to 1950°C (3540°F) for OMEGATITE® 450 • Standard Lengths of 12, 18 and 24 Inches • Tubes Supplied Standardly Without Fittings. Consult Sales for Optional Fittings.
-
Supplier: Accuris
Description: Fine ceramics - Thermocouple protection tube for molten aluminum
-
Supplier: Acrolab Ltd.
Description: Acrolab's straight thermocouple assemblies with mu llite or alumina protection tubes are commonly used in high temperature process heating applications. They are available in a variety of lengths, diameters and mounting options.
- Diameter or Width Range: 0.375 to 1.75 inch
- Sensitive Length: 12 to 48 inch
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: B, K, N, R, S
-
Supplier: Pyromation
Description: The straight noble metal thermocouple assemblies illustrated on this catalog page are provided with double protection tubes. Outer protection tube choices of ceramic materials, metal alloys, or composite materials offer thermocouple pro tec tion from
- Diameter or Width Range: 0.6875 to 1.75 inch
- Sensitive Length: 12 to 36 inch
- Probe Features: Available as an Assembly
- Element Configuration: Double Element, Single Element
-
Supplier: Pyromation
Description: The thermocouple protection tubes illustrated on this catalog page are replacement tubes for Pyromation's complete ceramic protection tube thermocouple assemblies as found elsewhere in this catalog section, and they are compatible replacements
- Diameter: 0.375 to 1.25 inch
- Bore Diameter (I.D.): 0.25 to 1 inch
- Length: 12 to 36 inch
- Max Use / Curie Temperature: 1,482 C
-
Supplier: Acrolab Ltd.
Description: Acrolab's double protection tube assemblies all co me equipped with a ceramic inner protection tube, and a variety of cer amic, metal alloy or composite material outer protection tube. They are used in a variety of high temperature process heating
- Diameter or Width Range: 0.6875 to 1.75 inch
- Sensitive Length: 12 to 48 inch
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: R, S
-
Supplier: Accuris
Description: Straight thermocouple assembly with metal or ceramic protection tube and accessories
-
Supplier: 3X Ceramic Parts Company Limited
Description: C799 C610 Ceramic Shealth Tube for Thermocouple Ceramic Thermocouple protection tube is mainly used to protect sensitive temperature measuring elements. The main alumina ceramic purity include 95% alumina ceramic , 99% alumina
- Density: 3.8999975386044725 g/cc
- Shape / Form: Tube Stock
-
Supplier: Ultra Energy
Description: Straight-Base Metal, Protection Tube, Head Assembly, Industrial Temperature Sensor, Thermocouple. Base Metal Thermocouple Elements, Ceramic Insulators, Metal Protection Tubes and other Base Metal Thermocouple Hardware and Supplies. Standard
- Diameter or Width Range: 0.25 to 1 inch
- Sensor Termination Type: Integral Connection Head (Thermohead)
- Base, Noble and Refractory Metal Type: J, K, N
- Probe Configuration: Straight Probe
-
Supplier: Durex Industries
Description: ceramic insulators and housed in protection tubes that typically have a wall thickness of schedule 40 or schedule 80. The protection tube can be made of various stainless steels or nickel alloys depending on the specific application service requirements.
- Diameter or Width Range: 0.5 to 1.5 inch
- Probe Configuration: Angled Probe
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires, Other
-
Supplier: OMEGA Engineering, Inc.
Description: to corrosion and metal attack, and features high strength, hardness, and thermal shock resistance. OMEGATITE® 650 thermocouple sheaths are used extensively for continuous measurements in nonferrous metals. In molten aluminum, OMEGATITE® 650 is thermal shock resistant, non-wetting, does not
- Diameter: 0.49212625 to 1.1023628 inch
- Bore Diameter (I.D.): 0.25590565 to 0.6299216 inch
- Length: 5.905515 to 23.62206 inch
- Max Use / Curie Temperature: 1,250 C
-
Supplier: OMEGA Engineering, Inc.
Description: delivery. OMEGA's protection tubes are intended for use with OMEGA's fine or heavy gage thermocouples and ceramic insulators, as well as OMEGA's standard thermocouples made from OMEGACLAD® thermocouple wire. These items are shown in Section A of this
- Stem Length: 6 inch
- Material of Construction: Hastelloy® B&C, Stainless Steel
- Barrel or Shank Style: Straight Shank
-
Supplier: CoorsTek
Description: insulators Vacuum devices High-power resistor Thermocouple components Protection tubes Igniter tubes Thermostats
- Density: 2.8 to 6.02 g/cc
- Thermal Conductivity: 2.2 to 30 W/m-K
- MOR / Flexural Strength: 20,015.0838312932 to 130,533.155421477 psi
- Compressive / Crushing Strength: 79,770.2616464584 to 377,095.782328712 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: Ceramic Multi Bores Tubes Application : Due to various excellent performance of the alumina ceramics under wide range of industrical or labority conditions, ceramic multi bores tubes are mainly used in the area of thermal processes, insulating tubes, furnace
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Rod Stock
-
Supplier: CoorsTek
Description: ceramics or metal tubes do not meet material sustainability requirements. Application areas include: Chemistry labs Glass Oil refineries Other laboratories CoorsTek polycrystalline sapphire caps are competitive with other sapphire tubes and are a reliable substitution for
- Length: 47.24412 inch
- Diameter: 0.72834685 inch
- Density: 3.9199975259819313 g/cc
- Max Use / Curie Temperature: 1,800 C
-
Supplier: Vulcan Electric Co.
Description: requirements. Protection Tubes: Alumina & Mullite Ceramics, Silicon Carbide and Single-Phase Silicon Carbide, Metal Ceramic tubes, Refractory Laminated, Mild Steel, 304SS, 316SS, 446SS, Inconel 600 & 601, Cast Iron. Back-filled and Sealed assemblies for type C
- Base, Noble and Refractory Metal Type: B, C, E, J, N, R, S, T
- Sensor Termination Type: Other
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The 1100 series is straight type thermocouple assemblies. The temperature sensors are made for high temperature with protection tubes in heat resistant steel or ceramic. The combination of high temperature, corrosive gasses and particles demands special features in
- Sensed Temperature: 2,282 F
- Diameter or Width Range: 0.5905515 inch
- Sensitive Length: 9.842525 to 55.11814 inch
- Probe Features: Available as an Assembly
-
Supplier: 3X Ceramic Parts Company Limited
Description: ceramic shealth C610 10X7X700 500 2028 ceramic shealth C610 10X7X1030 300 2033 ceramic shealth C610 17X13X1200 50 2956 ceramic shealth C610 20X15X1400 30 2A149C ceramic shealth C610 10X7X600 500 2A253C ceramic shealth C610 15X11X600 500 2A254 ceramic
- Density: 3.8999975386044725 g/cc
- Compressive / Crushing Strength: 290,073.678714394 psi
- Shape / Form: Tube Stock
-
Description: (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride
- Material Type: Boron Nitride
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Supplier: Carbolite Gero Limited
Description: Maximum operating temperature of 1200°C. Rapid heat-up to operating temperature. Integral ceramic work tube with external element winding creates furnace chamber. Integral ceramic work tube is convenient and suitable for processing in air. Easily slide a separate
- Process Temperature: 0 to 1,200 C
- Width / Tube O.D.: 38 mm
- Length (Chamber / Tube): 250.00000000000003 mm
- Atmosphere: Air / Oxidizing, Inert, Reducing
-
Supplier: Carbolite Gero Limited
Description: air. Easily slide a separate tube through work tube for processing under atmosphere. Furnace incorporates low thermal mass ceramic fiber insulation for improved response times. Furnaces are normally mounted horizontally on a support base or cabinet. Thermocouple is
- Process Temperature: 0 to 1,200 C
- Width / Tube O.D.: 75.00000000000001 mm
- Length (Chamber / Tube): 700 mm
- Atmosphere: Air / Oxidizing, Inert, Reducing
-
Supplier: Carbolite Gero Limited
Description: Maximum operating temperature of 1200°C. Rapid heat-up to operating temperature. Integral ceramic work tube with external element winding creates furnace chamber. Integral ceramic work tube is convenient and suitable for processing in air. Easily slide a separate
- Process Temperature: 0 to 1,200 C
- Width / Tube O.D.: 75.00000000000001 mm
- Length (Chamber / Tube): 700 mm
- Atmosphere: Air / Oxidizing, Inert, Reducing
-
Supplier: Powell Electronics, Inc.
Description: Ceramic Thermocouple Protection Tubes
-
Supplier: Carbolite Gero Limited
Description: Maximum operating temperatures of 1600°C. Mini design offered with 7 inch heated length, for use with process tubes up to 2.25 inch OD. Furnaces incorporate low thermal mass ceramic fiber insulation for improved heat-up rates. Long-life free radiating silicon carbide heating
- Process Temperature: 0 to 1,600 C
- Width / Tube O.D.: 60 mm
- Length (Chamber / Tube): 180 mm
- Atmosphere: Air / Oxidizing, Inert, Reducing
-
Supplier: AENOR
Description: Straight thermocouple assembly with metal or ceramic protection tube and accessories
-
Supplier: CoorsTek
Description: Knife sharpeners Wafer processing components Ceramic insulators Vacuum devices High-power resistor Thermocouple components Protection tubes Igniter tubes Thermostats
- Bore Diameter (I.D.): 0.047 to 0.625 inch
- Diameter: 0.078 to 0.875 inch
- Density: 2.8 g/cc
- Thermal Conductivity: 3.5 W/m-K
-
Supplier: ASTM International
Description: thermoelements. 1.2.2 Type 2-Assemblies in which loose fitting ceramic insulating pieces, such as single-bore or double-bore tubes, are placed over the thermoelements. 1.2.3 Type 2A-Assemblies in which loose fitting ceramic insulating pieces, such as single-bore or double-bore
-
Supplier: CoorsTek
Description: Knife sharpeners Wafer processing components Ceramic insulators Vacuum devices High-power resistor Thermocouple components Protection tubes Igniter tubes Thermostats
- Bore Diameter (I.D.): 0.156 to 7.5 inch
- Diameter: 0.25 to 7.875 inch
- Density: 2.8 g/cc
- Thermal Conductivity: 3.5 W/m-K
-
Supplier: AENOR
Description: Straight thermocouple assembly with metal or ceramic protection tube and accessories (Endorsed by AENOR in January of 2007.)
-
Supplier: Conax Technologies
Description: Speed well assemblies enclose the sensor element in a stainless steel protection tube with the tip sealed with a homogenous weld. This design permits a very fast response rate, as the stainless steel protection tube provides low mass and low thermal inertia. The
- Sensed Temperature: -300 to 2,000 F
- Probe Features: Available as an Assembly
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Description: a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics
- Oxide Type: Alumina / Aluminum Oxide
-
Description: a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics
- Oxide Type: Alumina / Aluminum Oxide
Find Suppliers by Category Top
Featured Products Top
-
/Connection Heads (ID05) Thermocouples w/Standard Service Protection Tubes (ID13) Thermocouple Assemblies w/Ceramic Protection Tubes (read more)
Browse Thermocouple Elements Datasheets for Pyromation -
[-328 to 4200] °F. Pyromation produces a wide range of thermocouples for most market applications, including MgO (Magnesium Oxide), industrial and general purpose types. We also make thermocouple assemblies for hazardous locations and other applications that require connection heads, protection tubes, thermowells and/or transmitters. (read more)
Browse Thermocouple Elements Datasheets for Pyromation -
The following information applies to both the Mullite and Alumina versions of the ceramic protection tubes. Installation into a running process Insert the ceramic protection tube into a running process at the rate of 1” per hour per 100°C to prevent thermal shock and (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Pyromation -
exotic sheath materials are used which include: Refractory metals such as molybdenum, tantalum and tungsten Ceramic sheath materials such as alumina, silicon carbide, mullite, etc. Other high temperature thermocouple considerations include the internal (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies -
: In metallurgy and foundry, it serves as furnace protection tubes, thermocouple sheaths, and molten metal liners. In the chemical and (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
equipment. Material: Manufactured from substrates such fiberglass, silica, ceramic fibers, Nomex® and Kevlar®, this broad range of textiles have excellent thermal properties and can be coated with specialized coatings for enhanced protection. Applications: Commonly (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
, non-magnetic MR-compatible parts High-Temperature / Optical Equipment: Furnace supports, thermocouple protection tubes, optical mounts (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
compositions and are designed to withstand extreme temperatures to offer protection for both equipment and personnel. Throughout this article, we will look at what ceramic insulation blankets are and what advantages they provide. WHAT IS A CERAMIC INSULATION BLANKET? Ceramic (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
Protection Sheaths INNOVACERA manufactures a range of silicon nitride ceramic and advanced ceramic thermocouple protection sheaths for use in the aluminium and molten metal handling industries. They are an advanced ceramic tube offering outstanding performance for (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
seal multiple thermocouple, RTD or thermistor probes, tube bundles and liquid level sensors, or a variety of devices within a single fitting. The soft sealant technology seals against gases or liquids and resists element movement under pressure. Immersion lengths can be easily adjusted in the (read more)
Browse Feedthroughs Datasheets for Conax Technologies