-
Supplier: CoorsTek
Description: CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material
- Thickness: 0.125 to 2 inch
- Function: Abrasion / Sliding Wear, Corrosion
- Industry / Application: Cement / Concrete, Chemical Process, Crushers & Grinding Mills, Mining, Pipes / Piping, Power Generation, Pulp & Paper, Steel / Metal Mills
- Liner Materials: Ceramic
-
Supplier: CoorsTek
Description: CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material
- Thickness / Wall Thickness: 2 inch
- Length: 9 inch
- Diameter: 4 inch
- Density: 3.1 to 4.01 g/cc
-
Supplier: Accuris
Description: Standard Test Method for Relative Resistance to Wear of Unglazed Ceramic Tile by the Taber Abraser
-
-
Supplier: Accuris
Description: Standard Test Method for Relative Resistance to Deep Abrasive Wear of Unglazed Ceramic Tile by Rotating Disc
-
Description: What are Magnesium Stabilized Zirconia Ceramic? Magnesium Oxide Stabilized Zirconia Ceramic Tiles, also known as Magnesia Stabilized Zirconia (MSZ), are made from Zirconia (ZrO2), which is stabilized with Magnesium Oxide (MgO). This combination results in a ceramic
- Density: 4.599997096815532 to 5.5999964656884735 g/cc
- Applications: Electrical / HV Parts
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR RELATIVE RESISTANCE TO WEAR OF UNGLAZED CERAMIC TILE BY THE TABER ABRASER - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: This test method covers the establishment of an abrasive wear index by determination of the loss of weight resulting from abrasion of unglazed ceramic tile by Taber Abraser. The test method consists of mounting the tile specimens in suitable holders, attaching the mounted
-
Supplier: Accuris
Description: Standard Test Method for Relative Resistance to Deep Abrasive Wear of Unglazed Ceramic Tile by Rotating Disc - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: 1.1 This test method covers the deep abrasive wear by measuring the loss of volume resulting from abrasion of unglazed ceramic tile under given conditions by means of a rotating disc and the use of abrasive material. 1.2 This standard does not purport to address all of the
-
Description: specified wear resistant material. Durafrax 2000 offers excellent mechanical properties, superior wear resostance, and good corrosion performance. Pre-engineering and advanced processing techniques enable Saint-Gobain to manufacture Durafrax 2000 in a variety of geometries
- Density: 3.5199977784327547 g/cc
- Max Use / Curie Temperature: 1,250 C
- Thermal Conductivity: 18 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.3 µm/m-C
-
Supplier: Henkel Corporation - Industrial
Description: known as NORDBAK HIGH IMPACT WEARING COMPOUND. Rubber modified epoxy with impact resistance which is recommended for lining and protecting. LOCTITE® PC 9313 (known as NORDBAK HIGH IMPACT WEARING COMPOUND) is a gray, 2-part, rubber modified epoxy. With impact resistance superior to ceramic
- Operating / Use Temperature: 250 F
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: ASTM International
Description: 1.1 This test method is designed to measure the resistance of tile surfaces to visible surface abrasion. Certain irregular surfaces may not be evaluated properly by this test method because of wear patterns. 1.2 The values stated in SI units are to be regarded as standard. No other
-
Supplier: Ryobi Technologies, Inc.
Description: This is the perfect saw for the ultimate in portability for cutting ceramic, granite, marble and masonry products as well as grout removal. As part of Ryobi ONE+ system of tools, this powerful 18V tile saw will accept any Ryobi 18V battery you may already own. You are not tied down to
-
Supplier: CoorsTek
Description: CoorsTek provides some of the lightest armor components by developing specialty materials and processes for superior ballistic performance with minimal weight. Our lightweight technical ceramic tiles employ tight-tolerance manufacturing standards, high-purity formulations, and
- Function: Blast / Ballistic Mitigation
- Liner Materials: Ceramic
- Features: Impact Protection
- Industry / Application: Military / Aerospace
-
Supplier: CoorsTek
Description: CoorsTek supplies custom ceramic armor components for use in vehicle protection systems. Our lightweight materials help to increase efficiency while meeting or exceeding the performance of traditional steel-based systems. Advanced Ceramic Vehicle Tiles Exceptionally well-suited
- Features: Automotive / Transportation, Impact Protection
- Function: Blast / Ballistic Mitigation
- Liner Materials: Ceramic
- Industry / Application: Military / Aerospace
-
Description: Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6) Ceramics Macor Machinable
- Specialty Ceramic Type: Boron Carbide
- Shape / Form: Plate / Board (e.g., Fiberboard), Tile
- Features: Specialty Ceramic
-
Supplier: 3X Ceramic Parts Company Limited
Description: custom make : Alumina Ceramic Substrate/ Board / Sheet/ Wafer Alumina Ceramic Plate / Block Alumina Ceramic Sleeve / Bushing / Lining Alumina Ceramic Tube Rod Alumina Ceramic Screw and Nuts Alumina Ceramic Crucible Alumina Ceramic Ring Alumina
- Density: 3.5999977279425903 to 3.9399975133593905 g/cc
- Coeff. of Thermal Expansion (CTE): 8.2 to 8.4 µm/m-C
- MOR / Flexural Strength: 50,037.70957823296 to 54,968.96211637766 psi
- Compressive / Crushing Strength: 304,577.3626501137 to 377,095.7823287122 psi
-
Description: Saint-Gobain offers a choice of ceramic materials that can help reduce downtime in demanding nozzle applications with its Hexoloy® SiC and Norbide® materials.Hexoloy® SiC is the most popular alternative in the world to tungsten carbide. It provides long life (50% over WC) due to excellent
- Material Type: Boron Carbide, Carbide Materials, Silicon Carbide
- Shape / Form: Spout / Nozzle (Launder Pouring / Atomization)
-
Supplier: Amtico International, Inc.
Description: Composite Flint | Cool Unassuming simplicity is the starting point for the Amtico Composite range. The design team, inspired by the trend for urban materials, devised a complex blend of particles and mica, which give the appearance of a poured resin or ceramic tile without the
- Length: 48 inch
- Width: 9 inch
- Thickness: 0.04 inch
- Application: Commercial, Residential
-
Supplier: Amtico International, Inc.
Description: Composite Pumice | Cool Unassuming simplicity is the starting point for the Amtico Composite range. The design team, inspired by the trend for urban materials, devised a complex blend of particles and mica, which give the appearance of a poured resin or ceramic tile without the
- Length: 48 inch
- Width: 9 inch
- Thickness: 0.04 inch
- Application: Commercial, Residential
-
Supplier: Abresist Corporation
Description: No Description Provided
- Function: Abrasion / Sliding Wear, Corrosion, Erosion
- Industry / Application: Cement / Concrete, Chemical Process, Crushers & Grinding Mills, Furnace / Foundry, Manufacturing / Machinery, Material Handling, Mining, Pipes / Piping, Power Generation, Pulp & Paper, Steel / Metal Mills, Vessels (Tanks / Reactors), Water / Wastewater
- Liner Materials: Ceramic
- Features: Liner / Lining System, Other, Specialty / Other, Wear Plate / Strip / Insert
-
Supplier: Amtico International, Inc.
Description: Composite Calcium | Cool Unassuming simplicity is the starting point for the Amtico Composite range. The design team, inspired by the trend for urban materials, devised a complex blend of particles and mica, which give the appearance of a poured resin or ceramic tile without the
- Length: 48 inch
- Width: 9 inch
- Thickness: 0.04 inch
- Application: Commercial, Residential
-
Supplier: Renold Jeffrey
Description: wear in adverse conditions such as dirty, dusty and abrasive environments including applications such as brick manufacturing, roof tile production and processes involving ceramic or cement dust or debris. Applications: Agricultural machinery Brick manufacture Ceramics
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Scientific Dust Collectors
Description: SDC Ceramic Tiled Rotary Air Lock The SDC ceramic tiled rotary airlock is a fabricated flexible tip rotary airlock. The unit is tiled with 1/4" thick ceramic tile on the main rotor housing, bolt on side plate, and inlet and outlet. The ceramic tiled lining provides
- Application / Operation: Dust Collecting
-
Supplier: New Pig Corporation
Description: wear-polished slick spots Simple peel-and-stick application adheres to ceramic tile, marble, sealed stone, sealed concrete and more The adhesive on this product is not appropriate for vinyl tile flooring (VCT), linoleum or peel and stick tiles Vinyl construction is
- Width: 27 inch
- Length: 600 inch
- Thickness: 0.027 inch
- Mat Type: Food Production / Sanitary Mat, Runner
-
Supplier: Renold Plc.
Description: production FEATURES & BENEFITS Resilient, durable components Up to 3 times longer wear life than standard chain in harsh environments Up to 4 times longer wear life than low maintenance chain in harsh environments. Reduced pin wear Suitable for high speed or heavy load
- Non-standard Chain Pitch: 0.50000027 to 1.00000054 inch
- Tensile Strength: 24,997.76 lbs
- Chain Class / Application: Agricultural Chain, Power Transmission Chain
- # of Strands: Double, Single
-
Supplier: Renold Canada
Description: production FEATURES & BENEFITS Resilient, durable components Up to 3 times longer wear life than standard chain in harsh environments Up to 4 times longer wear life than low maintenance chain in harsh environments. Reduced pin wear Suitable for high speed or heavy load
- Non-standard Chain Pitch: 0.5 to 1 inch
- Tensile Strength: 3,124.72 to 24,997.76 lbs
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- # of Strands: Double, Single, Triple
-
Supplier: New Pig Corporation
Description: application adheres to ceramic tile, marble, sealed stone, sealed concrete and more The adhesive on this product is not appropriate for vinyl tile flooring (VCT), linoleum or peel and stick tiles Vinyl construction is easy to clean with mops and floor scrubbers; won't
- Width: 27 inch
- Length: 600 inch
- Thickness: 0.03 inch
- Mat Type: Food Production / Sanitary Mat, Runner
-
Supplier: New Pig Corporation
Description: patterns as well as wear-polished slick spots Simple peel-and-stick application adheres to ceramic tile, VCT, marble, sealed stone, sealed concrete and more Vinyl construction with polyester film is easy to clean with mops and floor scrubbers; won't interfere with facility
- Width: 27 inch
- Length: 600 inch
- Thickness: 0.021 inch
- Mat Type: Food Production / Sanitary Mat, Runner
-
Supplier: 3M Advanced Materials Division
Description: 3M boron carbide products in a variety of forms, including functional fillers, abrasive pastes and final articles such as blast nozzles, wear protecting tiles and neutron absorbing shapes.
- Material Type: Boron Carbide, Carbide Materials
- Shape / Form: Granular Fill / Bed Media, Powder / Aggregate (Grain / Grog), Spout / Nozzle (Launder Pouring / Atomization)
- Features: Other
-
Supplier: Eastern Instruments
Description: than the standard CentriFlow Meter with its wide array of options and features. Featuring several options for flow surfaces, including Stainless Steel and ceramic tile lined flow surfaces for high wear applications, the BWS is perfect for measuring any granular, free-flowing
-
Supplier: New Pig Corporation
Description: surfaces including concrete, vinyl, linoleum, ceramic tile, quarry tile and laminate flooring Tough, spunbond top layer with heavy-duty zigzag stitching stands up to foot and light-wheeled traffic; keep mat in service until it's saturated or shows signs of wear Multiple
- Width: 16 inch
- Length: 24 inch
- Mat Type: Absorbent
-
Supplier: Paragon Industries, L.P.
Description: Fusion-14 Glass Fusing Kiln Paragon’s square Fusion-14 digital glass kiln operates on a standard household outlet and fires up to nine 4” x 4” glass tiles. Imagine the murals you could make with this kiln. Fire small glass bowls, pendants, earrings, cufflinks, and even bracelets. Try out the
- Temperature Range: 1,700 F
- Capacity: 0.73 cubic feet
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
In precision industrial applications, material wear, corrosion, and poor thermal stability can reduce equipment lifespan and performance. These alumina ceramics are engineered (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Alumina Ceramics: High-Performance for Industrial Applications Alumina (Al2O3) is a top choice in precision ceramics, known for its plasma (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Engineers face challenges when selecting materials for high-wear and high-temperature applications. Many conventional ceramics lack the combination of toughness, wear resistance, and thermal stability required for (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
Offers high wear and corrosion resistance, and is compatible with medical fluids. Niimi's technical ceramics feature wear resistance, chemical resistance, thermal stability, and a non^porous structure. Niimi's precision manufacturing technology enables customized (read more)
Browse Industrial Ceramic Materials Datasheets for Niimi Ceramics Co., Ltd. -
High toughness, high strength, low surface roughness (Ra 0.05), and wear resistance. Niimi's technical ceramics feature wear resistance, chemical resistance, thermal stability, and a non-porous structure. Proven materials and products in the market, with over 20 years (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Niimi Ceramics Co., Ltd. -
Ceramic hip implants are transforming the future of orthopedic care — delivering a smoother, safer, and significantly longer-lasting joint replacement experience. Ultra–Wear Resistance: A New Level of (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Biocompatibility Advanced ceramics like alumina and zirconia are chemically inert and do not release metal ions—reducing inflammation, allergic reactions, and post-operative complications. Superior Wear Resistance With ultra-low friction and high hardness, ceramic (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Product Overview Alumina ceramic spherical parts are precision components manufactured from aluminum oxide (Al?O?). They offer high hardness, wear resistance, electrical insulation, and dimensional stability, making them suitable for applications involving friction (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
, wear resistance, and corrosion resistance. These features make zirconia ceramic parts highly suitable for demanding industrial applications requiring durability and precision. Additionally, their good toughness and low thermal conductivity enable engineers to achieve enhanced performance in (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
. Outstanding Performance and Unique Structure What distinguishes SUNBIOCERAM® Infinity ceramic is its exceptional combination of mechanical and biological properties. Engineered with high fracture toughness, superior wear resistance, and excellent (read more)
Browse Specialty Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd
More Information Top
-
Porosity and Wear Resistance in Stone Flooring Tiles
Alternative wear wheels of Type H-22 could have been ex- pected to give deeper grooves more quickly but perhaps not so re- liably reproducing walking wear, although they are specified in ASTM C 501 [15] for unglazed ceramic tile wear testing.
-
Aremco-Bond 2300 Ultra High Strength Adhesive Now Available
Some of the many applications for Aremco-Bond 2300 include the bonding of engineered thermoplastics, ceramic wear tiles and sheet molding compounds used in aeropace and automotive applications.
-
Optical fabrication of lightweighted 3D printed mirrors
After 15 to 20 hours of grinding, the ceramic tiles wore down past the beveled edge and become a scratching hazard to the mirror.
-
The application of moisture measurement in materials used in ironmaking by neutron moderation techniques
The ceramic wear : tile was approximately 36 cm long, 20 cm wide and 1.0 cm thick and was designed to fit into a hole cut in a hopper wall so that it was flush with the inside surface of the hopper.
-
Inderscience Publishers - linking academia, business and industry through research
ceramic tiles ; wear resistance; pin-on-disk tribometer; ceramic glaze; porcelain tiles; PEI method; glaze microstructure; roughness; mechanical properties; microhardness; modulus of elasticity; toughness.
-
Identitätsbasierte mark direction
Thereby, one of a factory becomes concrete or ceramic tile with wear tracks the worn wood partial seats of metal as well as club chairs the inspired illumination used large community tables and wooden blinds.
-
Body posture and backpack loading: an upright magnetic resonance imaging study of the adult lumbar spine
Next, a backpack (Dana design, Hoodoo Spine, Rohnert Park, CA; 1.2 kg) was filled with ceramic tiles and worn in the 2-strap condition without any waist or chest straps and adjusted so that the weight was mainly on the back…
-
A New Scratch Resistance Measure for Structural Ceramics
UNDERSTANDING of abrasion resistance of ceramics is essen- tial for better selection of candidate materials for applica- tions under severe environments, for example scratch-resistant dental implants, ceramic tiles , wear -resistant ceramic engine components, gun barrel liners, and ceramic bearings, etc.
-
Influence of Thermal Effects Produced by Laser Treatment on the Tribological Behavior of Porcelain Ceramic Tiles
Friction, Laser, Microhardness, Porcelain Ceramic Tile , Wear .
-
Standard Handbook for Civil Engineers > BUILDING ENGINEERING
Appearance and resistance to wear make ceramic tiles suitable for use in kitchens and bathrooms.
Indicates content that may require registration and/or purchase.