-
Supplier: Accuris
Description: Specification for Leaf chains, clevises and sheaves
-
Supplier: Accuris
Description: Leaf chains; clevises and sheaves for heavy series LH chains; connecting dimensions
-
Supplier: David Round
Description: Cast hand wheels are used to turn shafts that open windows and actuate valves. Optional lifting chain guides prevent hand chain from skipping out of sheave pockets. Hand wheel sheaves and hand chains are not designed to support loads. David Round chain is
- Other Cable or Rope Sizes: 0.266 inch
- Bore Diameter: 1.25 inch
- Outside Diameter: 8 inch
- Rope Type: Chain
-
-
Supplier: David Round
Description: Used to redirect loan chain, an idler uses a groove instead of chain pockets. Complete assemblies including shafts, support yokes and pillow blocks are available. David Round load chain is calibrated to match David Round Idler wheels. Sheaves are not bored or keyed. All
- Lifting Capacity: 5,000 lbs
- Bore Diameter: 2.25 inch
- Outside Diameter: 10 inch
- Cable or Rope Size: 1/2 Inch Rope or Cable
-
Supplier: David Round
Description: Often keyed to shafts, load wheels lift furnace doors, vents and other process equipment. Standard sheaves are not machined, but machining options for sheaves and guides (bores, keyways and setscrews) are available. David Round load chain is calibrated to match David Round load
- Other Cable or Rope Sizes: 0.438 inch
- Lifting Capacity: 3,800 lbs
- Bore Diameter: 1.5 inch
- Outside Diameter: 7 inch
-
Supplier: ASME
Description: Standard also includes information on proportions of Sheaves. There are also Tables for (a) General Chain Dimensions, in. and mm; (b) Minimum Ultimate Tensile Strength; and (c) Dimensions for Anchor Clevises-Type B Leaf chain, in. and mm. There is also supplementary information
-
Supplier: ASME Standards and Certification
Description: Standard also includes information on proportions of Sheaves. There are also Tables for (a) General Chain Dimensions, in. and mm; (b) Minimum Ultimate Tensile Strength; and (c) Dimensions for Anchor Clevises-Type B Leaf chain, in. and mm. There is also supplementary information
-
Supplier: Accuris
Description: LEAF CHAINS, CLEVISES, AND SHEAVES (REVISION OF ANSI B29.8-1977)
-
Description: ISO 4347:2004 specifies the characteristics of chains used for general lifting purposes, together with the rim profiles of sheaves and the chain attachment ends of clevises. It gives dimensions, limits for interchangeability, length measurement, preloading and minimum tensile
-
Supplier: David Round
Description: overhead doors; lifting of elevating platforms; boats and similiar applications. SUMMARY OF FEATURES Calibrated chain manufactured to match hand and load wheel sheave pockets and idler sheave grooves Load chain sizes from ¼ inch up to 25/32 inch Load chain strength
- Material Size: 4.63 to 13.5 inch
- Working Load Limit: 900 to 10,080 lbs
- Welded Chain: Passing Link Chain, Welded Chain
-
Supplier: CSA Group
Description: ISO 4347:2015 specifies the characteristics of chains used for general lifting purposes, together with the rim profiles of sheaves and the chain attachment ends of clevises. It gives dimensions, limits for interchangeability, length measurement, preloading, minimum tensile
-
Supplier: Accuris
Description: Leaf chains, clevises and sheaves \x97 Dimensions, measuring forces, tensile strengths and dynamic strengths
-
Supplier: Radwell International
Description: CHAIN SHEAVE ASSEMBLY, 4 INCH OUTSIDE DIAMETER, SINGLE GROOVE, GRAY, FORKLIFT REPLACEMENT PART. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Renold Jeffrey
Description: made especially for applications requiring flexible, high strength tension linkages for reciprocating motion devices. These chains operate over sheaves rather than sprockets and are often found on fork lift trucks, or as counter-weight chains for machine tools or similar
- Leaf Chain Series: BL Series
-
Description: chain and sheave engagement 25% over hoists with conventional 4-pocket sheaves. Provides smoother lifting and reduces chain wear. ADJUSTABLE LIMIT SWITCHES Regulate upper and lower load travel. Brass nuts standard for improved switch setting and repeatability. Stainless
-
Supplier: Harrington Hoists, Inc.
Description: Harrington's SNER electric chain hoists are built for extreme duty applications that require single phase power. A hoist with a 60 minute, H4 duty rated motor is revolutionary and unmatched in a single phase offering. Maintenance friendly features include a unique chain guide, hinged
- Load Capacity: 2,000 lbs
- Line Type: Chain
- Type: Electric
- Load Hook: Single
-
Description: treated and mounted on heavy duty roller bearings Load and hand chain guides assure smooth, trouble free operation A fast acting Weston Style brake provides smooth, positive load handling Precision formed alloy steel load chain runs in a reversible 5 or 6 pocket load sheave The
-
Supplier: RBC Bearings
Description: RBC Chain Sheave
- Outside Diameter: 5 inch
- Outer Ring Width: 1.96 inch
- Design Units: Inch
- Features: Other
-
Supplier: RBC Bearings
Description: RBC Chain Sheave
- Outside Diameter: 3.885 inch
- Outer Ring Width: 1.208 inch
- Design Units: Inch
- Features: Other
-
Supplier: RBC Bearings
Description: RBC Chain Sheave
- Outside Diameter: 4.375 inch
- Outer Ring Width: 1.76 inch
- Design Units: Inch
- Features: Other
-
Supplier: OZ Lifting Products LLC
Description: Features and Benefits All steel construction Weatherproof twin pawl brake Industrial gray powder coating Steel handle with rubber grip Fully enclosed gearing Individual Test Certificate Heavy duty latches Individual Serial Number Minimum head room Grade 80 Alloy Chain Ease of operation Forged
- Load Capacity: 3,000 lbs
- Line Type: Chain
- Type: Lever
- Load Hook: Single
-
Supplier: Chevron Lubricants
Description: General purpose, extreme pressure (EP) greases for both automotive and industrial applications where a moly-type grease is recommended. Typical applications incude roller chains, gears, cables, trunions slides, sheaves, chassis, u-joints, and conveyer bearings.
- Applications: Automotive / Transportation, Machine / Gears
- Features: EP (Extreme Pressure / Active)
- Composition / Chemistry: Molybdenum / Metal Sulphide
-
Supplier: Lovejoy, Inc.
Description: Very economical and reliable method of speed change Allows the user to find the ideal speed without changing sheaves and belts; especially important on applications where final driven speed is critical and difficult to attain with two fixed-diameter sheave Speed range within the ratio
- Output Shaft Speed: 1,750 rpm
- Drive Type: Belt and Chain Drives, Gear Drives / Differentials
- Speed Control: Electric
-
Supplier: Certex UK
Description: The KITO LB leverhoist is built with premium grade components and makes it particularly suitable for continuous operation under most severe conditions. Features: Standard supplied with a unique freewheel chain adjusting mechanism with overload protection. Rugged and ergonomic lever handle.
- Load Capacity: 2,204.62 lbs
-
Supplier: Certex UK
Description: The KITO LB leverhoist is built with premium grade components and makes it particularly suitable for continuous operation under most severe conditions. Features: Standard supplied with a unique freewheel chain adjusting mechanism with overload protection. Rugged and ergonomic lever handle.
- Load Capacity: 1,763.696 lbs
-
Supplier: Certex UK
Description: The KITO LB leverhoist is built with premium grade components and makes it particularly suitable for continuous operation under most severe conditions. Features: Standard supplied with a unique freewheel chain adjusting mechanism with overload protection. Rugged and ergonomic lever handle.
- Load Capacity: 3,527.392 lbs
-
Supplier: Certex UK
Description: The KITO LB leverhoist is built with premium grade components and makes it particularly suitable for continuous operation under most severe conditions. Features: Standard supplied with a unique freewheel chain adjusting mechanism with overload protection. Rugged and ergonomic lever handle.
- Load Capacity: 13,889.106 lbs
-
Supplier: Nylatech, Inc.
Description: material waste, lower machining time, and a more scalable end-to-end process. Putting the needs of our customers first, our parts are designed from start to finish with the end-user in mind, offering a long-term and reliable finished components. Bearings and Rollers Chain Guides Outrigger
- Form / Shape: Flat / Bar Stock, Hollow / Tubular Stock, Rod / Round Stock
- Industry: General Industrial
- Chemical System: Polyamide / Nylon
- Features: Specialty / Other, Thermoplastic
-
Supplier: Transcat, Inc.
Description: Cool operation No lamp replacements Extremely high flash rates (up to 999,999 FPM) Visual running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts, sheaves, chains, sprockets and much more without having to shut down your process Diagnose alignment issues
-
Supplier: Nylatech, Inc.
Description: typical applications for cast nylon in construction and building are vast and growing each year. Here are some of the most common parts we’re asked to make in cast nylon: Sheaves & Pulleys (replaced traditional steel or iron sheaves) Bushings Spacers Pipe clamps Sprockets (chosen due
- Services: Assembly Services, Design Assistance
- Specialty Machining: Casting Machining
- Machining Capabilities: Drilling, Milling, Turning
- Features: North America, Northwest US Only, Other, United States Only
-
Supplier: Nylatech, Inc.
Description: typical applications for cast nylon in construction and building are vast and growing each year. Here are some of the most common parts we’re asked to make in cast nylon: Sheaves & Pulleys (replaced traditional steel or iron sheaves) Bushings Spacers Pipe clamps Sprockets (chosen due
- Supplier Capability: Assembly Services, Design Assistance, Machining
- Industry: Chemicals / Materials, Food and Beverage, General Industrial
- Features: North America, Northwest US Only, United States Only
- Molding Type: Thermoset Cast
-
Supplier: Quality Bearings & Components
Description: measurement programs) 1 Protective case 2 Cables with Push/Pull connectors 2 Measuring units (S, M) 2 Sets of rods for measuring units 2 Shaft brackets with chains 2 Extension chains 1 Measuring tape 1 Manual 1 Easy Link™ Windows® program + PC cable 1 Carrying case
-
Supplier: Mile-X Equipment, Inc.
Description: chain provides 20% more strength then the common 80 grade load chain found on inferior hoists. The double enclosed brake cover keeps dirt and debris away from the brake mechanism. While the sealed ball bearing supported load sheave provides efficient and smooth operation. The
-
Supplier: Boston Gear
Description: while maximizing life span. Low friction seals provide protection from foreign matter. Double-sealed and double-shielded bearings are grease packed for durability. The 6900 Series is offered with and without flange assembly for greater versatility. The availability of sheaves for use with
- Features: Double Seal, Double Shield
- Primary Bearing Category: Radial Ball Bearing
-
Description: transmission values. RfN 7012 stainless Locking Assemblies can be tightened and released repeatedly. Example applications chain wheels levers pulleys slip-on gear mechanisms belt drums running wheels cable sheaves
- Shaft Diameter (Internal Locking Style): 5.118113 inch
- Maximum Torque: 8,123.89380530973 Ft-lbs
- Design Units: English, Metric
- Application: Internal (Thru Bore)
Find Suppliers by Category Top
Featured Products Top
-
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
2. European Series Sprockets DIN Stock sprockets & Platewheels, ASA Stock Sprockets & Platewheels, DIN Finishing Bore Sprockets, Stainless Steel Sprockets, Taper Bore Sprockets, Cast Iron Sprockets, Platewheels For Conveyor Chain, Table Top Wheels, Idler (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
chains, sprockets, sheaves, v-belt and v-belt pulleys, timing belt and (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Dubbel
The chain rollers serve for deflection of the chain.
-
Conveying technique
Calibrated chains are specifically manufactured and can run over operated chain rollers .
-
Singular chain intersection homology for traditional and
super-perversities
… intersection homology theory enables the extension of superperverse intersection homology to more general filtered spaces, such as Quinn’s manifold weakly stratified spaces [22, 21]), and, in fact, provides a reasonable (though non-axiomatic) way to define intersection chain sheaves on such spaces.
-
Intersection homology and Poincaré duality on homotopically stratified
spaces
In this section, we will demonstrate that if X is an MHSS with sufficiently many approximate tubular neighborhoods, then the intersection chain sheaf IS∗ is quasi-isomorphic to the .
-
Material flow technique
Calibrated chains are specifically manufactured and can run over operated chain rollers .
-
Topological Invariants of Stratified Spaces
The theorem states that every self-dual sheaf is bordant to an orthogonal sum of intersection chain sheaves .
-
Construction elements of mechanical engineering 2
It limits the life of the chain rollers or sleeves and carries for wear of the tooth flanks.
-
Roloff / Matek machine elements task collection
The chain roller diameter amounts to D ¼ 80 mms, the diameter of the motor shaft end dsh ¼ 24 mm.
-
Köhler / Rögnitz machine parts 2
1 disc hub 2 pressure disc 3 chain disc 4 clamping screw 5 compression spring (as screw or plate spring) 6 thrust sleeve 7 holes in chain disc with fatty filling 7.30 .
-
Intersection homology of stratified fibrations and neighborhoods
In fact, the axiomatic characterization of the intersection chain sheaf on pseudomanifolds, proven in [14] (and presented in a nice exposition in [1]), demonstrates that the cone and product formulas completely govern the behavior of intersection homology.
Indicates content that may require registration and/or purchase.