Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Charcoal Filter
-
Supplier: Newark, An Avnet Company
Description: ACTIVATED CHARCOAL FILTER/FUME EXTRACTOR; Accessory Type:Activated Charcoal Filter; For Use With:Multicomp PRO MP740146 Fume Extractor; Product Range:
-
Supplier: Accuris
Description: Test Bench for Determining the Reversible Working Capacity of Charcoal Filters (CF)
-
-
Supplier: JORC Industrial LLC
Description: The PURO is designed to separate oil from condensate, that is extracted from compressed air systems. The PURO condensate separator covers compressor capacities up to 8m/min (300 cfm). Polypropylene has the perfect effect on oil. It attracts oil and captures it, almost as if it draws oil like a
- Type: Bag
-
Supplier: JORC Industrial LLC
Description: The Midi is designed to separate oil from condensate, that is extracted from compressed air systems. The Midi condensate separator covers compressor capacities up to 20m3/min (750 cfm). Polypropylene has the perfect effect on oil. It attracts oil and captures it, almost as if it draws oil like a
- Type: Bag
-
Supplier: JORC Industrial LLC
Description: ENVIRO - Oil/Water Separators
- Type: Bag
-
Supplier: JORC Industrial LLC
Description: Specifications Activated Carbon Elements 1 Adsorption Bag 0 Dimensions 7x7x7 Inch Max. Compressor Capacity 3.5 m 3/min Max. Compressor Capacity 125 cfm Target oil residue (outlet valve) 10 ppm Weight 4 Pound
- Type: Bag
-
Supplier: Terra Universal, Inc.
Description: These activated charcoal filters, manufactured from coconut-shell based activated charcoal of 8-12 mesh size, are used to remove a broad range of organic compounds and solvents fumes. Special processing ensures a large surface area per gram weight. They function through physical
- Efficiency: 99.99 to 100 %
- Media Type: Activated Carbon / Charcoal
- Construction: Frame / Assembly
- Features: Other
-
Supplier: Radwell International
Description: STATIONARY REAR FILTER, FUME EXTRACTOR, ACCESSORY TYPE: CHARCOAL IMPREGNATED STATIONARY REAR FILTER, FOR USE WITH: EDSYN FUMINATOR FXF11/FXF12 FUME EXTRACTORS. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Visual Sound, Inc.
Description: Shure Incorporated Cardioid Studio Condenser Microphone - Stage Model (Charcoal Gray) The KSM32/CG has a non-reflective, charcoal-gray finish for situations where less microphone visibility is prefered, such as live sound and stage production. The Model KSM32 is a side-address
-
Supplier: Air Impurities Removal Systems, Inc.
Description: SPA Replacement Filter Package #4 for use with Extract-All® SPA1 or SPA REV Fume Extractor Systems Included With Product SPARF4 – Pleated Filter SPARF7 – HEPA Filter SPARF8 – 4 lbs. of replacement CCS Activated Carbon
- Length: 12 inch
- Height: 12 inch
- Width / Ring Size: 2 inch
- Media Type: Activated Carbon / Charcoal
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Filter 2 (Stages 4-5): Anti-Bacterial Filter and HEPA Filter Compound filter made up of a HEPA Filter and an Anti-Bacterial/Anti-Viral Sterilization Filter. HEPA filters are capable of removing particles down to 0.3 microns in size with 99.97%
- Length: 18 inch
- Height: 12.5 inch
- Width / Ring Size: 0.75 inch
- Media Type: Activated Carbon / Charcoal
-
Supplier: HDT Global
Description: HDT's M13 is one of the smallest and lowest flow combination filters used for CBRN collective protection. 12-cfm rated airflow Panel shape filters Steel container provides filter integrity Laboratory tested/field proven The M13 particulate filter is one of the standard
- Length: 11.15 inch
- Width / Ring Size: 5 inch
- Media Type: Activated Carbon / Charcoal
- Construction: Cartridge Filter
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Polyester Panel Filter Impregnated with Activated Carbon for use with Extract-All® SPA Fume Extractor Systems
- Length: 12 inch
- Height: 12 inch
- Width / Ring Size: 1 inch
- Media Type: Activated Carbon / Charcoal, Polyester
-
Supplier: Air Impurities Removal Systems, Inc.
Description: SPA Replacement Filter Package #4A for use with Extract-All® SPA1 and SPA REV Fume Extractor Systems Included With Product SPARF4 – Pleated Filter SPARF7 – HEPA Filter SPARF8A – Refillable Adsorption Module with 4 lbs. of CCS Activated Carbon
- Length: 12 inch
- Height: 12 inch
- Width / Ring Size: 2 inch
- Media Type: Activated Carbon / Charcoal
-
Supplier: Cole-Parmer
Description: Pretreatment
-
Supplier: Cole-Parmer
Description: Pretreatment
-
Supplier: Ebac Industrial Products, Inc.
Description: The NBC composite filter is designed to extract hazardous elements from the air (i.e. nuclear, biological and chemical agents). The filter is a self-contained sealed canister comprising of two concentric elements; an ultra high efficiency particulate element; and a charcoal
-
Supplier: Eaton
Description: Eaton's BECO CP1 depth filter sheets were developed for the filtration of colloidal and viscous media, and media containing particles. It offers a high dirt holding capacity. Eaton's BECO CP1 depth filter sheets can be used for an extremely wide range of filtration tasks, even with
- Filter Medium Material: Cellulose
- Range: Micro Filtration
-
Supplier: Newark, An Avnet Company
Description: STATIONARY REAR FILTER, FUME EXTRACTOR; Accessory Type:Charcoal Impregnated Stationary Rear Filter; For Use With:Edsyn FUMINATOR FXF11 & FXF12 Fume Extractors; Product Range:FUMINATOR Series RoHS Compliant: NA
-
Supplier: Parker Sporlan Division
Description: The Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series provide unparalleled control of the most harmful contaminants in HVAC&R systems. Moisture, acids, and solid debris are effectively captured to ensure the long life, efficiency, and capacity of today’s high performance
-
Supplier: Parker Sporlan Division
Description: The Heat Pump Liquid Line Filter-driers - Sporlan HPC Series provide unparalleled control of the most harmful contaminants in HVAC&R systems. Moisture, acids, and solid debris are effectively captured to ensure the long life, efficiency, and capacity of today’s high performance heat pump
- Features: Other
-
Supplier: Galco Industrial Electronics
Description: Charcoal Filter; 10Scfm; With Epoxy
-
Supplier: Airflow Systems, Inc.
Description: contaminant bypass of filters. High Efficiency Filter Media: Provides maximum collection and filtration effectiveness. ODOR/EX Cartridge Filter: Replaceable unit adjustable to varying environments to provide room deodorization as well as odor control. Disposable/cleanable Media
- Voltage: 115 volts
- Technology: Adsorbtion, Activated Carbon, HEPA Filter
- Application: Industrial
-
Supplier: Micro Air
Description: prefilter and your choice of a 95% DOP HEPA or 99.97% DOP HEPA, fits the bill where space constraints are an issue or where a wall-hung unit could be used. Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters, HEPA
- Efficiency: 95 %
- Airflow: 400 to 700 SCFM
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
-
Supplier: Carlisle
Description: Meets 42 CFR Part 84 Standards. Binks Millenium 3000 - Premium Paint Spray Respirators. A charcoal filter respirator with a Silicone face piece, Adjustable straps, and Fully serviceable with the Binks tune-up kit - (40-1928) Binks Millenium respirators are not to be used with urethane
- Type: Cartridge / Filter
- Features: Disposable, Other
- Industry: Painting
-
Supplier: Nortek, Inc.
Description: 2-SPEED ROCKER SWITCH, UNDERCABINET MOUNT TYPE CHARCOAL FILTER MATERIAL 36 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL, ADA APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING INCANDESCENT LAMP TYPE NON-DUCTED DUCT TYPE MOTOR SPEED 2850 RPM CONTROL
- Filter Type: Ductless
- Fume Hood Type: General Purpose
- Features: Other
-
Supplier: Terra Universal, Inc.
Description: Enhances operator safety during soldering, chemical processing, adhesive coating, and other operations involving noxious fumes Sub-surface blower/filter module draws fumes through perforated 304 stainless steel work platform Activated charcoal filter safely removes a wide range
- Length: 30 inch
- Width: 60 inch
- Type: Assembly / Test Bench, Ergonomic Design
- Features: Back and End Stops, Electrical Outlet(s) / Strip(s), Other, Sanitary, Specialty / Other
-
Supplier: NuAire, Inc.
Description: or both. Three Filter Configuration: Pre-filter, HEPA filter, and charcoal filters Mini-Clean Room Canopy / Clean Air Wall. The Labgard: 605 is flexible: use it as an animal Containment Enclosure, a mini-clean room or clean air wall.
- Fabrication: Modular Softwall
- Material: Steel - Stainless
-
Supplier: Airflow Systems, Inc.
Description: mounting: Eliminates contaminant bypass of filters. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems. Auto-clean Off-line Filter Cleaning: Automatically cleans filters when unit is shut off. Compressed Air
-
Supplier: MEDITE Group
Description: be connected to an external exhaust, or Charcoal filter unit for fume absorption
-
Supplier: Nortek, Inc.
Description: POLYMERIC GRILL FINISH INCLUDES PLUG-IN MOTOR ASSEMBLY, CHARCOAL FILTER STANDARD PACKAGE 1 PER PACK
-
Supplier: Terra Universal, Inc.
Description: Portable and highly maneuverable Excellent for emergency mercury clean-up The Maxi-Guard is a specially designed critical filter vacuum that provides safe, affordable clean-up of liquid mercury and mercury contaminated soil and air. The compact, easy to handle system features a
- Airflow: 95 SCFM
- Vacuum Pressure: 88 in H2O vac
- Number of Inlets: 1 #
- Technology: Centrifugal
-
Supplier: Ecologix Environmental Systems
Description: Activated carbon is a carbon material mostly derived from charcoal. The unique structure of activated carbon produces a very large surface area: 1 lb of granular activated carbon typically provides a surface area of 125 acres (1 Kg =1,000,000 sq. m.). The activated carbon surface is non-polar
- Features: Activated Carbon
-
Supplier: MEDITE Group
Description: than one hour) as well as paraffin and basket cleaning protocols Fume extraction with charcoal filter for absorption of solvent fumes or connection to external echaust Both models offer Power Backup and Safety mode
Find Suppliers by Category Top
Featured Products Top
-
The Replaceable Core Model Filter-driers - Sporlan Catch-All® Series provide unparalleled control of the most harmful contaminants in HVAC&R systems. Moisture, acids, and solid debris are effectively captured to ensure the long life, efficiency, and capacity of today’s (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division
Conduct Research Top
-
Industrial Hyigene Report: Control of Methylene Chloride in the Workplace
with an activated charcoal filter. There are two WSL models available (Model SS-200 WSL and Model SS-300 WSL); the latter was used in this project.
-
Industrial Hygiene Report: Control of Diethyl Ether in the Workplace
with an activated charcoal filter. There are two WSL models available (Model SS-200 WSL and Model SS-300 WSL); the latter was used in this project.
-
3 Factors Affecting Carbon Filtration
Are you drinking something right now? Carbon filters might just play a part in what is in your cup. Despite the recent explosion of water filters and activated carbon in consumer products, carbon and charcoal have been used as a purification tool for thousands of years. Have you ever stopped
More Information Top
-
Hot Cell Facility (HCF) Safety Analysis Report
2-41 SCB Local ControlPanel and SCB Flow Control Manifold..................2-42 Zone 1and Zone 2A Charcoal Filters .................................................
-
18th DOE nuclear airborne waste management and air cleaning conference: proceedings. Volume 1
ANALYSES OF CHARCOAL FILTERS USED- IN MONITORING RADIO- ACTIVE IODINES by S.M. Langhorst, University of Missouri ...
-
Dictionary of the Druckluft- and filtering technique
adsorbent tank (e.g. in oxygen therapy) - adsorption drier: desiccant control-towers-active charcoal filter : adsorption vessel adsorption dryer, m.
-
Efficiency of Bark, Activated Charcoal, Foam and Sand Filters in Reducing Pollutants from Greywater
Overall, bark and activated charcoal filters appeared to be the most suitable filters for improving greywater quality to reach irrigation quality in terms of organic matter reduction.
-
Charcoal cigarette filters and lung cancer risk in Aichi Prefecture, Japan
The risk associated with charcoal filters (73% of all subjects) was evaluated after adjusting for age, sex, education and smoking dose.
-
Methyl Iodide Trapping Efficiency of Aged Charcoal Samples from Bruce-A Emergency Filtered Air Discharge Systems
Charcoal filters are installed in the emergency fil- tered air discharge system (EFADS) of multiunit sta- tions to control the release of airborne radioiodine in the event of a reactor accident.
-
Evaluation of air cleaning system concepts for emergency use in LMFBR plants
CHARCOAL FILTERS .
-
Paperback of the water supply
Activated carbon filter ; dosage of powdered active coals; specific adsorption filters .
-
Investigations for long time insert of the In-situ active charcoal filtration for removal of organic pollutants from groundwater
The capsule In the framework of the SAFIRA research project became the suitability of active charcoal filter for removal of organic pollutants from groundwater under In-situ conditions investigated.
-
Survival and Development of Tobacco Hornworm Larvae on Tobacco Plants Grown Under Elevated Levels of Ozone
Ozone concentrations were established by charcoal filtration , which reduced O3 to approximately one-half ambient, or by the addition of O3 to unfiltered air to increase concentrations to approximately 1.4 or 1.7 times ambient O3.
Indicates content that may require registration and/or purchase.