-
Supplier: Flomatic Valves
Description: 745 WITH LIMIT SWITCH (SPDT) - 45° Seat Flo-Flex®, Swing Check Valve Epoxy coated Ductile Iron Body, ANSI B16.1, class 150, ANSI/AWWA C508, with a Buna-N coated Disc. Consult factory for sizes 14" and above For reference use only. Please check Flomatic's website for the
- Valve Size: 3 to 24 inch
- Pressure Rating: 250 psi
- Media Temperature: 140 F
- Features: ANSI, NSF, Swing Check Valves
-
Supplier: HAWE North America Inc.
Description: The orifice inserts type EB are part of the flow valves, whereas the restrictor check valves type BE and BC are a combination of a flow and check valve. They are used to limit the flow during switching operations of directional valves (flow
- Pressure Rating: 5,801.508 to 7,251.885 psi
- Number of Ports/Ways: 2
- Valve Type: Check Valves
- Media: Hydraulic Fluid
-
Supplier: Watts
Description: stops against a closed valve. The Solenoid Pilot has provisions for manual operation in the event of power outage. The valve incorporates a two-piece telescoping stem design (mechanical check feature), which closes the moment flow ceases regardless of valve position.
- Valve Size: 2 to 16 inch
- Valve Type: Check Valves, Control Valves
- Primary Material: Ductile Iron
-
-
Supplier: Watts
Description: stops against a closed valve. The Solenoid Pilot has provisions for manual operation in the event of power outage. The valve incorporates a two-piece telescoping stem design (mechanical check feature), which closes the moment flow ceases regardless of valve position.
- Valve Size: 4 to 16 inch
- Valve Type: Check Valves, Control Valves
- Primary Material: Stainless Steel
-
Supplier: Watts
Description: The WATTS ACV Pump Control Valve is designed to minimize the surges associated with the starting and stopping of pumps. The valve opens at an adjustable rate upon pump start-up, and closes at an adjustable rate upon pump shut-off. When the valve is near closed a limit
- Valve Type: Check Valves
-
Description: Description Specifications Body Size: 1/2"(DN15)~12"(DN300) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve Connection Type: For Ball Valve( Threaded, Welding, Flanged), Butterfly
- Valve Size: 2 to 12 inch
- Features: Bolt Flange, Other
- Valve Type: Check Valves, Directional Valves, Safety Valves, Shut Off Valves
- Primary Material: Stainless Steel, Steel
-
Description: Description Specifications Body Size: 1/2"(DN15)~12"(DN300) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve Connection Type: For Ball Valve( Threaded, Welding, Flanged), Butterfly
- Valve Size: 2 to 12 inch
- Features: Bolt Flange, Other
- Valve Type: Check Valves, Directional Valves, Safety Valves, Shut Off Valves
- Primary Material: Stainless Steel, Steel
-
Supplier: Johnson Electric Group
Description: highest grid efficiency. Smart Meter valves offer double position indication by an IP67 sealed limit switch and step count drive. The precision valve opening supports safe restart flow check of the gas meter. The valves are compact with industry leading performance
- Actuation: Electric
- Media: Gas, LP - Gas, Natural Gas
- Valve Type: Shut Off Valves
- Features: Threaded
-
Supplier: HAWE North America Inc.
Description: Throttles are flow valves. These valves type Q, QR, and QV are available in five sizes and are used to limit the flow in accumulator and control circuits. They feature a slotted throttle section which is much less sensitive to contamination than throttles with annular gaps (no
- Pressure Rating: 5,801.508 psi
- Number of Ports/Ways: 2
- Valve Type: Check Valves
- Media: Hydraulic Fluid
-
Supplier: HAWE North America Inc.
Description: Throttles are flow valves. These valves type Q, QR, and QV are available in five sizes and are used to limit the flow in accumulator and control circuits. They feature a slotted throttle section which is much less sensitive to contamination than throttles with annular gaps (no
- Pressure Rating: 4,351.131 psi
- Number of Ports/Ways: 2
- Valve Type: Check Valves
- Media: Hydraulic Fluid
-
Supplier: Spirax-Sarco
Description: or to 20 mm stroke for high flowrates, by repositioning the internal cam. A valve position indicator is provided. The valve can be opened manually by turning the actuator handwheel clockwise. A ¼ " plug at the base of the valve may be removed to allow a sample cooler to be
- Pressure Rating: 464.12064 psi
- Media Temperature: 32 to 131 F
- Number of Ports/Ways: 2
- Features: Bolt Flange, Other
-
Supplier: Velan, Inc.
Description: replacing existing valves. AVAILABLE OPTIONS: • Limit switches • Electric, hydraulic or pneumatic actuators • Flow control valves • Bellows sealing DESIGN FEATURES: • One-piece forged body for more safety and reliability • Removable seat • Removable guided disc • Advanced
- Valve Size: 0.25 to 2 inch
- Features: ASME, Butt Weld, Socket Weld / Solder
- Valve Type: Butterfly Valves, Globe Valves
-
Supplier: Johnson Electric North America, Inc.
Description: highest grid efficiency. Smart Meter valves offer double position indication by an IP67 sealed limit switch and step count drive. The precision valve opening supports safe restart flow check of the gas meter. The valves are compact with industry leading performance
- Media: Gas
- Valve Type: Shut Off Valves
-
Supplier: ISC Sales, Inc.
Description: required the pilot solenoid on the valve is de-energized to commence closing. The pump is kept running while the valve slowly closes. When the valve is almost fully closed and flow is virtually zero, a stem mounted cam triggers the limit switch to stop the pump. In the
- Features: Bolt Flange, ISO, Socket Weld / Solder, Threaded
- Valve Type: Control Valves
- Media: Water
-
Description: cap and check the qualified products. Check the metal products existing in the packing box. Distinguish the meal and non metal parts. Check whether the products are with label. Danger area alarm for the crane. Automatic stop and start of the escalator. (6. Metering control
- Operating Distance: 2.755907 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: qualified products. Check the metal products existing in the packing box. Distinguish the meal and non metal parts. Check whether the products are with label. Danger area alarm for the crane. Automatic stop and start of the escalator. (6Metering control Automatically meter the products
- Operating Distance: 0.393701 inch
- Operating Temperature: 14 to 212 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: cap and check the qualified products. Check the metal products existing in the packing box. Distinguish the meal and non metal parts. Check whether the products are with label. Danger area alarm for the crane. Automatic stop and start of the escalator. (6. Metering control
- Operating Distance: 0.787402 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Berner International Corporation
Description: power and natural gas supplies. Standard Features Electronic Flame Safeguard with LED Status Indicating Lights Magnetic Starter Control Transformer Ignition Transformer Sparktrode Interrupted Pilot Main Fuel Safety Valve High & Low Gas Pressure Switches* High Temperature Limit
- AC Voltage Required: 208 to 480 volts
- Maximum Air Flow: 6,500 to 7,900 SCFM
- Heater Type: Air Heater
- Features: Electric, Natural Gas / Propane
-
Supplier: Lift Products, Inc.
Description: degreased, descaled and finished with Safety Yellow and Blue enamel. Smooth steel top with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Raised Base Double Wide Extended Lip
-
Supplier: PR electronics
Description: channel. A tag number can be defined for each channel. Output line fault detection. In the 1-channel version the status relay can be used as a simple limit switch. Technical characteristics High galvanic isolation of 2.6 kVAC. High accuracy better than 0.1%. Continuous check of vital
- Maximum Open Circuit Voltage (VOC): 32 volts
- Maximum Short Circuit Current (ISC): 1,000 milliamps
- Operating Temperature: -4 to 140 F
- Features: ATEX, FM Approval, Other, UL Listed
-
Supplier: Lift Products, Inc.
Description: (24V) control box with up-down buttons Electric circuit reset button in case the safety perimeter is actuated External power pack equipped with a relief valve against overloading Compensated flow valve for controlling lowering speed External power pack is supplied with 8' long hoses
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Upper limit switch 115 voltage single phase standard 230/460 voltage three phase available Single acting cylinders with drainage system Check valve to stop the lift table lowering in case of hose burst Safety clearance between scissors to prevent trapping during operations
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Goulds Water Technology, a xylem brand
Description: venturi and foot valve. Packer includes: jet body with built-in check valve, nozzle and venturi. Specifically designed for: -Homes -Farms -Cottages -Booster Service Features and Benefits High Capacity and Pressure: Specifically designed to deliver high capacities at greater
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Lift Products, Inc.
Description: piston rods Surfaces degreased, descaled and finished with Safety Yellow and Blue enamel Smooth steel to with yellow and black safety stripes S.A.E. hoses and fittings Integral safety restraint maintenance bars Internal gear pump with check valve, relief valve and solenoid
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Oil-Rite Corp.
Description: PSI. Check valves located after each pump to ensure fluid flows in only one direction. Bypass relief valves to protect the pumps and system components in the event of an overpressure condition. Needle valves located after pumps, of carbon steel construction. A pressure
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: OMEGA Engineering, Inc.
Description: range table on p. D-14. The FMA-A2100/2200/ 2300/2400 Series is compatible with most noncorrosive gases. The user is advised to check the wetted materials against gas compatibility. OMEGA’s Mass Flow Controllers use an internal electromagnetic proportional valve to control the mass
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Current Loop
- Media: Gas / Air
- Interface: Knobs / Switches / Meter
-
Supplier: Leybold USA Inc.
Description: temperature: 5 - 50 °C Protection class EN 60529: IP54 Monitoring: Pressure switch on exhaust side (1.2 bar abs.) Temperature pump housing Temperature motor Current limits through frequency converter Equipment: Integratedfrequency converter Electro pneumatic gas ballast valve 24 VDC
- Pumping Speed: 470.4 CFM
-
Supplier: Leybold USA Inc.
Description: Temperature pump housing Temperature motor Current limits through frequency converter Equipment: Integrated frequency converter Electro pneumatic gas ballast valve 24 VDC Purge gas valve 24 VDC Media supply: Electrical supply: terminal board Communication: I/O 15 subD , RS485 9
- Pumping Speed: 270.48 CFM
Find Suppliers by Category Top
Featured Products Top
-
locations. Bonomi North America has introduced a compact, heavy-duty hazardous location limit switch series with both mechanical and non-contact models. The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
. They are also available in factory-assembled automated valve packages with Bonomi’s Valbia brand electric or pneumatic actuators. Valbia electric actuators have dual 100VAC – 240VAC or dual 24 AC/DC reversing motors with torque limiters, thermal protection (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. Non-clutch, side mounted hand wheel and four (4) limit switches for motor control and remote indication of end of travel. Available in 120VAC, 220 VAC (PH1), 220VAC (PH3), 12VDC, 24VDC, 24VAC, 460 VAC (PH3 (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Application Include: Agricultural and Food Processing, Alternative Energy and Fuel Production, Bulk Product Movement, Chemical (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
• Multiple connection types for flexible installation • Limit switch feedback device enabling local and remote position (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Material control system design: Test Bed Nitrate Storage Area (TBNSA)
Computer checks valve limit switches for proper position .
-
Mechanical Engineering Department quarterly review, April--June 1978
The modifications include the addition of check valves , limit switches on valves, a computer controlled access system, computerized material control and accounting and procedure monitoring logic, and other safeguards components.
-
200 Area treated effluent disposal facility operational test report
Position switches (ZSH/ZSL-68$-004N, functionally tested to verify operation of position indicating limit switches Electric check Valve (68B-ECV-003) -021) functionally tested to verify operation of solenoid type valves & roller cam type micro switch and wiring to LCU Electric…
-
200 Area treated effluent disposal facility operational test specification
Position switches (ZSH/ZSL-68B-O04N, functionally tested to verify operation of position indicating limit switches Electric check valve (68B-ECV-003, -021) functionally tested to verify operation of solenoid type valves & roller cam type micro switch and .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Final Administrative Law Judges Decision...
At the hearing Rhodes stated that he did not know if it was possible to override any limit switches or check valves on the machine (Tr. 482).
-
Managing aging in nuclear power plants: Insights from NRC maintenance team inspection reports
quirements defined, and check valve applica- limit switch compartment and valve stem, and .
Indicates content that may require registration and/or purchase.