-
Supplier: Finish Thompson, Inc.
Description: Multi-stage, vertical, plastic Manufactured from corrosion resistant polypropylene or PVDF, MSVKC Series vertical centrifugal pumps are designed to provide years of reliable service. MSVKC Series pumps feature state of the art magnetic coupling technology that allows for
- Discharge Size: 1 inch
- Horsepower: 1.4742424233931 to 3 HP
- Maximum Discharge Flow: 61 GPM
- Maximum Discharge Pressure: 80 psi
-
Supplier: Savino Barbera Srl
Description: Savino Barbera production has been enriched by a new series of horizontal-shaft centrifugal pumps built with corrosion-resistant thermoplastic materials. These are OP series pumps with a horizontal shaft and with volute pump casing, characterized by high
- Horsepower: 20.1033057735423 HP
- Maximum Discharge Flow: 176.11466666666666 to 660.4300000000001 GPM
- Features: Centrifugal Pumps, Plastic
-
Supplier: Savino Barbera Srl
Description: Savino Barbera's production line has been enriched with a new series of vertical-shaft centrifugal pumps, built with corrosion-resistant thermoplastic materials. These are the GP series pumps with a vertical shaft and with volute pump casing, characterized by high
- Horsepower: 12.3300275411059 HP
- Maximum Discharge Flow: 550.3583333333333 GPM
- Pump Type: Cantilever Pumps, Sump Pumps
- Features: Centrifugal Pumps, Plastic
-
-
Supplier: ARGAL s.r.l.
Description: Flange adaptor designed to host electric motor compliant to IEC standard (NEMA-JIS on request); Self centring design eases remote assembly of motor to pump. CHEMICAL RESISTANCE Construction available with different blends of epoxy vinyl ester makes these pumps resistant
- Discharge Size: 3.149608 to 3.93701 inch
- Maximum Discharge Flow: 167.30893333333333 to 1,761.1466666666668 GPM
- Features: Centrifugal Pumps, Dosing Pumps, Injection Pumps, Plastic
- Pump Type: Wastewater, Water Pumps
-
Description: Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger,
- Horsepower: 0.8 HP
- Maximum Discharge Flow: 74 GPM
- Maximum Discharge Pressure: 21 psi
- Media Temperature: -10 to 240 F
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: centrifugal pumps with ANSI/ASME B73.1 suction and discharge outlets, presents strong and resistant construction. Materials of construction are available for a wide corrosive liquids range and a long history of application experience. The flexibility through a wide range of
- Horsepower: 2.9484848467862 to 100.516528867712 HP
- Maximum Discharge Flow: 44.028666666666666 to 1,100.7166666666667 GPM
- Media Temperature: -49 to 248 F
- Water Temperature: -49 to 248 F
-
Supplier: Sulzer Ltd.
Description: Wide range of single-stage pumps can be designed either using the end suction overhang impeller design method, or the impeller between bearing design method. These pumps comply with either ISO 5199/ISO 2858, ASME B73.1 or API 610 standards and guarantee reliable pumping processes.
- Discharge Size: 1 to 16 inch
- Maximum Discharge Flow: 4 to 22,000 GPM
- Maximum Discharge Pressure: 3,459.98805 psi
- Media Temperature: -40 to 800 F
-
Supplier: Cole-Parmer
Description: totally enclosed fan cooled (TEFC) motors • Chemical resistant design These stainless steel straight centrifugal pumps are designed for continuous duty high flow and|high pressure applications including chemical processing, liquid transfer, cooling, pressure
- Horsepower: 3 HP
- Maximum Discharge Flow: 135 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: totally enclosed fan cooled (TEFC) motors • Chemical resistant design These stainless steel straight centrifugal pumps are designed for continuous duty high flow and|high pressure applications including chemical processing, liquid transfer, cooling, pressure
- Horsepower: 1 HP
- Maximum Discharge Flow: 94 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: totally enclosed fan cooled (TEFC) motors • Chemical resistant design These stainless steel straight centrifugal pumps are designed for continuous duty high flow and|high pressure applications including chemical processing, liquid transfer, cooling, pressure
- Horsepower: 1.5 HP
- Maximum Discharge Flow: 125 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: totally enclosed fan cooled (TEFC) motors • Chemical resistant design These stainless steel straight centrifugal pumps are designed for continuous duty high flow and|high pressure applications including chemical processing, liquid transfer, cooling, pressure
- Horsepower: 0.75 HP
- Maximum Discharge Flow: 57 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Labconco Corporation
Description: The Acid-Resistant CentriVap Benchtop Centrifugal Vacuum Concentrator with glass lid is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of multiple biological or analytical samples containing chemicals such as 0.1 to 1%
- Operating Temperature: 33.8 to 212 F
- Equipment Type: Centrifugal Dryer, Evaporator, Vacuum Dryer
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical
- Heat Source: Electric
-
Supplier: DRUM-MATES Inc.
Description: Magnetic Coupled Seal-less Centrifugal Pumps Molded Non-Metallic Corrosion Resistant Materials Seal-less Pump provides zero leakage & low friction for energy efficiency High Efficiency Closed Impellars providing vibration free operation Compact Pump & Motor Design
- Features: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: proven design features gained through over 30 years of experience in developing chemically resistant vertical pumps. The unique design of this pump includes a fully sleeved SS shaft threaded into a chemical duty motor. This eliminates weak shaft connections, pump
- Features: Centrifugal Pumps
-
Supplier: ARGAL s.r.l.
Description: adaptor designed to host electric motor compliant to IEC standard (NEMA-JIS on request); Self centring design eases remote assembly of motor to pump. CHEMICAL RESISTANCE Construction available with different blends of epoxy vinyl ester makes these pumps resistant to a
- Discharge Size: 1.968505 to 3.93701 inch
- Maximum Discharge Flow: 184.9204 to 1,761.1466666666668 GPM
- Features: Centrifugal Pumps, Plastic, Water Treatment Pumps
- Pump Type: Wastewater, Wastewater Treatment Pumps, Water Pumps
-
Supplier: Serfilco, Ltd.
Description: proven design features gained through over 30 years of experience in developing chemically resistant vertical pumps. The unique design of this pump includes a fully sleeved SS shaft threaded into a chemical duty motor. This eliminates weak shaft connections, pump
- Features: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: pumps include a built-in check valve and feature a self-cleaning double volute which allows the Series 'S' pump to self prime and lift to 25 ft. The self priming capability and chemical resistance make this an ideal chemical transfer, waste treatment, and emergency /
- Features: Centrifugal Pumps
-
Supplier: KNF Neuberger, Inc.
Description: Chemically resistant, oil-free diaphragm pump with integrated speed control for adjusting the pump speed to your specific process requirements. It features a gas ballast, PPS heads, PTFE-coated diaphragms and FFPM valves. Highlights Flow Rate (max.): 21 l/min Ultimate Vacuum
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 0.741525423728813 CFM
- Operating Temperature: 50 to 104 F
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
-
Supplier: KNF Neuberger, Inc.
Description: Chemically-resistant vacuum pump system comprising chemically resistant diaphragm vacuum pump, base plate and two separator flasks on suction and pressure side. Based on the high level of vapor and condensate compatibility the system is perfectly suited for extremely
- Ultimate Operating Vacuum: 4.50170294683844 torr
- Pumping Speed: 1.20056497175141 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
-
Supplier: Serfilco, Ltd.
Description: Material: PP, PVDF Performance: 5-45 gpm Features SEAL-LESS and LEAK-PROOF for total solution containment reliable, trouble-free pumping • Corrosion resistant PP, PVDF, PPS SS316 • Centrifugal - quiet, vibration-free • Flows to 53 gpm or 58 FT. TDH @ 60 Hz • Maximum liquid temperature
- Pump Type: Magnetic Drive Pumps
-
Supplier: National Bronze & Metals Inc.
Description: Valve Seats, Pump Fluid Ends, Glands, Worms, Worms Wheels, Hot Mill Guides, Hand Gun Recoil Mechanisms, Landing Gear Parts, Air Craft Components, Wear Plates, Welding Jaws, Landing Gear Parts, Glass Molds, Machine Parts, Sewage Treatment Applications, Valve Components, Bearings, Bushings,
- UNS Number: 95,500
- AISI / AA / CDA Grade: 955
- Overall Width / OD: 6.5 to 18 inch
- Overall Thickness: 6.5 to 18 inch
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Leybold USA Inc.
Description: Defining Vacuum - SCROLLVAC plus, the new dry scroll pump from Leybold. The new SCROLLVAC plus vacuum pump is the latest addition to our range of dry pumps. Providing a flexible, robust and simple vacuum pump solution, across a wide spectrum of applications, SCROLLVAC
-
Supplier: Leybold USA Inc.
Description: Defining Vacuum - SCROLLVAC plus, the new dry scroll pump from Leybold. The new SCROLLVAC plus vacuum pump is the latest addition to our range of dry pumps. Providing a flexible, robust and simple vacuum pump solution, across a wide spectrum of applications, SCROLLVAC
-
Supplier: Labconco Corporation
Description: stainless steel and glacier white, epoxy-coated steel exterior with blue accents; two 177-milliter glass traps to protect vacuum pump and environment; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store
- Application: Chemical Processing
- Features: Display and Interface, Other
- Power Source: Electric
- Operation: Laboratory
-
Supplier: Leybold USA Inc.
Description: Defining Vacuum - SCROLLVAC plus, the new dry scroll pump from Leybold. The new SCROLLVAC plus vacuum pump is the latest addition to our range of dry pumps. Providing a flexible, robust and simple vacuum pump solution, across a wide spectrum of applications, SCROLLVAC
-
Supplier: Savino Barbera Srl
Description: Vertical single-stage mixers with cantilever shaft and wear bushings cooled by the flow of the pumped liquid. Built up to three meters long. In the longest version constructed, the superior shaft extension and the need to allow only materials resistant to the aggressive chemicals to
- Capacity: 353.1467063787009 to 423.77604765444113 cubic feet
- Motor Power: 5.36088153961128 HP
- Operating Condition: Batch Operation
- Applications / Industry: Chemical Processing
-
Supplier: Loren Cook Company
Description: Fiber-Reinforced Plastic (FRP) provides excellent corrosion resistance and weight saving when compared to carbon steel. Fiberglass fans can weigh 15 to 40% less than traditional steel Class II utility vent sets. Cook fiberglass products are constructed of corrosion resistant fiberglass resin,
- Air Flow Rate: 3,418 SCFM
- Design: Centrifugal
- Environment: Corrosive Gases, Dirty Air / Gas
- Drive Type: Direct Drive
-
Supplier: National Oilwell Varco
Description: tolerance, chemical and erosion resistance and low-cost replacement Preferred flange connections Tight, leak-proof operation Involute feed entry Separates solids more efficiently than conventional tangential entry, thus conserving fluid and reducing wear at the feed inlet
Find Suppliers by Category Top
Featured Products Top
-
HZ Multi-Stage Centrifugal Pump HZA Multi-Stage Centrifugal Pump (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Performance Range for HZMR Multistage Centrifugal Pumps (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
NMT Submersible Long Shaft Centrifugal Pumps for the Chemical Industry The DICKOW® submersible pump, type NCT, for the chemical industry (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV The DICKOW pump series KM are sealless centrifugal pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
ITEM # NMT, NMT SUBMERSIBLE LONG SHAFT CENTRIFUGAL PUMP FOR THE CHEMICAL INDUSTRY The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
NMR, Sealless Magnetic Coupled Centrifugal Pumps Type NMR Magnetic coupled DICKOW-Pumps of series NMR are of (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Mag Drive PP Centrifugal Pump w Enclosed Motor 8 2 GPM 14 1 ft 220V from Cole-Parmer
Chemical Resistance Centrifugal Pumps > .
-
Mag Drive PP Centrifugal Pump w Enclosed Motor 2 3 GPM 4 5 ft 115V from Cole-Parmer
Chemical Resistance Centrifugal Pumps > .
-
High Head Enclosed Motor PP Centrifugal Pump 4 6 GPM 36 1 ft 115V from Cole-Parmer
Chemical Resistance Centrifugal Pumps > .
-
High Head Enclosed Motor PP Centrifugal Pump 11 4 GPM 43 2 ft 230V from Cole-Parmer
Chemical Resistance Centrifugal Pumps > .
-
Mag Drive PP Centrifugal Pump w Enclosed Motor 3 1 GPM 6 8 ft 115V from Cole-Parmer
Chemical Resistance Centrifugal Pumps > .
-
Ryton PPS Magnetic Drive Pump 14 2 GPM 230 VAC from Cole-Parmer
Chemical Resistance Centrifugal Pumps > .
-
Noryl Corrosion Resistant Mechanically Coupled Pump 80 GPM 115 230 VAC from Cole-Parmer
Chemical Resistance Centrifugal Pumps > .
-
Noryl Corrosion Resistant Mechanically Coupled Pump 35 GPM 115 230 VAC from Cole-Parmer
Chemical Resistance Centrifugal Pumps > .
-
Sell 2BC Water-ring Vacuum Pump
• Sell Fluoroplastic Corrosion- resistant Chemical Centrifugal Pump .
-
Centrifugal Pumps - Grainger Industrial Supply
• LITTLE GIANT Chemical Resistant Centrifugal Pumps LITTLE GIANT Chemical Resistant Centrifugal Pumps .
Indicates content that may require registration and/or purchase.