-
Supplier: Valspar Corporation (The)
Description: Protect and beautify toys, swing sets, railings, mailboxes, patio furniture and much more! Use Anti-Rust Armor Primer to seal surface before painting with Anti-Rust Armor Enamel for best results. Maximum Anti-Rust Protection Heavy Duty Superior durability Moisture & Chemical Resistant
- Form: Aerosol
- Type: Clear Coat / Top Coat
- Cure / Setting Technology: Film Drying / Air Setting
- Dispensing Method: Sprayable
-
Supplier: FORREST Technical Coatings
Description: A corrosion-resistant polyamide epoxy primer for use under high performance fast-dry topcoats.
- Coverage: 400 to 882.0000000000001 ft²
- Wet / Applied Thickness: 0.003 to 0.007 inch
- Cure / Dry Temperature: 50 to 80 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: VOC compliant Excellent color and gloss retention Chemical resistant Impact and abrasion resistant Performance comparable to two component WB urethane Resistant to "hot tire" pick-up May exhibit "tire tracking" RECOMMENDED USAGE For use over prepared concrete floors or
- Wet / Applied Thickness: 0.004 to 0.012 inch
- Cure / Dry Temperature: 55 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Dispensing Method: Brush / Roll-on
-
-
Supplier: Rust-Oleum Corporation
Description: Modified alkyd industrial enamel, indoor/outdoor use, abrasion resistant
- Coverage: 590 to 770 ft²
- Wet / Applied Thickness: 0.002 to 0.005 inch
- Cure / Dry Temperature: 70 to 80 F
- Type: Base Coat, Enamel Paint
-
Description: HYDROGLOSS is a single component, high performance, acrylic / polyester waterbased urethane. It provides toughness, flexibilityy, abrasion resistance, and excellent UV resistance. Exterior performance comparable to two component waterbased urethanes. Abrasion resistant Chemical
- Wet / Applied Thickness: 0.006 to 0.012 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder
-
Description: chemical resistance are required Chemical resistant coating for metallized surfaces, structural steel, and tanks Superior coverage on edges and bridging over hairline cracks due to micaceous iron oxide Recommended topcoat for lead overcoat system Suitable for use in USDA
- Wet / Applied Thickness: 0.004 to 0.0055 inch
- Cure / Dry Temperature: 20 to 100 F
- Operating / Use Temperature: 20 to 100 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Rust-Oleum Corporation
Description: Multi-purpose oil modified alkyd enamel, light abrasion resistance
- Coverage: 670 to 690.0000000000001 ft²
- Wet / Applied Thickness: 0.0025 to 0.0045 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Description: SherThane® 2K URETHANE is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for use in "high visibility areas." RECOMMENDED USAGE Use
- Wet / Applied Thickness: 0.003 to 0.006 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder
-
Supplier: Rust-Oleum Corporation
Description: General purpose modified alkyd primer designed for interior or exterior use
- Coverage: 590 to 770 ft²
- Wet / Applied Thickness: 0.002 to 0.0045 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Rust-Oleum Corporation
Description: Two component, aliphatic acrylic polyurethane finish, high gloss enamel
- Coverage: 390.00000000000006 to 825.0000000000001 ft²
- Wet / Applied Thickness: 0.002 to 0.004 inch
- Cure / Dry Temperature: 77 F
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder
-
Supplier: Sauereisen, Inc.
Description: as ceramic or fabric prior to application of topcoat. May be applied by dip, spray or brush. Sauereisen Thinning Liquid can also serve as a binder for making heat-stable or chemical-resistant cements by mixing with silica, carborundum, alundum, zircon or clay. No. 14 may be used as an
- Dispensing Method: Brush / Roll-on, Sprayable
- Substrate: Ceramic / Porcelain
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
-
Supplier: FORREST Technical Coatings
Description: FORREST two-part epoxy coatings provide excellent solvent and corrosion resistance for industrial applications. Ideal for areas where a higher level of performance is required for chemical or solvent exposure.
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry, Metal, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: PPG TrueFinish
Description: Excellent over-bake detergent and cleaner resistance
- Coverage: 962.0000000000001 to 1,283 ft²
- Wet / Applied Thickness: 0.0015 to 0.002 inch
- Cure / Dry Temperature: 325 to 350 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: Legrand
Description: dairies, chemical plants, and other industrial, institutional, and commercial applications where corrosive atmospheres exist. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available,
- Type: Duplex Outlet Cover, Toggle Switch Plate
- Features: More than Four
- Material: Steel
-
Supplier: Legrand
Description: chemical plants, and other industrial, institutional, and commercial applications where corrosive atmospheres exist. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well
- Features: More than Four
- Material: Steel
- Type: Toggle Switch Plate
-
Supplier: Legrand
Description: chemical plants, and other industrial, institutional, and commercial applications where corrosive atmospheres exist. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well
- Features: More than Four
- Type: Rocker / GFCI Switch Plate
- Material: Steel
-
Supplier: Legrand
Description: dairies, chemical plants, and other industrial, institutional, and commercial applications where corrosive atmospheres exist. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available,
- Opening / Devices: One
- Features: Other
- Material: Steel
-
Supplier: FORREST Technical Coatings
Description: A high-performance, two-part polyamide epoxy system formulated to protect surfaces exposed to chemicals, solvents or abrasion. Suitable for application on new equipment, structural steel and concrete. Available in non-skid for floor applications.
- Coverage: 400 to 882.0000000000001 ft²
- Wet / Applied Thickness: 0.003 to 0.007 inch
- Cure / Dry Temperature: 50 to 80 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: General Pump
Description: little tendency to dry out in service. It will retain its room temperature consistency at temperatures from -40°F to 400°F. Practically nonvolatile, it is odorless and is resistant to a wide range of chemicals. General Packing Lubricant can be applied by brushing or wiping. Clean up
- Operating / Use Temperature: -40 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
- Features: Lubricant
Find Suppliers by Category Top
Featured Products Top
-
Nylotube® Semi-Rigid & Flexible Grade Tubing Nylotube Nylon-12 tubing is resistant to most solvents, alkalies, oils, greases, petroleum products, fungi, and molds. It has generally (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
fire, making it highly recommended for use in electrical components with high continuous service temperatures, e.g. in aerospace. When reinforced with PTFE graphite and carbon, it is one of the strongest polymers available at room temperature. Unfilled grades are highly resistant in chemically (read more)
Browse Datasheets for Osborne Industries, Inc. -
Product Introduction The PP Bag Filter Housing is a lightweight, corrosion-resistant filtration solution designed for liquid filtration applications involving aggressive chemicals, acids (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
industrial and pilot applications where the transceiver is to be deployed in an explosive environment (paint booth, chemical plant, etc.). Features include: Full transceiver functionality, collinear design, solvent resistant lens, and capable of being steam cleaned. (read more)
Browse Dimensional Gages and Instruments Datasheets for Luna Innovations -
, these coating formulations continue to exceed industry demands for improvements in rust protection, chemical resistance, low smoke and other performance characteristics. These coatings are used by manufactuers around the world to coat all types of heating appliances from wood stoves to gas (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
• Lubrication Showers • Stationary Cleaning Showers • Stationary Chemical Showers • Pulp Washer Showers Our signature Shenandoah™ Showers deliver high-performance cleaning and maintenance solutions, complemented by our efficient actuator systems and versatile shower (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
clean room environments. Their epoxy cross-linking also makes them highly resistant to the many chemicals used in silicone chip manufacturing. Custom Batches: We can match powder to almost any color or texture (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
extensive experience ensures that we provide effective solutions for every application on a paper machine, including: Felt Cleaning Showers Lubrication Showers Stationary Cleaning Showers Stationary Chemical Showers Pulp Washer Showers (read more)
Browse Water Pumps Datasheets for Vooner FloGard LLC -
costs Good Chemical Compatibility — Resistant to alkalis, most organic solvents, oils, and greases (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Circulate air more efficiently in ovens, paint booths, evaporators, kilns and other industrial drying applications with the Hartzell Series 12 Plug Fan. This unhoused centrifugal plug fan incorporates Hartzell’s tested and proven “PL” wheel, featuring heavy-duty, single (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement
More Information Top
-
Refractory Oxide Coatings on Titanium for Nitric Acid Applications
The novelty of the present coating process is that highly corrosion resistant coating can be applied with paint brush using inexpen- sive chemicals such as oxide powder and glycerol.
-
Materials Selection for Corrosion Control
Acrylic resin can be added to vinyl paint to improve gloss retention and brushing , at the cost of some chemical resistance .
-
ZMSCC1993P393
Acrylic resin can be added to vinyl paint to improve gloss retention and brushing , at the cost of some chemical resistance .
-
Encyclopedia of Plastics, Polymers, and Resins Volume 4
Category/Applications: Multipurpose me- dium-flow homopolymer for injection mold- ing and extrusion applications; used for molded housewares, hospitalwares, paint brush handles, and chemical equipment where parts exhibit high strength-to-weight ratio, exc. chemical and solvent resistance , stress crack resistance, and heat …
-
Synthesis, formulation, and characterization of siloxane‐modified epoxy‐based anticorrosive paints
A precondensate solution of the E- or ES-curing agent paint system in ethyl methyl ketone was applied by a brush , at room temperature, to commercially available mild … … 30 ϫ 10 ϫ 1 mm3 for chemical (corrosion) resistance testing and 70 ϫ …
-
Plant Microtechniques and Protocols
Containers to properly dispose of chemicals waste Laboratory log book to note trials, errors, and success Ballpoint pen ( resist better to alcohol than waterproof fine- point pen), markers/pencils Fine camel hair, paint , or aquarelle brushes Numerous standard pipettes Fine-tip tweezers (Dumoxel …
-
ZASMHBA0000071
A~lkntm Chemical Coatings Anti-fouling paints Conductive paints and plastics Corrosion- resisting paints Decorative paints Fabric coatings Heat-reflectingpaint Hard facing Lacquers Mechanical (peen … … coating Electrical and electronic Acoustical elements to improve microphone response Batteries Breathers Brushes Cathode.ray tubes Contacts …
-
ZCP2009ITSC1090
Its advantages including: (1) 10-100 nm inorganic non-metallic nanomaterial distributed uniformly in liquid paints and cured film, chemical bonding with epoxy resin … … can be applied by brush , roller, air or airless … … coating, generating superior corrosion resistance of phosphate passive film …
-
Oxidation Resistance of Al PO 4 Bonded Ceramic Coating Formed on Titanium Alloy for High‐Temperature Applications
… alloys with some specific performances by various advanced surface engineering techniques.9–13 Ceramic coatings can also be formed by dip, spray, or brush ceramic paint on the surface of … … feature of high-temperature chemical stability, thermal shock resistance , oxidation resistance, and outstanding …
Indicates content that may require registration and/or purchase.