-
Supplier: NIBCO INC.
Description: Flanged Butterfly Valves for use in commercial and light industrial applications. Hot and cold domestic water, HVAC, Condenser and chilled water, compressed air and vacuum services. Butterfly valves provide bi-directional dead-end service in
- Valve Size: 2 to 12 inch
- Pressure Rating: 285 psi
- Media Temperature: 200 F
- Connection Description: Bolt Flange
-
Supplier: NIBCO INC.
Description: Cast Iron Butterfly Valves (Economy Line) for use in commercial and light industrial applications. Hot and cold domestic water, HVAC, Condenser and chilled water. Butterfly valves provide bi-directional dead-end service in commercial and industrial
- Valve Size: 2 to 12 inch
- Pressure Rating: 200 psi
- Media Temperature: 180 to 250 F
- Connection Description: Bolt Flange
-
Supplier: NIBCO INC.
Description: Polyamide Coated Ductile Iron Grooved Butterfly Valves for use in commercial mechanical applications. Hot and cold domestic water, HVAC, Condenser and chilled water. Butterfly valves provide bi-directional dead-end service in commercial and industrial
- Valve Size: 2 to 12 inch
- Pressure Rating: 300 psi
- Media Temperature: 200 F
- Features: Butterfly Valves, Fire Service
-
-
Supplier: NIBCO INC.
Description: Ductile Iron Butterfly Valves for use in commercial and industrial process applications. Hot and cold domestic water, HVAC, Condenser and chilled water, fire protection sprinkler systems, compressed air and vacuum services. Butterfly valves provide
- Valve Size: 2 to 48 inch
- Pressure Rating: 200 to 300 psi
- Media Temperature: 200 to 225 F
- Connection Description: Bolt Flange
-
Supplier: Bray Commercial
Description: Bray’s NY and AB series resilient seated butterfly valves set the design standard for quality, reliability and long life in a wide variety of HVAC applications. Specifically designed for automated applications on chilled water, hot water and condenser water,
- Valve Size: 2 to 20 inch
- Pressure Rating: 150 to 175 psi
- Media Temperature: -40 to 250 F
- Flow (Cv): 1 to 22,339
-
Supplier: Bray Commercial
Description: Bray’s NY and AB series resilient seated butterfly valves set the design standard for quality, reliability and long life in a wide variety of HVAC applications. Specifically designed for automated applications on chilled water, hot water and condenser water,
- Valve Size: 2 to 20 inch
- Pressure Rating: 150 to 175 psi
- Media Temperature: -40 to 250 F
- Flow (Cv): 61 to 22,339
-
Supplier: Clark Solutions
Description: Clark offers a complete line of Butterfly valves for both commercial and industrial applications. The valves are designed for hot and chilled water, as well as steam applications up to 10 PSI saturated steam inlet. The valves can be used for on/off or
- Valve Size: 2 to 20 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 3
- Material Of Construction: Aluminum, Cast Iron, Ductile Iron, Steel
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MP series pneumatic actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
-
Butterfly Valves - 10" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve -- EN500N-023-10Supplier: Bonomi North America, Inc.
Description: 10" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & 100-240VAC Plastic Modulating Electric Actuator
- Valve Size: 10 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: 6" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
- Valve Size: 6 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: 4" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats & 24V AC/DC Metal On/Off Electric Actuator w/ Fail-Safe Battery Backup
- Valve Size: 4 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: 8" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Double Acting Actuator
- Valve Size: 8 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Media: Air, Gas, Water
-
Supplier: Asahi/America, Inc.
Description: The Pool-Pro® butterfly valves are the first valves designed exclusively for the pool service industry. These cost-effective valves can be completely submerged in chlorinated water. The Pool-Pro®'s unique blue handle identifies that this valve is ideally
- Valve Size: 1.5 to 12 inch
- Features: Butterfly Valves, Other
- Actuation: Manual / Hand
- Material Of Construction: PVC
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
-
Supplier: Assured Automation
Description: Description Assured Automation's GV Series Precision Globe Valves are constructed with rugged bronze or stainless steel bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating control for
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 720 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 500 F
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: valve (pulsation valve) PN 3200 with hydraulic actuator and electronic controller for use in low-density polyethylene plants Ball-type non-return valves, non-return valves with tearshaped cone or standard plate Safety valves, overflow valves Pressure gauge
- Media: Air, Gas, Water
- Features: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Supplier: Velan, Inc.
Description: A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • Available with bolted or welded bonnet. • Packing rings are precompressed to 4000 psi to provide a high integrity seal. • Repairable 2-piece stem drive.
- Valve Size: 0.5 to 2 inch
- Agency: ASME
- Connection Description: Butt Weld, Socket Weld / Solder, Threaded
- Features: Butterfly Valves, Globe Valves
-
Supplier: Velan, Inc.
Description: A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • Long cycle life bellows (10,000 cycles): Designed and qualification tested for high pressure/temperature applications. • Bellows monitoring port
- Valve Size: 0.5 to 2 inch
- Agency: ASME
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Features: Butterfly Valves, Globe Valves
-
Supplier: Assured Automation
Description: Description: The STW/STL is a resilient seated 125/150, ductile iron, high performance wafer style (STW) or lug style (STL) butterfly valve available with either BUNA-N or EPDM seats and a choice of disc materials (316SS, nickel plated ductile iron, or bronze). It can be equipped with
- Valve Size: 2 to 12 inch
- Pressure Rating: 225 psi
- Flow (Cv): 8 to 7,350
- Number of Ports/Ways: 2
-
Supplier: Assured Automation
Description: Description: The XLD Series are PFA (up to 12") or PTFE (14" and up) lined, Ductile Iron, butterfly valves. They are available with Wafer style or Lug style 150# ANSI flange connections. They can be equipped with a manual lever or can be actuated with electric or pneumatic actuators. A
- Valve Size: 2 to 12 inch
- Pressure Rating: 150 psi
- Flow (Cv): 175 to 5,674
- Number of Ports/Ways: 2
-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece
- Valve Size: 2.5 to 10 inch
- Agency: ASME
- Connection Description: Butt Weld
- Features: Butterfly Valves, Globe Valves
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Long cycle life bellows (3000 cycles) in Gr. 321 (stainless), Inconel for special applications, or Hastelloy C for chlorine service. • Bolted body-bonnet
- Valve Size: 2 to 8 inch
- Agency: ASME
- Connection Description: Bolt Flange, Butt Weld
- Features: Butterfly Valves, Globe Valves
-
Supplier: APV, An SPX Brand
Description: The APV DELTA butterfly valves from SPX are stop valves, which can be actuated either manually or pneumatically. The valves are very robust and reliable and the space saving design makes them ideal for nearly all applications - a flexible valve which is very easy
- Valve Size: 1 to 4 inch
- Pressure Rating: 145 psi
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Sanitary / Hygienic Valves
-
Supplier: Zurn Industries LLC
Description: The Zurn 3-F49 Fire Butterfly Valve provides a slow opening anti-waterhammer adjustment to control waterflow. An integral supervisory tamper switch provides a fire alarm control signal when the valve is moved from the open position. Features And Benefits 3" Fire Butterfly
- Features: Butterfly Valves
- Media: Water
-
Supplier: XOMOX (A Crane Co. Company)
Description: XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE)
- Valve Size: 18 inch
- Media Temperature: -20 to 1,000 F
- Flow (Cv): 7,660
- Number of Ports/Ways: 2
-
Supplier: KZVALVE
Description: The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves • 4" and 5" aluminum valves • Disk: 316 stainless steel • Stem:
- Valve Size: 5 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Flow (Cv): 2,192
-
Supplier: Hayward Flow Control
Description: BYCN Pure-Blu™ Series Butterfly Valve sizes 2 in. to 8 in. PVC Body and PVC Disc only. All liners and seals are EPDM. Type 316 Stainless Steel Shaft. BYCN Pure-Blu™ butterfly valves are offered with a lever handle or a gearbox. NSF/ANSI 61 Listed
- Valve Size: 2 to 8 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange, Threaded
- Features: Butterfly Valves
-
Supplier: BI-TORQ® Valve Automation
Description: butterfly valves, actuators, tees and full mounting hardware. As is the case with all of our automated products, we will assemble and test the complete package for your convenience.
- Valve Size: 2 to 12 inch
- Number of Ports/Ways: 3
- Media: Air, Cold Water, Compressed Air, Ground Water, Hot Water, Potable Water, Salt Water, Wastewater, Water
- Connection Description: Bolt Flange
-
Supplier: AVK International A/S
Description: AVK offers butterfly valves with fixed liner with three different connections; wafer, semi lug and double flanged. All butterfly valves are supplied with approved gear box, handwheel and opening indicator. Most of AVK’s products in the fire protection range hold
- Valve Size: 2 to 12 inch
- Media Temperature: 158 F
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Fire Service
-
Supplier: KSB AG
Description: Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU). With lever or manual gearbox. Semi-lug type body (type T2), suitable for downstream dismantling and dead-end service. Valve disc made of nickel-coated nodular cast iron. Connections
- Valve Size: 1.574804 to 39.3701 inch
- Pressure Rating: 145.0377 to 232.06032 psi
- Media Temperature: 14 to 230 F
- Number of Ports/Ways: 2
-
Supplier: KITZ Corporation of America
Description: KITZ XJ Series aluminum butterfly valves : Featured with unique interchangeability of the neck designs(U.S.P No.6676109), for accommodation of various piping designs, piping positions and installation environments.
- Material Of Construction: Aluminum
- Connection Description: Bolt Flange
- Features: Butterfly Valves
- Actuation: Electric, Pneumatic
-
Supplier: Curtiss-Wright, Valve Group
Description: Solent & Pratt or Valve Group - Korea manufacturing facilities. Overview of options and features. High-performance Butterfly valve. PTFE Sealed Firesafe Valve Double Block & Bleed, Triple Offset Segment Values that provide absolute shut off Triple Offest Segment
- Valve Size: 2 to 84 inch
- Number of Ports/Ways: 2
- Agency: API
- Connection Description: Bolt Flange, Threaded
-
Supplier: Alfa Laval Inc.
Description: These butterfly valves are hygienic on/off valves for use with low and medium-viscosity liquids in personal care, biotech and pharmaceutical applications. Comprehensive butterfly valve range Based on the well-known Alfa Laval LKB valve platform, our LKB
- Valve Size: 0.88582725 to 3.93701 inch
- Media Temperature: -10 to 95 F
- Number of Ports/Ways: 2
- Agency: ASME, DIN, ISO
Find Suppliers by Category Top
Featured Products Top
-
compared to same-size three-way ball valves. Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications such as the control of hot water, chilled (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Butterfly valves are critical components in flow control systems across industries including water and wastewater, chemical processing, power generation, HVAC, and pulp & paper. This white paper offers an in-depth analysis of butterfly valve technologies, detailing end connection styles (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
The industry paper, provides essential guidance for specifying and installing AWWA butterfly valves in municipal water systems. It emphasizes that while butterfly valves are fundamental components, their performance is influenced by several critical (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
Bonomi North America is introducing a new series of NSF-Certified butterfly valves with factory-installed electric or pneumatic actuators for potable water applications with high flow requirements. The new N500 Series wafer and N501 lug body (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
DFT’s Model ALC® and WLC® Wafer Style Check Valves are designed to mitigate water hammer and are the answer to unreliable double door / butterfly check valves problems. These silent check valves are (read more)
Browse Check Valves Datasheets for DFT Inc. -
Valves GF offers a complete portfolio of thermoplastic ball, butterfly, diaphragm, and regulating valves. Corrosion-resistant, lightweight, and combined with versatile actuation and accessories, they enable flexible solutions across industries. Actuation Solutions At GF, we (read more)
Browse Valve Actuators Datasheets for Georg Fischer Piping Systems Ltd -
also prevent reverse flow and pump back spin. DeZURIK provides custom-designed PEC or PEF Eccentric Plug Valves or BAW AWWA Butterfly Valves that are engineered specifically for your pump flow control applications. Pump Check Valves are specially designed to protect pumps from water hammer, reverse (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
The new Valve Selection Guide from McWane Plant & Industrial (MPI) can help you find the right valve to meet the needs of your particular application. The guide includes a wide range of butterfly valves, check valves, eccentric plug valves, gate valves, mud valves and more (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
chilled air passes through the center of the generation chamber, finally exiting through the tube into mold as extremely cold air. Vortex tubes cool instantly, and produce up to 6000 BTU/hr of refrigeration and temperatures as low as -40?F. Cooling can be adjusted via the hot end valve of the (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation
More Information Top
-
Engineering report for the K3 ventilation system volumetric airflow reduction
HEPA filter, and t w o (2) chilled water coils with butterfly valves .
-
Assured Automations Announces New Resilient Seated ST Butterfly Valve Series - Wafer and Lug Style Butterfly Valves Feature Direct Mount Actuators
The Assured Automation ST Butterfly valves provide the critical components in distributing chilled water in a major food and beverage manaufacting plant to maintain its high production demands.
-
Assured Automations Announces New Resilient Seated ST Butterfly Valve Series - Wafer and Lug Style Butterfly Valves Feature Direct Mount Actuators
At a major food and beverage manufacturing plant that has been charged with operational performance as a corporate priority, the Assured Automation ST Butterfly valves provide the critical components in distributing chilled water to maintain its high production demands.
-
THE DEVELOPMENT OF AN IN‐LINE REFRIGERATED MILK COOLER
Insulated milk tank Condensing unit Air blower Chilled water tank Cooling coil 27 1 (6 gal) receiverjar Sanitarytrap Butterfly valves 63-50 kPa (19-15 inHg) vacuum reducingvalve Vacuum gauge Vacuum regulator Releaser Wash trough .
-
Handbook of Air Conditioning and Refrigeration, 2/e > REFRIGERATION SYSTEMS: CENTRIFUGAL
If a butterfly valve is installed for each chiller-pump combination, both the cooling capacity and the chilled water flow are turned on and off in sequence and are controlled by the DDC system controller.
-
Motor Actuated Valve Application Guide Ball Valves
If the butterfly valve is being used for modulating control, the same issues apply as those discussed for modulating control of hot or chilled water .
Indicates content that may require registration and/or purchase.