Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SIP-4 Temperature and Humidity Sensor ROHS
- Sensor Type: Humidity Sensor, Temperature Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: HUMIDITY SENSOR
- Operating Temperature: 85 C
- Features: Other
- Standards and Certifications: RoHS Compliant
- Sensor Type: Temperature Sensor
-
Supplier: Newark, An Avnet Company
Description: HUMIDITY SENSOR; Accuracy %:2%; Supply Voltage:5VAC; Humidity Range:0% to 100% Relative Humidity; Sensor Case Style:SIP; No. of Pins:2Pins; Response Time:15s; Operating Temperature Min:-40°C; Operating Temperature Max:120°C; MSL:- RoHS Compliant: Yes
-
-
Supplier: Richardson RFPD
Description: HTU21D(F) RH/T SENSOR IC. Digital Relative Humidity sensor with Temperature output The HTU21D(F) is a new digital humidity sensor with temperature outputby MEAS. Setting new standards in terms of size and intelligence, it isembedded in a reflow solderable Dual Flat
- Form Factor: Sensor / Probe
-
Supplier: Embedded Data Systems
Description: (Optional antennas available) Part #s 3005-17 - Point Sensor Temp/Humidity, 418 MHz 3005-115-2 - Point Sensor Temp/Humidity, 900 MHz (3005-115 replacement) 5002-09-TH - Point Sensor Temp/Humidity, 433 MHz The Point Sensor Wireless Temperature and
- Sensor Type: Humidity Sensor, Temperature Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235428-SI7013-A20-GMR Category: Sensors, Transducers>Humidity, Moisture Sensors Package: Tape & Reel (TR) Response Time: 18 s Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature
- Operating Temperature: -40 to 125 C
- Sensor Type: Humidity Sensor
- Features: Other
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Allied Electronics, Inc.
Description: Honeywell has expanded our HIH Series Humidity sensors to include a Surface Mount Device (SMD) product line: The new HIH-5030/5031. The HIH-5030/31 Series complements our existing HIH-4030/4031 line of SMD humidity sensors by operating at lower supply voltage (down to 2.7
-
Supplier: Sensirion
Description: version with the SHT25 humidity sensor. The open cavity mold package - which encapsulates the complete chip except for the humidity sensor area - protects the capacitive humidity sensor against external impact and facilitates excellent long-term
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 100 %
-
Supplier: Honeywell Sensing & IoT
Description: The HIH-4602-L Relative Humidity (RH) sensors deliver instrumentation-quality RH sensing performance in a rugged, low cost, slotted TO-5 housing that provides a quick response while still maintaining the robustness of an enclosed component. The laser-trimmed, thermoset polymer
- Relative Humidity Range: 0 to 100 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 0 to 100 %
- Electrical Outputs: Analog Voltage
-
Sensor Chips - Sensor, Humidity, Solderable SIP, +3.5%Accurancy, 15 Second Response Time -- 70118689Supplier: Allied Electronics, Inc.
Description: manufacturing. The HIH 4031's hydrophobic filter is used in condensing environments including industrial, medical and commercial applications. Honeywell's Surface Mount Humidity Sensors feature: Near linear output for instrumentation-quality sensor performance Low housing
-
Supplier: Honeywell Sensing & IoT
Description: The HIH-5030/5031 Series Low Voltage Humidity Sensors operate dow to 2.7 V, often ideal in battery-powered systems where the supply is a nominal 3 V. The HIH-5030/5031 complements our existing line of non-SMD humidity sensors. SMD packaging on tape and reel allows for use
- Relative Humidity Range: 0 to 89 %
- Relative Humidity Accuracy: 3 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 0 to 89 %
-
Supplier: Honeywell Sensing & IoT
Description: The HIH-5030/5031 Series Low Voltage Humidity Sensors operate dow to 2.7 V, often ideal in battery-powered systems where the supply is a nominal 3 V. The HIH-5030/5031 complements our existing line of non-SMD humidity sensors. SMD packaging on tape and reel allows for use
- Relative Humidity Range: 0 to 89 %
- Relative Humidity Accuracy: 3 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 0 to 89 %
-
Supplier: Honeywell Sensing & IoT
Description: The HIH-5030/5031 Series Low Voltage Humidity Sensors operate dow to 2.7 V, often ideal in battery-powered systems where the supply is a nominal 3 V. The HIH-5030/5031 complements our existing line of non-SMD humidity sensors. SMD packaging on tape and reel allows for use
- Relative Humidity Range: 0 to 89 %
- Relative Humidity Accuracy: 3 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 0 to 89 %
-
Supplier: Allied Electronics, Inc.
Description: manufacturing. The HIH 4031's hydrophobic filter is used in condensing environments including industrial, medical and commercial applications. Honeywell's Surface Mount Humidity Sensors feature: Near linear output for instrumentation-quality sensor performance Low housing
-
Supplier: Win Source Electronics
Description: Manufacturer: AMPHENOL Win Source Part Number: 866013-CC2A25 Series: ChipCap2™ Operating Temperature Range: -40°C ~ 125°C Features: Humidity Temperature Sensor 0 ~ 100% RH PDM ±2% RH 7 s Surface Mount Package: 8-SMD, No Lead Package: Bulk Mounting: Surface Mount Family Name: CC2
- Form Factor: Sensor / Probe
-
Description: humidity/temperature accuracy and stability High chemical resistance I2C protocol (address 0x28 or alternative address) Wide humidity and temperature range (0 % RH to 100 % RH and -40 °C to +125 °C) Very low drift Very stable at high humidity Interchangeable without adjustments
-
Supplier: Rotronic Instrument Corp.
Description: powerful combination. Features • Measures relative humidity and temperature, calculates the dew point • With new HYGROMER® HT-1 sensor • Outstanding accuracy and repeatability • Accuracy ±0.8 %RH • Excellent long-term stability <1 %RH / year • Developed for very low power applications
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 0.8 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 0 to 100 %
-
Supplier: Embedded Data Systems
Description: sensitive system. The EDS Temperature / Humidity / Barometeric Pressure / Light Sensor, OW-ENV-THPL, offers an innovative way to easily monitor and control temperature, humidity, barometric pressure, and light in indoor environments. The wall mount sensor features high
- Input (Supply) Voltage: 4 volts
- Operating Temperature: -40 C
- Features: Humidity Sensor, Light Sensor, Other, Pressure Sensor, Temperature Sensor
-
Supplier: Embedded Data Systems
Description: Format • Digital Thermometer Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution • Temperature Accuracy Better than ±0.5°C from -10°C to +65°C • Built-in Humidity Sensor for Simultaneous Temperature and Humidity Logging • Capacitive Polymer
- Operating Temperature: -20 to 85 C
- Sensor Type: Humidity Sensor, Temperature Sensor
-
Supplier: Embedded Data Systems
Description: Thermometer Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution • Temperature Accuracy Better than ±0.5°C from -10°C to +65°C • Built-in Humidity Sensor for Simultaneous Temperature and Humidity Logging • Capacitive Polymer Humidity-Sensing Element •
- Operating Temperature: -20 to 85 C
- Sensor Type: Humidity Sensor, Temperature Sensor
-
Supplier: Sensirion
Description: SHTC1 humidity and temperature sensor. The SGP30 gas sensor combines multiple metal-oxide sensing elements – the pixels – on one chip, thereby offering the possibility to measure a total VOC signal (tVOC) and a CO2 equivalent signal (CO2eq) with one single sensor
- Operating Temperature: -4 to 185 F
- Operating Humidity: 0 to 100 %
- Gas Types: Hydrogen (H2)
- Number of Gases Monitored: Multi Gas
-
Supplier: Process Sensing Technologies USA
Description: HygroPalm HP31 Ideal handheld instrument for humidity and temperature measurement in simple applications. The integrated Hygromer IN-1 sensor guarantees accurate measuring results. HygroPalm - HP32 - Versatile Handheld Instrument The HygroPalm HP32 can be combined without adjustment
- Form Factor: Meter / Indicator
-
Supplier: Angst+Pfister Sensors and Power
Description: The MEMSVision MVH4000D is a highly accurate digital humidity and temperature sensor. It is ideal for use in environmental sensing for the consumer electronics, automotive, industrial, agricultural and other sectors. Accuracy temperature: ± 0.2°C Accuracies relative humidity: ±
- Temperature Range: -40 to 125 C
- Sensor Type: Temperature Sensor
-
Supplier: Allied Electronics, Inc.
Description: SENSOR, RH/TEMP, 0-1VDC LINEAR OUTPUT, SOP-14
-
Supplier: InspectorTools
Description: CRH Software Calibration check for field testing RH probes Infrared Surface Thermometer Now comes with 2 Relative Humidity/Temperature probes with cable/RJ11 connectors! The world’s most advanced Moisture and Relative humidity Meter for the flooring industry, the TR210 measures
-
Supplier: Infineon Technologies AG
Description: The device provides high redundancy on one chip by means of two sensor elements included within one monolithic silicon design. The two diverse Hall sensor elements („main” and „sub”) have internally separated signal paths within the chip. A plausibility check secures the
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: are necessary to fulfill the state-of-the-art functional safety requirements on system level. It is developed in full compliance with ISO 26262. The device provides high redundancy on one chip by means of two sensor elements included within one monolithic silicon design. The two
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - Linear Hall sensor with SPC (Short PWM Code) protocol The linear Hall IC TLE4998C has been designed specifically to meet the requirements of highly accurate angle and position detection as well as for current measurement applications. The sensor provides a digital SPC (Short
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: First Sensor AG
Description: The LDE differential low pressure sensors are based on thermal flow measurement of gas through a micro-flow channel integrated within the sensor chip. The innovative LDE technology features superior sensitivity especially for ultra low pressures. The extremely low gas flow
- Working Pressure Range: 0.0036259209839299184 to 0.07251841967859836 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Measurement Type: Differential
-
Supplier: Infineon Technologies AG
Description: sensor provides a digital SENT signal based on the SAE J2716 standard, which consists of a sequence of pulses. Each transmission has a constant number of nibbles containing the Hall value, the temperature, and status information of the sensor. The output stage is an open-drain driver
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Powell Electronics, Inc.
Description: Humidity Sensor
- Category: Element / Chip
-
Supplier: RS Components, Ltd.
Description: WISE-4250 with Temperature & Humidity Se
- Temperature Range: 158 F
- Category: Element / Chip
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 1210 is a ring style IEPE force sensor offered in sensitivities of .05 to 1.0 mV/lbf. The industry commonly refers to the sensors as "force washers", due to their similar appearance. Units were designed to measure rapid or slowly changing dynamic forces in machinery
- Device: Sensor Element / Chip
-
Supplier: Qorvo
Description: series sensors along with proprietary algorithms accurately measure force associated with a touch event on any surface. This MEMS-based solution performs precisely and consistently over temperature and humidity changes and is immune to radio frequencies (RF) and electro-magnetic
- Operating Temperature: -40 to 185 F
- Output: Analog Voltage
- Application: Other, Weigh Scales
- Device: Sensor Element / Chip
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 1210C is a ring style piezoelectric charge mode force sensor offered with a sensitivity of 18 pC/lbf and with reliable high temperature operation to +400°F (+204°C). The industry commonly refers to these sensors as "force washers", due to their similar appearance.
- Features: Other Output
- Device: Sensor Element / Chip
Find Suppliers by Category Top
Featured Products Top
-
, high reliability and repeatability within a wide temperature range from -200 °C up to 1000 °C. Because of very small dimensions and low thermal mass, the thin-film temperature sensors exhibit a very short response time. IST sensor products from the FlipChip Series (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
-term stability, low self-heating and fast response time. Standard sensors available with nominal resistance*: 100 Ω at 0 °C, 500 Ω at 0 °C and 1000 Ω at 0 °C Chip sizes: 0805; 0603; 1206 Data sheets (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
Connectivity’s sensor solutions meet your industrial (read more)
Browse Sensor Chips Datasheets for RS Components, Ltd. -
Selecting the right temperature sensor is critical for ensuring accuracy, stability, and safety in electronic systems. Applications range from medical equipment (read more)
Browse Temperature Sensor Chips Datasheets for Win Source Electronics -
EV Battery Pressure Sensor How accurately can you measure a thermal runaway situation? Churod’s BPS series pressure sensor provides a class-leading solution. The BPS is (read more)
Browse Sensor Chips Datasheets for Churod Americas, Inc. -
widely-used SPI protocols. A special feature of the UBICYCL chip is that it is energy autonomous, obtaining the energy it needs to record rotations from current pulses generated by the Wiegand sensor. Each complete shaft rotation is detected and recorded – even if the motion occurs (read more)
Browse Sensor Chips Datasheets for UBITO -
Sensor-based condition monitoring & predictive maintenance Discover Infineon’s XENSIV™ sensor and IoT product portfolio for (read more)
Browse Magnetic Sensor Chips Datasheets for Infineon Technologies AG -
Sensors are designed to detect or measure physical phenomena such as light, pressure, or temperature. Electronic sensors convert (or “transduce”) physical stimuli from the environment into electrical signals and trigger an actuating device that performs a specific function like (read more)
Browse Sensor Chips Datasheets for DigiKey -
The Temperature Sensor Module combines a 12-bit Temperature Sensor with a Real-Time Clock (RTC) IC and an embedded 32.768 kHz XTAL inside a miniature SMD ceramic package. Ultra low power consumption: 160 nA Temperature precision and accuracy: ±1°C (-40°C (read more)
Browse Temperature Sensor Chips Datasheets for Micro Crystal AG -
μS/cm to 100,000 mS/cm (typical cell constant 0.66 cm-1 ); 4 electrodes and operates over a temperature range of -30 °C to +100 °C. The chip size is 14.9 x 5.5 x 0.65 mm and the dimensions of the 4 leads are Ø 0.2 mm, length 20 mm. IST AG's conductivity sensors (read more)
Browse Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division
Conduct Research Top
-
Implementing Portable Humidity Sensor Systems
digital humidity sensors and what factors to consider when designing a humidity sensing system, including: traditional discrete relative humidity (RH) sensors versus single-chip digital relative humidity sensor ICs, calculation of average power consumed for RH and temperature measurements
-
Simplifying Humidity Measurement
of the basic principles of relative humidity measurement, and to learn how you can simplify humidity measurement with single-chip relative humidity and temperature sensor ICs.
-
GasLab Adds NevadaNano Flammable, Methane, and Refrigerant Gas Sensors
of microelectro mechanical systems (MEMS)-based sensor modules for gas analysis. Using Molecular Property Spectrometer TM (MPS TM) technology, these sensors are essentially a "lab on a chip." Each sensor is capable of not only measuring the target gas, but internally compensating for temperature, barometric
More Information Top
-
Simple Humidity Measurement With Single-Chip Relative Humidity Sensors
Before taking a closer look at these single- chip humidity sensors , it may be worth reviewing some of the basic principles of relative humidity measurement.
-
A low-power integrated humidity CMOS sensor by printing-on-chip technology.
The developed printing-on- chip humidity sensor achieves a heterogeneous three dimensional sensor system-on-chip architecture.
-
Capacitive Type Gas Sensors
A micro chip humidity sensor based on an insulated-gate ®eld effect transistor was developed by Hijikigawa et al. [11,12].
-
Simplifying Humidity Measurement
Before taking a closer look at these single- chip humidity sensors , let’s review some of the basic principles of relative humidity measurement.
-
Microstructure and Electrical Properties of MgAl 2 O 4 Thin Films for Humidity Sensing
Several attempts have been made to develop micro chip humidity sensors using integrated circuit technology, based on ceramic sensing element^.^'^^ MgAI,O, has been studied in terms of its use in bulk form in humidity sensors, with interesting r e s…
-
Preparation and Characterization of Porous Silica Films by a Modified Base-Catalyzed Sol-Gel Process Containing PVA: I. The Precursor Solution Synthesis
In addition, the porous SiO2 films are also employed as various types of sensors, such as chip hu- midity sensors [8] and gas sensors [9].
-
The Sol-Gel Gateway - Bibliography : Sol - Gel sensors
Sol-Gel Processing and Characterization of Silica Thin Films for On- Chip Humidity Sensors .
-
Miniature MEMS-based data recorder for prognostics and health management (PHM)
Due to the incompatibility of MEMS humidity sensors with a piezoresistive CMOS process, an off- chip humidity sensor is used.
-
Material Sciences and Technology
Humidity Sensor Chips Based on Gold Nanoparticles/PVA/Carbon Black Composite Film Nanorods Prepared by Hydrothermal Technique .
-
Information Technology Applications in Industry, Computer Engineering and Materials Science
In this work, DHT11 was selected as an integrated temperature and humidity sensor chip , TSL2550 as light sensor chip.
Indicates content that may require registration and/or purchase.