Products/Services for Chloride Industrial UPS Systems
-
Uninterruptible Power Supplies (UPS) - (792 companies)Uninterruptible power supplies (UPS) are backup batteries that provide emergency power to electrical systems in case power becomes unavailable. They are connected between a power source (such as an electrical outlet) and the equipment to protect...UPS TypeTechnologyProtection
-
Industrial Sealants - (978 companies)Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams. Industrial sealants are used... -
Batteries - (1830 companies)Industrial batteries translate chemical energy into electricity. They come in a variety of sizes and shapes to fit a wide range of applications. All batteries have positive and negative terminals, marked (+) and (-) respectively, and two... -
Electrolytes - (33 companies)OSHA). Types. Other liquid electrolytes for batteries, fuel cells, and capacitors include: aqueous sodium chloride. hydrochloric acid. aqueous sodium hydroxide. There are two basic types of solid electrolytes: point defect and solid state. Along...
-
Polyvinyl Chloride Resins - (58 companies)Polyvinyl chloride, typically called PVC, is a brittle, solid plastic used in a wide range of applications and environments. Polyvinyl chloride, typically called PVC, is a brittle, solid plastic used in a wide range of applications and environments...
-
Single Phase Uninterruptible Power Supplies (UPS) - (499 companies)Single phase uninterruptible power supplies (UPS) sit between an AC outlet and an electronic device to provide power conditioning, back-up protection, and distribution for electronic equipment loads. They also prevent power disturbances from...
-
Three Phase Uninterruptible Power Supplies (UPS) - (282 companies)Three phase uninterruptible power supplies (UPS) operate in conjunction with existing electrical systems to provide power conditioning, back-up protection, and distribution for electronic equipment loads that use three-phase power. Three phase...
-
Plastic Pipe - (213 companies)...and as culvert pipes and DWV pipes for drain, waste, and vent applications. Materials. Common materials for plastic pipe include: polyvinyl chloride (PVC). chlorinated polyvinyl chloride (CPVC). high-density polyethylene (HDPE). low-density polyethylene...
-
Industrial Heaters - (1968 companies)This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations. Industrial heaters are used to covert energy from a fuel or energy source to thermal energy...
-
Industrial Magnets - (467 companies)Industrial magnets are manufactured for industrial use. They include individual magnets, bulk magnet materials, magnetic assemblies, magnetic sweepers, magnetic lifts, magnetic sheet handlers, magnetic retrievers, and permanent / electromagnet...
Product News
-
C.I. Analytics, Inc.
Organic and hydrogen chloride detection Halogenated hydrocarbons and hydro halogenated compounds are found in a wide variety of chemical, petrochemical and refinery processes. Interest in detecting the total of these types of compounds arises in monitoring ambient air for leaks, spills or personnel protection and in monitoring feed stocks for the purpose of catalyst protection. Organically bound chlorides form hydrochloric acid in the process lines. Hydrochloric acid, present as impurity, is the main cause of corrosion of pipelines... (read more)Browse Gas Instruments Datasheets for C.I. Analytics, Inc. -
Fuji Electric Corp. of America
UPS for Data Centers UPS. Fuji Electric 's uninterruptible power supply (UPS) systems provides critical protection for data centers and telecommunication equipment in mission critical applications. Uninterruptible power systems protect data when needed most such as financial institutions and additional applications. Our UPS units have been proven to be reliable as well as increase efficiency with a space-saving design to reduce the footprint size. Our uninterruptible power supply (UPS) systems provides flexibility... (read more)Browse Uninterruptible Power Supplies (UPS) Datasheets for Fuji Electric Corp. of America -
Altech Corp.
DC-UPS with Ethernet Interface Altech 's CBI60W DC UPS combines backup power, battery charging, and battery care in one compact unit for industrial applications. It is available in 12V and 24V models and includes built in Ethernet communication for easier remote access, monitoring, and system integration. Built-in SNMPv3, Modbus TCP, and HTTPS communication. Available in 12V and 24V versions for flexible system design. Combines power supply, battery charger, backup module, and battery care in one unit. Battery Care system... (read more)Browse DC Power Supplies Datasheets for Altech Corp. -
Electro Optical Components, Inc.
No Bias Hydrogen Chloride (HCl) Sensors There are two versions of these Hydrogen Chloride (HCL)sensors: 4HCL-20 0 - 20ppm resolution. 4HCL-50 0 - 50ppm resolution. SemeaTech offers a full line of electrochemical sensors for detecting hazardous materials and gases for work safety and environmental protection. (read more)Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
AMETEK Programmable Power
FortaGrid™ 3-Phase Rackmount UPS for Data Centers AMETEK Powervar (R), a leader in power quality and backup power solutions, today announced the launch of the FortaGrid TM 3-Phase Rackmount UPS, a high-efficiency, rack-integrated power protection platform designed to deliver data center-grade performance in edge, micro data center and distributed IT environments. Built to support the rapid expansion of AI workloads and distributed infrastructure, FortaGrid provides high-efficiency power protection that enables organizations to improve uptime... (read more)Browse Uninterruptible Power Supplies (UPS) Datasheets for AMETEK Programmable Power -
VICFUSE
1000V Fast-Acting Fuses for UPS & Drive Systems The Vicfuse VRJ series is a line of UL Standard semiconductor protection fuses rated for 1000V AC/DC applications. VRJ is a fast-acting fuse designed according to UL standards, engineered to protect power semiconductor devices in UPS systems, AC and DC drive controllers, and reduced voltage motor starters where low I ^2t let-through energy and superior short-circuit reliability are essential. With current ratings extending from 35A through 2000A, the VRJ series covers a broad range... (read more)Browse Circuit Protection Components Datasheets for VICFUSE -
VICFUSE
1000V Semiconductor Fuses for UPS & AC/DC Drives The Vicfuse VNJ series is a line of UL Standard semiconductor protection fuses rated for 1000VAC/1000VDC applications. These fuses are engineered to protect power semiconductor devices -- such as those used in UPS systems, AC and DC drive controllers, and reduced voltage motor starters -- where low I ^2t let-through energy and superior short-circuit reliability are critical to protecting sensitive electronic components. With current ratings spanning 35A through 800A, the VNJ series covers... (read more)Browse Circuit Protection Components Datasheets for VICFUSE -
Altech Corp.
Ultra Capacitors for DC UPS Altech Ultra Capacitors are designed for DC UPS applications where dependable backup power is critical. They support controlled shut down functions, quick recharge, DIN rail mounting, and up to 40 A low discharge protection. With long operational life and seamless switch overs, they offer a practical solution for demanding systems. Compact energy storage for DC UPS systems. Quick recharge for reliable backup readiness. Controlled shut down functions. Up to 40 A low discharge protection. DIN... (read more)Browse Battery Chargers Datasheets for Altech Corp. -
Altech Corp.
Ultra Capacitors for DC-UPS Altech Ultra Capacitors are designed for DC-UPS applications where dependable backup power is critical. They support controlled shut down functions, quick recharge, DIN rail mounting, and up to 40 A low-discharge protection. With long operational life and seamless switchovers, they offer a practical solution for demanding systems. Compact energy storage for DC UPS systems. Quick recharge for reliable backup readiness. Controlled shutdown functions. Up to 40 A low discharge protection. DIN rail... (read more)Browse DC Power Supplies Datasheets for Altech Corp. -
Budnick Converting, Inc.
Banner Ups® by Budnick Banner Ups (R) by Budnick create strong, durable banners at a fraction of the time and cost of inserting grommets and sewing banner hems. Banner Ups (R) by Budnick Starter Kits are perfect for easy, custom banner finishing. The Starter Kit contains 100 Clear BravoTabs, 1 roll of Clear PowerTape (1.5 " x 36 yd roll), and 1 EZ Punch. Banner Ups (R) by Budnick offers Adhesive Grommet Tabs that include Banner Ups (R), PowerTabs (R) BravoTabs (R), EdgeTabs (R), and PolyTabs (R) are a simple... (read more)Browse Specialty Tapes Datasheets for Budnick Converting, Inc.
-
Strong Need for Reliable Network Security Drives Growth of Power Quality Equipment and Services Markets
… Technologies; American Power Conversion Corp.; Atlantic Scientific Corp.; Belkin Components/ Belkin Corp.; Chloride Power Electronics; Chloride Power Protection/ Chloride Group Plc; Clary Corp … … Corp.; Marconi Corp.; MGE UPS Systems ; Minuteman UPS/ Para Systems … … Energy Products Co.; Toshiba Industrial Products Manufacturing Corp.; Transtector …
-
Power Quality Equipment and Services Market Awaits Total Solution Provider
… Technologies; American Power Conversion Corp.; Atlantic Scientific Corp.; Belkin Components/ Belkin Corp.; Chloride Power Electronics; Chloride Power Protection/ Chloride Group Plc; Clary Corp … … Corp.; Marconi Corp.; MGE UPS Systems ; Minuteman UPS/ Para Systems … … Energy Products Co.; Toshiba Industrial Products Manufacturing Corp.; Transtector …
-
Emerson's industrial UPS generates data for AMS suite asset management application
Plant maintenance personnel feel very secure about these systems and donât get much chance to practice troubleshooting or making repairs,â said David Vasselin, vice president of business development at Emerson Network Powerâs Chloride Industrial Power business. However, our AMS Device Manager solution keeps track of the UPS for them and issues alerts with …
-
Industrial UPS Report - World - 2013
March 2012 - Rockwell Automation acquires US-based SoftSwitching Technologies, a provider of industrial power quality detection and protection systems for manufacturing applications. … acquires Thomas & Betts, a significant supplier of Cyberex-branded IT and industrial UPS in the Americas … September 2010 - Emerson acquired the leading UK-based industrial UPS supplier Chloride .
-
Batteries and AC phenomena in UPS systems: the battery point of view
BAlTERIES AND AC PHENWENA IN UPS SYSTEMS Chloride Industrial Batteries Group PO Box 5, C l i f t o n Junction Swinton, Manchester, M27 2LR United Kingdom .
-
Electrochemical Power Sources: primary and secondary batteries
6 D'ARCEY, R.L.: 'Expanding frontiers of industrial batteries'. … F.R., BIRK, J.R., and PEPPER, J.W.: 'Storage of energy on electric power systems '. 8 50Hz and 60Hz UPS (30 to 600 KVA) ( Chloride Transipack Ltd., Kent, UK, 1977), p. 19 .
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… magnesium hydroxide; aluminum oxide; beta alumina powder; boehmite-aluminum hydroxide; sodium fluoride; aluminum chloride ; sodium iodide; ferrous … … books; hardcover books; photocopies; engineering drawings; wiring schematics; plastic decals; business cards; locotrol system catalogs; catalogs; twine … … closure caps; battery grates; current collectors; Ni-CD batteries; Ni-CD battery kits; C9 battery packs; nickel cadmium batteries; OCU finish batteries; lithium ion batteries; sodium hydride batteries; UPS batteries; metal halide batteries … … vents; battery vent caps; industrial vacuums; shop vacuums; solenoid …
-
Durability of Reinforced Concrete from Composition to Protection
Involved companies, although relatively small and with economic ups and downs, joined in sponsoring a collective research … It included setting up a database of CP systems in the country and further developing numerical modelling … … concrete structures had CP installed, comprised of 105 buildings (dwellings, offices, parking and industrial buildings) and 45 … … do not include 65,000 m2 of ground floor elements with mixed in chloride provided with CP.
-
Power quality in telecommunication exchanges delivery points
the Chloride 's engineer customer service to act in real time. … 7 that shows the number and placement for each Italy region of the UPSs connected to the … … of this region that has an high inhabitants density distributed on very rich industrial medium/little cities; 3 … Fig. 6. the Measurement System .
-
Table of Contents
… ACID BATTERIES FOR TELECOMMU- NICATIONS APPLICATIONS M. Goldstein, and J.J. Larkin, Bell Communications Research, Morristown, New Jersey 8-2 RACK MOUNTED BATTERY POWER FOR MODERN TELECOMMUNICATIONS SYSTEMS - "FOUR YEARS DOWN THE TRACK" A.l. Harrison, Chloride Industrial Batteries, Manchester, United Kingdom … … Systems, Stockholm, Sweden 8-5 AUTOMOTIVE TYPE BATTERIES IN LONG TERM FLOAT AND UPS APPLICATIONS l.A …
Indicates content that may require registration and/or purchase.