-
Supplier: 3X Ceramic Parts Company Limited
Description: 0.2ml~50ml Ceramic Rotary Valve Metering Pump Technical indexes of ceramic filling metering pump 1. Loading range: 0.2-50ml; 2. Service temperature: 10 ~ 40 ℃; 3. Filling accuracy standard: when the filling volume is less than 2ml, the upper and lower deviation shall not exceed ± 1%;
- Media Temperature: 50 to 104 F
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features Apco regenerative turbine pumps are ideal for handling high head/low flow requirements, liquids entrained with gases and vapors (up to 20%) and constant flows Applications include boiler feed, condensate return, cooling systems, booster systems, jockey pumps,
- Maximum Discharge Flow: 50 GPM
- Maximum Discharge Pressure: 398.8439306352 psi
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Applications include boiler feed, condensate return, booster system, jockey pumps, chlorine injection and more 416 hardened stainless steel shaft for minimum deflections and corrosion resistance Bronze-fitted construction Right or left hand rotation Regreaseable
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 303.468208092 psi
- Media Temperature: 275 F
- Water Temperature: 275 F
-
-
Supplier: UL Standards & Engagement
Description: pump rated at more than 600 volts; c) A pump involving a universal motor rated at more than 250 volts: or d) A sump pump, fountain pump, and aquarium pump, or other products for which individual requirements exist.
-
Supplier: Cole-Parmer
Description: • Designed for pump control in various applications and pipe sizes
comes standard with multiple drag disks for expanded flow ranges • Can be used in isolated stand alone systems or as part of large complex systems • Use for metering chlorine to well water for individual homes, - Operating Temperature: 180 F
- Operating Pressure: 250 psi
- Electrical Output: Switch
-
Supplier: Cole-Parmer
Description: • Designed for pump control in various applications and pipe sizes
comes standard with multiple drag disks for expanded flow ranges • Can be used in isolated stand alone systems or as part of large complex systems • Use for metering chlorine to well water for individual homes, - Operating Temperature: 180 F
- Operating Pressure: 250 psi
- Electrical Output: Switch
-
Supplier: Analytical Technology, Inc.
Description: Dechlorination of wastewater effluent is common practice in many treatment facilities throughout the US. Strongly reducing sulfur compounds are used to eliminate chlorine residuals that might prove toxic to fish in the receiving stream. Because residual chlorine discharge limits are
-
Supplier: Watson Marlow Pumps Group
Description: Chemically resistant powder coated casing (exterior grade polyester) MemoDose for accurate single shot dispensing Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control via contact closure or 5VTTL to 24V industrial logic Digital status outputs
- Maximum Discharge Flow: 4.23 GPM
- Maximum Discharge Pressure: 30 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Watson Marlow Pumps Group
Description: pump status inputs all accepting 5V TTL or 24V industrial logic RS232 network control of up to 32 pumps - PROFIBUS DP now available Outputs: 4 relay outputs, up to 30V and 30W, user configured Outputs: 0-10V, 4-20mA analog or 0-1258Hz speed indication output Run time counter for
- Maximum Discharge Flow: 0.1188774225 GPM
- Maximum Discharge Pressure: 100 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Watson Marlow Pumps Group
Description: pump accepts continuous tubing with a 1.6 mm wall thickness, in seven bore sizes, allowing the user to precisely match the pump to the required flow. The 400F/L2 provides two individual flow channels, each with its own roller set (choose the 400F/R1 if you require a single tube
- Maximum Discharge Flow: 0.015850323 GPM
- Pump Housing Material: Aluminum
- Features: DC Powered, Self-Priming Pump
- Pump Type: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Watson Marlow Pumps Group
Description: industrial logic) PROFIBUS DP now available The pump is fitted with a 720R pumphead as standard for continuous tubing. Continuous tubing is available in four material choices and five bore sizes.
- Maximum Discharge Flow: 8.8 GPM
- Maximum Discharge Pressure: 30 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: ARGAL s.r.l.
Description: CENTRIFUGAL PUMPS STANDARD ANSI/ASME B73.1 Pump with impeller keyed to shaft and shaft fitted with sliding rings mechanical seal. MECHANICAL SEALS SATURN ZGS pumps can be fitted with various mechanical seals, produced either by ARGAL or other leading manifacturers. These seals
- Discharge Size: 3.149608 to 5.905515 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 184.9204 to 4,623.009999999999 GPM
- Pump Type: Centrifugal Pumps, Dosing Pumps, Injection Pumps, Water Pumps
-
Description: touch screen, and pump motorbase with linear motor, precision pump module. The controller drives the linear motor to do smooth linear motion in order to drive the precision pump module to do linear fluid injection. The precision linear motor and precision pump
- Horsepower: 0.134022038490282 HP
- Features: AC Powered, Rotary Vane Pumps
- Pump Type: Injection Pumps, Metering Pumps
-
Supplier: Wanner Engineering, Inc.
Description: particulates that would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Pump
- Maximum Discharge Flow: 3.1 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.5 inch
- Media Temperature: 160 to 250 F
-
Supplier: OMEGA Engineering, Inc.
Description: FPUDX1700 Series duplex head injector pumps feature dual, side-mounted heavy-duty cartridge valve heads. This durable liquid end is injection molded of polypropylene and includes: Double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy valve
- Maximum Discharge Flow: 0.0237754845 to 0.21133764 GPM
- Maximum Discharge Pressure: 20 to 125 psi
- Discharge Size: 0.25 inch
- Media Temperature: 129.2 F
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump Features:
- Maximum Discharge Flow: 3 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
-
Supplier: Wanner Engineering, Inc.
Description: Triplex Metering Pump with “Pulse-Free” Linear Flow Multiple-diaphragm design provides virtually pulse-free, linear flow without the need for expensive pulsation dampeners. Designed for low flow rates at high pressures. Can run dry indefinitely. Will operate without damage to the pump
- Maximum Discharge Flow: 0.13333333333333333 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 0.25 inch
- Media Temperature: 250 F
-
Supplier: ebm-papst Inc.
Description: Without them, your laundry would remain dirty: ebm-papst dosage pumps ensure that the liquid detergent and softener are optimally distributed in the washing machine, and reach every item of clothing. With the right dose of dishwashing detergent and rinse aid, they provide sparkling results in
- Pump Type: Dosing Pumps, Injection Pumps
-
Description: Pump Series EZ: Electronic metering pump with manual speed control (adjustable to 360 strokes per minute)
- Maximum Discharge Flow: 0.07166666666666667 GPM
- Maximum Discharge Pressure: 50 psi
- Discharge Size: 0.5 inch
- Media Temperature: 140 F
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Reciprocating High Pressure Hydraulic Pumps Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps Chemac Inc has been offering pumps since 1966 and demands the highest quality equipment and services. To date,
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Water Pumps
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: OMEGA Engineering, Inc.
Description: The FPUDT1500 Series injector pumps feature a heavy-duty cartridge valve pumphead made of injection-molded polypropylene. The pump includes double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy C valve springs, and a PTFE/EPDM diaphragm.
- Maximum Discharge Flow: 0.0058117850999999995 to 0.08321419575000001 GPM
- Maximum Discharge Pressure: 70 to 125 psi
- Discharge Size: 0.25 inch
- Media Temperature: 129.2 F
-
Supplier: Wanner Engineering, Inc.
Description: Electronic Precision Metering Versatile, Reliable Pumps for a Wide Range of Applications Designed to handle a wide range of fluids from clear water to thick slurries Electronic flow control increases accuracy and reliability Multiple diaphragm design provides linear, virtually pulse-less flow
- Maximum Discharge Flow: 7.098333333333333 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.75 inch
- Media Temperature: 250 F
-
Description: based on micro meter precision machining technology. The system maintains high precision dispensing with maximum injection efficiency. FSH-CF series pump system is a perfect solution for automatic injection and filling lines as well as fully automatic factories. The system can
- Maximum Discharge Flow: 1.9020387789885334 GPM
- Horsepower: 2.14435261584451 HP
- Features: AC Powered, Rotary Vane Pumps
- Pump Type: Injection Pumps, Metering Pumps
-
Supplier: General Pump
Description: Pulse-actuated chemical pump with ball valve. • 303 Stainless Steel body • EPDM diaphragm offers resilience and chemical compatibility • Mounts to one of the drive pump inlet valve ports by using a special valve adapter • Draws cleaning solution with each stroke of the drive
- Maximum Discharge Flow: 0.75 GPM
- Maximum Discharge Pressure: 1,500 to 3,000 psi
- Discharge Size: 0.125 inch
- Media Temperature: 190 F
-
Supplier: Magnatex Pumps, Inc.
Description: The MMP Series magnetically driven, sealless, centrifugal pumps are heavy-duty mag-drive pumps with superior SiC-X bearing materials for low flow applications. These close coupled pumps are similar in construction to the MPL/MP Series, except the shaft is stationary and the
- Discharge Size: 0.5 to 0.75 inch
- Horsepower: 1 HP
- Maximum Discharge Flow: 20 GPM
- Maximum Discharge Pressure: 85 psi
-
Description: FSH-SK08 product series is Guangzhou Ascend latest high efficiency, high precision and high reliability intelligent digital-control dispensing system. With all the necessary intelligent control features and integration capabilities. FSH-SK08 is suitable for all kinds of micro-mini battery
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: Rotary Vane Pumps
-
Description: Pulse Pumps are designed to inject harsh chemicals downstream of the pump, ensuring the pump is protected from potential damage. In order to operate properly, a metering valve and a closed-center 3-way ball valve are required. Conversion instructions to install on plunger or
- Maximum Discharge Flow: 0.25 GPM
- Maximum Discharge Pressure: 1,000 psi
- Pump Type: Injection Pumps
- Features: None, Pump Only
-
Supplier: Grundfos Pumps Corporation
Description: Grundfos DME Digital Dosing pumps combine perfect precision with user-friendliness, covering large dosing quantities in the range from 60 l/h to 940 l/h with few variants
- Maximum Discharge Flow: 0.264172052 to 4.138695481333333 GPM
- Features: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Water Treatment Pumps
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Description: FSH - FMI2020 - B standard series of high-precision fluid dispensing / refilling system consists of a digital control box, stepper motor and one to two high precision rotary ceramic pump modules driven by step motor. System Features: Corrosion resistance to acid or alkali fluid or chemical
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: Rotary Vane Pumps
-
Supplier: Magnatex Pumps, Inc.
Description: Magnetic drive, sealless, medium-duty, polypropylene thermoplastic pumps, designed for chemical transfer applications. Simple construction allows for economical first cost and ease of maintenance. Sealless design helps eliminate “Reportable Release” issues. Material of Construction
- Discharge Size: 1.5 inch
- Horsepower: 5 HP
- Maximum Discharge Flow: 106 GPM
- Maximum Discharge Pressure: 55 psi
-
Supplier: Sulzer Ltd.
Description: Sulzer offers a wide range of double suction axially split pumps, which includes both single and multistage designs. Each product range has special design features for targeted industry applications. Applications Crude oil pipeline Boiler feed boosting Hydraulic Power Recovery Turbine (HPRT)
- Discharge Size: 6 to 32 inch
- Maximum Discharge Flow: 5,200 to 132,000 GPM
- Maximum Discharge Pressure: 4,151.98566 psi
- Media Temperature: 15 to 400 F
Find Suppliers by Category Top
Conduct Research Top
-
DLT 2.0 Differential Level Transmitter
The septage receiving station in Whynott's Settlement, Nova Scotia needed a simple, compact solution to control VFD-driven vertical turbine pumps, chlorine injection plus flow through a V-Notch Weir with display and 4-20mA outputs...
More Information Top
-
Sustainability of PV water pumping programmes: 12‐years of successful experience
Water purification system: problems in chlorine injec- tion pump and filters.
-
Solar Desalination for the 21
The 2.7 kW PV array supplies energy to the 1050 amp-hour battery bank, which powers the supply well pump, the two RO units, chlorine injection pump for disinfection of the desalted water, product water distribution pump, and lighting.
-
Infectious cost of leisure (Keynote lecture)
Recently filters were removed and a continuous chlorine injection pump (NaC10 concentration 0.25 p.p.m./L) was installed along with regular flush at outlet level.
-
Hard water - Self Help Forums
I currently have a chlorine injection pump to help precipitate out some of the dissolved iron.
-
Optimizing Membrane Bioreactor/ Reverse Osmosis Performance for Municipal Wastewater Treatment
A chemical injection pump injects chlorine into the back- wash line during CEB/CIP.
-
Feedback control of water quality
Three feedback control approaches for water quality control: (a) chlorine injection control, (b) pump/valve control, and (c) combined chlorine injection and pump /valve control.
-
AMERICAN ELECTRIC POWER'S CONESVILLE POWER PLANT UNIT NO.5 CO2 CAPTURE RETROFIT STUDY
22000 gpm, includes basin, pumps , chlorine injection .
-
CR4 - Thread: Hot Water Heater Issues
Connected to the pressure switch is a Chlorine pump that injects chlorine into the holding tank each time the submersible house pump runs.
-
A method of pre‐filtering seawater at Skegness Natureland
The water will be taken from the main supply before it passes to the open pools. ii-hen this tank is completed we are contemplating fitting a metering pump to inject chlorine , at the rate of 0.j ppm, into the water …
Indicates content that may require registration and/or purchase.