-
Supplier: TFC Ltd.
Description: Dimensions: Inches Material: C2108 Brass alloy to BS1210 Standards Finishes: Chrome Plated Top Pilot Hole recommended for hardwoods to avoid wood split Use Brass in sanitary areas to utilise the material's non-corrosive attributes Use Brass alloy with other brass products, such
- Material: Brass
- Screw Type: Wood Screw
-
Supplier: HardwareSource, Inc.
Description: Screws are sized for cabinet hinges Photo shows an "Oval Head" wood screw. Flat head is similiar but without the domed top. Finishes: Brass Plated Burnished Brass Chrome Plated Satin Nickel Oil Rubbed Bronze
-
Supplier: HardwareSource, Inc.
Description: #6 x 3/4" flat head philips wood screws. On the metallic finishes the entire screw is plated. On the "White" and "Off White" finishes the screw is zinc plated and the top of the screw is coated with either a White or an Off White coating. Made from
-
-
Supplier: TelephoneStuff.com
Description: Positive action when holding, starting and setting slotted wood screws, bolts and sheet-metal screws (6 to 12). Features: - Vapor-blasted tip prevents plate chipping - Nickel-chrome plating for corrosion resistance - Tough, chrome vanadium steel shank
-
Supplier: National Bolt & Nut Corporation
Description: client specifications. Also, we can also manufacture our products to numerous custom grades. Providing multiple finishing options ranging from nickel, brass, and zinc plated to chrome, color coated, and galvanized, our fasteners can be built to meet either English, British or metric
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standard Drives: 12-Point, Hex Socket / Allen, Philips / Frearson, Slotted, Square / Robertson, Torx®
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: HardwareSource, Inc.
Description: Semi-Concealed Hinges, 3/8" Inset, Non-Self-Closing Available in 3 finishes; Brass Plated, Chrome Plated, Oil Rubbed Bronze free swinging steel base material plated finish 5-knuckle design oval head wood screws (#6 x 5/8") are included hinge is shown in the
-
Supplier: HardwareSource, Inc.
Description: Steel base material Plated finish Comes with matching wood screws Hinge shown in photo is the Chrome finish. To view the other finishes, click on the link below. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes:
-
Supplier: RS Components, Ltd.
Description: RS PRO 25532120 Wood Screw
- Length: 2 inch
- Features: Other
- Standard Drives: Philips / Frearson
- Material: Steel
-
Supplier: Deerwood Fasteners International
Description: Plated Cabinet Installation Screws For Wood Studs-Truss Head, Deep Thread & HalfThread Screws-Recex®
- Length: 2.5 inch
- Inch: # 10
- Head Type: Truss Head
- Screw Type: Wood Screw
-
Supplier: Makita USA, Inc.
Description: Autofeed Screws // Phillips Head Collated Screws
- Length: 1.625 inch
- Screw Type: Dry Wall Screw, Wood Screw
- Standard Drives: Philips / Frearson
-
Supplier: Peco Fasteners, Inc.
Description: FLAT PHILLIPS TYPE 3-1/2 INCH 3.5 LENGTH - DECIMAL 3-1/2 LENGTH - FRACTIONAL #10 NOMINAL DIAMETER .19 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES PER PACK FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Length: 3.5 inch
- Inch: # 10
- Screw Type: Wood Screw
-
Supplier: Sure Drive USA
Description: WOOD BULLETS®-1 Pound Box
- Length: 3 inch
- Inch: # 8
- Screw Type: Wood Screw
-
Supplier: Minerallac Company
Description: FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-1/4 INCH 0.1 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 15 TPI THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.3 INCH PACKAGING QUANTITY 100 PER BOX
- Length: 1.25 inch
- Inch: # 8
- Material: Steel
- Screw Type: Wood Screw
-
Supplier: L.H. Dottie Company
Description: BUGLE PHILLIPS TYPE STEEL MATERIAL YELLOW ZINC FINISH 2-1/2 INCH #8 NOMINAL DIAMETER UNC-2A THREAD SERIES WR MODEL
- Length: 2.5 inch
- Inch: # 8
- Standard Drives: Philips / Frearson
- Material: Steel
-
Supplier: Ebinger Manufacturing Corp.
Description: BUGLE PHILLIPS TYPE HARDENED MATERIAL 1 INCH 1 LENGTH - DECIMAL 1 LENGTH - FRACTIONAL #6 NOMINAL DIAMETER UNF-2A THREAD SERIES .138 NOMINAL DIAMETER - DECIMAL POINT TYPE S PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX FINISH/COATING BLACK PHOSPHATE FINISH LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER
- Length: 1 inch
- Inch: # 6
- Material: Hardened Steel
- Standard Drives: Philips / Frearson
-
Supplier: Pan American Screw, Inc.
Description: Truss Recex® 1/2 Thread Lo Root® For Wood Studs
- Length: 3 inch
- Inch: # 10
- Head Type: Truss Head
- Screw Type: Wood Screw
-
Supplier: TFC Ltd.
Description: Dimensions: Inches Material: C1022 Premium Steel Finish: Black Jappaned Traditional slotted recess Round Head Black finish used to match ironmongery
- Head Type: Round Head
- Standard Drives: Slotted
- Material: Steel
- Screw Type: Wood Screw
-
Supplier: Spax International
Description: SPAX® Cabinet Screws are a unique, quality fastener engineered to ensure a secure, aesthetically-pleasing installation of fine cabinetry. Large, low-profile head design provides increased load bearing area. T-STAR Plus drive promotes superior bit engagement, especially for overhead work.
- Inch: # 10
- Features: Other
- Standard Drives: Torx®
- Screw Type: Wood Screw
-
Supplier: Newark, An Avnet Company
Description: CSK HEAD POZIDRIV WOOD SCREW, STEEL, 6G; Thread Size - Imperial:No.6; Thread Size - Metric:-; Screw Length:1"; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; RoHS Compliant: Yes
-
Supplier: Sure Drive USA
Description: GOLD WOOD BULLETS®-3 Pound Box
- Length: 1.625 inch
- Inch: # 6
- Screw Type: Wood Screw
-
Supplier: Pan American Screw, Inc.
Description: Wafer Phillips Cement Board Screws to Wood (Hi/Lo Thread)
- Length: 1.625 inch
- Inch: # 9
- Standard Drives: Philips / Frearson
- Screw Type: Wood Screw
-
Supplier: Deerwood Fasteners International
Description: Painted Cabinet Installation Screws For Wood Studs-Truss Head, Deep Thread & HalfThread Screws-Phillips Recess For wood applications -commonly used to attach cabinets to wood studs.
- Length: 2.5 inch
- Inch: # 10
- Screw Type: Wood Screw
-
Supplier: Deerwood Fasteners International
Description: Round Washer Screws, WoodMax® - Round Washer Recex®
- Length: 1 inch
- Inch: # 8
- Head Type: Washer Head
- Screw Type: Wood Screw
-
Supplier: Sure Drive USA
Description: GOLD WOOD BULLETS®-Bonus Pack™
- Length: 3.5 inch
- Inch: # 10
- Screw Type: Wood Screw
-
Supplier: Pentair, Inc.
Description: FLAT SLOTTED TYPE CARBON STEEL MATERIAL 2 INCH 2 LENGTH - DECIMAL 2 LENGTH - FRACTIONAL #16 NOMINAL DIAMETER .268 NOMINAL DIAMETER - DECIMAL LIGHT DUTY FINISH/COATING PLAIN FINISH LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN 43 MODEL
- Length: 2 inch
- Inch: # 16
- Head Type: Flat Head
- Material: Steel
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: C1022 Premium Steel Finishes: Black Epocote Cross Recess Narrow shank to avoid splitting Course thread for speed of insertion and maximum holding carcass
- Standard Drives: Posidriv®
- Material: Steel
- Screw Type: Wood Screw
-
Supplier: Newark, An Avnet Company
Description: CSK HEAD POZIDRIV WOOD SCREW, STEEL, 10G; Thread Size - Imperial:No.10; Thread Size - Metric:-; Screw Length:1.5"; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; RoHS Compliant: Yes
-
Supplier: Pan American Screw, Inc.
Description: Truss Phillips 1/2 Thread Kwixin® For Wood/Metal Studs
- Length: 2.5 inch
- Inch: # 8
- Standard Drives: Philips / Frearson
- Head Type: Truss Head
-
Supplier: Pan American Screw, Inc.
Description: Truss Phillips 1/2 Thread Lo Root® For Wood Studs
- Length: 2.5 inch
- Inch: # 10
- Standard Drives: Philips / Frearson
- Head Type: Truss Head
-
Supplier: Deerwood Fasteners International
Description: For hardwood fastening applications-with standard #2 Square Recess. Our Flat Head Robertson® Square Drive Twinfast Screws provide maximum bit fit and help eliminate driver bit camout. The double lead thread starts quickly and drives faster that most single lead thread designs. Excellent
- Length: 1 inch
- Inch: # 8
- Head Type: Flat Head
- Standard Drives: Square / Robertson
-
Supplier: Spax International
Description: SPAX® MDF Screws are specifically designed to prevent splitting in Medium Density Fiberboard (MDF) and hardwoods without pre-drilling. Also very effective for attaching lightweight, high-density polyurethane trim."
- Inch: # 9
- Head Type: Flat Head
- Features: Other
- Standard Drives: Torx®
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: Steel Finish: Net Coat Brown Reverse thread eliminates swarf build-up
- Material: Steel
- Screw Type: Wood Screw
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Wood Screws are formed in a similar manner to tapping screws. However, the thread length is approximately two-thirds the nominal length of the screw. The unthreaded portion of the shank is designed to slide through the top board (to prevent binding) so that it can be
- Screw Type: Wood Screw
Find Suppliers by Category Top
Featured Products Top
-
characteristics resulting in bolts with different functions. They typically require a drilled hole and a complementary nut, or tapped mating part for installation, and, unlike screws, they are generally not tapered. The terminology distinguishing between the types of bolts is often inconsistent and (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
steel cover enhances magnetic flux and protects the magnet Available in Nickel, Zinc, or Chrome-plated steel for various project needs (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
applications. These magnets are available in multiple finishes, including Nickel, Zinc, and Chrome-plated steel covers, making them adaptable to different project needs. Key Features: High-performance NdFeB Ring Magnet: Delivers powerful (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
service life across a wide range of applications. Durable Construction High-strength NdFeB magnets with Nickel or Zinc plating. Steel pot housing available with Nickel, Zinc, or Chrome finishes. Designed for long-term performance and (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
screw head types, we can manufacture numerous styles of our custom fasteners based upon client specifications. Also, we can also manufacture our products to numerous custom grades. Providing multiple finishing options ranging from nickel, brass, and zinc plated to chrome, color coated, and (read more)
Browse Eyebolts Datasheets for National Bolt & Nut Corporation -
characteristics resulting in bolts with different functions. They typically require a drilled hole and a complementary nut, or tapped mating part for installation, and, unlike screws, they are generally not tapered. The terminology distinguishing between the types of bolts is often inconsistent and (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Federal Register > Friday, June 7, 2013 > [78 FR 34335] Pittsford and East Rochester, New York
… drawer slides, cap plugs, battery holders, replacement module kits, face plates , touchpads, plastic gun racks … … shelves, battery drawer assemblies, chrome bezels, locks, padlock assemblies … … assemblies, metal dial assemblies, wood gun shelf racks, cable … … key lock covers, steel screws and bolt down kits …
-
AT CLOSE QUARTERS: THE TACTICAL SHOTGUN IN FOCUS
A Defender Combo with five‐shot magazine, sporting barrel with screw ‐in choke tubes and wood furniture is also offered for those who desire a personal defense and sporting gun combination. This latter version not only has major components of stainless steel; key internal components are also triple chrome ‐ plated for corrosion resistance.
-
http://academiccommons.columbia.edu/download/fedora_content/download/ac:125850/CONTENT/Mekelle-Investment-Opportunties-FINAL-11-Dec-09_1_.pdf
… stretchers and wheel chairs Radio set assembly Sprinklers Snap fasteners and metallic buttons Aluminum wares (milk Container, cream churners and cookingware) Shock absorbers Hand and machine sewing needles Mesh wire, gabion wire and light guards Chrome (Electro) plating service Hypodermic Needles Farm … Low Cost transport vehicles Umbrella Roofing nails Metallic shop accessories and belt fasteners Wood screw and rivets Hinges lock and Padlocks Welding Electrodes Bolt and nuts Steel wires Fluorescent fixtures production Water flow meter production Pilfer proof caps production Staplers, punchers and …
Indicates content that may require registration and/or purchase.