Products & Services

See also: Categories | Featured Products | Technical Articles | More Information
  • Supplier: Eco-Tec, Inc.

    Description: In decorative chrome plating, only about 5% of chromic acid purchased actually gets plated; the balance is lost to rinses and fume scrubbers. With the cost of chromic acid and its related waste treatment expenses, it’s no wonder that recovery is so popular. However, simple recovery

    • Process / Technology: Electroplating

  • Supplier: Eco-Tec, Inc.

    Description: In hard chrome plating processes, metal contaminants (Al, Cu, Fe, Cr3+, etc.) buildup in the plating bath,which lead to a decline in performance measured by longer plating times, higher voltages, and an increase in plating defects. Eventually, bath replacement

  • Description: the Limits of Hard Chrome Plating As designers continue to push boundaries in a quest for higher performing products, while reducing size, mass and emissions, the need arises for higher performing plated surfaces. uDiamond Enhancement Carbodeon's uDiamond® Vivace plating

    • Chemical / Composition: Chrome Plating - Hard
    • Form: Liquid / Solution

  • Supplier: Pavco, Inc.

    Description: Catachrome DEC Decorative Chrome - This process is the most easily controlled mixed catalyst system in the decorative chrome plating market. The high efficiency afforded by this system provides the chrome plater with the maximum production possible.

    • Chemical / Composition: Chrome Plating - Hard
    • Form: Liquid / Solution

  • Supplier: Pavco, Inc.

    Description: chromium alternatives, chromium trioxide replacements and other chrome plating substitutes with Hunter L*a*b* comparison or color match equivalent to hexavalent chromium. Pavco has alternative chemistries for hard chrome, which avoid the CMR toxicity of hexavalent chromium

    • Chemical / Composition: Chrome Plating - Hard
    • Form: Liquid / Solution

  • Supplier: Pavco, Inc.

    Description: substitutes, trivalent chromium alternatives, chromium trioxide replacements and other chrome plating substitutes with Hunter L*a*b* comparison or color match equivalent to hexavalent chromium. Pavco has alternative chemistries for hard chrome, which avoid the CMR toxicity of

    • Chemical / Composition: Chrome Plating - Hard
    • Form: Liquid / Solution

  • Supplier: Pavco, Inc.

    Description: chrome plating substitutes with Hunter L*a*b* comparison or color match equivalent to hexavalent chromium. Pavco has alternative chemistries for hard chrome, which avoid the CMR toxicity of hexavalent chromium processes In addition, Pavco plating processes are available

    • Chemical / Composition: Chrome Plating - Decorative
    • Form: Liquid / Solution

  • Description: lifetime Easy maintenance High dimensional stability and loading capacity Good corrosion resistance Low weight Perfect current and termal distribution Replatinizing with crediting of residual platinum Applications Hard chrome plating (piston rings, printing cylinders, etc.) Precious

    • Features: Anode / Anode Material, Specialty / Other

  • Description: Brass anodes are used extensively in decorative applications, from light fixture plating to manufactured cabinet hardware. Plastic parts finished with decorative chrome plating also utilize phos-copper anodes in the plating process.

    • Overall Width / OD: 0.375 to 2.5 inch
    • Shape / Form: Bar Stock, Semi-finished Shape / Mill Stock
    • Features: Cast (Continuous, Centrifugal), Copper Alloy (Brass, Bronze), Non-ferrous - Any Type
    • Nonferrous: Copper, Brass or Bronze Alloy (UNS C)

  • Description: lifetime Easy maintenance High dimensional stability and loading capacity Good corrosion resistance Low weight Perfect current and termal distribution Replatinizing with crediting of residual platinum Applications Hard chrome plating (piston rings, printing cylinders, etc.) Precious

  • Supplier: Technic, Inc.

    Description: initiatives by dramatically reducing turn around time by as much as 80%. Applications: Bright and Satin Nickel Gold Black Nickel Alkaline Zinc Cyanide Copper Bright Acid Copper Tin and Tin Lead Alloys Hexavalent Chrome Trivalent Chrome Chrome alternatives Co-development and

    • Machinery Type: Continuous Web - Reel to Reel
    • Process / Technology: Electroplating
    • Application / Industry: Mechanical Parts (Fasteners, Hardware, etc.)

  • Description: Insoluble MMO Anodes essential for Chrome(III)Process Chrome-plated elements are mostly used in the automobile industry but also for various other decorative applications. Previously, chrome(VI) processes were primarily used. Due to today’s environmental and safety

  • Description: The most efficient and eco-friendliest solution for hard chrome plating Up to now, the standard in hard chrome plating has been lead anodes. They deliver sufficient, if not overly impressive, results and are comparatively cheap to procure. However, the market’s

    • Features: Anode / Anode Material, Specialty / Other

  • Description: Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, hardcoat anodizing, electroless nickel, black chrome, hard chrome, black nickel and electropolishing. Conversion coatings such as passivating and

    • Industry: Aerospace, Computer, Electrical / Electronics, Marine, Medical, Military / Law Enforcement, Rail / Mass Transit, Telecommunications
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Corrosion Mitigation Capabilities: Anodizing, Chemical Finish / Conversion, Passivation, Plating / Electroplating
    • Features: North America, Northeast US Only, United States Only

  • Description: Hydrogen embrittlement relief (HER) ASTM-B850 Sanchem Process Conversion Coatings - Chromating on Magnesium Trivalent Chromium Passivation (Cr3) or TCP Non-Chrome Passivation (NCP) Non-Chrome Conversion Coatings on aluminum and magnesium Paramount Metal Finishing 1515 West Elizabeth

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
    • Material / Substrate: Aluminum, Carbide, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating, Zinc Plating
    • Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development

  • Description: The most efficient and eco-friendliest solution for hard chrome plating Up to now, the standard in hard chrome plating has been lead anodes. They deliver sufficient, if not overly impressive, results and are comparatively cheap to procure. However, the market’s

  • Description: Industrial Plating Services If you have any questions or would like to receive a Free Quote, give us a call anytime at 814-452-4887. Black Chrome Plating Hard Chrome & Polymer Plating Electroless Nickel Plating Electroless Nickel and Teflon Plating

    • Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting, Anodizing, Buffing / Polishing, Degreasing, Electropolishing, Honing / Superfinishing, Mirror Finishing, Passivation, Pickling / Chemical Deburring, Pressure / Spray Washing, Sanding / Grinding, Ultrasonic Cleaning
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
    • Features: North America, Northeast US Only, United States Only
    • Capabilities - Recoating: Phosphate Coating

  • Supplier: Daemar Inc.

    Description: Series MDK Masking Discs has a Kapton® polyimide film backing that will withstand temperatures up to 500 ºF (260 ºC). Caplugs Masking Discs have broad applications in powder coating, electroplating, chrome plating, anodizing and solder wave applications.

    • Width: 0.25 inches
    • Materials of Construction: Plastic / Polymer, Polyimide (e.g., Kapton®)

  • Description: PVC 4725 is a 6 mil soft PVC tape with a synthetic rubber adhesive. It is used for color coding; lane marking and safety coding, decorative striping, masking for hard chrome plating & anodizing, harness and pipe wrapping, and duct and joint sealing.

    • Thickness: 0.006 inches
    • Peel Strength / Adhesion: 1.375 lbs/in
    • Backing: PVC / Vinyl, Plastic / Polymer
    • Features: Specialty / Other

  • Description: PVC 4725 is a 6 mil soft PVC tape with a synthetic rubber adhesive. It is used for color coding; lane marking and safety coding, decorative striping, masking for hard chrome plating & anodizing, harness and pipe wrapping, and duct and joint sealing.

    • Thickness: 0.006 inches
    • Peel Strength / Adhesion: 1.375 lbs/in
    • Backing: PVC / Vinyl, Plastic / Polymer
    • Features: Specialty / Other

  • Supplier: Daemar Inc.

    Description: Series MDG Masking Discs are a 2-mil polyester film backing with a 1.5-mil silicone adhesive that offers a superior resiliency at temperatures up to 400 ºF (204 ºC). Caplugs Masking Discs have broad applications in powder coating, electroplating, chrome plating, anodizing and solder

    • Width: 0.25 inches
    • Materials of Construction: PET / Polyester, Plastic / Polymer
    • Adhesive: Silicone

  • Description: Oakite 295 is formulated for anodically cleaning sensitive surfaces of zinc base die castings. Mildly inhibited, it provides non-etch conditioning when used as recommended, creating a surface ideal for subsequent plating of copper, nickel and chrome. It also can be used as a general

    • Type: Cleaner / Cleaning Agent

  • Description: SPVC is a 20 Mil pipe wrap and surface protection tape. Provides electrical protection, protects pipe joints, conduit couplings for overhead or direct buried applications. An excellent masking tape for hard chrome plating and anodizing. Provides an effective vapor and moisture barrier.

    • Width: 0.5 to 6 inches
    • Peel Strength / Adhesion: 0.6875 lbs/in

  • Description: alloys, cast iron, steels, copper, copper alloys, and titanium. Substrate requirements including smoothness, fatigue, high-strength steel stress relief, and oxidation are specified. The procedure and requirements for the following are detailed: (1) racking, including rack and anode designs,

  • Supplier: Trace-A-Matic

    Description: hardening, nitride, cryogenic stress relieving), coatings (chrome plating, anodize, hardcoat anodize, tiodize, phosphating, painting), deep hole processing (gun drilling, honing), welding (MIG, TIG, friction welding), and grinding (Blanchard, OD/ID surface grinding). Trace-A-Matic has

    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Operation: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM

  • Supplier: Trace-A-Matic

    Description: hardening, nitride, cryogenic stress relieving), coatings (chrome plating, anodize, hardcoat anodize, tiodize, phosphating, painting), deep hole processing (gun drilling, honing), welding (MIG, TIG, friction welding), and grinding (Blanchard, OD/ID surface grinding). Trace-A-Matic has

    • Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM

  • Supplier: Trace-A-Matic

    Description: hardening, nitride, cryogenic stress relieving), coatings (chrome plating, anodize, hardcoat anodize, tiodize, phosphating, painting), deep hole processing (gun drilling, honing), welding (MIG, TIG, friction welding), and grinding (Blanchard, OD/ID surface grinding). Trace-A-Matic has

    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering

  • Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High chrome cast iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Solicasol Casting; Lost Foam Casting; Sand Casting; Compound Foundry

    • Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
    • Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
    • Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
    • Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished

  • Supplier: Precipart

    Description: technical plastics Secondary Operations: grinding, milling, honing, laser and EB welding, broaching and EDM processing Surface Treatments* Heat treating: carburizing, induction and nitriding Passivation Magnetic particle inspection Nital etch Plating: chrome, nickel, Armoloy®, cadmium,

    • Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
    • Gear Type: Internal Gear
    • Features: Other Metal, Other Plastic

  • Supplier: Precipart

    Description: technical plastics Secondary Operations: grinding, milling, honing, laser and EB welding, broaching and EDM processing Surface Treatments* Heat treating: carburizing, induction and nitriding Passivation Magnetic particle inspection Nital etch Plating: chrome, nickel, Armoloy®, cadmium,

    • Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
    • Features: Other, Other Metal, Other Plastic

  • Supplier: Precipart

    Description: technical plastics Secondary Operations: grinding, milling, honing, laser and EB welding, broaching and EDM processing Surface Treatments* Heat treating: carburizing, induction and nitriding Passivation Magnetic particle inspection Nital etch Plating: chrome, nickel, Armoloy®, cadmium,

    • Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
    • Features: Other Metal, Other Plastic
    • Gear Type: Spur Gear

  • Supplier: Precipart

    Description: technical plastics Secondary Operations: grinding, milling, honing, laser and EB welding, broaching and EDM processing Surface Treatments* Heat treating: carburizing, induction and nitriding Passivation Magnetic particle inspection Nital etch Plating: chrome, nickel, Armoloy®, cadmium,

    • Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
    • Gear Type: Cluster Gear
    • Features: Other Metal, Other Plastic

  • Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry

    • Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
    • Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
    • Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
    • Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished

  • Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry

    • Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
    • Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
    • Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
    • Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished

  • Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High chrome cast iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry

    • Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
    • Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
    • Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
    • Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished


Conduct Research Top

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire