-
Supplier: Newark, An Avnet Company
Description: CIRCULAR DIN CONNECTOR
-
Supplier: Utmel Electronic Limited
Description: Circular DIN Connectors 8 CIRC DIN RCPT
- Voltage Rating: 250 volts
- Current Rating: 7.5 amps
- Number of Contacts: 8 #
- Features: Circular / Cylindrical Connector, DIN Connector, Other
-
Supplier: Newark, An Avnet Company
Description: CIRCULAR DIN CONNECTOR ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: CIRCULAR DIN CONNECTORS ROHS COMPLIANT: YES
-
Supplier: Utmel Electronic Limited
Description: Circular DIN Connectors CONNECTOR 182 PG09 BLACK H12
- Voltage Rating: 250 volts
- Current Rating: 16 amps
- Number of Contacts: 3 #
- Features: Circular / Cylindrical Connector, DIN Connector, Other
-
Supplier: Utmel Electronic Limited
Description: Circular DIN Connectors CONNECTOR 182 PG11 BLACK H12
- Number of Contacts: 2 #
- Features: Circular / Cylindrical Connector, DIN Connector, Other
- Gender: Female / Jack
- Geometry: Right Angle
-
Supplier: Newark, An Avnet Company
Description: CIRCULAR DIN CONNECTOR, RCPT, 3POS, PCB; Product Range:-; Circular Connector Shell Style:Right Angle Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes
-
Supplier: Heilind Electronics, Inc.
Description: Connectors Circular, Industrial, DIN Style
- Features: Circular / Cylindrical Connector, DIN Connector
-
Supplier: RS Components, Ltd.
Description: ITT Cannon 217-8516-010 DIN Connector
- Number of Contacts: 3 #
- Features: DIN Connector
- Gender: Female / Jack
-
Supplier: Electro Standards Laboratories
Description: 6 Pin Mini DIN Female Connector
- Features: Circular / Cylindrical Connector, DIN Connector
- Gender: Female / Jack
-
Supplier: TE Connectivity
Description: Contact Features Contact Current Rating (Max) (AMP) : 40 Housing Features Centerline (Pitch) (MM) : 7 Mechanical Attachment Mating Alignment Type : Guide Slot Operation/Application Circuit Application : Power & Signal Product Type Features Circular DIN Connector Type :
- Current Rating: 40 amps
- Features: DIN Connector
-
Supplier: Allied Electronics, Inc.
Description: connector,circular din,male panel recept,rear mount, 6DIN, ring nut
-
Supplier: Electro Standards Laboratories
Description: IBM 3162 Keyboard Connector, Female
- Features: Circular / Cylindrical Connector, DIN Connector
- Gender: Female / Jack
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Plugin Circular Connectors & Cable Connectors ROHS
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Utmel Electronic Limited
Description: DIN Connectors PC BOARD DIN RECEPT
- Voltage Rating: 34 volts
- Current Rating: 3 amps
- Number of Contacts: 5 #
- Features: DIN Connector, Other
-
Supplier: Allied Electronics, Inc.
Description: Male Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and
-
Supplier: Allied Electronics, Inc.
Description: Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending
-
Supplier: Allied Electronics, Inc.
Description: for 8 mm in 7 to 14 contacts and in gold-plating contacts in 3 DIN to 8 DIN contacts. Metal threaded coupling ACC to IEC 130-9. Cable Connector Length: 2.3". The connector have a rated voltage of 150 V.
-
Supplier: PUI - Projections Unlimited, Inc.
Description: 107 Series DIN 41612 Type E Male Straight Connectors
- Current Rating: 5.6 amps
- Number of Contacts: 32 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: SFCable.com
Description: Ideal for making old style keyboard cables (AT keyboard cables). Connectors: Din5 Connector Female. Solder Type
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack
-
Supplier: Central Components Mfg.
Description: Features Conforms to European DIN standards Nickel plated shells for superior grounding, conductivity and EMI/RFI shielding Visual and mechanical polarization Low profile design for compact applications Closed bottom design for superior solderability Automatic insertion machine compatible
- Voltage Rating: 30 volts
- Current Rating: 2 amps
- Connector Type: Circular / Cylindrical Connector, Phone Jack / Plug
-
Supplier: ODG (Origin Data Global)
Description: Plugin Circular DIN Connectors ROHS
-
Supplier: New Yorker Electronics Co., Inc.
Description: CONNECTOR, DIN JACK
- Features: Circular / Cylindrical Connector, DIN Connector
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: CUI Devices Category: Connectors, Interconnects Circular Connectors Circular Connector Assemblies Series: PD-S Package: Tray Product Status: Active Connector Type: Jack, Female Sockets Number of
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Lingto Electronic Limited
Description: CONN DIN HDR 96POS PCB RA
-
Supplier: Waldom Electronics
Description: DIN TYPE KEYBOARD, MOUSE APPLICATION PIN CONTACT TYPE STRAIGHT ORIENTATION STYLE PLUG TERMINAL TYPE SOLDER
- Features: Circular / Cylindrical Connector, DIN Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Richardson RFPD
Description: Shielded Circular DIN Connectors
- Current Rating: 7.5 amps
- Number of Contacts: 5 #
- Features: Board Mount Connector, Circular / Cylindrical Connector
- Gender: Female / Jack
-
Supplier: Win Source Electronics
Description: Manufacturer: ITT Cannon, LLC Win Source Part Number: 1334493-121583-0000 Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets Number of Positions: 4 Features: Coupling Nut Connector
- Connector Type: Circular / Cylindrical Connector
-
Supplier: PUI - Projections Unlimited, Inc.
Description: 103 Series DIN 41612 Type C Connectors
- Current Rating: 1.5 amps
- Number of Contacts: 96 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: DigiKey
Description: Position Circular Connector
- Voltage Rating: 50 to 60 volts
- Current Rating: 4 amps
- Number of Contacts: 5 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: CUI Devices Win Source Part Number: 1334526-MD-30 Category: Connectors, Interconnects>Circular Connectors>Circular Connector Assemblies Packaging: Bag Number of Positions: 3 Color: Black Features: Backshell, Strain Relief Connector Type: Plug,
- Voltage Rating: 12 to 100 volts
- Current Rating: 1 to 2 amps
- Connector Type: Circular / Cylindrical Connector
-
Supplier: DigiKey
Description: 3 Position Circular Connector Receptacle Housing Panel Mount
- Number of Contacts: 3 #
- Connector Type: Circular / Cylindrical Connector
- Features: Other
-
Supplier: SFCable.com
Description: Ideal for allowing a keyboard with the MiniDIN6 keyboard connector to be plugged into a computer with a big Din5 connector. Connectors: 1 x PS/2 (MiniDin6) Female to 1 x AT (Din5) Male. Type: Keyboard Adapter. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded
- Features: Circular / Cylindrical Connector, Coupling / Adapter, DIN Connector, RF and Microwave Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: SFCable.com
Description: Ideal for allowing a keyboard with the Din5 keyboard connector to be plugged into a computer with a MiniDin6 connector. Connectors: 1 x PS/2 (MiniDin6) Male to 1 x AT (Din5) Female. Type: Keyboard Adapter cable. Fully shielded to prevent unwanted EMI/RFI interference. Fully
- Features: Circular / Cylindrical Connector, Coupling / Adapter, DIN Connector, RF and Microwave Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: LAPP
Description: EPIC® EAB & EAC connectors have many inherent features which offer application advantages and provide significant benefits for the customer. These features make it one of the most application-friendly connectors available, and ensure quick and easy assembly, high reliability, and long
- Contact Size (AWG): 12 to 18 AWG
- Voltage Rating: 200 to 1,250 volts
- Current Rating: 13 to 23 amps
- Number of Contacts: 3 to 17 #
Find Suppliers by Category Top
Featured Products Top
-
Product Series - Circular Connector Systems from shell size 8mm to Shell size 50mm. Features & Benefits - Supply a total solution for mount on panel machine and its cable assembly Available for general type and water proof types (IP65, IP67 and IP68) Input type and (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Omnetics micro series of circular connectors are now available with ACME Tripe Thread aluminum ratcheting metal housings giving them an environmental seal. They have ability to withstand high shock and vibrations while maintaining electrical integrity. A variety of shell material and finishes are available. Sizes available 05, 12, 16, 27, & 39. Wire Terminations available with discrete wire and Cable (read more)
Browse Circular Connectors Datasheets for Omnetics Connector Corporation -
OMM circular micro-connectors are designed for the board-to-cable interconnections and allow space-saving thanks to their shape & captive screw fixing. They save weight and meet MIL-DTL-55302F performances. Contacts are dismountable for easy maintenance. Features: Up (read more)
Browse Wire, Cable, and Connector Tools Datasheets for Nicomatic North America -
Amphenol Aerospace's high-voltage 38999 (HV38999) connector line expands the MIL-DTL-38999 series to provide solutions for next generation aircraft power requirements. Future power distribution architecture is moving toward higher voltages beyond the capabilities of standard connectors (read more)
Browse Circular Connectors Datasheets for DigiKey -
The LEMO B Series offers a modular, ergonomic, rugged and reliable circular multipole connector for applications needing quick and secure Push-Pull latching, making it an ideal choice for semiconductor manufacturing and testing processes, test and measurement, instrumentation, medical devices (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
Military-Grade Durability Meets Commercial Demand. ITT Cannon’s HDx™ Series is a high-density, small-form-factor circular connector originally engineered for demanding (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
of hybrid connector options allowing designers the ability to transmit data, signals, and power easily in a single connector footprint. By doing so, Omnetics’ Hybrid Circular allows users the ability to save space, without having to sacrifice previous power requirements. This new (read more)
Browse Circular Connectors Datasheets for Omnetics Connector Corporation -
ruggedized and usability stand-point. IP-68 water-tight options as well as panel mount configurations are available within each shell types and corresponding pin count. Whether you are using these connectors housed inside of a metal shell or stand-alone, these high density circulars (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Amphenol Aerospace offers multi-channel circular connectors with high-density MT fiber optics for use in the harsh environments found in military and aerospace applications. Amphenol (read more)
Browse Circular Connectors Datasheets for DigiKey -
The 38999 connector — powering aerospace, defense and beyond Built for the toughest environments, the 38999 delivers mission-critical performance across aerospace, defense and industrial automation. From (read more)
Browse Electrical Connectors Datasheets for PEI-Genesis
More Information Top
-
Tripp Lite VGA Coax Monitor Easy Pull Extension Cable High Resolution cable RGB coax HD15 - VGA cable kit - 100 ft | Softchoice
• Threaded circular DIN connector provides secure reattachment .
-
Tripp Lite High Resolution SVGA/VGA Monitor Easy Pull Cable Audio and RGB coax HD15 - VGA / audio cable kit - 50 ft | Softchoice
• Threaded circular DIN connector provides secure reattachment .
-
Lumberg - MP-371-S6 - Circular Connectors - Circular Connectors - Allied Electronics
Miniature and DIN Circular Connectors .
-
Lumberg - MP-371-S8 - Circular Connectors - Circular Connectors - Allied Electronics
Miniature and DIN Circular Connectors .
-
Dual-Core Intel® Xeon® Processor LV and Intel® 3100 Chipset Development Kit
The CRB has two stacked circular DIN PS2 connectors .
-
Intel® CoreTM 2 Duo Processor and Intel® CoreTM Duo Processor and Intel® 3100 Chipset
The CRB has two stacked circular DIN PS2 connectors .
-
Lumberg - KGR 40 - Circular Connectors - Circular Connectors - Allied Electronics
connector , circular din , female chassis socket, rear mount, pcb term, 4 contact, ip40 .
-
Amphenol Tuchel - T 3360 001 - Circular Connectors - Circular Connectors - Allied Electronics
connector , circular din , str male cable conn, 5 silver plt solder contact, ip 40 .
-
Amphenol Tuchel - T 3363 009 - Circular Connectors - Circular Connectors - Allied Electronics
connector , circular din , female panel recept, front mt, 5 silver-pltd solder contact .
Indicates content that may require registration and/or purchase.