-
Supplier: Allied Electronics, Inc.
Description: connector,plastic circular,composite plug,reverse bayonet,rj45 ethernet,black
-
Supplier: HARTING Inc. of North America
Description: Data network technology and Ethernet are becoming important innovation factors in industry. The cabling forms the backbone for the use of these technologies and must therefore be powerful, highly available and reliable. The HARTING Ha-VIS preLink® is an entirely new device
- Category: Other
- Gender: Male / Plug, Female / Jack
-
Supplier: Allied Electronics, Inc.
Description: This new, rugged connector series meets the Ethernet/IP RJ-45 requirements/standar ds designed for use in harsh environments. The connector features a quick-connect bayonet coupling mechanism per the ODVA (Open DeviceNet Vendors Association) inter-operability interface
- Connector Type: Modular Connector and RJ Connector
-
-
Supplier: Allied Electronics, Inc.
Description: connector,plastic circular,jam nut recept,reverse bayonet,rj45 ethernet,black
-
Supplier: Allied Electronics, Inc.
Description: Ethernet Connection System for Harsh Environments, IP67 Type Seal, RJF 544 Series Connectors Sealed against fluids and dusts (IP67) Shock, Vibration and Traction resistant No cabling operation in field and no tools required Improved EMI protection For an outstanding EMI protection, a
- Connector Type: Modular Connector and RJ Connector
-
Supplier: binder USA LP
Description: Female right-angle connector, shielding ring, screw termination, IP67
- Contact Size (AWG): 18 to 20 AWG
- Current Rating: 4 amps
- Gender: Female / Jack
- Geometry: Right Angle
-
Supplier: binder USA LP
Description: Male cable connector, shielding ring, cage clamp termination, IP67
- Contact Size (AWG): 18 to 20 AWG
- Current Rating: 4 amps
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: binder USA LP
Description: Male right-angle connector, shielded, cage clamp termination, IP67
- Current Rating: 4 amps
- Gender: Male / Plug
- Geometry: Right Angle
- Number of Contacts: 4 #
-
Circular Connectors - Series 825 M12 Connector For Ethernet -- Male Angled Connector, Shielding RingSupplier: binder USA LP
Description: Male right-angle connector, shielding ring, screw termination, IP67
- Contact Size (AWG): 18 to 20 AWG
- Current Rating: 4 amps
- Gender: Male / Plug
- Geometry: Right Angle
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants
- Coupling / Adapter: Yes
- Gender: Female / Jack
- Geometry: Straight
- Number of Contacts: 4 #
-
Supplier: HARTING Inc. of North America
Description: A true all-around talentHARTING's har-port is an addition to the product range that offers service interfaces for Ethernet and USB. har-port makes control units and industrial computer interfaces accessible from the outside, which means that the new service interface is
- Connector Type: Modular Connector and RJ Connector, USB Connector
- Gender: Male / Plug, Female / Jack
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants
- Coupling / Adapter: Yes
- Gender: Female / Jack
- Geometry: Straight
- Number of Contacts: 4 #
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants
- Coupling / Adapter: Yes
- Gender: Female / Jack
- Geometry: Straight
- Number of Contacts: 4 #
-
Supplier: TE Connectivity
Description: Product Type Features Connectors & Connector Components Type : Connector Modular Jacks & Plugs Products : Accessories
- Connector Type: Circular / Cylindrical Connector
-
Supplier: TE Connectivity
Description: Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Frame Kit Type : SL-Series 110 Connect Jack Modular Jacks & Plugs Accessory Type : Frame Kit (Push Pull) Modular Jacks & Plugs Products : Accessories
- Connector Type: Circular / Cylindrical Connector
-
Supplier: TE Connectivity
Description: Quantity : 1 Product Type Features Frame Kit Type : SL-Series 110 Connect Jack Modular Jacks & Plugs Accessory Type : Frame Kit (IP20) Modular Jacks & Plugs Products : Accessories
- Connector Type: Circular / Cylindrical Connector
-
Supplier: TE Connectivity
Description: Body Features Seal Material : EPDM Configuration Features Wiring Pattern : Cat 6 Industry Standards IP Rating : IP65/67 Performance Category : Cat 6 Operation/Applicatio n Circuit Application : Signal Shielded : No Other Comment : Frame, Push-Pull Packaging Features Packaging Method : Bag Packaging
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Heilind Electronics, Inc.
Description: Connectors Circular, High Speed Ethernet & USB
- Connector Type: Circular / Cylindrical Connector
-
Description: IEC/PAS 61076-2-110:2010(E) describes M12 circular connectors for use in industrial environments for high speed Ethernet and high speed data transfer. Applications include, but are not limited to, vision systems and data acquisition. Screw locking M12 connectors consist
-
Supplier: Heilind Electronics, Inc.
Description: PLG PUSH PULL SOLDER BAND OD CAD
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Heilind Electronics, Inc.
Description: INLINE RECPT SOLDER BAND-IT BLK NI
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Heilind Electronics, Inc.
Description: PLG PUSH PULL CRIMP BAND OD CAD
- Connector Type: Circular / Cylindrical Connector
-
Description: . The system supports a memory module bay to host a removable PCI Express Solid-State Drive (SSD) flash memory module. The XPand6240 supports the rear I/O from the installed VPX modules with two 130-pin circular connectors. This fully ruggedized system is designed to meet the rigorous
- Interface to Other Buses: Ethernet
- Technology: VPX
-
Supplier: PIC Wire & Cable
Description: MACHFORCE™ is a D38999 style high-speed 10G Ethernet connector designed for rugged data applications, including rugged server switches and bulkhead Ethernet connections. The connector’s patented design offers robust electrical performance, increased data transfer
- Category: Military Connector
- Gender: Male / Plug, Female / Jack
- Geometry: Straight
-
Supplier: Fischer Connectors, Inc.
Description: of military equipment. 4-7 signal & power contacts, up to 24AWG, USB 2.0 and Ethernet 360° mating with sealed, blind-mate and non-magnetic quick-release locking mechanism – easy and quick to mate and unmate Dust- and sand-proof, EMI shielding on metal connectors 10,000 mating cycles
- Category: Military Connector
- Contact Size (AWG): 24 AWG
- Current Rating: 1 to 5 amps
- Gender: Male / Plug, Female / Jack
-
Supplier: Amphenol PCD
Description: Intended for harsh environmental applications and used extensively in soldier communications, Terrapin is a miniature series of circular push-pull connectors. Within a rugged shell design Terrapin offers superior EMC performance and high environmental sealing to IP68. Resilient in
- Category: Military Connector
- Contact Size (AWG): 20 to 23 AWG
- Current Rating: 3 to 7.5 amps
- Gender: Female / Jack
-
Supplier: PHOENIX CONTACT USA
Description: Hybrid flush-type socket, Ethernet, 8-pos., M12 SPEEDCON, with straight solder connection
-
Supplier: Accuris
Description: CONNECTORS FOR ELECTRONIC EQUIP - PRODUCT REQUIREMENTS PART 2-110: CIRCULAR CONNECTORS-DETAIL SPECIFICATION FOR CIRCULAR CONNECTORS M 12 X 1 WITH SCREW-LOCKING, FOR HIGH SPEED ETHERNET & HIGH SPEED DATA COMMUNICATION WITH FREQUENCIES UP TO 500 MHZ & 10
-
Supplier: Remke Industries
Description: Remke M12 Etherlink Connectors feature our industrial-strength Micro-Link molded connectors with industry-standard D-coding for Ethernet and Fieldbus use. M12 connectors are very sturdy despite their small size, and they provide a reliable connection even when subjected
- Current Rating: 4 amps
- Gender: Female / Jack
- Voltage Rating: 125 volts
-
Supplier: CSA Group
Description: IEC/PAS 61076-2-110:2010(E) describes M12 circular connectors for use in industrial environments for high speed Ethernet and high speed data transfer. Applications include, but are not limited to, vision systems and data acquisition. Screw locking M12 connectors consist
-
Supplier: Amphenol PCD
Description: Intended for harsh environmental applications and used extensively in soldier communications, Terrapin is a miniature series of circular push-pull connectors. Within a rugged shell design Terrapin offers superior EMC performance and high environmental sealing to IP68. Resilient in
- Connector Type: Circular / Cylindrical Connector, Military Connector, USB Connector
- Contact Size (AWG): 20 to 23 AWG
- Current Rating: 3 to 7.5 amps
- Gender: Male / Plug
-
Supplier: Rego Electronics Inc.
Description: Target Market - Industrial Computing, Human Machine Interface, Industrial Ethernet Switch, Automotive, Medical, Telecommunication Equipment Shell Size- 20, 24, 28, 35, 41 Number of Contacts- 2, 3, 4, 7, 8 , 10, 12, 16, 17, 20, 24, 26 Rated Current & Voltage- 5A 250V, 8A 250A, 10A 250V, 15A
- Current Rating: 5 to 30 amps
- Gender: Male / Plug, Female / Jack
- Geometry: Straight
- Number of Contacts: 2 to 26 #
-
Supplier: Rego Electronics Inc.
Description: Target Market - Industrial Computing, Human Machine Interface, Industrial Ethernet Switch, Automotive, Medical, Telecommunication Equipment Shell Size- 16, 30 Number of Contacts- 2, 3, 4, 5, 7 Rated Current & Voltage- 5A 125V, 15A 125V Please contact us for detailed specifications.
- Connector Type: Circular / Cylindrical Connector
- Current Rating: 5 to 15 amps
- Gender: Male / Plug, Female / Jack
- Geometry: Straight
-
Supplier: LAPP
Description: applications Standard shielding offers protection from EMI Cables meet Category 5, 5e, 6, 6a or 7 PROFINET, EtherNet/IP and EtherCAT conform styles available Suitable for stationary, continuous flex and torsion applications For FAST Ethernet, Gigabit Ethernet
- Category: Other
- Contact Size (AWG): 18 AWG
- Coupling / Adapter: Yes
- Current Rating: 4 amps
-
Supplier: Win Source Electronics
Description: Color: Clear Connector Type: Plug Termination: IDC Contact Material: Phosphor Bronze Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating: 100V Cable Type: Round Cable, Solid or Stranded Wires Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Housing Material:
- Connector Type: Modular Connector and RJ Connector
- Current Rating: 1.2 amps
- Gender: Male / Plug
- Voltage Rating: 100 volts
Find Suppliers by Category Top
Featured Products Top
-
Product Series - Circular Connector Systems from shell size 8mm to Shell size 50mm. Features & Benefits - Supply a total solution for mount on panel machine and its cable assembly Available for general type and water proof types (IP65, IP67 and IP68) Input type and (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Würth Elektronik offers a robust filtered M12 circular connector, WE-LANMX, for harsh environments. The WE-LANMX connector features high mechanical stability via through-hole reflow (THR) soldering, integrated magnetics to save space on the PCB, and is IP67 compliant. The connector is (read more)
Browse Electrical Connectors Datasheets for DigiKey -
miniature connectors connected to more complicated cable systems to handle very fast and clean digital signals. From high speed Ethernet, to surveillance camera and onto portable computers serving helmets, there is a move to highly mobile military systems. Hand launched drones and robotic ground (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Omnetics Connector Corporation -
ITT Cannon’s HDx™ Series of high-density circular connectors offers a small form factor (SFF) connector solution for applications where space and weight savings are essential. HDx™ connectors are available in a breakaway or screw-lock breakaway coupling style and an anti (read more)
Browse Circular Connectors Datasheets for PEI-Genesis -
Screen Controller TCP/IP and serial communications Ethernet monitoring & control Includes CSZ Connect Software Slide-Out, adjustable product shelf (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
memory module bay to host a removable PCI Express Solid-State Drive (SSD) flash memory module. The XPand6240 supports the rear I/O from the installed VPX modules with two 130-pin circular connectors. This fully ruggedized system is designed to meet the rigorous standards of MIL-STD-810 and DO (read more)
Browse VME, VPX, and VXI Bus Interfaces and Adapters Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
nodes. The XPand6212 supports the rear I/O from the installed VPX modules with two 130-pin circular connectors. This fully ruggedized system is designed to meet the rigorous standards of MIL-STD-810 and DO-160, while integrating the latest power-saving and performance-enhancing technology (read more)
Browse VME, VPX, and VXI Products Datasheets for Extreme Engineering Solutions, Inc. (X-ES)