-
Supplier: US Digital
Description: The A2 absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 deg. range. As opposed to incremental encoders, the A2 reports the absolute position rather than the change in position. When powered up, it does
- Diameter or Width: 2.5 inch
- Maximum Mechanical Shaft Speed: 100 to 10,000 rpm
- Operating Temperature: -13 to 158 F
- Vibration Rating: 20 g
-
Supplier: Tri-Tronics Company, Inc.
Description: digitizing position, rate or direction of rotation. Output pulses are generated when a shatter-proof optical disk internally mounted on the encoder shaft and having the specified output pattern is read by 1, 2, or 3 opto-sensors depending on the number of outputs required. The matched
- Encoder Technology: Optical
-
Supplier: US Digital
Description: incremental encoders, the HD25A reports the absolute position rather than just the change in position. The HD25A is a true absolute encoder over one revolution, and also has a multi-turn mode. When powered up, it does not require a home cycle, even if the shaft was
- Diameter or Width: 2.65 inch
- Maximum Mechanical Shaft Speed: 6,000 to 15,000 rpm
- Rotor Inertia: 0.00028 oz-in-sec²
- Operating Temperature: -13 to 158 F
-
-
Supplier: US Digital
Description: The A2K absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 deg. range. As opposed to incremental encoders, the A2K reports the absolute position rather than the change in position. When powered up, it does
- Diameter or Width: 2.5 inch
- Rotor Inertia: 0.0001 oz-in-sec²
- Operating Temperature: -13 to 158 F
- Vibration Rating: 20 g
-
Supplier: Aerotech, Inc.
Description: micro-stepping motors Complete motion capabilities include: point-to-point, linear and circular interpolation, electronic gearing, velocity profiling Runs brushless servo, brush, stepper or voice coil
- Number of Axes / Motors: 10
- D/A Resolution: 16 bits
- Servo Feedback: Absolute Encoder, Incremental Encoder
- Features: Auxiliary I/O, Other
-
Supplier: Aerotech, Inc.
Description: Design Features Complete motion capabilities include: point-to-point; linear, circular, helical, and spherical interpolation; velocity profiling; electronic gearing; on-the-fly trajectory modification; high speed I/O; camming 1 to 32 axes of scalable, synchronized motion Utilizes the power of
- Number of Axes / Motors: 32
- D/A Resolution: 16 bits
- Servo Feedback: Absolute Encoder, Incremental Encoder
- Features: Auxiliary I/O, Other
-
Supplier: Aerotech, Inc.
Description: Design Features Complete motion capabilities include: point-to-point; linear, circular, helical and spherical interpolation; velocity profiling; electronic gearing; on-the-fly trajectory modification; high speed I/O; camming 1 to 32 axes of scalable, synchronized motion Utilizes the power of
- Number of Axes / Motors: 32
- Servo Feedback: Absolute Encoder, Incremental Encoder, Resolver
- Features: Auxiliary I/O, Other
- Setup: Computer Interface
-
Supplier: Advantech
Description: output for each axis Two pulse output types: CW/CCW or Pulse/Direction Up to 1 MHz encoder input for each axis Two encoder pulse input types: A/B phase or Up/Down Constant speed control Position management and software limit switch function BoardID™ switch
- Motor / System: DC Servomotor
- PC-Based Bus: PCI / PCI-X
-
Supplier: Advantech
Description: output for each axis Two pulse output types: CW/CCW or pulse/direction Up to 1 MHz encoder input for each axis Two encoder pulse input types: A/B phase or up/down Constant speed control Position management and software limit switch function BoardID™ switch
- Motor / System: DC Servomotor
- PC-Based Bus: PCI / PCI-X
-
Supplier: PI (Physik Instrumente) L.P.
Description: point to point positioning, linear and circular interpolation, electronic gearing and cam, and contouring Opto isolated inputs for home, abort, limits (except pci low cost) Digital I/O and analog inputs High speed position capture High speed encoder compare output Programmable
- Number of Axes / Motors: 1 to 4
- D/A Resolution: 12 bits
- Setup: Computer Interface
- Motor / System: DC Servomotor, Full Step Motor, Half Step Motor, Hydraulic Motor / System, Microstepping Motor
-
Supplier: Aerotech, Inc.
Description: point-to-point, linear and circular interpolation, electronic gearing, and velocity profiling Program in AeroBasic, Microsoft .NET (C#, VB.NET, C, and Managed C++), or LabVIEW Remotely command drives over Ethernet, USB, or RS-232 with an ASCII interface available for both Windows and
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 80 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Glebar Company Inc.
Description: THE GLEBAR ADVANTAGE For position feedback, other CNC dressers often employ rotary encoders. In such a setup, the servomotor shaft position is reported by the encoder, and this plus the pitch of the motion screw is used to calculate slide position. Even with a
- Wheel Diameter (To Be Dressed): 9 inch
- Type: Dressing Machine
- Features: Holder / Machine Mount
-
Supplier: Galil
Description: including linear and circular interpolation, contouring, electronic gearing and ecam. Like all Galil controllers, programming the DMC-18x0 is simplified with two-letter, intuitive commands and a full set of software tools such as WSDK for servo tuning and analysis.
- Number of Axes / Motors: 1
- D/A Resolution: 16 bits
- Supply Voltage (DC): -12 to 12 volts
- Operating Temperature: 0 to 70 C
-
Supplier: Galil
Description: direct connection to 90-250 V AC. The DMC-22x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of axes. Any mode of motion can be programmed including linear and circular interpolation, contouring, electronic gearing and ecam.
- Number of Axes / Motors: 2
- Resolution (if Applicable): 32 bits
- Maximum Output Voltage: 80 volts
- Continuous Output Current: 1 to 7 amps
-
Supplier: PI (Physik Instrumente) L.P.
Description: programming language Linear, circular, rapid, B-spline, Hermite-spline interpolation modes True S-curve accel/decel for jerk-limited profiles Dynamic multi-move lookahead for robust acceleration control Coordinate system translation and rotation, 2D and 3D Embedded forward and inverse
- Number of Axes / Motors: 4 to 8
- D/A Resolution: 32 bits
- Rated Power: 100 to 240.00000000000003 watts
- Continuous Output Current: 0.5 to 5 amps
-
Supplier: PI (Physik Instrumente) L.P.
Description: programming language Linear, circular, rapid, B-spline, Hermite-spline interpolation modes True S-curve accel/decel for jerk-limited profiles Dynamic multi-move lookahead for robust acceleration control Coordinate system translation and rotation, 2D and 3D Embedded forward and inverse
- Number of Axes / Motors: 4 to 8
- D/A Resolution: 32 bits
- Rated Power: 100 to 240.00000000000003 watts
- Continuous Output Current: 0.5 to 5 amps
-
Supplier: Hymark/Kentucky Gauge
Description: Precision linear steel guide rails with rack and cable trays Carriage with hardened double ball bearings Magnetic linear encoder for direct measuring LED controller, displays in 0.001in/0.01mm (LCD available for fractional) Linear error compensation, 100 points Control stand (free standing)
- Cutting Capacity: 0.25 to 12.75 inch
- Power Type: AC Power
- Machine Type: Circular Saw
- Cutting Type: Manual, Semi-Automatic
-
Supplier: Yamaha Corporation
Description: contact guide. Note 1. Note 1. Except for T4L/T4LH and T5L/T5LH Note 2. Except for F8 series/F10/B10. Resolver with excellent environment resistance is used for the position detector. A resolver is used for the position detector. The resolver has a simple and rigid structure without
- Stroke or X-Axis Travel: 80.708705 inch
- Rated Force: 264.6 lbs
Find Suppliers by Category Top
Featured Products Top
-
signals to accurately determine positions between the physical increments of the code wheel. The encoder resolution, indicated by pulses per revolution (PPR), depends on the code wheel's design. The interpolation technique enables the creation of very high encoder resolutions (read more)
Browse Rotary Encoders Datasheets for Portescap -
fabrication of optoelectronic instruments for measuring of geometrical quantities. The basic product line includes: laser triangulation position sensors; 2D and 3D laser scanners; optical micrometers; absolute linear encoders; data acquisition, processing and indication systems; control (read more)
Browse Dimensional Gages and Instruments Datasheets for RIFTEK EUROPE Sp. z.o.o. -
, the slip ring transmits three-phase AC power to the pitch motors located inside each rotating blade hub, while simultaneously carrying back real-time encoder signals for precise blade angle positioning, temperature sensor data, and control communication (e.g., CAN bus, PROFIBUS). Its 50A high (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
PMAS, the Potsdam Multi-Aperture Spectrophotometer. I. Design,
Manufacture, and Performance
All mo- tors are equipped with gears, precision linear or circular posi- tion encoders , and tacho encoders.
-
http://dspace.mit.edu/bitstream/handle/1721.1/41754/226232550-MIT.pdf?sequence=2
Third idea was brushless DC motors with circular encoders for position feedback.
-
Low-cost high-resolution diffractive position sensors for X-by-wire
applications
Many applications in industry (automotive, automation, biotechnology, optical data storage, CNC machine tools, etc…) need high resolution absolute position encoders (linear, circular , and even more complex ones).
-
The interrelationship between movement and cognition: Theta rhythm and the P300 event‐related potential
Figure 2D shows running-wheel speed measured by a circular encoder . x-axis position for paw of right hind limb and y-axis position for paw of right hind limb were represented in Figures 2E,F.
-
Digital Flicker-Free Slow Scan Multispectral Imagery Display
The display is programmed to use two of the busses as inputs for raster line number and encoder position (for sensors equipped with circular variable filters).
-
Adaptive real-time estimation of end-effector position and orientation using precise measurements of end-effector position
Six Heidenhain6 MT 25-W linear encoders on the testing fixture measure the linear positions of their circular tips along the encoder axes.
-
A comprehensive methodology for runout tolerance evaluation using discrete data
Circular runout was not assessed because the absence of position encoders in the manually controlled axes of the form tester did not allow precise positioning of the dial gauge for measurement of circular runout.
-
Baseline monitoring for astrometric interferometry
The azimuth axis was measured at 10-degree intervals over the full circular rotation, with zero degrees at the nominal encoder zero position .
-
http://trs-new.jpl.nasa.gov/dspace/bitstream/2014/40749/3/04-1690.pdf
The azimuth axis was measured at 10 degree intervals over the full circular rotation, with zero degrees at the nominal encoder zero position .
-
Machinery Electronics and Control Engineering II
So encoder and circular raster sensor are not suitable for testing indexing position accuracy of the power tool rest.
Indicates content that may require registration and/or purchase.