-
Supplier: U.S. Plastic Corporation
Description: 1-1/2" SCH80 pipe has and ID of 1.476", and OD of 1.900" and a wall thickness of .200". The maximum working pressure is 240 PSI at 73.4F.
- Diameter: 1 1/2"
- Schedule: 80
- Material: PVC
-
Supplier: GF Piping Systems
Description: value for many applications. PVC-U systems ensure the highest thermal stability and chemical resistance. PVC-U systems show very good characteristics in the temperature range of 0°C - 60°C (32°F - 140°F). The chemical resistance properties of PVC-U are excellent: it is resistant
- Temperature Range: 32 to 140 F
- Features: 100mm - 200mm, 10mm - 20mm, 200mm - 500mm, 20mm - 30mm, 30mm - 40mm, 40mm - 50mm, 50mm - 100mm
- Material: CPVC, PVC
- Shape: Round
-
Supplier: Newark, An Avnet Company
Description: PIPE END CAP 2 IN PVC 200PK
-
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Harvel® Schedule 40 PVC Belled End Pipe 20 ft length Less Bell - Gray
- Features: Other
-
Supplier: Accuris
Description: Threaded unplasticized polyvinyl chloride (PVC-U) water well filter pipes and casings - DN 100 to DN 200 pipes with trapezoidal thread
-
Supplier: U.S. Plastic Corporation
Description: 1-1/2" SCH80 PVC pipe is 1.900"OD, 1.476"ID and has a .200" wall thickness. The maximum pressure rating is 470 psi @ 73F.
- Diameter: 1 1/2"
- Material: PVC
-
Supplier: Total Plastics, Inc.
Description: Generally there are two basic types of PVC available – rigid PVC and plasticized PVC (flexible). There are hundreds of formulations available for desired physical properties targeted to a specific application. Call Total Plastics for help in determining what will work best for
- Form / Shape: Flat / Bar Stock, Hollow / Tubular Stock
- Chemical System: Polyvinyl Chloride (PVC)
- Features: Thermoplastic
-
Supplier: U.S. Plastic Corporation
Description: 1-1/2" SCH80 PVC pipe is 1.900"OD, 1.476"ID and has a .200" wall thickness. The maximum pressure rating is 470 psi @ 73F.
- Diameter: 1 1/2"
- Material: CPVC
-
Supplier: Victaulic Co. of America
Description: Repair coupling for PVC systems; no pipe preparation required Sizes from 2 - 8″ | DN50 - DN200 Pressures up to 350 psi | 2413 kPa | 24 bar
- English Size: 2 to 8 inch
- Fitting Type: Coupling
- Features: English
- Material: Iron (Cast/Ductile)
-
Supplier: Kuriyama of America, Inc.
Description: rigid pipe. Phthalate Free Drain lines Marine bilge discharge Marine plumbing Recreational vehicle (RV) plumbing
- Inside Diameter: 2 inch
- Outside Diameter: 2.32 inch
- Working Pressure: 35 psi
- Maximum Vacuum: 20 in Hg vac
-
Supplier: Victaulic Co. of America
Description: Provides convenient transition from PVC to grooved steel without need for special adapters Sizes from 2 - 8″ | DN50 - DN200 Pressures up to 350 psi | 2413 kPa | 24 bar
- English Size: 2 to 8 inch
- Fitting Type: Coupling
- Features: English
- Material: Iron (Cast/Ductile)
-
Supplier: U.S. Plastic Corporation
Description: socket joint fabrication in pint and quart cans. Pipe cement requirements are as follows. For 1/2" pipe size, the average number of joints per qt is 300. For 3/4" pipe size, 200. For 1" pipe size, 125. For 1-1/2" pipe size, 90. For 2 inch, 60. For 3", 40. For 4"
- Cement / Raw Material Form: Cement / Binder
- Features: Other
-
Supplier: Victaulic Co. of America
Description: Provides convenient transition from PVC to HDPE without need for special adapters Sizes from 2 - 8″ | DN50 - DN200 Pressures up to 350 psi | 2413 kPa | 24 bar
- English Size: 2 to 8 inch
- Fitting Type: Coupling
- Features: English
- Material: Iron (Cast/Ductile)
-
Supplier: Cole-Parmer
Description: PVC and PP valves withstand up to 150 psi; PVDF up to 200 psi. Seats are made of PTFE and O-rings made of Viton
. Pipe thread connections. - Pressure Rating: 150 psi
- Valve Type: Needle Valves
- Primary Material: PVC
-
Supplier: Cole-Parmer
Description: PVC and PP valves withstand up to 150 psi; PVDF up to 200 psi. Seats are made of PTFE and O-rings made of Viton
. Pipe thread connections. - Pressure Rating: 150 psi
- Valve Type: Needle Valves
- Primary Material: PVC
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Coupling (SxS) Schedule 40 PVC
- Fitting Type: Coupling
- Material: PVC/CPVC
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Cap (S) Schedule 40 PVC
- Material: PVC/CPVC
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Van Stone Flange (S) Schedule 80 Harvel® PVC
- English Size: 27.5 inch
- Connection Type: Flange
- Material: PVC/CPVC
-
Supplier: Mueller Company
Description: from 1" to 2" and pipe plugs to 2-1/2" in size Use on cast iron or ductile iron pipe • cement lined cast iron or ductile iron pipe A-C pipe • cast iron O.D. PVC • steel pipe 90 psig (621 kPa) maximum working pressure without optional power clevis 200 psig
-
Supplier: Assured Automation
Description: flow rate & flow totals • Ability to Field Calibrate (standard) Materials • PVC Housing • PVDF Rotor • 316SS Rings • Tungsten Carbide Shafts • Ceramic Bearings • Ferrite Signal Generator Models Model Flow Range (GPM) Connection (sched. 80 spigot or NPT) TM050 1 to 10 1/2" TM075 2 to 20 3/4"
- Pipe Diameter: 0.5 to 4 inch
- Liquid Volumetric Flow Rate: 1 to 600 GPM
- Operating Pressure: 225 psi
- Operating Temperature: 32 to 140 F
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: F.P.T. utilizes a composite laminate construction for strainer bodies to provide structural strength. Chemical resistance is maintained by providing wetted surfaces of PVC Type 1, CPVC, Polypropylene or PVDF. All strainers are rated for 150 PSI at 73 deg. F. Higher operating temperatures are
- Pipe Size: 2 to 14 inch
- Pressure Rating: 150 psi
- Process Temperature: 75 F
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
-
Supplier: Brady Corporation
Description: Durable, low-shrink vinyl with our most aggressive adhesive. Conforms to irregular, curved, rough and highly textured surfaces (painted cinder blocks, uneven wood, textured plastics, paper-jacketed pipes, powder-coated surfaces). Adheres to "difficult" low-surface energy items (PVC
-
Supplier: O-Z/Gedney
Description: PVC COATED STEEL PRESSURE DISC MATERIAL 0.675 INCH, 0.84 INCH, 1.05 INCH OUTER CONDUIT DIAMETER 0.5 INCH, 0.625 INCH, 0.875 INCH (COPPER TUBE) PIPE SIZE 3/8 INCH, 1/2 INCH, 3/4 INCH CONDUIT SIZE 2 INCH CORE DRILLED HOLE USED ON PIPE, CONDUIT OR TUBING CSMI MODEL
- Features: Other
- Material: PVC Coated Steel
-
Supplier: DME Company
Description: Cuts up to 2" I.D. hose Cuts rubber hose and tubing through 2" I.D. P.E. through 1 1/2" I.D. Class PVC through 1 1/4" I.D
- Tubing / Pipe Diameter: 1.25 to 2 inch
- Form Factor: Hand Tools
- Power: Manual Tools
- Tubing / Pipe Material: Polymer / Plastic
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Load cell Nominal load: 200kg Minimum LC verification interval: 0.0090% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel measuring area cover: robust pipe from stainless steel Degree of protection: IP68 according to EN60529 / IP69K Cable sheath: Shielded 6-wire
- Force / Load Rating: 441 lbs
- Shear Type: Bending Beam
- Application: Other, Weigh Scales
- Features: Other Output
-
Supplier: DigiKey
Description: PIPE END CAP 2 IN PVC 200PK
-
Supplier: Plast-O-Matic Valves, Inc.
Description: SUPERIOR FEATURES • ½” through 2” pipe sizes • All sticks are reinforced to minimize possibility of damage • Socket end connectors, PVC and EPDM standard • Wetted metals on gauge (brass) and flow meter (T300 Stainless) • All units built in USA and individually tested
- Pipe Diameter: 2 inch
- Features: Aggressive / Corrosive Process Media, Liquid
- Mounting: In-line
- Additional Variables Measured: Measures Temperature
-
Supplier: Plast-O-Matic Valves, Inc.
Description: SUPERIOR FEATURES • ½” through 2” pipe sizes • All sticks are reinforced to minimize possibility of damage • Socket end connectors, PVC and EPDM standard • Wetted metals on gauge (brass) and flow meter (T300 Stainless) • All units built in USA and individually tested
- Pipe Diameter: 2 inch
- Features: Aggressive / Corrosive Process Media, Liquid
- Mounting: In-line
- Additional Variables Measured: Measures Temperature
-
Supplier: Cole-Parmer
Description: Steel handles are rated at 450°F (232°C); Mini Connectors are rated to 392°F (200°C). Digi-Sense Pipe-fitting probe for closed pipes or vessels. Probe and fitting are 316 SS; autoclavable except lead; lead is detachable via BNC connector. Not electrically isolated; 1" long.
- Sensed Temperature: -40 to 212 F
- Sensitive Length: 1 inch
- Features: Thermistor
-
Supplier: Cole-Parmer
Description: • Pipe-Plug Probes Ideal for Installation Where Space is Limited • The probe only extends out of the fitting a ½†for a fast response without taking up much space • Response Time: 2.5 seconds or greater • The ¼†NPT fitting can withstand up to 2000psi • Fiberglass insulated cable ideal
- Sensed Temperature: -250 to 900 F
- Sensitive Length: 0.25 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: control system Compressed air CDA,1/4″ quick coupling Waste outlet Drain,PP DN20 Fusion Socket Cabinet ventilation OD 50MM,85m³/hr Standard equipment PP shell+transparent PVC observation window+PFA internal pipe valve components, leakage alarm Optional *UPW *EMO *Operating instructions
- Application: Gas
-
Supplier: Underground Devices
Description: Bore Spacer Design Style: Full Complement Bore Spacer Designed to Accomodate: 3 ea. 3" (DR11) HDPE conduits & 1 ea. 6" DR18 CL150 PVC Pressure Pipe in a 16.000 OD x .500 Wall Steel Casing Grout Injection Method: Single End Design Features Include: 2 Wheels, Cable Holes to Prevent
-
Supplier: BakerCorp
Description: Capacity: 50 gpm – 200 gpm per clean filter Pressure: 150 psi Temperature: With PVC Pipe: 140° F. With Steel Pipe: 225° F. Filtration: Down to 1.0 micron Height Range: 5' 0" – 12' 0" Width/Diameter Range: 3' 8" – 4' 9" Length Range: 4' 8" – 5' 8" Equipment Weight Range: 550 lbs
- Features: All Gravity Filters, Other
- Equipment Type: Bag Filter
- Application / Industry: Waste / Sludge
-
Supplier: BakerCorp
Description: Capacity: 50 gpm – 200 gpm per clean filter Pressure: 150 psi Temperature: With PVC Pipe: 140° F. With Steel Pipe: 225° F. Filtration: Down to 1.0 micron Height Range: 5' 0" – 12' 0" Width/Diameter Range: 3' 8" – 4' 9" Length Range: 4' 8" – 5' 8" Equipment Weight Range: 550 lbs
- Features: All Gravity Filters, Other
- Equipment Type: Bag Filter
- Application / Industry: Waste / Sludge
-
Supplier: BakerCorp
Description: Capacity: 50 gpm – 200 gpm per clean filter Pressure: 150 psi Temperature: With PVC Pipe: 140° F. With Steel Pipe: 225° F. Filtration: Down to 1.0 micron Height Range: 5' 0" – 12' 0" Width/Diameter Range: 3' 8" – 4' 9" Length Range: 4' 8" – 5' 8" Equipment Weight Range: 550 lbs
- Features: Other
- Application / Industry: Waste / Sludge
Find Suppliers by Category Top
Featured Products Top
-
centrifugal systems. AMCA Certified. DESIGN FEATURES · VOLUME: to 140,000 CFM · TEMPERATURES: to 200°F. · PRESSURES: to 14" WG · SIXTEEN SIZES: 12"-73" (read more)
Browse Datasheets for New York Blower Company (The) -
the AMCA Seal. DESIGN FEATURES · TEMPERATURES - to 600°F. · BELT-DRIVE AND DIRECT-DRIVE · NINE SIZES - 8" - 14" wheel diameters. · PRESSURES - to 14" WG. · CAPACITIES - to 2,200 CFM (read more)
Browse Datasheets for New York Blower Company (The) -
20 Fusion Socket Cabinet ventilation OD 50MM,85m³/hr Standard equipment PP shell+transparent PVC observation window+PFA internal pipe valve components, leakage alarm Optional *UPW *EMO *Operating instructions *Exhaust Pressure Monitor *Door Sensor (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
integration, easy to install. Simple operation, maintenance and cleaning. 0.8mm thickened PVC material to ensure the strength and service life of the inclined pipe (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and right barrels. The pump body has two uses and one backup. It can automatically switch the liquid supply operation (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/43416/37718134-MIT.pdf?sequence=2
The required angle was marked onto the PVC plate supporting the vanes using a Magic Marker, and … … the entire flow field is the strong counterflow located on and around the centerline of the pipe . cL200 .
Indicates content that may require registration and/or purchase.