-
Supplier: UL Standards & Engagement
Description: 1.1 As noted in Low Voltage Transformers - Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers - Part 1: General Requirements, the requirements in Part 3 cover Class 2 transformers for use with Class 2 circuits in
-
Supplier: Accuris
Description: Low Voltage Transformers - Part 3: Class 2 and Class 3 Transformers
-
Supplier: Accuris
Description: UL Standard for Safety Standard Low Voltage Transformers - Part 3: Class 2 and Class 3 Transformers
-
-
Supplier: CSA Group
Description: 1988. This edition of UL 5085-3 supersedes the Fourth edition of UL 1585 published in 1998. Scope 1.1 As noted in Low Voltage Transformers - Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers - Part 1: General Requirements, the
-
Supplier: EDCOR Electronics Corporation
Description: Design Mathematically designed to produce the specified voltage(s) when loaded. Primary (Input) Designed for 115V, 60Hz. Secondary (Output) This transformer has multiple voltage windings, 5V (2.5-0-2.5) at 3A center tapped. Magnet Wire All units are wound with the finest virgin
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 5 volts
- Standards: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE TRANSFORMER; Input Voltage:69.3V; Output Voltage:120V; Power Rating:-; Frequency Range:60Hz; Accuracy Class:Class 0.6; Transformer Mounting:Panel Mount; Transformer Terminals:Stud; Product Range:460 Series; Frequency Max:60HzRoHS
-
Supplier: Beckhoff Automation LLC
Description: The SVL1xxx 3-phase measurement system with RJ45 connection enables all three primary conductor voltages to be recorded simultaneously. Thanks to the 333 mV output signals, all instrument transformers can easily be connected via patch cable and also have electronic nameplates that make
- Features: Power / Power System / Distribution Transformer
-
Supplier: Beckhoff Automation LLC
Description: The SVL1xxx 3-phase measurement system with RJ45 connection enables all three primary conductor voltages to be recorded simultaneously. Thanks to the 333 mV output signals, all instrument transformers can easily be connected via patch cable and also have electronic nameplates that make
- Features: Power / Power System / Distribution Transformer
-
Supplier: Beckhoff Automation LLC
Description: The SVL1xxx 3-phase measurement system with RJ45 connection enables all three primary conductor voltages to be recorded simultaneously. Thanks to the 333 mV output signals, all instrument transformers can easily be connected via patch cable and also have electronic nameplates that make
- Features: Power / Power System / Distribution Transformer
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE TRANSFORMER, 480V, 3KVA, 60HZ; Input Voltage:240V, 480V; Output Voltage:48V; Power Rating:3kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE TRANSFORMER, 48V, 750VA, 60HZ; Input Voltage:120V, 240V; Output Voltage:48V; Power Rating:750VA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
-
Supplier: UL Standards & Engagement
Description: transformers; d) Cord-connected transformers; and e) Transformers incorporating overcurrent or over-temperature protective devices, transient voltage surge protectors, or capacitors. 1.7 These requirements do not cover Class 2 and Class 3 transformers
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Terminals are brass No. 10-32, it is desirable to use a 1.50 amp fuse in the secondary to protect the transformer, Model 3PTN150-3.17 is desined specifically for 50 Hz operation at 66% reduce load. All other ratios are designed for 60Hz operation, Transformers are ANSI C57.13 group 1.
- Accuracy: 1.2 % F.S.
- Primary Voltage (Ratio) Range: 69.4 to 600 volts
- Secondary Voltage (Ratio) Range: 120 volts
- Burden: 100 to 150 VA
-
Supplier: Hammond Manufacturing Company Inc.
Description: long leads. Units will exhibit less inductance at slightly higher currents or more at lower currents. Perfect for high voltage power supply filtering, case matches power transformers & tube audio output transformers. Units are vacuum impregnated with polyurethane varnish for
- Maximum Secondary Current Rating: 500 amps
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Block USA, Inc.
Description: transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4 Safety isolating transformer to: VDE 0570 Part2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 As a mains transformer for adjustment of the voltage and simple electrical isolation. As an
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 12 volts
- Power Rating (VA): 3 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover the following types of transformers: a) Air-cooled transformers and reactors for general use; b) General purpose autotransformers; c) Ferroresonant transformers; d) Class 2 and Class 3 transformers (which are evaluated in
-
Supplier: Block USA, Inc.
Description: Rated input voltage 3 x 400 Vac Rated output voltage 3 x 380 - 3 x 420 Vac Rated power 1000 - 30000 VA Insulation class F Maximum ambient temperature 50 °C Efficiency up to 97.5 % Degree of protection IP 00 Optionally adapted package for higher degrees of protection (see data
- Maximum Primary Voltage Rating: 400 volts
- Maximum Secondary Voltage Rating: 400 volts
- Power Rating (VA): 6,300 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Newark, An Avnet Company
Description: CONTROL TRANSFORMER, 12V, 3.34A, 40VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:12V; Power Rating:40VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Isolation Voltage:-RoHS Compliant: Yes
-
Supplier: Woo Audio Inc.
Description: Manual(PDF) Technical Specifications : Headphones impedance : 8-600 Ohms Input impedance: 100 Kilo-Ohms Frequency response: 20 Hz - 30 KHz, -3dB Signal/Noise: 93 dB THD: = 0.3% Voltage: AC 110/220 V, 50/60 Hz External dimension: 6"(H), 5½(W), 13"(D) Weight: 13.5 lbs Standard Features:
- Frequency Response: 0.00002 to 0.03 MHz
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: Yaohua Electric Group
Description: The technical data 1.1 Main technical data see table l. 1.2 Limited three-prase burden 120VA,accur-acy classO.5 in circuit with measurement instrument. 1.3 Voltage won’t appear when no earthing fault between tap ad and xd which are form the secondary winding of poening
- Transformer Category: Current Transformer
-
Supplier: Hubbell Incorporated
Description: 3.75 INCH W X 3.88 INCH D X 3.41 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.4 INCH L X 0.2 INCH W SLOT MOUNTING 150 VA POWER RATING 208/230/460 V PRIMARY VOLTAGE 115 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 AE MODEL
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 208 to 460 volts
- Maximum Secondary Voltage Rating: 115 volts
- Power Rating (VA): 150 VA
-
Description: Applicable frequency: 10KHZ-1MHZ; Voltage rating: 3KV/1mA/1Min; Operating temperature: -25℃~ 55℃; Working humidity: ≤95%; Insulation class: class B.
- Operating Temperature: -25 to 55 C
- Primary Voltage (Ratio) Range: 3,000 volts
- Features: Voltage / Potential Transformer
-
Supplier: Radwell International
Description: LOW VOLTAGE POTENTIAL TRANSFORMER, STANDARD VOLTAGE: 120 VOLT, FREQUENCY: 60 HZ, INSULATION CLASS: 0.6KV, 10KV BIL, VOLTS: 0-69.3 V THRU 0- 600 V. FREE 2 YEAR RADWELL WARRANTY
- Transformer Category: Current Transformer
-
Supplier: Schaffner EMC Inc.
Description: substations in over 50 cities worldwide and include traction power transformers (TPT), interphase transformers (IPT), auxiliary power transformers (APT), and DC negative return reactors. In addition to that, Schaffner medium voltage (MV) grid step-up transformers
- Power Rating (VA): 10,000,000 VA
- Output Type: AC
- Standards / Compliance: ANSI, CSA, IEC, UL, VDE
- Transformer Type: Distribution Transformer
-
Description: Procedures for demonstrating the adequacy of new Class 1E transformers, located in amild environment of a nuclear power generating station, to perform their required safety functionsunder postulated service conditions are presented. Single and three phase transformers rated601 V
-
Supplier: Hammond Manufacturing Company Inc.
Description: sealed unit withstanding severe environmental conditions including those of MIL-T-27 (Grade 5, Class S). For the more economical open type P.C. mount types please refer to the 148 and 149 series. Peak working voltage rating of: 200V Referring to figures 1-9, if connection is not used -
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1026219-FS12-090-C2 Category: Transformers>Power Transformers Series: Split Pack™, Class 2/3, FS Type: Laminated Core Termination Style: PC Pin Package: Tube Height - Seated (Max): 23.80mm Standard Package: 10 Power - Max: 1.1VA Weight: 0.17 lb (77.11 g)
- Category: Signal / RF Transformer
-
Supplier: Hubbell Incorporated
Description: 4.5 INCH W X 4.18 INCH D X 3.84 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH W SLOT MOUNTING 250 VA POWER RATING 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE 120/115/110 V SECONDARY VOLTAGE 130 INSULATION
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 220 to 480 volts
- Maximum Secondary Voltage Rating: 110 to 120 volts
- Power Rating (VA): 250 VA
-
Supplier: CSA Group
Description: Air-cooled transformers and reactors for general use; b) Autotransformers; c) Ferroresonant transformers; d) Cord-connected transformers; and e) Transformers incorporating overcurrent or over-temperature protective devices, transient voltage surge protectors, or
-
Supplier: TE Connectivity
Description: Dimensions Aperture Diameter : 94 MM [3.7 INCH ] Case Depth : 30 MM [1.181 INCH ] Product Weight (KG) : 1 Ratio : 1600/1 Electrical Characteristics Class .5 Burden Rating (VAMP) : 15 Class 1 Burden Rating (VAMP) : 20 Class 3 Burden Rating (VAMP) : 25 Output Current (AMP) : 1
- Secondary Current (Ratio) Range: 1 amps
- Burden: 20 VA
- Transformer Category: Current Transformer
-
Supplier: Schaffner EMC Inc.
Description: Schaffner middle frequency (MF) transformers take your high-demand and advanced applications to the next level. Since the beginning of the MF transformers development, we have been at the cutting edge of this technology. Combining our innovative winding design with carefully selected
- Power Rating (VA): 5,000,000 VA
- Output Type: AC
- Standards / Compliance: ANSI, CSA, IEC, UL, VDE
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Eaton Cooper Power Systems
Description: Envirotran™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective
- Maximum Primary Voltage Rating: 19,920 volts
- Maximum Secondary Voltage Rating: 120 to 600 volts
- Power Rating (VA): 10,000 to 50,000 VA
- Output Type: AC
-
Supplier: Schaffner EMC Inc.
Description: Schaffner high efficiency transformers offer the best ratio between initial cost and operating cost for sensitive applications. We are experienced in designing the ideal construction and finding the optimum material mix for lower transformer losses. Lowering the energy consumption
- Power Rating (VA): 10,000,000 VA
- Output Type: AC
- Standards / Compliance: ANSI, CSA, IEC, UL, VDE
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: INTER-GLOBAL ELECTRONIC BALLAST, 0.56-0.83 AMP, 120 VAC LINE VOLTAGE, TYPE 1 OUTDOOR, NORMAL POWER FACTOR, CLASS P INHERENT THERMAL PROTECTION, UL/CUL LISTED. FREE 2 YEAR RADWELL WARRANTY
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Current Rating: 0.83 amps
- Features: Power / Power System / Distribution Transformer
-
Supplier: WAGO
Description: Split-core current transformer; Primary rated current: 60 A; Voltage output signal 333 mV; Accuracy class: 3; Secondary connection with lever
- Primary current (Ratio) Range: 60 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 3 % F.S.
- Operating Temperature: -10 to 55 C
Find Suppliers by Category Top
Featured Products Top
-
Product brief - REDEL 2P Series - High Voltage configurations (read more)
Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
NEW REDEL 2P High Voltage configurations Patent-pending design bringing 5kV on 34 contacts in only Ø 18 mm The new high-voltage connector innovation, achieving 5kV with an (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
NEW REDEL 2P HighVoltage configurations Patent-pending design bringing 5kV on 34 contacts in only Ø 18 mm The new high-voltage connector innovation, achieving 5kV with an (read more)
Browse Circular Connectors Datasheets for LEMO USA, Inc. -
electric, "HCB" for the control valve series, "100" for a nominal diameter of DN100 mm, and "C" for a carbon steel body. Highlight Specifications Pressure classes: 150, 300, 600, 900, 1500, and 2500 Body materials: LCB, WCB/A105, WC6/F11, F304/CF8 (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Helps tolerate temporary inrush currents Suitable for motor and transformer applications Compact Class CC form factor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
UL94 V-0 flammability rating Available in 1, 2, and 3-pole configurations Box lug, pressure plate, and screw terminal options Solid/stranded wire compatibility Technical Specifications Voltage Rating: 600 (read more)
Browse Fuse Holders Datasheets for VICFUSE -
ABSOPULSE Electronics has released the HTP 3K5-3U4 series of rugged AC-DC power supplies with 3-phase, high voltage ac-inputs. The 3500W power supplies are suitable for heavy duty applications including servo drives, factory automation, industrial machinery, and equipment. The power (read more)
Browse High Voltage Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
The VJT series from VICFUSE is a Class J time-delay, current-limiting fuse designed to provide dependable overcurrent and short-circuit protection across industrial electrical systems and power distribution applications (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The VJF series from VICFUSE is a Class J fast-acting current-limiting fuse engineered for advanced industrial circuit protection applications requiring high interrupting performance, low I²t characteristics, and rapid fault-clearing response (read more)
Browse Fuses Datasheets for VICFUSE -
UL Listed GFCI Protection Device in High Amperage, 3-Phase Field Application While the current NEC guidelines only specifies Class A GFCI protection for cord connected appliances, best practice for assuring personnel protection within a commercial kitchen environment would be to apply (read more)
Browse Circuit Protection Components Datasheets for Tecmark Corporation