-
Supplier: Tecmark Corporation
Description: The LineGard™ 40 - 60 Amp Class A Ground Fault Circuit Interrupter (GFCI) is ideal for both new and existing circuit installations. The LineGard™ 40 - 60 Amp Class A GFCI offers the flexibility of splicing in anywhere within the length of
- Supply Voltage (VS): 208 volts
- Trigger Current: 0.001 to 0.005 amps
- Response Time: 25,000,000 ns
- Standards and Certifications: CSA Mark, UL
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 2015-11-03, CIRCUIT BREAKER, INDUSTRIAL, W/ GROUND FAULT PROTECTION, 1-POLE, 15AMP, 120V, 60HZ, 10KAIC, CLASS A GFCI, 5MA TRIP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Altech Corp.
Description: circuits. An IEC device with excellent rat ings under a UL listing at 480Y/277V (including group ratings) and at 500V under international standards, the Altech/ABL Sursum MA pro vides short and long term cost effective circuit protection for USA and/or export applications. The
- Rated AC Voltage: 277 to 480 volts
- Continuous Current Rating: 0.16 to 40 amps
- Rated Breaking Capacity (Icn): 10,000 to 42,000 amps
- Mounting Style: DIN Rail Mounted
-
-
Supplier: Sensata Technologies
Description: The LineGard™ PGFM GFCI Sensing Module is a ground fault or equipment leakage sensing device designed and manufactured by North Shore Safety, a leader in innovative safety products. The PGFM operates in tandem with an approved Airpax LEL Series, UL 489 listed circuit
- Tj: -35 to 66 C
- Supply Voltage (VS): 120 to 240 volts
- Trigger Current: 0.004 to 0.006 amps
- Operating Temperature: -35 to 66 C
-
Supplier: Tecmark Corporation
Description: Industrial Grade Ground Fault Circuit Interrupter (GFCI) is ideal for both new and existing circuit installations. This GFCI has a unique design that offers the flexibility of splicing-in the protection of a GFCI anywhere within the length of a
- Supply Voltage (VS): 120 to 277 volts
- Trigger Current: 0.004 to 0.006 amps
- Response Time: 25,000,000 ns
- Standards and Certifications: CSA Mark, UL
-
Supplier: Eaton Corporation
Description: EQUIPMENT PROTECTOR TYPE PB PANELBOARD USED ON BOLT ON MOUNTING 30 AMPERE CURRENT RATING 2 POLE(S) CHB MODEL
- Continuous Current Rating: 30 amps
- Number of Poles: 2
- Mounting Style: Bolt-on
- Miniature Circuit Breaker Features: Ground Fault Circuit Interrupter (GFCI), Supplementary Protector
-
Supplier: Carling Technologies, Inc.
Description: The PC-Series, AC Residual Current Circuit Breaker with Overcurrent Protection (RCBO), combines the ground fault protection of a GFCI with the familiar overcurrent tripping characteristics of a normal circuit breaker. It detects lower level ground
- Rated AC Voltage: 120 to 240 volts
- Continuous Current Rating: 1 to 50 amps
- Rated Breaking Capacity (Icn): 5,000 amps
- Number of Poles: 1 to 3
-
Supplier: Schneider Electric
Description: Miniature Circuit Breakers Arc-fault circuit interrupters digital technology to provide unequaled protection Homeline Combination Arc Fault Circuit Interrupters (HOM-CAFI) provide enhanced protection against home electrical fires. Homeline miniature circuit
- Continuous Current Rating: 6 to 225 amps
- Rated Breaking Capacity (Icn): 5,000 to 65,000 amps
- Number of Poles: 1 to 3
- Mounting Style: DIN Rail Mounted, Plug-in
-
Supplier: Schneider Electric
Description: Ground Fault Protection Products Ground fault protection or monitoring from 30mA to 30A For PowerPact H- and J-Frame circuit breakers Ground fault protection from 30mA to 3A
- Continuous Current Rating: 0.03 to 30 amps
- Mounting Style: Bolt-on, DIN Rail Mounted, Drawout Mount
- Trip System Type: Electronic Unit
- Miniature Circuit Breaker Features: Ground Fault Circuit Interrupter (GFCI)
-
Supplier: Carling Technologies, Inc.
Description: The M-Series miniature hydraulic/magnetic circuit breakers are designed for those demanding applications where space, aesthetics and snap-in front panel mounting are important. These circuit breakers are available in a choice of rocker actuator styles and colors,
- Rated AC Voltage: 125 to 250 volts
- Rated DC Voltage: 32 to 80 volts
- Continuous Current Rating: 0.02 to 30 amps
- Rated Breaking Capacity (Icn): 600 to 1,000 amps
-
Supplier: Hubbell Incorporated
Description: UL/CUL 943 APPROVAL 120/240 VAC VOLTAGE RATING 45 AMPERE CURRENT RATING 3 POLE(S) BRYANT[R] BRAND GFMDCB MODEL
- Rated AC Voltage: 120 to 240 volts
- Continuous Current Rating: 45 amps
- Number of Poles: 3
- Miniature Circuit Breaker Features: Ground Fault Circuit Interrupter (GFCI)
Find Suppliers by Category Top
Featured Products Top
-
How to Protect Electrical Circuit from Damage : A circuit breaker is designed to protect an electrical circuit from damage if it ever short circuited or from overloading. This is an (read more)
Browse Circuit Breakers Datasheets for ASAP Semiconductor LLC -
damaged, malfunctioning or improperly installed device “leak” dangerous electrical current to its conductive surroundings. To help mitigate the danger to personnel and property in the event such current leakage should occur, the National Electric Code (NEC) now requires Class A GFCI (read more)
Browse Circuit Protection Components Datasheets for Tecmark Corporation -
. This convenience allows the installer to place this GFCI at an accessible location for the end user. Unlike breaker style GFCIs which have limitations of circuit level from the service panel, the LineGard™ 60 Amp Class A GFCI is typically installed at the point of use and therefore has no (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
. Unlike breaker style GFCIs which have limitations of circuit level from the service panel, the LineGard™ 60 Amp Class A GFCI is typically installed at the point of use and therefore has no restrictions to circuit length. The LineGard 60 Amp Class A GFCI can be integrated directly into a circuit or (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
section is specified for the equipment that is not more than 150V to ground. In more detail, that is branch circuits not exceeding 150VAC to ground, 60A, and are single or three phase, need Class A GFCI protection. C.) This part deals with equipment in excess of 150V to ground (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
GFCI’s is to protect people from electrical shocks caused by a short circuit. GFCI’s vary based on how much electrical current they can handle in a given circuit, typically indicated by amperage rating, before tripping the circuit at a specified mA trip level (Class A 5 +/-1mA, Class C 18 (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
changes to Ground Fault protection standards for a wide scope of applications and appliances. It still requires Class A (5mA +/- 1 trip level) GFCI protection for a majority of its scope, while mentioning that Class C (18mA +/- 2 trip level) SPGFCI protection can be used for HVAC applications, as long as (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
LINEGARD ELCI Sensing Modules Sensing modules designed for the detection of ground faults and, when paired with our specified hydraulic magnetic circuit breakers, meet Class A UL943 and applicable OSHA standards. These modules (read more)
Browse Datasheets for Tecmark Corporation -
LINEGARD ELCI Sensing Modules Sensing modules designed for the detection of ground faults and, when paired with our specified hydraulic magnetic circuit breakers, meet Class A UL943 and applicable OSHA standards. These modules (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
ULus Certified The Linegard® 40–60A GFCI from Tecmark Corporation provides reliable ground fault circuit interrupter (GFCI) protection for personnel and equipment operating on 208V electrical systems. Designed to detect hazardous current leakage at a Class A protection level, this unit (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
An EV on-board battery charger
An on-board class A GFCI circuit breaker provides GFCI protectionfor the vehicle even when the chargingstation does not.
-
Request help refining circuit plan.... [Archive] - Self Help Forums
Response: Kohler SOK tub instructions do list requirements of "two Class A GFCI 's or Earth-Leakage Circuit Breakers " (whatever that is)..."use 208-240 V, 20 A, 50/60 Hz dedicated service for pump controls..." specifies same for heater controls.
-
Installation Guide
The installation must have a Class A Ground-Fault Circuit -Interrupter ( GFCI ) or Earth-Leakage Circuit- Breaker (ELCB).
-
Installation Guide
The installation must have a Class A Ground-Fault Circuit -Interrupter ( GFCI ) or Earth-Leakage Circuit- Breaker (ELCB).
-
Audel Electrical Trades Pocket Manual
…Frequency, 1, 86 Frequency avoidance, 86 Full load amperage (FLA), 73, 77–78, 151 Fuses, 9, 48–50, 198 G Gas discharge lamps, 118–119 Gas-insulated circuit breakers , 37, 48 Gen-sets, 17 GFCI (ground fault circuit interrupter) devices: classes , 55 history and nomenclature…
Indicates content that may require registration and/or purchase.