-
Supplier: Newark, An Avnet Company
Description: AUDIO POWER AMPLIFIER, CLASS D, 1W, TSSOP-16; Amplifier Class:D; No. of Channels:1 Channel; Output Power:1W; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:16Pins; Load Impedance:8ohm; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AMPLIFIER, AUDIO, CLASS B, 2W, DIP-8; Amplifier Class:B; No. of Channels:1 Channel; Output Power:2W; Supply Voltage Range:3V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AMPLIFIER, CLASS AB, QFN-24; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:-; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:QFN; No. of Pins:24Pins; Load Impedance:10kohm; Operating Temperature Min:-40°C RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: AUDIO AMPLIFIER, D; Amplifier Class:D; No. of Channels:1 Channel; Output Power:1.4W; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:TDFN; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: 2x40W ultra power efficient, fully Integrated audio amplifier IC with analog input This product is not for a new design. Check out our new MERUS™ multilevel gen2 class D amplifiers MA2304DNS and MA2304PNS. MA12040 is a highly efficient, fully integrated, digital audio power
- Supply Voltage (VS): 18 volts
- Output Power (PO): 40 watts
- Pin Count: 64
- Features: Audio Amplifiers, Other
-
Supplier: Infineon Technologies AG
Description: The IRS2093 integrates four channels of high voltage, high performance Class D audio amplifier drivers with PWM modulators and protections. Benefits 4 channel integrated analog input Class D audio amplifier drivers in a 48 pin MLPQ package Programmable over current
- Supply Voltage (VS): 100 volts
- Pin Count: 48
- Features: Audio Amplifiers, Other
- Operation Class: Class D
-
Supplier: Cirrus Logic, Inc.
Description: The WM9081 is a mono D/A converter with an integrated Class AB/Class D amplifier that provides high power output at low distortion levels for portable applications. Mobile parametric EQ with fully programmable coefficients is integrated for optimization of speaker
- Supply Voltage (VS): 2.7 to 3.6 volts
- Supply Current (IS): 0.00171 to 0.0036 milliamps
- Output Power (PO): 0.0025999999999999986 watts
- Operating Temperature: -40 to 80 C
-
Supplier: Texas Instruments
Description: Class G Headphone Amplifier with I2C Volume Control 16-DSBGA -40 to 85
- Standards and Certifications: RoHS Compliant
-
Supplier: ams
Description: The AS3560 is a true ground Class G headphone amplifier with differential input. Volume is adjustable via I2C.
- Supply Voltage (VS): 2.3 to 5.5 volts
- Supply Current (IS): 0.8999999999999999 milliamps
- Output Power (PO): 0.030000000000000002 watts
- Features: Audio Amplifiers, Other
-
Supplier: ams
Description: The AS3561 is a true ground Class H headphone amplifier with differential input. Volume is adjustable via I2C.
- Supply Voltage (VS): 2.3 to 5.5 volts
- Supply Current (IS): 0.8999999999999999 milliamps
- Output Power (PO): 0.030000000000000002 watts
- Features: Audio Amplifiers, Other
-
Supplier: Texas Instruments
Description: Stereo Class-AB Audio Amplifier with Stereo Headphone Drive and I2C Control 24-HTSSOP -40 to 85
- Supply Voltage (VS): 4.5 to 5.5 volts
- Output Power (PO): 2 watts
- Operating Temperature: -40 to 85 C
- Features: Audio Amplifiers, Other
-
Supplier: Quarktwin Technology Ltd.
Description: Amplifier IC 2-Channel (Stereo) Class D
- Supply Voltage (VS): 3.3 to 5 volts
- Features: Audio Amplifiers
- Operation Class: Class D
- RoHS Compliant: RoHS Compliant
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model 75S1G6C is a solid-state, Class A design, self-contained, air-cooled, broadband power amplifier designed for applications where instantaneous bandwidth, high gain, and linearity are required. It will provide a minimum of 75 W across its operating bandwidth. Protection from
- Frequency Range: 1,000 to 6,000 MHz
- Output Power( P1dB): 48.750612633917 dBm
-
Supplier: Fairview Microwave Inc.
Description: RF power amplifier FMAM5079 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized medium power version manufactured with
- Frequency Range: 4,400 to 4,900 MHz
- Maximum Gain: 48 dB
- Output Intercept Point (IP3): 44 dBm
- Maximum Operating Voltage: 32 volts
-
Supplier: DigiKey
Description: Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class B 9-PSIL
- Supply Voltage (VS): 6 to 17.5 volts
- Output Power (PO): 22 watts
- Operating Temperature: -25 to 150 C
- Pin Count: 9
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) -Linear- Amplifiers- Audio Amplifiers Package: Tape & Reel (TR) Type: Class D Voltage - Supply: 2.4V ~ 5.5V Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C (TA) Supplier Device
- Supply Voltage (VS): 2.4 to 5.5 volts
- Features: Audio Amplifiers, Other
- Operation Class: Class D
-
Supplier: Win Source Electronics
Description: Manufacturer: Nisshinbo Micro Devices Inc. Category: Integrated Circuits (ICs) -Linear -Amplifiers -Audio Amplifiers Package: Tape & Reel (TR) Type: Class AB Voltage - Supply: 2V ~ 5.5V Mounting Type: Surface Mount Operating Temperature: -40°C ~ 105°C Package /
- Supply Voltage (VS): 2 to 5.5 volts
- Features: Audio Amplifiers, Other
- Operation Class: Class A, Class AB
-
Supplier: Silicon Labs
Description: Silicon Labs' Si824x audio drivers are isolated Class D gate drivers that power audio systems delivering from 30 W up to 1000 W of audio power. Based on Silicon Labs’ proprietary isolation technology, the Si824x Class D audio drivers incorporate input-to-output isolation, which enables
- Operating Temperature: -40 to 125 C
- Pin Count: 16
- Features: Audio Amplifiers, Class D, Other, Single Supply
- Operating Range: Automotive, Industrial
-
Supplier: Lingto Electronic Limited
Description: IC AMP CLASS D STEREO DIE
- Features: Audio Amplifiers
-
Supplier: Fairview Microwave Inc.
Description: RF power amplifier FMAM5080 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized medium power version manufactured with
- Frequency Range: 4,400 to 4,900 MHz
- Maximum Gain: 48 dB
- Output Intercept Point (IP3): 44 dBm
- Maximum Operating Voltage: 32 volts
-
Supplier: Texas Instruments
Description: Low-Power Stereo Audio DAC With Mono Class-D Speaker Amplifier 32-VQFN -40 to 85
- Resolution: 32 bits
- Operating Temperature: -40 C
- Interface Type: I2C
- Features: Other
-
Supplier: Custom MMIC
Description: The CMD192C5 is a wideband GaAs MMIC distributed driver amplifier which operates from DC to 20 GHz and is housed in a leadless surface mount (SMT) package. The amplifier delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +25 dBm and noise figure
- Frequency Range: 20,000 MHz
- Minimum Gain: 19.5 dB
- Maximum Gain: 19.5 dB
- Output Power( P1dB): 24.499999999999993 dBm
-
Supplier: Texas Instruments
Description: Low-Power Stereo Audio DAC With Stereo Class-D Speaker Amplifier 32-VQFN -40 to 85
- Resolution: 32 bits
- Operating Temperature: -40 C
- Interface Type: I2C
- Features: Other
-
Supplier: Mahr Inc.
Description: Product features Analog indicator instrument for display of measurement values Two-line LCD for measuring values and help texts 5 three color status lamps for warning and tolerance limits Up to 3 features can be simultaneously displayed 2 input modules can be inserted into base unit Following
- Analog Input Channels: 8 #
- Digital I/O Channels: 6 #
- Maximum Output: 24 volts
- Operating Temperature: 32 to 122 F
-
Supplier: Visual Sound, Inc.
Description: Lab.gruppen The C 48:4 is the second largest amplifier in the C Series family, delivering impressive 4x 1200W at 4Ohm load. The C 48:4 is the second largest amplifier in the C Series family, delivering an impressive 4 x 1200 W at 4 ohms packed into a 2U
-
Supplier: Cirrus Logic, Inc.
Description: Class AB amplifier. The output is ground centered, eliminating the need for large DC blocking capacitors. The CS42L56 is available in a 40-pin QFN package for the Commercial (-40 to +85° C) grade. The CDB42L56 Customer Demonstration board is also available for device evaluation
- Supply Voltage: 1.8 V, 2.5 V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Custom MMIC
Description: The CMD187C4 is a wideband RF / Microwave driver amplifier MMIC housed in a leadless surface mount (SMT) package that is ideally suited for military, space, and communications systems where small size and high linearity are indispensable design requirements. At 10 GHz this amplifier
- Frequency Range: 2,000 to 20,000 MHz
- Minimum Gain: 22.5 dB
- Maximum Gain: 22.5 dB
- Output Power( P1dB): 13.000000000000002 dBm
-
Supplier: Custom MMIC
Description: The CMD276C4 is a broadband MMIC GaN low noise amplifier housed in a leadless 4x4 mm QFN package. The CMD276C4 is ideally suited for microwave radios and S-band applications where small size and high input power survivability are needed. The broadband device delivers greater than 14 dB of
- Frequency Range: 2,600 to 4,000 MHz
- Minimum Gain: 14.5 dB
- Maximum Gain: 14.5 dB
- Output Power( P1dB): 25.499999999999993 dBm
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Amplifiers 4x50 W class-D digital input power amplifier with I2C diagnostics and low voltage operation
- Features: Audio Amplifiers, Other
-
Supplier: Radwell International
Description: IC, AMP, AUDIO POWER, MONO, SMD; OUTPUT POWER:3W; AMPLIFIER CLASS:AB; NO. OF CHANNELS:1 CHANNEL; SUPPLY VOLTAGE RANGE:2V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; LOAD IMPEDANCE:8OHM; OPERATING TEMPERATURE MIN:-40°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL
- Features: Audio Amplifiers
-
Supplier: Visual Sound, Inc.
Description: Lab.gruppen The C 16:4 is one of two mid-power 4-channel amplifiers in the C Series family with 400 W per channel delivered at 8 ohms loads; nevertheless it includes all the features and benefits of its more powerful companions. Unprecedented power density Four Channels Lo-Z or
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC AMP CLASS B STEREO 55W 20HSOP Product overview: TDA8566TH/N2C,118 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Operating Temperature: -40 C
- Features: Audio Amplifiers, Other
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC AMP CLASS AB STER 2.2W 28TQFN Product overview: MAX9750CETI+C2U from Analog Devices Inc./Maxim Integrated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Operating Temperature: -40 C
- Features: Audio Amplifiers, Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Biamp Systems, Ltd.
Description: channel amplifier with burst mode to handle peak signals; supports up to 50W (4Ω) or 30W (8Ω) per channel Designed to fit on top of C-IC6 speaker via backpack or mounted separately Powered by PoE+ (IEEE 802.3at Class 4, 30W) Class D amplifier topology Four RJ-45
- Power: 50 watts
- Number of Channels: 4 #
- Type: Amplifier
- Amplifier Class: Class D
-
Description: IC AMP CLASS D STEREO DIE
- Supply Voltage (VS): 5 to 3.3 volts
- Features: Other
- Life Cycle Stage: Removed
Find Suppliers by Category Top
Featured Products Top
-
-pull amplifiers, and RF power amplifiers. Power amplifiers are typically found in the final output stages of a circuit. There are five classes of power amplifiers: Class A, B, AB, C, and D. Let’s take a look at the characteristics of each. Class A power amplifiers’ (read more)
Browse RF Amplifiers Datasheets for ASAP Semiconductor LLC -
enterprise Wi-Fi 6 applications. The 5 GHz FEM offers best-in-class power and linearity for devices such as access points, routers and gateways. The module’s logarithmic power detector allows for wide dynamic power range and its harmonics are FCC compliant, reducing filtering (read more)
Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc. -
The AMM-9619PSM is a surface-mount amplifier suitable for use as a single tone driver or general-purpose gain block. It can drive an L or H diode mixer from 2 to 26 GHz. This amplifier also has exceptionally low input and output reflections, and a low 1.6 dB typical noise figure from 8 to 18 GHz (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
New from Marki Microwave, the AKA-1500PSM is a general-purpose gain block amplifier that provides 18.5 dB gain at 2 GHz and +28 dBm OIP3 up to 6 GHz. Its simple application circuit requires minimal external components, making it flexible for use across a variety of applications. Available in a 1.3 x 2.0 mm surface mountable DFN package. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
The ADM-8536PSM is the world's smallest 2-20 GHz high linearity, low noise amplifier solution, featuring 10.5 dB gain, +25 dBm OIP3 and 2.5 dB noise figure that makes it suitable for use in RF front ends. The amplifier is designed for ease of use due to its internal bias network, DC blocking and RF matching, while its compact 1.3 x 2 mm DFN package and low power consumption make it an ideal choice for low SWaP applications. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
The ADM-8344PC is a wideband distributed low noise amplifier capable of providing 18 dB gain and +27 OIP3 from DC to 18 GHz. Featuring a low 1.4 dB noise figure from 4 to 7 GHz and excellent return losses, it is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. It can be driven from a single +5V supply for ease of use. Available in a connectorized module. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
The ADM-8624PC is a high-linearity, low noise amplifier capable of providing 10.5 dB gain and +26 dBm OIP3 across a broad 0.2 to 20 GHz bandwidth. The amplifier’s low power consumption, high dynamic range and ease of use make it an ideal choice for RF front end and signal chain applications. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
AMM-9852PSM - Marki Microwave’s new AMM-9852PSM offers industry-leading LNA performance from DC to 20 GHz in a compact 3mm QFN offering exceptionally flat response across its entire operating bandwidth. Capable of providing 17dB gain and +33dBm OIP3 with a low 1.8 dB typical noise figure, the AMM-9852PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
AMM-9858PSM - Marki Microwave’s new AMM-9858PSM offers industry-leading LNA performance from 2 to 20 GHz in a compact 3mm QFN offering exceptionally flat response across its entire operating bandwidth. Capable of providing 17dB gain and +30dBm OIP3 with a low 1.9 dB typical noise figure, the AMM-9858PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
AMM-9854PSM - Marki Microwave’s new AMM-9852PSM offers industry-leading LNA performance from DC to 30 GHz in a compact 3mm QFN offering exceptionally flat response across its entire operating bandwidth. Capable of providing 14dB gain and +25dBm OIP3 with a low 2.5 dB typical noise figure, the AMM-9854PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC
More Information Top
-
RF Power Amplifiers
2.3 Class C Amplifiers . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Class C-E high-efficiency tuned power amplifier
The operating frequency of the Class C amplifier can be at least 16 times higher than that of the optimum- efficiency Class E amplifier at the same output power, dc supply voltage, and transistor output capacitance.
-
Complete Wireless Design > Amplifier Design
Intermodulation distortion (Fig. 3.17), quite similar to the amplitude distortion above, is produced when frequencies not harmonically related to the fundamental are created through nonlinearities in a linear Class A or a nonlinear Class C amplifier , or in a nonlinear mixer’s …
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/22556/Natarajan_washington_0250E_11075.pdf?sequence=1&isAllowed=y
A basic implementation of a class C amplifier is shown in Figure 2-4.
-
A Study of Class B and C Amplifier Tank Circuits
By a class C amplifier is meant one which is operated with a high grid excitation all of the time and usually biased beyond the cut-off point so that plate current flows for less than one-half cycle and goes to …
-
RF and Microwave Power Amplifier Design, Second Edition > Power Amplifier Design Fundamentals
F. E. Terman and J. H. Ferns, "The Calculation of Class C Amplifier and Harmonic Generator Performance of Screen-Grid and Similar Tubes," Proc. IRE, vol.
-
RF and Microwave Power Amplifier Design, Second Edition > High-Efficiency Doherty Power Amplifiers
Because of different biasing of the carrier (Class AB) and peaking ( Class C ) amplifiers , an offset line at the input of the peaking amplifier can be used to optimize linearity and efficiency for multicarrier applications [22].
-
RF/Microwave Circuit Design for Wireless Applications 2nd Edition Complete Document
Finally, to show the lack of linearity of a Class C amplifier , Figure 3.238 shows the amplifier’s output power versus drive, and Figure 3.239 shows the amplifier’s gain versus drive.
-
RF power amplifiers, classes A through S-how they operate, and when to use each
Commonpractice: Many engineers feel "comfort- able" with linear Class B amplifiers or Class C amplifiers operating below saturation, and use them for applications not tnuolufngenvelope ampli- tude moddatlon.
-
High efficiency amplifiers for 8 GHz band
35 W, and 3 W for class A and class C amplifiers , and a new amplifier, respectively.
Indicates content that may require registration and/or purchase.