Products/Services for Class H Amplifier Schematic

  • Power Operational Amplifiers-Image
    Power Operational Amplifiers - (97 companies)
    ...relatively high supply voltages. Most devices have impedances that are 10 to 100 times lower than small-signal operational amplifiers and can deliver larger amounts of current and dissipate more power. Classes. Class A devices are the most linear...
  • Power Amplifiers-Image
    Power Amplifiers - (192 companies)
    Power amplifiers deliver a specific amount of AC power to a load. They are used in audio frequency and radio frequency applications. Types of Power Amplifiers. There are many different types of power amplifiers. Examples include: RF power amplifiers...
  • Video Amplifier Chips-Image
    Video Amplifier Chips - (62 companies)
    Class A and Class B operation. Class C designs are used for radio frequency (RF) transmission while Class D designs have output devices that are switched on and off at least twice per cycle. Class E, Class F, Class G, and Class H video amplifier chips...
  • Audio Amplifier Chips-Image
    Audio Amplifier Chips - (171 companies)
    ...transmission. Class D designs have output devices that are switched on and off at least twice per cycle. Class E, Class F, Class G, and Class H audio amplifier chips are also commonly available. Package Types. Single in-line package (SIP). Dual in-line...
  • IC Electronic Filters-Image
    IC Electronic Filters - (268 companies)
    IC electronic filters are frequency-selective circuits that consist of devices such resistors, capacitors, inductors, transistors, or operational amplifiers coupled with reactive components. Table of Contents. 1. Operation. 2. Types. 3. Filter...
  •  
    Bridge Conditioners - (127 companies)
    Some devices provide variable levels of voltage or current, or output frequencies or pulse signals. Other devices provide timer, counter, relay, and resistance outputs. Bridge conditioners that include integral amplifiers vary in terms of programmable...
  •  
    RF Amplifiers - (611 companies)
    RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude. RF amplifiers are electronic devices that accept a varying input signal and produce an output signal...
  •  
    Transistors - (925 companies)
    ...be explained on both functional and theoretical levels. Functional Understanding. Transistors can function as switches and amplifiers. During operation, supplied voltage modifies the flow of the electrical current by electron addition or flow...
  •  
    Operational Amplifiers - (250 companies)
    Description. Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions. They compare two incoming signals and release a third signal that is an amplified measure of the difference...
  •  
    DC Motor Drives - (775 companies)
    DC motor drives act as the interface and power supply between a motion controller and a DC motor. How to Select DC Motor Drives. Image Credit: Dart Controls, Inc.; Electromate; Baldor Electric Company. DC motor drives are defined as amplifiers...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire