Products/Services for Claw Cinch Lock Adjustable Wrenches
-
Wrenches - (482 companies)Adjustable wrenches Box wrenches Chain wrenches Combination wrenches Crowfoot wrenches Dog bone wrenches Flare-nut wrenches Key wrenches Lock wrenches Lug wrenches Single end wrenches Socket wrenches Spanner wrenches Spud wrenches Strap... -
Torque Wrenches - (134 companies)Torque wrenches are hand or power tools that are used to apply a specific amount of torque to a fastener. Torque wrenches are precision hand tools that are used to apply a specific amount of torque to a fastener. These adjustable-torque tools...
-
Impact Wrenches - (76 companies)Impact wrenches are socket wrench power tools which apply a high amount of torque to tighten or loosen fasteners. Impact wrenches use stored rotational kinetic energy to deliver a large amount of torque but over a fraction of a rotation...
-
Shaft-Hub Locking Devices - (88 companies)Description. Shaft-hub locking devices frictionally clamp gears, pulleys, flywheels, and other components to a shaft without the need for threads or keys. Axial loads applied to the locking devices are translated into radial loads that clamp... -
Precision Adjustment Screws - (20 companies)...degree rotation of the screw. It is measured in micrometers, commonly known as a microns (SI symbol: um). Precision adjustment screws are also available with a selection of drive knobs, drive connections, and position locking features. References...
-
Adjustable Speed Drives - (212 companies)Adjustable speed drives alter the speed of a driven shaft to a speed selected by an operator. Adjustable speed drives change the speed of a driven shaft to a speed selected by the operator. Additionally, these drives are used to maintain the speed...
-
IC Phase-locked Loops (PLL) - (122 companies)IC phase-locked loops (PLL) are closed-loop frequency controls that are based on the phase difference between the input signal and the output signal of a controlled oscillator. IC phase locked loops (PLL) are closed-loop frequency controls...
-
Latches - (267 companies)Latches are mechanical components that hold a door, drawer, or cabinet closed. Typically, latches do not lock; however, some latches provide locking features. Description. Latches are mechanical components that hold doors, drawers, or cabinets...
-
Floor Locks - (26 companies)...uniform locking and unlocking, allowing the device to function properly even when springs and pads begin to wear. Low-profile floor locks are foot-operated devices with an adjustable pad. Low-profile floor locks may provide excellent precision...
-
Locks - (516 companies)...of protection depending on the following: Application. Property location. Property value. Goods being protected. Level of risk associated with loss of business or assets. Types. A deadbolt is one type of security lock. A deadbolt is more secure than...
Product News
-
Lowell Corporation
How to Use a Socket Wrench - Lowell Corporation size to use, lock the appropriate size in place if you 're using an adjustable socket wrench set. 3) Perform a Quick and Thorough Inspection. It is advisable to check your socket wrench set before using it to ensure it is operating correctly. Hold the socket firmly in place with one hand while turning the ratchet repeatedly from left to right with the other hand. Linemen need tough wrenches that can withstand the test of time. Trust Lowell to make your utility work easier. BROWSE OUR CATALOG 4... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Lowell Corporation
Ratcheting Hydrant Wrenches and 53F provide extra leverage and each requires only a 22 1/2 o swing to open or close any hydrant. Pentagonal sockets are adjustable from 1/2" to 2" and there is a 9/16" square opening for oil plugs that is accessed by turning the wrench over. Sockets adjust by thumb screw for easy set up and ensure a tight fit. With its double handles and vinyl grips, the Model 252F wrench is ideal for two-person operation making it easier to apply additional force and allowing the operators to always face... (read more)Browse Wrenches Datasheets for Lowell Corporation -
PEI-Genesis
Ensure Signal Integrity with Cinch Johnson Cinch Johnson SMA RF Products. Cinch Johnson 's SMA RF products are built to perform in demanding environments, ensuring signal integrity and reliability. PEI-Genesis is a franchised distributor offering SMA connectors, cable assemblies, and adapters to conquer the toughest applications. With fast shipping and expert support, we help you find the right RF solutions. Cinch Connectivity Electrical Connectors & Cable Solutions. PEI-Genesis is a value-added distributor for Cinch Connectivity... (read more)Browse Circular Connectors Datasheets for PEI-Genesis -
Heilind Electronics, Inc.
Cinch Johnson Quick Connect Adapter Cinch Connectivity Solutions, a Bel group company, now offers a 2.92 mm Quick Connect Adapter and High-Frequency SMA Quick Connect Adapters, designed to adapt from a standard threaded jack to a Quick Connect Plug. These adapters allow for rapid test connections to devices using 2.92 mm and SMA connectors, resulting in a more efficient testing process by reducing the time and effort required to connect and disconnect the test cable. The 2.92 mm and High-Frequency SMA Quick Connect adapters... (read more) -
Lowell Corporation
Lowell SureTork Ratcheting Torque Wrench with a quick release socket head that accepts Lowell's standard or extended reach "Bolt-Thru" sockets. The wrench is 20" long, weighs 5 lbs with the head and one socket, and is 100% made in USA. Torque settings range from 30 to 150 lb-ft. and the torque value is field-adjustable in 1 lb-ft. increments. Each torque handle is serialized and supplied with a certificate of calibration. Wrenches are sold individually with one standard or extended reach socket. Sets are available with five extended... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Lowell Corporation
A Wrench Designed Specifically for Tight Spaces Lowell 's 101 XRS Pad Mount Transformer Wrench is designed to make your tightest and toughest jobs easier! The 101 XRS makes it easier for utility workers to open the 5-point pentagon security nuts and adjust the 3/4" hexagon tie-down nuts used on pad mount transformers. This tool offers a number of convenience and safety features. The 101 XRS is the best tool to have for tight spaces and where additional clearance is required. It is both small and light, weighing in at just 1-1/2 pounds... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Amphenol Communications Solutions
Locking Accessories screw, removable with an adapted key wrench. Metal CapLock. Metallic: Aluminum and Marine Brass. Same sealing and CEM protection as standard caps. Markets: C5ISR, Naval, Military Aerospace & Airframe, Military Vehicles. "Amphenol SOCAPEX is the first company to develop a line of locking accessories that will help strengthen cybersecurity by protecting the connectors. Amphenol SOCAPEX team has developed this product line based on customer needs for enhanced security. We are confident... (read more)Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
Lowell Corporation
How to Use a Valve Wrench - Lowell Corporation or install it. This method allows you to easily grip the valve 's handwheel and help you open and close valves more efficiently. Adjusting Pressure on Valves. Most waterworks tools have a metal knob that you can easily turn clockwise to increase or counterclockwise to decrease the pressure. Valve wrenches loosen valves that are tightly shut, rusted, or stuck. Hard-to-open valves can be problematic. These wrenches offer a safe way to loosen firmly shut or stuck valves due to rust with little force... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Model 8C 4-in-1 Ratcheting Box Wrench enough not to break under hard use. The ratchets have 36 teeth resulting in a 10 o handle throw that is especially useful for working in tight spots. Lowell 's unique Bolt-Thru design allows bolts to pass entirely through the wrench head so that nuts can be secured on any threaded length. This rugged construction is ideal for applications such as guard rail assembly, leveling pad adjustment, mechanical joints, restraints, couplings, sleeves, repair clamps, saddles, and flange bolts. Carry one... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Vlier
Smooth Adjustments with Hex Nose Plungers Vlier Hex Nose Standard Steel Plungers provide a hexagonal plunger nose for easy adjustment with a standard end or socket wrench plunger end to speed installation or removal. Hexagonal plungers are hardened for long life. Special Features. Hexagonal nose design. Case hardened plunger. Fast installation or removal. Steel black oxide finish. To learn more about the Hexnose Standard Steel Plunger, click here. (read more)Browse Ball and Spring Plungers Datasheets for Vlier
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… wolves wombat wonder wonted wooded wooden woofed woofer wooing woolly woolen worded worked worker worlds wormed worsen worsts worths worthy wounds wowing wracks wraith wraths wreaks wreath wrecks wrench wrests wretch wriest wrings … … adjunct adjured adjurer adjures adjusts admired admirer admires admiral … … chocked choicer choices choking chokers cholers cholera chooses chopped chopper chorion chorale choreas chorine choroid chortle chowder chrisms chromed chromes chromic chronic chucked chuckle chugged chukkas chummed chunked churned chutney ciliary ciliate cinched cinches cinders cinemas ciphers … … classic clatter clauses clavier clawing … loaning loathed loathes lobbing lobbies lobbied lobelia lobster locales locally located locates locator locking lockers lockets lockjaw …
-
wn_s.pl (finlayson-gwc2014.zip)
… 0). s(102588501,1,'adit',n,1,0). s(102588627,1,'adjoining_room',n,1,0). s(102588773,1,'adjustable_ wrench ',n,1,0). s(102588773,2,' adjustable _spanner',n,1,0 … … s(102598450,2,'air_ lock ',n,1,0 … … 1,0). s(102717814,2,'beany',n,1,0). s(102717941,1,'bear_ claw ',n,2 … … 1,0). s(102922732,2,'Tagamet',n,1,0). s(102922935,1,' cinch ',n,2 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 06:00::'). sk(102680337,1,'adhesive_tape%1:06:00::'). sk(102680512,1,'adit%1:06:00::'). sk(102680638,1,'adjoining_room%1:06:00::'). sk(102680754,1,'adjustable_ wrench %1:06:00::'). sk(102680754,2,' adjustable _spanner%1:06:00::' … … 00::'). sk(102690583,1,'airlock%1:06:00::'). sk(102690583,2,'air_ lock %1:06:00 … … 00::'). sk(102816768,2,'beany%1:06:00::'). sk(102816895,1,'bear_ claw %1:06:00 … … 00::'). sk(103031553,2,'tagamet%1:06:00::'). sk(103031756,1,' cinch %1:06:00 …
-
noun.artifact (finlayson-gwc2014.zip)
… cat excrement) } { [ catch, verb.contact:catch6,+ ] fastener,@ (a fastener that fastens or locks a door or … … through another loop) } { chain_store, noun.group:chain2,#m store,@ (one of a chain of retail stores under the same management and selling the same merchandise) } { chain_tongs, pipe_ wrench ,@ noun.communication:plural … … turning large pipes; an adjustable chain circles the pipe … treat peptic ulcers by decreasing the secretion of stomach acid) } { [ cinch , verb.contact:cinch,+ ] [ girth, verb.contact … … clavier1, Klavier, keyboard_instrument,@ stringed_instrument,@ (a stringed instrument that has a keyboard) } { claw _hatchet, hatchet,@ …
-
data.noun (edu.mit.mwe2011.zip)
… 02828192 n 0000 ~ 02908888 n 0000 | a fastener that fastens or locks a door or … … @ 03325022 n 0000 | one of a chain of retail stores under the same management and selling the same merchandise 02418331 06 n 02 chain_tongs 0 chain_ wrench 0 002 @ 03130975 … … turning large pipes; an adjustable chain circles the pipe … … peptic ulcers by decreasing the secretion of stomach acid 02441722 06 n 02 cinch 0 girth 0 … … 0000 | a stringed instrument that has a keyboard 02447755 06 n 01 claw _hatchet 0 001 …
-
data.noun (finlayson-gwc2014.zip\CICWN-1.0.zip)
… 03532919 n 0000 ~ 03644858 n 0000 | a fastener that fastens or locks a door or … … selling the same merchandise 03001282 06 n 01 chain_tongs 0 004 @ 03947466 n 0000 ;u 06295235 n 0000 %p 02999410 n 0000 ~ 03001540 n 0000 | a pipe wrench used for turning large pipes; an adjustable chain circles the pipe … … peptic ulcers by decreasing the secretion of stomach acid 03031756 06 n 02 cinch 0 girth 0 … 0000 | a stringed instrument that has a keyboard 03039156 06 n 01 claw _hatchet 0 001 …
-
data.noun (finlayson-gwc2014.zip)
… 04810935 n 0000 ~ 04922843 n 0000 | a fastener that fastens or locks a door or … … 07787868 n 0000 %p 04030897 n 0000 ~ 04032847 n 0000 | a pipe wrench used for turning large pipes; an adjustable chain circles the pipe with its ends connected to the head whose … … peptic ulcers by decreasing the secretion of stomach acid 04062556 64 n 02 cinch 5 girth 5 … keyboard 04069938 81 n 01 claw _hatchet 6 001 @ 04777249 n 0000 | a hatchet that …
-
data.noun (finlayson-gwc2014.zip)
… 03758349 n 0000 ~ 03870203 n 0000 | a fastener that fastens or locks a door or … … 06618030 n 0000 %p 03167869 n 0000 ~ 03169819 n 0000 | a pipe wrench used for turning large pipes; an adjustable chain circles the pipe with its ends connected to the head whose … … peptic ulcers by decreasing the secretion of stomach acid 03199528 20 n 02 cinch d girth a … keyboard 03206910 12 n 01 claw _hatchet 6 001 @ 03724663 n 0000 | a hatchet that …
-
noun.dat (finlayson-gwc2014.zip)
… and reins to give the rider or driver control 02605881 06 n 02 cinch 0 girth 0 … … door or lid; a hinged metal strap fits over a staple and is locked with a pin … … used on clothing 02630716 06 n 02 snap_fastener 0 press_stud 0 001 @ 02494190 n 0000 | a fastener used on clothing 02630816 06 n 02 hook 1 claw 0 006 @ 02768995 … … 06 n 02 hook_ wrench 0 hook_spanner 0 001 … … iris_diaphragm 0 001 @ 02415150 n 0000 | thin overlapping plates can be adjusted to change the …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… hooliganism_N|1 rhythm_and_blues_N|3 baby_boom_N|3 canadian_N|2 contemporaries_N|2 contemporary_N|2 kin_group_N|1 tribes_of_israel_N|5 deport_V|3 assyria_N|5 benjamin_N|2 leaf_bud_N|5 combination_ lock _N|1 national_N|1 colonization_N|2 … … scarlet-pink_J|1 hyacinth_bean_N|1 genus_laburnum_N|2 vetchling_N|1 wild_pea_N|3 genus_lathyrus_N|2 weak-stemmed_J|1 pastel-colored_J|1 sweet_pea_N|1 genus_lonchocarpus_N|1 claw -shaped_J|1 lupin_N|1 genus_lupinus_N|1 … alkaptonuria_N|1 phenol_N|6 hyperparathyroidism_N|2 paget_N|1 hypoparathyroidism_N|2 lipoprotein_N|7 rabid_J|1 hematuria_N|1 lameness_N|3 spavin_N|3 leptospira_N|1 leptospirosis_N|1 ixodes_ricinus_N|1 ill-fitting_J|2 adjusted _J|1 genus_cronartium_N|1 darkening_N|2 phytophthora_citrophthora_N|1 gummy_J|4 pseudomonas_solanacearum_N|1 pome_N|1 stone_fruit_N|1 rhizoctinia_N|1 pellicularia_N|1 … … short_bone_N|1 go_across_V|2 uncomplicated_J|2 gangrene_V|1 shrapnel_N|1 herniation_N|2 fibrocartilage_N|2 omentum_N|1 overuse_N|6 deceleration_N|1 wrenching _J|1 frostbite_N|1 epileptic_seizure_N|1 menarche_N|2 … … flexure_N|1 wrap_up_V|1 cerecloth_N|1 tie_up_V|2 faggot_N|1 garter_N|1 fetter_N|1 manacle_N|1 tether_N|2 scarf_joint_N|1 rabbet_joint_N|1 swaddling_clothes_N|1 shut_up_V|2 cinch _V|1 untie_J|1 unfasten_J|1 …
Indicates content that may require registration and/or purchase.