Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Brady Corporation
Description: This ribbon is designed for clean room applications
-
Supplier: InspectorTools
Description: AAA batteries and roll of paper. Order additional 42270 dataloggers separately. Optional AC Features Applications: Clean rooms Refrigerator Freezer Shipping vans Shipping crates Cargo vessels Storage areas Warehouses
-
Supplier: CSA Group
Description: combustible solvent as the cleaning medium. It is not applicable to: machines placed at the disposal of the general public (self-service); barrier machines; transfer machines; ironing presses (see ISO 10472-1 and ISO 10472-6); ancillary equipment, e.g. room ventilation equipment, waste
-
-
Description: combustible solvent as the cleaning medium. It is not applicable to: machines placed at the disposal of the general public (self-service); barrier machines; transfer machines; ironing presses (see ISO 10472-1 and ISO 10472-6); ancillary equipment, e.g. room ventilation equipment, waste
-
Supplier: Watson Marlow Pumps Group
Description: PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry
- Dispense Rate: 0.002007575757575758 to 12.424242424242426 L/min
- Dispensed From: Can / Pail / Drum
- Application: Clean Room / Laboratory, Food / Beverage
- Dispensing Equipment Type: Dispense Only
-
Supplier: Belt Technologies, Inc.
Description: applications where clean, precise movement is required. They: Are virtually non-stretchable Exhibit a high resistance to extreme temperatures Are vacuum compatible Have a high strength-to-weight ratio Yield accurate and repeatable results Are easy to clean and maintain Stainless steel
- Features: Anti-Static, Food Grade Rated, Perforated / Timing Features
- Application: Food & Beverage Processing, General Purpose, High Temperature, Manufacturing / Fabrication, Packaging
-
Supplier: LexJet Corporation
Description: LexJet's 3-mil Luster UV Standard Low-Melt Laminating Film is a clear polyester film with a pleasing, lustrous finish. It provides an economical way to protect maps, photos, drawings, posters, presentations, and other prints that will be handled frequently or displayed in rooms where they
-
Supplier: LexJet Corporation
Description: LexJet's 3-mil Luster UV Standard Low-Melt Laminating Film is a clear polyester film with a pleasing, lustrous finish. It provides an economical way to protect maps, photos, drawings, posters, presentations, and other prints that will be handled frequently or displayed in rooms where they
-
Supplier: LexJet Corporation
Description: displayed in rooms where they might be exposed to sunlight, fluorescent lights, water, airborne chemicals, or cleaning solvents. The strong, low-melt adhesive bonds well to a variety of prints, including inkjet prints on bond papers or inkjet photo papers with microporous coatings. This film
-
Supplier: LexJet Corporation
Description: LexJet's 3-mil Luster UV Standard Low-Melt Laminating Film is a clear polyester film with a pleasing, lustrous finish. It provides an economical way to protect maps, photos, drawings, posters, presentations, and other prints that will be handled frequently or displayed in rooms where they
-
Supplier: New Vision Display
Description: 1,000m² of Class 1,000 clean-room workshop 300m² of Class 100 clean room workshop 4-axis CNC cutting machines 3D hot bending machines Polishing machines Ultrasonic cleaning machines Ion-exchange tanks Silk-screen printers Glass performance verification equipment
- Thickness: 0.015748031496062992 to 0.23622047244094488 inches
- Width: 15.7 inches
- Enhancement / Features: Abrasion / Scratch Resistant, Anti-Reflection / Anti-Glare
- Features: Specialty / Other
-
Supplier: InspectorTools
Description: application. Whether you are verifying a clean room, tracking down a source of contamination, or insecting a work area, the GT-521 is the most convenient, easy-to-use option available. A Remarkably Flexible, Reliable, Quality Driven Instrument Storing or transmitting your results for
-
Supplier: Teguar Corporation
Description: The TM-5510-22 features three hot-swappable batteries which enable users with endless operation. Reduce total cost of ownership and eliminate power cords by having non-powered Work Stations on Wheels (WOW). The power output also allows you to power peripherals such as printers, barcode
- Display Size: 21.5 inch
- RAM: 4 to 32 GB
- Processor: Intel®
- Features: Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: 21501-4 and JIS B9921. Due to the compact design, the air particle counter of the PCE-PQC 2xUS series can be used in a variety of ways. These include the monitoring and inspection of clean rooms, filter systems in operating theaters and bottling plants in the pharmaceutical industry.
- Particle Size Range: 0.5 to 25 µm
- Sample Temperature: 41 to 104 F
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Display & Special Features: Computer Interface / Networkable, Digital Readout
-
Supplier: TSI Incorporated
Description: commissioning and troubleshooting, clean room certification, testing and balancing, ventilation evaluations, thermal comfort studies, IAQ investigations and process air flow testing. Included Items Instrument (no probes) Hard carrying case Four alkaline batteries USB cable and LogDat2™
- Measurement Type: Air Pressure Differential
-
Supplier: TSI Incorporated
Description: it's time for servicing, only the probe needs to be returned since all the calibration data is stored within the probe. Ideal applications include HVAC commissioning and troubleshooting, clean room certification, testing and balancing, ventilation evaluations, thermal comfort studies,
- Measurement Type: Air Pressure Differential
- Technology Type: Differential Pressure
-
Supplier: TSI Incorporated
Description: applicable software and/or firmware, please use the Software/Firmware Wizard. Features & Benefits 0.5 to 25 μm size range Up to six channels of simultaneous data 3.53 CFM (100 L/min) flow rate Complies with all requirements of ISO 21501-4 Best choice for filter testing in clean rooms
- Measurement Type: Size
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: sensitive pneumatics in addition to the efficient vent fan. This superior solution avoids any thermal influence on the integrity test measurement from the unit itself. Clean room venting adapter: The Sartocheck® 4 and its MultiUnit can be equipped with an optional venting fan adapter
- Form Factor: Bench / Rack / Cabinet
- Features: Other
-
Supplier: Traceable® Products
Description: for use in hoods, clean rooms, food storage areas, drug manufacturing, all air analysis, and environmental chambers. Automatically prints the current humidity/temperature 1, temperature 2, dewpoint, date, and time of day at any programmed interval or at the press of a button. The
- Relative Humidity Range: 10 to 95 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -4 to 140 F
- RH/aw Range: 10 to 95 %
-
Supplier: TSI Incorporated
Description: enhanced signal to noise ratio. The Model 9110 is ideal for performing ISO-14644-1 classifications for Class 1 and Class 2 cleanrooms. This instrument is designed for clean room monitoring, process tool monitoring, and filter test applications. The Model 9110 can generate pass/fail
- Measurement Type: Size
-
Supplier: Hammond Manufacturing Company Inc.
Description: Mounting on base provides extra room for PLC’s and/or printer-paper stands. Optional casters (require plinth) allow for a completely mobile, NEMA rated work station. Smooth lines and clean edges provide an attractive, contemporary appearance. Standards UL 508A Type 3R, 4,12
- Length / Height: 28.5 inch
- Width/Diameter: 24 inch
- Depth: 16.6 inch
- Type: Electronic and Instrument Enclosures, Modular Enclosures
Find Suppliers by Category Top
Featured Products Top
-
also achieve a Shore A hardness of 70 without fillers, minimizing contamination risks in clean rooms where high purity is essential. Their plasma and heat resistance make them perfect for use in semiconductor etching processes and for manufacturing seals in chambers, windows, doors, and valves, as (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
Medical Equipment If you visit a hospital hallway or patient room, you will see many portable medical devices mounted on mobile carts or technology workstations, commonly called Workstations-on-Wheels or Computer Carts. These (read more)
Browse Datasheets for Green Cubes Technology -
home. Office equipment: Printers, photocopiers, and computers can emit VOCs during operation. Industrial processes: The oil and gas sector, dry cleaning industry, and manufacturing plants all contribute to VOC emissions. VOCs and (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc.
Conduct Research Top
-
Weighing and Dispensing: Do it Right
By Nick Phillips, CH2M Hill Lockwood Greene Printers may be used to print out self-adhesive labels that will be applied to all weighed containers of material. These labels may be printed with bar codes to improve material tracking. For cGMPs and containment of compounds with OELs down to 20 ug/m3
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/34870/64562549-MIT.pdf?sequence=2
As an example, I was tasked with procuring and installing a second clean - room printer in the fab to help reduce MT travel distances.
-
Precise Measurements In A Scanning Electron Microscope
clean room considerations a printer may be remotely located.
-
Formal methods for the informal world
In particular this implies you must clean out your printer room before removing an old printer as a recognized device from your system.
-
Electrical characterization of ink-jet printed organic capacitors on flexible substrate
Several capacitors were printed using a Dimatix DMP 2800 inkjet printer in the clean room .
-
Wafer Backside CoatingTM of electrically conductive die attach adhesives for small IC packaging
This was verified in a trial under clean room conditions using a printer configured for mass production.
-
Simple benchtop patterning of hydrogel grids for living cell microarrays.
By using Nylon mesh we have eliminated any need for lithography, clean room equipment, and microarray printers to generate microarray patterns; thus, this technique can be easily adopted by biological research labs that may lack microfabrication expertise and facilities.
-
Facility services
… software for transponder key, costs for mandatory participation in the "advertising community of" the object like e.g. in shopping centers or also-costs for the acquisition of abriebarmen printer paper which may be used in clean rooms and for this application …
-
Recyclable ‘Dust-free’ Paper Developed
The firm is offering two types of recyclable dust-free paper: an all-purpose printer paper for use in clean rooms and a non-reactive paper for packing products.
-
Development Of Sem-Based Dedicated Ic Metrology System
Refinements of the system will be made to minimize the space required in the clean room and periphial units such as printer and image storage devices will become more compatible with the clean room environment.
-
Computer Control and Data Management in an LSI Fabrication Facility
The operations room contains an HP2648 system terminal and an HP2631 printer; the remaining terminals and printers are strategically located throughout the clean room and staff areas.
Indicates content that may require registration and/or purchase.