-
Supplier: R. S. Hughes Company, Inc.
Description: 3M AC63 clear polyurethane adhesive sealant accelerator is compatible with stone, metal, plastic and wood materials.
- Features: Polyurethane (PU, PUR)
-
Supplier: Ellsworth Adhesives
Description: ResinLab UR7001 Polyurethane Adhesive Clear is a two component adhesive with excellent adhesion to a wide variety of substrates such as PVC, ABS, polycarbonate, acrylic, 304 stainless steel and aluminum. 1:1 mix ratio by volume, 50 mL Cartridge.
- Viscosity: 10,500 cP
- Tensile Strength (Break): 5,700 psi
- Elongation: 9 %
- Features: Polyurethane (PU, PUR)
-
Supplier: Ellsworth Adhesives
Description: ResinLab UR7001 Polyurethane Adhesive Clear is a two component adhesive with excellent adhesion to a wide variety of substrates such as PVC, ABS, polycarbonate, acrylic, 304 stainless steel and aluminum. 1:1 mix ratio by volume, 400 mL Cartridge.
- Viscosity: 10,500 cP
- Tensile Strength (Break): 5,700 psi
- Elongation: 9 %
- Features: Polyurethane (PU, PUR)
-
-
Supplier: Ellsworth Adhesives
Description: ResinLab UR7001 Polyurethane Adhesive Clear is a two component adhesive with excellent adhesion to a wide variety of substrates such as PVC, ABS, polycarbonate, acrylic, 304 stainless steel and aluminum. 1:1 mix ratio by volume. Part B, 1 gal Pail.
- Viscosity: 3,900 to 10,500 cP
- Tensile Strength (Break): 5,700 psi
- Elongation: 9 %
- Features: Polyurethane (PU, PUR)
-
Supplier: Ellsworth Adhesives
Description: ResinLab UR7001 Polyurethane Adhesive Clear is a two component adhesive with excellent adhesion to a wide variety of substrates such as PVC, ABS, polycarbonate, acrylic, 304 stainless steel and aluminum. 1:1 mix ratio by volume. Part A, 1 gal Pail.
- Viscosity: 10,500 to 17,000 cP
- Tensile Strength (Break): 5,700 psi
- Elongation: 9 %
- Features: Polyurethane (PU, PUR)
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 2665 clear polyurethane adhesive is compatible with glass, metal, polycarbonate and thermoplastic materials with a 4 min cure time.
- Features: Polyurethane (PU, PUR)
-
Polyurethane Adhesives and Sealants - Techsil VT2420LV Clear Potting Polyurethane 250gm -- TEEP14085Supplier: Techsil Limited
Description: Techsil® VT2420LV is a crystal clear two-part, low viscosity room temperature curing polyurethane resin with high shore hardness. VT2420LV offers excellent outdoor weathering properties, due to the incorporation of both UV resistant base materials and the addition of UV stabilizers and
- Features: Electronics (PCB / SMT Assembly), Encapsulant / Potting Compound, Polyurethane (PU, PUR)
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M P592 clear primer is compatible with metal materials. Delivers great performance with a shear strength of 361 psi. For use with polyurethane.
- Features: Polyurethane (PU, PUR)
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M P597 clear primer is compatible with aluminum, concrete, glass, plastic and wood materials. Delivers great performance with a shear strength of 361 psi. For use with polyurethane.
- Features: Polyurethane (PU, PUR)
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview UR5634 Optically Clear Polyurethane Light-Emitting Diode (LED) Potting Compound is a two-part, semi-rigid polyurethane resin. It is formulated with a carefully selected blend of components specifically to be optically clear, making it ideal for LED
- Industry: Electronics, Optical Grade / Material, Semiconductors / IC Packaging
- Compound Type: Encapsulating / Potting
- Features: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: Epoxies Etc...
Description: UV 60-7160 is a one component, UV light curable, clear coating. 60-7160 is water clear and exhibits superior yellowing resistance. This product has been formulated to cure instantly when exposed to high intensity ultraviolet light. 60-7160 has excellent adhesion to a variety of
- Viscosity: 1,000 cP
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Die Bonding Adhesive / Compound, Elastomeric, Encapsulanting / Potting, Polyurethane (PU, PUR), UV / Radiation Cured (EB, Light), Unfilled
- Industry: OEM / Industrial
-
Supplier: Epoxies Etc...
Description: This two component urethane series are low durometer (25-90 Shore A), potting, casting, and encapsulating compounds. They are unfilled materials engineered to provide excellent hydrolytic stability and low moisture permeability. They have outstanding thermal cycling properties, low glass transition
- Viscosity: 1,600 cP
- Use Temperature: -40 to 257 F
- Coeff. of Thermal Expansion (CTE): 126.66666666666666 µin/in-F
- Tensile Strength (Break): 400 psi
-
Supplier: Protavic America, Inc.
Description: The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit board. The cured material meets the flammability requirements of UL 94, V-O at thickness of 0.070 in. and greater (UL File Number E116296) and
- Viscosity: 30,000 cP
- Use Temperature: -55 to 125 F
- Thermal Conductivity: 1.21151436 W/m-K
- Dielectric Constant (Relative Permittivity): 6.85 to 7.6
-
Supplier: Henkel Corporation - Industrial
Description: ultra-clear, highly flexible bondline, which provides excellent peel strength. It is ideal for bonding polycarbonate and a variety of other plastics, glass and metal. Suited for applications requiring a clear, non-yellowing bondline. Ultra clear Highly flexible bondline
- Viscosity: 5,000 cP
- Features: Polyurethane (PU, PUR)
- Cure / Technology: Two Component System
-
Supplier: Hapco, Inc.
Description: Elastomeric Series Various hardness elastomers, shore 20A - 72D Clear in color Available in 2 speeds - fast and slow STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG
- Viscosity: 2,500 cP
- Industry: Medical / Food (Sanitary / FDA), Tooling / Mold Material
- Features: Polyurethane (PU, PUR), Rubber Based / Elastomeric
- Cure / Technology: Two Component System
-
Supplier: Henkel Corporation - Electronics
Description: (Known as HYSOL US1750 ) LOCTITE STYCAST US 1750 elastomeric polyurethane, is a waterwhite, clear, medical grade, fast gel potting material. It is ideal for blood heat exchanger, dialyzer and oxygenerator units.
- Viscosity: 510 cP
- Thermal Conductivity: 0.19 W/m-K
- Features: Electronics (PCB / SMT Assembly), Encapsulant / Potting Compound, Polyurethane (PU, PUR), Room Temp. Cure / Vulcanizing
- Cure / Technology: Two Component System
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Hysol US2050 ) LOCTITE STYCAST US 2050 is a quick set, optically clear polyurethane compound that exhibits excellent ultraviolet resistance. The excellent electrical properties also suggest its use for electrical and electronic component encapsulation.
- Viscosity: 1,200 cP
- Use Temperature: -40 to 257 F
- Thermal Conductivity: 0.18 W/m-K
- Features: Electronics (PCB / SMT Assembly), Encapsulant / Potting Compound, Polyurethane (PU, PUR), Room Temp. Cure / Vulcanizing
-
Supplier: RS Components, Ltd.
Description: Urethane Clear 250ml
- Features: Conformal / Encapsulating Coating, Other, Polyurethane (PU, PUR), Specialty / Other
- Industry: Tooling / Mold Material
-
Polyurethane Adhesives and Sealants - MG Chemicals 4223 Urethane Conformal Coating 55ml -- MGCC00009Supplier: Techsil Limited
Description: high-voltage arcing, shorts and static discharges. 4223 Polyurethane meets UL 94V-1 flammability rating and offers excellent chemical and abrasion resistance along with good fungus resistance. Transparent in appearance, this clear amber coat lets you see problems if they occur Product
- Features: Conformal / Encapsulating Coating, Electronics (PCB / SMT Assembly), Polyurethane (PU, PUR)
-
Supplier: Master Bond, Inc.
Description: epoxy resins such as strength, chemical resistance and adhesive qualities, with those of the polyurethane's including toughness, abrasion resistance and flexibility. Master Bond Polymer System EP30D-7 is formulated to cure at room temperature or more rapidly at elevated temperatures, with a
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 22 µin/in-F
- Tensile Strength (Break): 1,500 psi
- Elongation: 300 %
-
Supplier: Master Bond, Inc.
Description: strength, chemical resistance, and adhesive qualities, with those of the polyurethanes including toughness, abrasion resistance and flexibility. In addition, EP30D10 has been used successfully in a number of different cryogenic applications. Master Bond Polymer System EP30D-10 is formulated
- Viscosity: 100,000 cP
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 50 µin/in-F
- Tensile Strength (Break): 1,450 psi
-
Supplier: Master Bond, Inc.
Description: wide temperature range of 4K to +250°F. Adhesion to metals, concrete, glass, ceramics, wood, vulcanized rubbers, and many plastics is excellent. The cured compound is a superior electrical insulator. Color of part A is clear amber, part B clear yellow. Master Bond Polymer System EP30DP
- Viscosity: 2,500 cP
- Use Temperature: -80 to 250 F
- Coeff. of Thermal Expansion (CTE): 22 µin/in-F
- Tensile Strength (Break): 1,700 psi
-
Supplier: ND Industries, Inc.
Description: Cyanoacrylates (also known as superglues) are single-part clear instant adhesives that rapidly polymerize at room temperature and develop strength extremely fast (fixture 0 to 60 seconds). They are initiated by moisture on the parts surface or by accelerators. Uses: Circuit board wires
- Use Temperature: -65 to 280 F
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Substrate Compatibility: Ceramic / Glass, Metal, Textiles / Fabrics
-
Supplier: Protavic America, Inc.
Description: ANA-97174 UV is a clear Ultraviolet/ Visible light curing adhesive. It is a low viscosity urethane modified acrylic casting system. It was developed for adhesive and coating applications. It is recommended for small electrical/electronic casting and encapsulating applications that require a
- Viscosity: 625 cP
- Use Temperature: -85 to 347 F
- Dielectric Constant (Relative Permittivity): 4.3
- Water Absorption: 1.5 %
Find Suppliers by Category Top
Featured Products Top
-
Easypoxy® K-230 Optically clear in thin film, semi-flexible Excellent for bonding glass and dissimilar materials Polyurethane ELANTAS (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
Master Bond LED401 is a breakthrough system based on LED technology. This adhesive, sealant, coating and encapsulant cures tack-free upon exposure to a 405 nm wavelength light source, without any oxygen inhibition (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc.
More Information Top
-
Kappa opioid agonists produce anxiolytic-like behavior on the elevated plus-maze
The elevated plus-maze was constructed of wood according to the dimensions of Pellow et al. (1985) and finished with a clear polyurethane sealant .
-
Plant Maintenance Product | Birchwood Casey's Clearlok polyurethane sealant protects zinc tri-chrome surfaces with a hard, clear finish | Plant Services
Clearlok Polyurethane Sealant from Birchwood Casey is designed to provide a clear , hard, high-gloss protective finish over trivalent zinc chromate finishes without significant dimensional change.
-
:: New Materials Zone ::
In 1990, he was transferred to Bayer's Automotive Technical Center in Detroit where he spent two years doing market development work targeting the growth of polyurethane coatings for use as automotive clear coats, primers and sealants .
-
Study on Bond Strength of External Thermal Insulation System with Perfusion Polyurethane Foam
… of composite perfusion polyurethane foam ETIS as follows: basic level process → cell design → setting out → paste XPS slat → preparation of quick-drying adhesive strip→ perfusion polyurethane → laying tile/painting finishes → sealant caulking → clear and hand over.
Indicates content that may require registration and/or purchase.